Vandal Proof Pushbutton Switches

50 Results
Anti-Vandal Switches -- 1400-CS4L2FP [CS4L2FP from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

ANTI-VANDAL, 1A, SPST, Off-On, Wire Leads 150mm w/ Connector [See More]

  • Features: Vandal Proof
  • Switching Mechanism: Single Pole, Single Throw (SPST)
  • Switch Function: Momentary Contact
  • Max Current Rating: 1
Fully Illuminated, Vandal Resistant Pushbutton Switch -- LP3-V
from OTTO Controls

The fully illuminated LP3-V pushbutton with optional legend is a momentary action, vandal resistant switch designed to provide reliable and secure lighted position indication. The series features both aluminum and stainless steel cases, with a variety of case styles. Seal options are dusttight to... [See More]

  • Features: DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
  • Min. Actuating Force: 0.5
  • Switch Function: Momentary Contact
  • Max. Actuating Force: 0.5
Anti-Vandal Switches -- 1400-CS4M2FP [CS4M2FP from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

ANTI-VANDAL, 1A, SPST, Off-(On), Wire Leads 150mm w/ Connector, LED, RGB, IP68 [See More]

  • Features: DustProof; Vandal Proof; Weather resistant or waterproof
  • Switching Mechanism: Single Pole, Single Throw (SPST)
  • Switch Function: Momentary Contact
  • Max Current Rating: 1
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton -- LP5-V
from OTTO Controls

The LP5-V series is an alternate action pushbutton switch that has been designed to provide attractive, lighted position indication for applications in harsh environments, where security and reliability are paramount. This high reliability switch offers the durability and ruggedness our customers... [See More]

  • Features: DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
  • Min. Actuating Force: 3.5
  • Switch Function: Alternate Contact (Push-Push)
  • Max. Actuating Force: 3.5
Anti-Vandal Switches -- 1400-CS7M2FR [CS7M2FR from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

ANTI-VANDAL, 1A, SPST, Off-(On), Wire Leads 150mm w/ Connector, LED, RGB, IP68 [See More]

  • Features: DustProof; Vandal Proof; Weather resistant or waterproof
  • Switching Mechanism: Single Pole, Single Throw (SPST)
  • Switch Function: Momentary Contact
  • Max Current Rating: 1
Ring Lit, Vandal Resistant Pushbutton Switch -- LP3-V
from OTTO Controls

The LP3-V is a momentary switch designed to provide attractive, lighted position indication for applications in harsh environments, where security and reliability are paramount. The series features both aluminum and stainless steel cases watertight to IP68S. Alternate action is available in the... [See More]

  • Features: DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
  • Min. Actuating Force: 0.5
  • Switch Function: Momentary Contact
  • Max. Actuating Force: 0.5
Anti-Vandal Switches -- 1400-PV0H240SS [PV0H240SS from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

ANTI-VANDAL, 2A, SPST, Off-(On), Solder, IP67 [See More]

  • Features: DustProof; Vandal Proof; Weather resistant or waterproof
  • Switching Mechanism: Single Pole, Single Throw (SPST)
  • Switch Function: Momentary Contact
  • Max Current Rating: 2
Ring Lit, Vandal Resistant, Alternate Action Pushbutton Switch -- LP5-V
from OTTO Controls

The LP5-V series is an alternate action switch that has been designed to provide attractive, lighted position indication for applications in harsh environments where security and reliability are paramount. The series features both aluminum and stainless-steel cases watertight to IP68S. This UL1500... [See More]

  • Features: DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
  • Min. Actuating Force: 3.5
  • Switch Function: Alternate Contact (Push-Push)
  • Max. Actuating Force: 3.5
Anti-Vandal Switches -- 1400-PV0H240SS-241 [PV0H240SS-241 from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Blue, IP67 [See More]

  • Features: DustProof; Vandal Proof; Weather resistant or waterproof
  • Switching Mechanism: Single Pole, Single Throw (SPST)
  • Switch Function: Momentary Contact
  • Max Current Rating: 2
Shorter, Illuminated, Vandal Resistant Pushbutton Switch -- LP3S-V
from OTTO Controls

OTTO ’s LP3S-V series of vandal resistant, momentary action pushbutton switches are a shorter behind panel version of OTTO ’s LP3-V series. The LP3S-V offers the same case styles, circuit ratings and button types as the LP3-V, but with shorter behind panel construction. An excellent... [See More]

  • Features: DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
  • Switch Function: Momentary Contact
Anti-Vandal Switches -- 1400-PV0H240SS-301 [PV0H240SS-301 from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, White, IP67 [See More]

  • Features: DustProof; Vandal Proof; Weather resistant or waterproof
  • Switching Mechanism: Single Pole, Single Throw (SPST)
  • Switch Function: Momentary Contact
  • Max Current Rating: 2
Vandal Resistant, Sealed, Alternate Action -- P5-V
from OTTO Controls

The P5-V pushbutton gives you all the functionality of the P5 alternate action switch with the added benefit of an aluminum, security-level case and button or a stainless-steel, vandal-resistant case and button. Push and the P5-V switch turns “on. ” Push again and the switch turns... [See More]

  • Features: DustProof; Vandal Proof; Weather resistant or waterproof
  • Min. Actuating Force: 3.0
  • Switch Function: Alternate Contact (Push-Push)
  • Max. Actuating Force: 3.0
Anti-Vandal Switches -- 1400-PV0H240SS-311 [PV0H240SS-311 from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Red, IP67 [See More]

  • Features: DustProof; Vandal Proof; Weather resistant or waterproof
  • Switching Mechanism: Single Pole, Single Throw (SPST)
  • Switch Function: Momentary Contact
  • Max Current Rating: 2
Vandal Resistant, Sealed, Momentary Action -- P8-V
from OTTO Controls

P8 vandal-resistant pushbuttons are durable, robust switches offering the same quality and precision tactile feedback as the standard P8 series. With a variety of case, mounting and terminal styles and a mechanical life of 1 million cycles, this stainless-steel sealed switch is ideal for door access... [See More]

  • Features: DustProof; Vandal Proof; Weather resistant or waterproof
  • Min. Actuating Force: 2.5
  • Switch Function: Momentary Contact
  • Max. Actuating Force: 2.5
Anti-Vandal Switches -- 1400-PV0H240SS-321 [PV0H240SS-321 from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Orange, IP67 [See More]

  • Features: DustProof; Vandal Proof; Weather resistant or waterproof
  • Switching Mechanism: Single Pole, Single Throw (SPST)
  • Switch Function: Momentary Contact
  • Max Current Rating: 2
Anti-Vandal Switches -- 1400-PV0H240SS-331 [PV0H240SS-331 from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Green, IP67 [See More]

  • Features: DustProof; Vandal Proof; Weather resistant or waterproof
  • Switching Mechanism: Single Pole, Single Throw (SPST)
  • Switch Function: Momentary Contact
  • Max Current Rating: 2
Anti-Vandal Switches -- 1400-PV0H240SS-341 [PV0H240SS-341 from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Blue, IP67 [See More]

  • Features: DustProof; Vandal Proof; Weather resistant or waterproof
  • Switching Mechanism: Single Pole, Single Throw (SPST)
  • Switch Function: Momentary Contact
  • Max Current Rating: 2
Anti-Vandal Switches -- 1400-PV0H240SS-3G1 [PV0H240SS-3G1 from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Red/Green, IP67 [See More]

  • Features: DustProof; Vandal Proof; Weather resistant or waterproof
  • Switching Mechanism: Single Pole, Single Throw (SPST)
  • Switch Function: Momentary Contact
  • Max Current Rating: 2
Anti-Vandal Switches -- 1400-PV1F24011 [PV1F24011 from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

ANTI-VANDAL, 2A, SPST, Off-(On), Solder, IP65 [See More]

  • Features: DustProof; Vandal Proof; Weather resistant or waterproof
  • Switching Mechanism: Single Pole, Single Throw (SPST)
  • Switch Function: Momentary Contact
  • Max Current Rating: 2
Anti-Vandal Switches -- 1400-PV1F240SS [PV1F240SS from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

ANTI-VANDAL, 2A, SPST, Off-(On), Solder, IP65 [See More]

  • Features: DustProof; Vandal Proof; Weather resistant or waterproof
  • Switching Mechanism: Single Pole, Single Throw (SPST)
  • Switch Function: Momentary Contact
  • Max Current Rating: 2
Anti-Vandal Switches -- 1400-PV1F640BBG [PV1F640BBG from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65 [See More]

  • Features: DustProof; Vandal Proof; Weather resistant or waterproof
  • Switching Mechanism: Single Pole, Single Throw (SPST)
  • Switch Function: Momentary Contact
  • Max Current Rating: 2
Anti-Vandal Switches -- 1400-PV1F640SS [PV1F640SS from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65 [See More]

  • Features: DustProof; Vandal Proof; Weather resistant or waterproof
  • Switching Mechanism: Single Pole, Single Throw (SPST)
  • Switch Function: Momentary Contact
  • Max Current Rating: 2
Anti-Vandal Switches -- 1400-PV1H240BB [PV1H240BB from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

ANTI-VANDAL, 2A, SPST, Off-(On), Solder, IP65 [See More]

  • Features: DustProof; Vandal Proof; Weather resistant or waterproof
  • Switching Mechanism: Single Pole, Single Throw (SPST)
  • Switch Function: Momentary Contact
  • Max Current Rating: 2
Anti-Vandal Switches -- 1400-PV1H640NN [PV1H640NN from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65 [See More]

  • Features: DustProof; Vandal Proof; Weather resistant or waterproof
  • Switching Mechanism: Single Pole, Single Throw (SPST)
  • Switch Function: Momentary Contact
  • Max Current Rating: 2
Anti-Vandal Switches -- 1400-PV1H640SS [PV1H640SS from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65 [See More]

  • Features: DustProof; Vandal Proof; Weather resistant or waterproof
  • Switching Mechanism: Single Pole, Single Throw (SPST)
  • Switch Function: Momentary Contact
  • Max Current Rating: 2
Anti-Vandal Switches -- 1400-PV1S64011 [PV1S64011 from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65 [See More]

  • Features: DustProof; Vandal Proof; Weather resistant or waterproof
  • Switching Mechanism: Single Pole, Single Throw (SPST)
  • Switch Function: Momentary Contact
  • Max Current Rating: 2
Anti-Vandal Switches -- 1400-PV1S640GG [PV1S640GG from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65 [See More]

  • Features: DustProof; Vandal Proof; Weather resistant or waterproof
  • Switching Mechanism: Single Pole, Single Throw (SPST)
  • Switch Function: Momentary Contact
  • Max Current Rating: 2
Anti-Vandal Switches -- 1400-PV1S640NN [PV1S640NN from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65 [See More]

  • Features: DustProof; Vandal Proof; Weather resistant or waterproof
  • Switching Mechanism: Single Pole, Single Throw (SPST)
  • Switch Function: Momentary Contact
  • Max Current Rating: 2
Anti-Vandal Switches -- 1400-PV1S640SS [PV1S640SS from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65 [See More]

  • Features: DustProof; Vandal Proof; Weather resistant or waterproof
  • Switching Mechanism: Single Pole, Single Throw (SPST)
  • Switch Function: Momentary Contact
  • Max Current Rating: 2
Anti-Vandal Switches -- 1400-PV2F240SS [PV2F240SS from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

ANTI-VANDAL, 2A, SPST, Off-(On), Solder, IP65 [See More]

  • Features: DustProof; Vandal Proof; Weather resistant or waterproof
  • Switching Mechanism: Single Pole, Single Throw (SPST)
  • Switch Function: Momentary Contact
  • Max Current Rating: 2
Anti-Vandal Switches -- 1400-PV2F64011 [PV2F64011 from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65 [See More]

  • Features: DustProof; Vandal Proof; Weather resistant or waterproof
  • Switching Mechanism: Single Pole, Single Throw (SPST)
  • Switch Function: Momentary Contact
  • Max Current Rating: 2
Anti-Vandal Switches -- 1400-PV2F640NN [PV2F640NN from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65 [See More]

  • Features: DustProof; Vandal Proof; Weather resistant or waterproof
  • Switching Mechanism: Single Pole, Single Throw (SPST)
  • Switch Function: Momentary Contact
  • Max Current Rating: 2
Series 57 -- 57-111
from ITW Switches USA

MINIATURE VANDAL RESISTANT SEALED PUSHBUTTON SWITCHES. This rugged miniature, momentary action, sealed switch series is ideal for a variety of applications in harsh environments where durability is key. It is panel sealed to IP67 and designed to be impact resistant. KEY FEATURES: • Panel sealed... [See More]

  • Features: RoHS; Vandal Proof
  • Switch Function: Momentary Contact
  • Actuator Specifications: Flush Pushbutton
  • Min. Actuating Force: 0.7
Non-illuminated Touch Metal Piezo Switches -- SMA1 Series
from Barantech, Inc.

Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 22mm Mtg. dia. [See More]

  • Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
  • Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
  • Actuator Specifications: Flush Pushbutton; Raised (Plunger Style) Pushbutton (optional feature); Touch Metal Everswitch Piezo
  • Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
Series 76-95 -- 76-9510/530004
from ITW Switches USA

10 AMP VANDAL RESISTANT PUSHBUTTON SWITCHES. This rugged panel sealed switch is designed to withstand impacts of significant force. Using Series 16 and 26 Butterfly ® snap action switches loads of up to 10.1 amps can be switched. The low profile makes it difficult to pry the switch from its... [See More]

  • Features: Has CSA Certification; Is UL listed; RoHS; Vandal Proof
  • Switch Function: Momentary Contact
  • Actuator Specifications: Flush Pushbutton
  • Switching Mechanism: Single Pole, Double Throw (SPDT)
Non-illuminated Touch Metal Piezo Switches -- SMA2 Series
from Barantech, Inc.

Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 22mm Mtg. dia. [See More]

  • Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
  • Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
  • Actuator Specifications: Raised (Plunger Style) Pushbutton (optional feature); Recessed Pushbutton; Touch Metal Everswitch Piezo
  • Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
Point Illuminated Touch Metal Piezo Switches -- SML1 Series
from Barantech, Inc.

Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Point Illuminated, Alum or STS Housing, 22mm Mtg. dia. [See More]

  • Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
  • Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
  • Actuator Specifications: Flush Pushbutton; Touch Metal Everswitch Piezo
  • Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
Point Illuminated Touch Metal Piezo Switches -- SML2 Series
from Barantech, Inc.

Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Point Illuminated, Alum or STS Housing, 22mm Mtg. dia. [See More]

  • Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
  • Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
  • Actuator Specifications: Recessed Pushbutton; Touch Metal Everswitch Piezo
  • Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
Point Illuminated Touch Metal Piezo Switches -- SML3 Series
from Barantech, Inc.

Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Point Illuminated, Alum or STS Housing, 28.5mm Mtg. dia. [See More]

  • Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
  • Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
  • Actuator Specifications: Flush Pushbutton; Touch Metal Everswitch Piezo
  • Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
Point Illuminated Touch Metal Piezo Switches -- SML5 Series
from Barantech, Inc.

Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Point Illuminated, Alum or STS Housing, 16mm Mtg. dia. [See More]

  • Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
  • Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
  • Actuator Specifications: Flush Pushbutton; Touch Metal Everswitch Piezo
  • Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
Ring Illuminated Touch Metal Piezo Switches -- SBR11 Series
from Barantech, Inc.

Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 1A, Ring Illuminated, Alum or STS Housing, 22mm Mtg. dia. [See More]

  • Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
  • Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
  • Actuator Specifications: Flush Pushbutton; Touch Metal Everswitch Piezo
  • Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
Ring Illuminated Touch Metal Piezo Switches -- SBR22 Series
from Barantech, Inc.

Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 1A, Ring Illuminated, Alum or STS Housing, 22mm Mtg. dia. [See More]

  • Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
  • Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
  • Actuator Specifications: Recessed Pushbutton; Touch Metal Everswitch Piezo
  • Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
Ring Illuminated Touch Metal Piezo Switches -- SBR33 Series
from Barantech, Inc.

Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 1A, Ring Illuminated, Alum or STS Housing, 27mm Mtg. dia. [See More]

  • Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
  • Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
  • Actuator Specifications: Recessed Pushbutton; Touch Metal Everswitch Piezo
  • Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
Ring Illuminated Touch Metal Piezo Switches -- SBR44 Series
from Barantech, Inc.

Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 1A, Ring Illuminated, Alum or STS Housing, 27mm Mtg. dia. [See More]

  • Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
  • Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
  • Actuator Specifications: Flush Pushbutton; Touch Metal Everswitch Piezo
  • Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
Ring Illuminated Touch Metal Piezo Switches -- SBR55 Series
from Barantech, Inc.

Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 1A, Ring Illuminated, Alum or STS Housing, 19mm Mtg. dia. [See More]

  • Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
  • Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
  • Actuator Specifications: Flush Pushbutton; Touch Metal Everswitch Piezo
  • Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
Touch Metal Piezo Switch Non Illuminated -- SBS1 Series
from Barantech, Inc.

Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 19mm Mtg. dia. [See More]

  • Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
  • Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
  • Actuator Specifications: Flush Pushbutton; Raised (Plunger Style) Pushbutton (optional feature); Touch Metal Everswitch Piezo
  • Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
Touch Metal Piezo Switch Non Illuminated -- SBS2 Series
from Barantech, Inc.

Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 19mm Mtg. dia. [See More]

  • Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
  • Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
  • Actuator Specifications: Raised (Plunger Style) Pushbutton (optional feature); Recessed Pushbutton; Touch Metal Everswitch Piezo
  • Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
Touch Metal Piezo Switch Non Illuminated -- SMF1 Series
from Barantech, Inc.

Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 16mm Mtg. dia. [See More]

  • Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
  • Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
  • Actuator Specifications: Flush Pushbutton; Raised (Plunger Style) Pushbutton; Touch Metal Everswitch Piezo
  • Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
Touch Metal Piezo Switch Non Illuminated -- SMF2 Series
from Barantech, Inc.

Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 16mm Mtg. dia. [See More]

  • Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
  • Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
  • Actuator Specifications: Raised (Plunger Style) Pushbutton; Recessed Pushbutton; Touch Metal Everswitch Piezo
  • Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
Touch Metal Piezo Switch Non Illuminated -- SMF6 Series
from Barantech, Inc.

Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 16mm Mtg. dia. [See More]

  • Features: Has CE Certification; Has CSA Certification (optional feature); Is UL listed (optional feature); DustProof; High Inrush Current Compatible (>100A) (optional feature); Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); RoHS; Vandal Proof; Weather resistant or waterproof; WEEE Compliant
  • Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
  • Actuator Specifications: Flush Pushbutton; Touch Metal Everswitch Piezo
  • Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)