SPDT Pushbutton Switches
from NKK Switches
Size/Specifications. Features. Miniature. 6A @ 125V AC. 3A @ 250V AC. 0.4VA @ 28V AC/DC. 12mm diameter threaded bushing B1. No cap needed with optional splashproof boot. Several terminal options. Operating temperature –30 °C ~ +85 °C [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact; On-Mom
- Actuator Specifications: Plunger for Cap
- Max Current Rating: 0.4000
from TE Connectivity
Body Features. Actuator Color : Black. Actuator Force : 50 - 400 G [1.77 - 14.12 OZ ]. Actuator Material : Polyamide. Actuator Profile : Extended. Case Material : Polyester. Configuration Features. Configuration (Pole-Throw)... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Extended
- Min. Actuating Force: 0.1
from OTTO Controls
P4 series auxiliary actuators are designed to work with OTTO B2 (single break) and B3 (double break) basic switches. Auxiliary type actuators offer a wide variety of styles and types. Special basic switch characteristics can be specified to match your application needs. All case styles, except 1 and... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SPDT 3 Terminal
- Features: DustProof; Weather resistant or waterproof
- Switch Function: Momentary Contact
from Federal Signal Corporation - Industrial Signaling and Systems
High visibility, antistatic GRP enclosure, faceplate available in Red and Yellow. Optional lift flap for two-step operation prevents accidental activation. (3) x M20 or ½ NPT entries: (2) top and (1) side entry with 180 degrees rotatable mounting orientation. Integrated tool reset with... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max DC Voltage Rating: 48
- Switch Function: Maintained Contact
- Switch Dimensions: Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
from RS Components, Ltd.
TE Connectivity PBES16L20RE [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Features: DustProof; RoHS; Weather resistant or waterproof
from New Yorker Electronics Co., Inc.
ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, Red, IP40 [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 2
- Switch Function: Maintained Contact
- Terminal Type: Solder Terminals
from Waytek, Inc.
Cole Hersee M-532 Marine Push-Pull Switches. Category: Push Button Switches. Manufacturer: Cole Hersee. Component Type: Push-Pull Switch. Circuitry: SPDT. Current Ratings: 10A @ 12VDC. Brass housing. Four brass screw terminals. (4) #8 screw contacts. Chrome-plated brass knob 10-32 thread. Brass... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 15
-
Switch Function:
Off-On-On
- Max DC Voltage Rating: 12
from DigiKey
Pushbutton Switch SPDT Standard Panel Mount, Front [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Rectangular, Button (Not Included)
- Max Current Rating: 10
from Aratas America LLC
PCB Terminal Models. Lever made of high heat resistant resin allowing automatic soldering. Easy Panel and PCB mounting. Lever for easily mounting and removing the Switch. The hold status can easily be checked from the rear of the PCB. Short profile width of the separable type reduced to 28.3 mm. [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Terminal Type: PCB
- Switch Function: Momentary Contact
from NKK Switches
Size/Specifications. Features. Miniature. 6A @ 125V AC. 3A @ 250V AC. 0.4VA @ 28V AC/DC. 12mm diameter threaded bushing B1. No cap needed with optional splashproof boot. Several terminal options. Operating temperature –30 °C ~ +85 °C [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact; On-Mom
- Actuator Specifications: Round, Button
- Max Current Rating: 0.4000
from TE Connectivity
Body Features. Actuator Color : Black. Actuator Force : 340.2 G [12 OZ ]. Actuator Material : Polyamide. Actuator Profile : Extended. Case Material : Polyester. Product Orientation : Right Angle. Configuration Features. [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Extended
- Min. Actuating Force: 0.7
from RS Components, Ltd.
TE Connectivity PBES16L30RE [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Features: DustProof; RoHS; Weather resistant or waterproof
from New Yorker Electronics Co., Inc.
ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, Green, IP67 [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 2
- Switch Function: Maintained Contact
- Terminal Type: Solder Terminals
from DigiKey
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Alternate Contact (Push-Push)
- Actuator Specifications: Rectangular, Button (Not Included)
- Max Current Rating: 10
from Aratas America LLC
Ultra subminiature size. Gold-plated clip contact ensure high reliability. The sealed bottom prevents flux penetration. Washable, equivalent to IP64 (IEC-60529). A9TS is smaller than A9T. Height: A9T 17mm A9TS 11mm (35% smaller than A9T). This product family is still being manufactured and sold by... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Max AC Voltage Rating: 28
- Max Current Rating: 0.0140
- Max DC Voltage Rating: 28
from NKK Switches
Size/Specifications. Features. Miniature. 6A @ 125V AC. 3A @ 250V AC. 0.4VA @ 28V AC/DC. 12mm diameter threaded bushing B1. No cap needed with optional splashproof boot. Several terminal options. Operating temperature –30 °C ~ +85 °C [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact; On-Mom
- Actuator Specifications: Round, Button
- Max Current Rating: 0.4000
from TE Connectivity
Body Features. Actuator Color : Black. Actuator Force : 50 - 400 G [1.77 - 14.11 OZ ]. Actuator Material : Polyamide. Actuator Orientation : Top. Actuator Profile : Extended. Bushing Style : Threaded. Bushing Thread... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Extended
- Min. Actuating Force: 0.1
from RS Components, Ltd.
TE Connectivity PBES22N11R [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Features: DustProof; RoHS; Weather resistant or waterproof
from New Yorker Electronics Co., Inc.
ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, Blue, IP67 [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 2
- Switch Function: Maintained Contact
- Terminal Type: Solder Terminals
from DigiKey
Pushbutton Switch SPDT Standard Panel Mount, Front [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Rectangular, Button (Not Included)
- Max Current Rating: 10
from NKK Switches
Size/Specifications. Features. Miniature. 6A @ 125V AC. 3A @ 250V AC. 0.4VA @ 28V AC/DC. 12mm diameter threaded bushing B1. No cap needed with optional splashproof boot. Several terminal options. Operating temperature –30 °C ~ +85 °C [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact; On-Mom
- Actuator Specifications: Round, Button
- Max Current Rating: 0.4000
from TE Connectivity
Body Features. Actuator Color : Black. Actuator Force : 50 - 400 G [1.77 - 14.11 OZ ]. Actuator Material : Polyamide. Actuator Profile : Extended. Bushing Style : Threaded. Bushing Thread Size : 10-48. Case Material... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Extended
- Min. Actuating Force: 0.1
from RS Components, Ltd.
TE Connectivity PBES22L110R [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Features: DustProof; Illuminated Switch; RoHS; Weather resistant or waterproof
from New Yorker Electronics Co., Inc.
ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, Green, IP67 [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 2
- Switch Function: Maintained Contact
- Terminal Type: Solder Terminals
from DigiKey
Pushbutton Switch SPDT Standard Through Hole, Right Angle [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton; Round, Plunger
- Terminal Type: Straight PC Pins
from NKK Switches
Size/Specifications. Features. Miniature. 6A @ 125V AC. 3A @ 250V AC. 0.4VA @ 28V AC/DC. 12mm diameter threaded bushing B1. No cap needed with optional splashproof boot. Several terminal options. Operating temperature –30 °C ~ +85 °C [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact; On-Mom
- Actuator Specifications: Round, Button
- Max Current Rating: 0.4000
from TE Connectivity
Body Features. Actuator Color : Black. Actuator Force : 50 - 400 G [1.77 - 14.11 OZ ]. Actuator Material : Polyamide. Actuator Orientation : Side. Actuator Profile : Extended. Bushing Style : Threaded. Bushing Thread... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Extended
- Min. Actuating Force: 0.1
from RS Components, Ltd.
TE Connectivity PBES22L112R [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Features: DustProof; Illuminated Switch; RoHS; Weather resistant or waterproof
from New Yorker Electronics Co., Inc.
ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, Red, IP67 [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 2
- Switch Function: Maintained Contact
- Terminal Type: Solder Terminals
from DigiKey
Pushbutton Switch SPDT Standard Through Hole, Right Angle [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton; Round, Plunger
- Terminal Type: Straight PC Pins
from NKK Switches
Size/Specifications. Features. Miniature. 6A @ 125V AC. 3A @ 250V AC. 0.4VA @ 28V AC/DC. 12mm diameter threaded bushing B1. No cap needed with optional splashproof boot. Several terminal options. Operating temperature –30 °C ~ +85 °C [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact; On-Mom
- Actuator Specifications: Round, Button
- Max Current Rating: 0.4000
from TE Connectivity
Body Features. Actuator Color : Black. Actuator Material : Thermoplastic. Actuator Profile : Extended. Bushing Style : Unthreaded. Case Material : Thermoplastic (LCP). Configuration Features. Configuration (Pole-Throw) : Single Pole - Double Throw. ESD... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: On (On)
- Actuator Specifications: Extended
- Max Current Rating: 0.4000
from RS Components, Ltd.
TE Connectivity PBES22L113R [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Features: DustProof; Illuminated Switch; RoHS; Weather resistant or waterproof
from New Yorker Electronics Co., Inc.
ANTI-VANDAL, 2A, SPDT, On-On, Solder, LED, Blue, IP65 [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 2
- Switch Function: Maintained Contact
- Terminal Type: Solder Terminals
from DigiKey
Pushbutton Switch SPDT Standard Through Hole, Right Angle [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton; Round, Plunger
- Terminal Type: Straight PC Pins
from NKK Switches
Size/Specifications. Features. Miniature. 6A @ 125V AC. 3A @ 250V AC. 0.4VA @ 28V AC/DC. 12mm diameter threaded bushing B1. No cap needed with optional splashproof boot. Several terminal options. Operating temperature –30 °C ~ +85 °C [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact; On-Mom
- Actuator Specifications: Round, Button
- Max Current Rating: 0.4000
from TE Connectivity
Body Features. Actuator Color : Black. Actuator Force : 50 - 400 G [1.77 - 14.11 OZ ]. Actuator Material : Thermoplastic. Actuator Orientation : Side. Actuator Profile : Extended. Case Material : Thermoplastic (LCP). [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: On (On)
- Actuator Specifications: Extended
- Min. Actuating Force: 0.1
from RS Components, Ltd.
TE Connectivity PBES22L114R [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Features: DustProof; Illuminated Switch; RoHS; Weather resistant or waterproof
from New Yorker Electronics Co., Inc.
ANTI-VANDAL, 2A, SPDT, On-On, Solder, LED, Green, IP65 [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 2
- Switch Function: Maintained Contact
- Terminal Type: Solder Terminals
from DigiKey
Pushbutton Switch SPDT Standard Panel Mount, Rear [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Round, Button
- Max Current Rating: 0.2500
from NKK Switches
Size/Specifications. Features. Miniature. 6A @ 125V AC. 3A @ 250V AC. 0.4VA @ 28V AC/DC. 12mm diameter threaded bushing B1. No cap needed with optional splashproof boot. Several terminal options. Operating temperature –30 °C ~ +85 °C [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact; On-Mom
- Actuator Specifications: Plunger for Cap
- Max Current Rating: 0.4000
from TE Connectivity
Body Features. Actuator Color : Black. Actuator Force : 50 - 400 G [1.77 - 14.12 OZ ]. Actuator Material : Thermoplastic. Actuator Profile : Extended. Bushing Style : Threaded. Bushing Thread Size : 10-48. Case Material... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Extended
- Min. Actuating Force: 0.1
from RS Components, Ltd.
TE Connectivity PBES22L11HR [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Features: DustProof; Illuminated Switch; RoHS; Weather resistant or waterproof
from New Yorker Electronics Co., Inc.
ANTI-VANDAL, 2A, SPDT, On-On, Solder, LED, Green/Orange, IP65 [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 2
- Switch Function: Maintained Contact
- Terminal Type: Solder Terminals
from DigiKey
Pushbutton Switch SPDT Standard Panel Mount, Rear [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton; Plunger for Cap
- Max Current Rating: 3
from NKK Switches
Size/Specifications. Features. Miniature. 6A @ 125V AC. 3A @ 250V AC. 0.4VA @ 28V AC/DC. 12mm diameter threaded bushing B1. No cap needed with optional splashproof boot. Several terminal options. Operating temperature –30 °C ~ +85 °C [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact; On-Mom
- Actuator Specifications: Round, Button
- Max Current Rating: 0.4000
from TE Connectivity
Body Features. Actuator Color : Silver. Actuator Force : 205 - 510 G [7.2 - 18 OZ ]. Actuator Material : Steel. Actuator Orientation : Side. Actuator Profile : Flush. Bushing Style : Threaded. Bushing Thread Size... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO); Normally Closed (NC)
- Actuator Specifications: Flush Pushbutton
- Min. Actuating Force: 0.5
from RS Components, Ltd.
TE Connectivity PBES22L11M3R [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Features: DustProof; Illuminated Switch; RoHS; Weather resistant or waterproof
from New Yorker Electronics Co., Inc.
ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, RGB, IP65 [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 2
- Switch Function: Maintained Contact
- Terminal Type: Solder Terminals
from DigiKey
Pushbutton Switch SPDT Standard Panel Mount, Snap-In [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Square, Button
- Max Current Rating: 1
from NKK Switches
Size/Specifications. Features. Miniature. 6A @ 125V AC. 3A @ 250V AC. 0.4VA @ 28V AC/DC. 12mm diameter threaded bushing B1. No cap needed with optional splashproof boot. Several terminal options. Operating temperature –30 °C ~ +85 °C [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact; On-Mom
- Actuator Specifications: Round, Button
- Max Current Rating: 0.4000
from TE Connectivity
Body Features. Actuator Color : Silver. Actuator Force : 205 - 510 G [7.2 - 18 OZ ]. Actuator Material : Steel. Actuator Orientation : Side. Actuator Profile : Flush. Bushing Style : Threaded. Bushing Thread Size... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO); Normally Closed (NC)
- Actuator Specifications: Flush Pushbutton
- Min. Actuating Force: 0.5
from RS Components, Ltd.
Siemens 3SU1100-1HB20-3FH0 [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Features: DustProof; RoHS; Weather resistant or waterproof
- Switch Dimensions: 75 dia. x 117 mm
from New Yorker Electronics Co., Inc.
ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, Green, IP65 [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 2
- Switch Function: Maintained Contact
- Terminal Type: Solder Terminals
from DigiKey
Pushbutton Switch SPDT Standard Panel Mount, Snap-In [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Square, Button
- Max Current Rating: 1
from NKK Switches
Size/Specifications. Features. Miniature. 6A @ 125V AC. 3A @ 250V AC. 0.4VA @ 28V AC/DC. 12mm diameter threaded bushing B1. No cap needed with optional splashproof boot. Several terminal options. Operating temperature –30 °C ~ +85 °C [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact; On-Mom
- Actuator Specifications: Round, Button
- Max Current Rating: 0.4000
from TE Connectivity
Body Features. Actuator Color : Silver. Actuator Force : 205 - 510 G [7.2 - 18 OZ ]. Actuator Material : Steel. Actuator Orientation : Side. Actuator Profile : Flush. Bushing Style : Threaded. Bushing Thread Size... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO); Normally Closed (NC)
- Actuator Specifications: Flush Pushbutton
- Min. Actuating Force: 0.5
from RS Components, Ltd.
Siemens 3SU1100-1HB20-1FG0 [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Features: DustProof; RoHS; Weather resistant or waterproof
- Switch Dimensions: 75 dia. x 117 mm
from New Yorker Electronics Co., Inc.
ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, RGB, IP65 [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 2
- Switch Function: Maintained Contact
- Terminal Type: Solder Terminals
from DigiKey
8121SD8AGE [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton; Round, Plunger
- Terminal Type: Straight PC Pins
from NKK Switches
Size/Specifications. Features. Miniature. 6A @ 125V AC. 3A @ 250V AC. 0.4VA @ 28V AC/DC. 12mm diameter threaded bushing B1. No cap needed with optional splashproof boot. Several terminal options. Operating temperature –30 °C ~ +85 °C [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact; On-Mom
- Actuator Specifications: Round, Button
- Max Current Rating: 0.4000
from TE Connectivity
Body Features. Actuator Color : Silver. Actuator Force : 205 - 510 G [7.2 - 18 OZ ]. Actuator Material : Steel. Actuator Orientation : Side. Actuator Profile : Flush. Bushing Style : Threaded. Bushing Thread Size... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO); Normally Closed (NC)
- Actuator Specifications: Flush Pushbutton
- Min. Actuating Force: 0.5
from RS Components, Ltd.
Siemens 3SU1150-1HB20-1FH0 [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Features: DustProof; RoHS; Weather resistant or waterproof
- Switch Dimensions: 75 dia. x 117 mm
from New Yorker Electronics Co., Inc.
ANTI-VANDAL, 2A, SPDT, On-On, Solder, LED, White, IP65 [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 2
- Switch Function: Maintained Contact
- Terminal Type: Solder Terminals
from DigiKey
Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Vertical, Rear [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton; Round, Plunger
- Max Current Rating: 1
from NKK Switches
Size/Specifications. Features. Miniature. 6A @ 125V AC. 3A @ 250V AC. 0.4VA @ 28V AC/DC. 12mm diameter threaded bushing B1. No cap needed with optional splashproof boot. Several terminal options. Operating temperature –30 °C ~ +85 °C [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact; On-Mom
- Actuator Specifications: Plunger for Cap
- Max Current Rating: 0.4000
from TE Connectivity
Body Features. Actuator Color : Silver. Actuator Force : 205 - 510 G [7.2 - 18 OZ ]. Actuator Material : Steel. Actuator Orientation : Side. Actuator Profile : Flush. Bushing Style : Threaded. Bushing Thread Size... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO); Normally Closed (NC)
- Actuator Specifications: Flush Pushbutton
- Min. Actuating Force: 0.5
from RS Components, Ltd.
Siemens 3SU1100-1HB20-1FJ0 [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Features: DustProof; RoHS; Weather resistant or waterproof
from New Yorker Electronics Co., Inc.
ANTI-VANDAL, 2A, SPDT, On-On, Solder, LED, Red, IP65 [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 2
- Switch Function: Maintained Contact
- Terminal Type: Solder Terminals
from DigiKey
Pushbutton Switch SPDT Standard Through Hole, Right Angle [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton; Round, Plunger
- Max Current Rating: 1
from NKK Switches
Size/Specifications. Features. Miniature. 6A @ 125V AC. 3A @ 250V AC. 0.4VA @ 28V AC/DC. 12mm diameter threaded bushing B1. No cap needed with optional splashproof boot. Several terminal options. Operating temperature –30 °C ~ +85 °C [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact; On-Mom
- Actuator Specifications: Round, Button
- Max Current Rating: 0.4000
from TE Connectivity
Body Features. Actuator Color : Silver. Actuator Force : 205 - 510 G [7.2 - 18 OZ ]. Actuator Material : Steel. Actuator Orientation : Side. Actuator Profile : Flush. Bushing Style : Threaded. Bushing Thread Size... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO); Normally Closed (NC)
- Actuator Specifications: Flush Pushbutton
- Min. Actuating Force: 0.5
from RS Components, Ltd.
Siemens 3SU1150-1HB20-1FG0 [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Features: DustProof; RoHS; Weather resistant or waterproof
from New Yorker Electronics Co., Inc.
ANTI-VANDAL, 2A, SPDT, On-On, Solder, LED, Blue, IP65 [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 2
- Switch Function: Maintained Contact
- Terminal Type: Solder Terminals
from DigiKey
Pushbutton Switch SPDT Standard Panel Mount, Snap-In [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Square, Button
- Terminal Type: Straight PC Pins
from NKK Switches
Size/Specifications. Features. Miniature. 6A @ 125V AC. 3A @ 250V AC. 0.4VA @ 28V AC/DC. 12mm diameter threaded bushing B1. No cap needed with optional splashproof boot. Several terminal options. Operating temperature –30 °C ~ +85 °C [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact; On-Mom
- Actuator Specifications: Round, Button
- Max Current Rating: 0.4000
from TE Connectivity
Body Features. Actuator Color : Silver. Actuator Force : 205 - 510 G [7.2 - 18 OZ ]. Actuator Material : Steel. Actuator Orientation : Side. Actuator Profile : Flush. Bushing Style : Threaded. Bushing Thread Size... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO); Normally Closed (NC)
- Actuator Specifications: Flush Pushbutton
- Min. Actuating Force: 0.5
from RS Components, Ltd.
Siemens 3SU1801-0NB10-4HB2 [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Pushbutton Material: Thermoplastic / Plastic
- Switch Dimensions: 109 * 105.4 * 85 mm
- Features: DustProof; RoHS; Weather resistant or waterproof
from New Yorker Electronics Co., Inc.
ANTI-VANDAL, 2A, SPDT, On-(On), Solder, None, IP65 [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 2
- Switch Function: Maintained Contact
- Terminal Type: Solder Terminals
from DigiKey
Pushbutton Switch SPDT Standard Panel Mount, Snap-In [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Alternate Contact (Push-Push)
- Actuator Specifications: Square, Button
- Max Current Rating: 6
from NKK Switches
Size/Specifications. Features. Miniature. 6A @ 125V AC. 3A @ 250V AC. 0.4VA @ 28V AC/DC. 12mm diameter threaded bushing B1. No cap needed with optional splashproof boot. Several terminal options. Operating temperature –30 °C ~ +85 °C [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact; On-Mom
- Actuator Specifications: Round, Button
- Max Current Rating: 0.4000
from TE Connectivity
Body Features. Actuator Color : Silver. Actuator Force : 205 - 510 G [7.2 - 18 OZ ]. Actuator Material : Steel. Actuator Orientation : Side. Actuator Profile : Flush. Bushing Style : Threaded. Bushing Thread Size... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO); Normally Closed (NC)
- Actuator Specifications: Flush Pushbutton
- Min. Actuating Force: 0.5
from RS Components, Ltd.
Siemens 3SU1802-0NB00-2AB2 [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Pushbutton Material: Thermoplastic / Plastic
- Switch Dimensions: 109 * 114 * 85 mm
- Features: DustProof; RoHS; Weather resistant or waterproof
from New Yorker Electronics Co., Inc.
ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, Red, IP65 [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 2
- Switch Function: Maintained Contact
- Terminal Type: Solder Terminals
from DigiKey
8161S1HAV2BE1 [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Alternate Contact (Push-Push)
- Actuator Specifications: Round, Button
- Terminal Type: Straight PC Pins
from Ningbo Best Group Co., Ltd.
PBS-24-102 ON-ON. PBS-24-112 ON-(ON). 4A 125VAC;2A 250VAC. SPDT 3P. (L=14.2 , 11.8 , 9.8). Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max AC Voltage Rating: 125 to 250
- Max Current Rating: 2 to 4
from Honeywell Sensing & IoT
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories. [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 0.0100 to 0.1000
- Switch Function: Momentary Contact
- Max DC Voltage Rating: 0.5000 to 24
from OMEGA Engineering, Inc.
The E47 Compact Prewired Limit Switch is designed to be a versatile, slim device for hard to fit applications where sealing integrity is required. The rugged die cast aluminum alloy housing, cable connection and switch mechanism are encapsulated for protection against extreme temperature (-10 to... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Min. Actuating Force: 1.3
from Grayhill, Inc.
Grayhill ’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it ’s easy to find one that meets your requirements. [See More]
- Switching Mechanism: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Configuration: Normally Open (NO)
from Waldom Electronics
SPDT CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. UL APPROVAL. 125/250 VAC VOLTAGE RATING. 0.561 INCH L BUSHING MOUNTING. 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING. SCREW, 0.187 INCH QUICK CONNECT TERMINAL TYPE. GC[T] BRAND [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 10 to 15
- Switch Function: Maintained Contact
- Max AC Voltage Rating: 125 to 250
from Trigon Components, Inc.
SERIES. SPS. DESCRIPTION. Push Switch. RATING. 0.3A, 30VDC. WITHSTAND VOLTAGE. 500VAC. WORKING TEMPERATURE. -10 °C to +50 Deg C. PACKAGE. TH [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); 4PDT, 6PDT, 8PDT
- Max Current Rating: 0.3000
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max DC Voltage Rating: 30
from Shenzhen Shengyu Electronics Technology Limited
SWITCH PUSH SPDT 0.4VA 20V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Flush Pushbutton
- Max AC Voltage Rating: 20
from Littelfuse, Inc.
SPDT On-On-Off Off-On (B, R & A) - On (B, R & H). Brass housing Four brass screw terminals. Chrome-plated brass knob, 10-32 thread. Brass mounting stem 3/8"-32 thread, 1 1/4" long (31.8mm) fits panels up to 1" thick (25.4mm). With brass facenut, washer and hexnut. 10A at 12V, 6-36V DC. [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Max Current Rating: 10
- Switch Function: Maintained Contact
- Max DC Voltage Rating: 12
from C&K Components
Features/Benefits. SPDT (N.O. & N.C.). Low height above PCB. Reliable self-cleaning contact. Surface-mount or thru-hole PCB. Standard or custom actuator. Central LED illumination. Latching or Momentary. Long travel. Smooth feel. RoHS compliant and compatible. Typical Applications. Telecom... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Alternate Contact (Push-Push) (optional feature); Momentary Contact (optional feature)
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
from elobau U.S., Inc.
Long service life due to magnetic actuation principle. Different actuator colours and symbols to suit many applications. Wear resistant reed contact for low switching current. 2.5 mm stroke depth. High international protection class IP67 for harsh conditions. Optional LED illumination [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Configuration: Normally Closed (NC)
from Utmel Electronic Limited
Projected Plunger No lock Lying SPDT PCPin White 180gf@ ±50gf Plugin Push Switches ROHS [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
from ITW Switches USA
PANEL SEALED PUSHBUTTON SWITCHES WITH SERIES 16 & 26 SNAP SWITCHES. These rugged panel sealed pushbuttons employ the workhorse basic switches for high (or low) current applications. Connections are made with solder terminals at the rear of the switch. The pushbuttons are available with square or... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO)
from Radwell International
LIMIT SWITCH PUSH BUTTON 15AMP SPDT 125/250VAC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
from Acme Chip Technology Co., Limited
SWITCH PB SPDT 10A 400V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max Current Rating: 10
from Conxall Corporation
Momentary, Single Lamp, Push Lite Switch, Black Housing, White Button, SPDT switching, 2A, 125V non-inductive AC ratings, palladium contacts, solder lug terminals. Completely enclosed, lighted pushbutton switches feature long-life, highly-reliable, leaf-springs. Available with or without barriers,... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Features: Illuminated Switch
- Switch Function: Momentary Contact
from VAST STOCK CO., LIMITED
Pushbutton Switches [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Terminal Type: Solder Lug
- Max Current Rating: 0.2500
- Features: RoHS
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max Current Rating: 5
from LCSC Electronics Technology (HK) Limited
No lock SPDT 230gf 300mA 30V Plugin Push Switches - Horizontal Type ROHS [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max. Actuating Force: 0.5
- Min. Actuating Force: 0.5
- Max Current Rating: 0.3000
from Ningbo Best Group Co., Ltd.
PBS-24-102P ON-ON. PBS-24-112P ON-(ON). 4A 125VAC;2A 250VAC. SPDT 3P. (L=14.2 , 11.8 , 9.8). Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max AC Voltage Rating: 125 to 250
- Max Current Rating: 2 to 4
from Honeywell Sensing & IoT
Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Terminal Type: Quick Connect/Blade; Solder Terminals
from Grayhill, Inc.
Grayhill ’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it ’s easy to find one that meets your requirements. [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Flush Pushbutton; Raised (Plunger Style) Pushbutton
- Configuration: Normally Open (NO)
from Waldom Electronics
SPDT CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. 125 VAC VOLTAGE RATING. 3 AMPERE CURRENT RATING. SOLDER TERMINAL TYPE. GC[T] BRAND. ACTUATOR COLOR BLACK [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 3
- Switch Function: Maintained Contact
- Max AC Voltage Rating: 125
from Shenzhen Shengyu Electronics Technology Limited
SWITCH PUSH SPDT 0.4VA 20V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max AC Voltage Rating: 20
from Littelfuse, Inc.
Marine construction.Brass housing.Brass mounting stem 3/8" -32 thread, 1 1/4" (31.8mm) long. Fits panels up to 3/4" (19.1mm) thick.Three screw terminals.Chrome-plated brass knob.With brass facenut, washer and hexnut. Can be converted to On-Off switch by leaving one terminal unconnected. [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Max Current Rating: 10
- Switch Function: Maintained Contact
- Max DC Voltage Rating: 12
from C&K Components
Features/Benefits. IP68 sealed. 1,000,000 life cycle. Multiple housing styles. Capable of up to 5A resistive load. Applications. Harsh environments. Off-Road. Industrial. Transportation [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
from elobau U.S., Inc.
Long service life due to magnetic actuation principle. Different actuator colours and symbols to suit many applications. Wear resistant reed contact for low switching current. 2.5 mm stroke depth. High international protection class IP67 for harsh conditions. Optional LED illumination [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Configuration: Normally Closed (NC)
from Utmel Electronic Limited
Pushbutton Switches SPDT ON-(ON) [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 0.1000
- Switch Function: Momentary Contact; On-Mom
- Max AC Voltage Rating: 28
from ITW Switches USA
10 AMP VANDAL RESISTANT PUSHBUTTON SWITCHES. This rugged panel sealed switch is designed to withstand impacts of significant force. Using Series 16 and 26 Butterfly ® snap action switches loads of up to 10.1 amps can be switched. The low profile makes it difficult to pry the switch from its... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Flush Pushbutton
- Min. Actuating Force: 0.6
from Radwell International
SWITCH, PUSH PLUNGER, SPDT, 15.1 AMP, 1 POLE, 2 POSITION, SCREW TERMINATION, SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 15.1
from Acme Chip Technology Co., Limited
SWITCH PUSHBUTTON SPDT 1A 120V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max Current Rating: 1
from VAST STOCK CO., LIMITED
Pushbutton Switches 3-5A 250VAC 28VDC, Fixed Ring Red LED 24V, SPDT, Lock, Solder Lug [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max AC Voltage Rating: 250
- Max Current Rating: 3
- Max DC Voltage Rating: 28
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max Current Rating: 5
from LCSC Electronics Technology (HK) Limited
No lock SPDT 100M Ω 1 万 次 200mA 30V Plugin Push Switches - Horizontal Type ROHS [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max DC Voltage Rating: 30
- Max Current Rating: 0.2000
- Switch Dimensions: Height: 22mm x Width: 5mm
from Honeywell Sensing & IoT
Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Terminal Type: Quick Connect/Blade; Solder Terminals
from Grayhill, Inc.
Grayhill ’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it ’s easy to find one that meets your requirements. [See More]
- Switching Mechanism: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Configuration: Normally Open (NO)
from Waldom Electronics
SPDT CONTACT CONFIGURATION. MAINTAINED ON/MAINTAINED OFF OPERATION TYPE. 125 VAC VOLTAGE RATING. 0.315 INCH L BUSHING MOUNTING. 3 AMPERE CURRENT RATING. SOLDER EYELET TERMINAL TYPE. GC[T] BRAND. ACTUATOR COLOR BLACK. PACKAGING TYPE BULK [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 3
- Switch Function: Maintained Contact
- Max AC Voltage Rating: 125
from Shenzhen Shengyu Electronics Technology Limited
SWITCH PUSHBUTTON SPDT 1A 120V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max Current Rating: 1
from C&K Components
Features/Benefits. Process sealed, withstands soldering and cleaning. Long life contact design. Snap-fitting plunger available, accepts a variety of caps. RoHS compliant models available. Typical Applications. Instrumentation. Telecommunications and networking equipment. Computers and peripherals [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
from Utmel Electronic Limited
SWITCH PUSH SPDT 0.25A 115V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 0.2500
- Switch Function: Momentary Contact; On-Mom
- Max AC Voltage Rating: 115
from ITW Switches USA
PANEL SEALED PUSHBUTTON SWITCH. The Series 76-97 is robust. The switch body and button are made from hardwearing plastic and produced in front mounting style. The 76-97 series is available as momentary or maintained action. In addition the buttons have a brightly colored switch indicator which gives... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO); Normally Closed (NC)
from Radwell International
PUSHBUTTON SWITCH BASIC PLUNGER SPDT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
from Acme Chip Technology Co., Limited
SWITCH PUSH SPDT 0.4VA 20V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max AC Voltage Rating: 20
from VAST STOCK CO., LIMITED
Pushbutton Switches MOMENTARY PUSHBUTTON SWITCH SPDT BLACK [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max AC Voltage Rating: 125
- Max Current Rating: 0.2500
- Max DC Voltage Rating: 48
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max Current Rating: 5
from LCSC Electronics Technology (HK) Limited
LATCHING SPDT 100M Ω 350gf 1 万 次 200mA 30V Plugin Push Switches - Horizontal Type ROHS [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max. Actuating Force: 0.8
- Min. Actuating Force: 0.8
- Max Current Rating: 0.2000
from Honeywell Sensing & IoT
Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Terminal Type: Quick Connect/Blade; Solder Terminals
from Grayhill, Inc.
Grayhill ’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it ’s easy to find one that meets your requirements. [See More]
- Switching Mechanism: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Configuration: Normally Open (NO); Normally Closed (NC)
from Waldom Electronics
SPDT CONTACT CONFIGURATION. MOMENTARY OPERATION TYPE. UL APPROVAL. 15/32 INCH-32 TPI BUSHING MOUNTING. 250 MILLIAMPERE CURRENT RATING. SOLDER TERMINAL TYPE. GC[T] BRAND. ACTUATOR COLOR RED [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 0.2500
- Switch Function: Momentary Contact
- Terminal Type: Solder Terminals
from Shenzhen Shengyu Electronics Technology Limited
SWITCH PUSHBUTTON SPDT 1A 120V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Flush Pushbutton
- Max Current Rating: 1
from Utmel Electronic Limited
SWITCH PUSH SPDT 0.4VA 20V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 1
- Switch Function: Momentary Contact; On-Mom
- Max AC Voltage Rating: 20
from Radwell International
PUSHBUTTON, CTI SERIES, MOMENTARY, SOLDER LUG, SWITCH, SPDT, AC, 5AMP, 250VAC, REAR PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
from Acme Chip Technology Co., Limited
SWITCH PUSHBUTTON SPDT 1A 120V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max Current Rating: 1
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max Current Rating: 5
from LCSC Electronics Technology (HK) Limited
Straight SPDT 120V 28V 50,000 Times 3A Plugin Push Switches ROHS [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max AC Voltage Rating: 120
- Max Current Rating: 3
- Max DC Voltage Rating: 28
from Honeywell Sensing & IoT
Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Terminal Type: Quick Connect/Blade; Solder Terminals
from Grayhill, Inc.
Grayhill ’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it ’s easy to find one that meets your requirements. [See More]
- Switching Mechanism: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Configuration: Normally Open (NO); Normally Closed (NC)
from Waldom Electronics
SPDT, NC CONTACT CONFIGURATION. MAINTAINED ON/MOMENTARY OFF OPERATION TYPE. 120/125 VAC, 28 VDC VOLTAGE RATING. 0.25 INCH L BUSHING MOUNTING. 1 AMPERE CURRENT RATING. SOLDER EYELET TERMINAL TYPE. GC[T] BRAND. ACTUATOR COLOR WHITE. PACKAGING TYPE BULK [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 1
- Switch Function: Maintained Contact; Momentary Contact
- Max AC Voltage Rating: 120 to 125
from Shenzhen Shengyu Electronics Technology Limited
SWITCH PUSH SPDT 0.4VA 20V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max AC Voltage Rating: 20
from Utmel Electronic Limited
SWITCH PUSH SPDT 0.4VA 20V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 1
- Switch Function: Momentary Contact; On-Mom
- Max AC Voltage Rating: 20
from Radwell International
SWITCH PUSHBUTTON SPDT .4VA 20V. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
from Acme Chip Technology Co., Limited
SWITCH PUSHBUTTON SPDT 1A 125V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max Current Rating: 1
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max Current Rating: 5
from LCSC Electronics Technology (HK) Limited
28V Surface Mount ,Right Angle SPDT 50,000 Times 1.5N SMD Push Switches ROHS [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max. Actuating Force: 0.3
- Min. Actuating Force: 0.3
- Max DC Voltage Rating: 28
from Honeywell Sensing & IoT
Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Terminal Type: Quick Connect/Blade; Solder Terminals
from Grayhill, Inc.
Grayhill ’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it ’s easy to find one that meets your requirements. [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max Current Rating: 1
from Waldom Electronics
SPDT CONTACT CONFIGURATION. MOMENTARY ON/MOMENTARY OFF OPERATION TYPE. UL, CSA APPROVAL. 125/250 VAC, 6/12 VDC VOLTAGE RATING. 0.561 INCH L BUSHING MOUNTING. 15 AMPERE AT 125/250 VAC CURRENT RATING. 0.25 INCH QUICK CONNECT TERMINAL TYPE. RED PLASTIC BUTTON TYPE. GC[T] BRAND. APPLICABLE STANDARD VDE. [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 15
- Switch Function: Momentary Contact
- Max AC Voltage Rating: 125 to 250
from Shenzhen Shengyu Electronics Technology Limited
SWITCH PUSH SPDT 0.4VA 20V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max AC Voltage Rating: 20
from Utmel Electronic Limited
SWITCH PUSHBUTTON SPDT 3A 125V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 2
- Switch Function: Momentary Contact; On-Mom
- Max AC Voltage Rating: 125
from Radwell International
PUSHBUTTON SWITCH, SPDT, 0.4VA, 28V; PRODUCT RANGE:AB SERIES; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-(ON); PUSHBUTTON ACTUATOR STYLE:ROUND; ACTUATOR / CAP COLOUR:BLACK; CONTACT VOLTAGE VAC:28V; CONTACT VOLTAGE VDC:28V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
from Acme Chip Technology Co., Limited
SWITCH PUSH SPDT 0.4VA 20V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max AC Voltage Rating: 20
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Min. Actuating Force: 2.5
from LCSC Electronics Technology (HK) Limited
125V Straight SPDT 200gf 1A Plugin Push Switches ROHS [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max. Actuating Force: 0.4
- Min. Actuating Force: 0.4
- Max Current Rating: 1
from Honeywell Sensing & IoT
Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Features: Illuminated Switch
- Terminal Type: Quick Connect/Blade; Solder Terminals
from Grayhill, Inc.
Grayhill ’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it ’s easy to find one that meets your requirements. [See More]
- Switching Mechanism: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Min. Actuating Force: 0.5 to 0.6
from Shenzhen Shengyu Electronics Technology Limited
SWITCH PUSHBUTTON SPDT 6A 125V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max Current Rating: 6
from Utmel Electronic Limited
SWITCH PUSHBUTTON SPDT 3A 125V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 3
- Switch Function: Momentary Contact; On-Mom
- Max AC Voltage Rating: 125
from Radwell International
PUSH BUTTON, ILLUMINATED, SPDT, 5AMP, 250VAC, 82 SERIES; PANEL CUTOUT DIAMETER:22.3MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
from Acme Chip Technology Co., Limited
SWITCH PUSH SPDT 0.25A 115V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max Current Rating: 0.2500
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Min. Actuating Force: 2.5
from LCSC Electronics Technology (HK) Limited
28V Straight 2 万 次 SPDT 7N 30mA Plugin Push Switches ROHS [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max. Actuating Force: 1.6
- Min. Actuating Force: 1.6
- Max Current Rating: 0.0300
from Honeywell Sensing & IoT
MICRO SWITCH V15W2 Series explosion proof switch approved for use in Zone 2 hazardous locations. [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 5
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max AC Voltage Rating: 125 to 250
from Grayhill, Inc.
Grayhill ’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it ’s easy to find one that meets your requirements. [See More]
- Switching Mechanism: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); Double Pole, Single Throw (DPST)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Configuration: Normally Open (NO); Normally Closed (NC)
from Shenzhen Shengyu Electronics Technology Limited
PUSH BUTTON 600VAC 10A 30MM T-K [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Terminal Type: Screw Terminals
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Operating Temp: -13 to 158
from Utmel Electronic Limited
SWITCH PUSHBUTTON SPDT 6A 125V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 3
- Switch Function: Momentary Contact; On-Mom
- Max AC Voltage Rating: 125
from Radwell International
SWITCH PUSHBUTTON, SPDT, 3 AMPS, 240 VOLTS, FRONT PANEL MOUNT, TYPE: STANDARD ILLUMINATED, ROUND FLUSH BUTTON ACTUATOR TYPE, GREEN LED, 19MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 3
- Actuator Specifications: Flush Pushbutton
from Acme Chip Technology Co., Limited
SWITCH PUSH SPDT 0.25A 115V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max Current Rating: 0.2500
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Min. Actuating Force: 2.5
from LCSC Electronics Technology (HK) Limited
LATCHING Lying SPDT 180gf Plugin Push Switches ROHS [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max. Actuating Force: 0.4
- Min. Actuating Force: 0.4
- Terminal Type: PCPin
from Grayhill, Inc.
Grayhill ’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it ’s easy to find one that meets your requirements. [See More]
- Switching Mechanism: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Configuration: Normally Open (NO); Normally Closed (NC)
from Shenzhen Shengyu Electronics Technology Limited
PUSH BUTTON 600VAC 10A 30MM T-K [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Max Current Rating: 10
- Actuator Specifications: Flush Pushbutton
- Terminal Type: Screw Terminals
from Utmel Electronic Limited
SWITCH PUSHBUTTON SPDT 6A 125V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max Current Rating: 6
- Switch Function: Momentary Contact; On-Mom
- Max AC Voltage Rating: 125
from Radwell International
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 3A, 250V, PRODUCT RANGE ,CONTACT CONFIGURATION SPDT, SWITCH OPERATION ON-(ON), CONTACT CURRENT MAX 3A, CONTACT VOLTAGE AC NOM 250V, ILLUMINATION COLOR ,CONTACT VOLTAGE DC NOM 30V, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
from Acme Chip Technology Co., Limited
SWITCH PUSH SPDT 0.3A 12V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max Current Rating: 0.3000
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Min. Actuating Force: 2.5
from Grayhill, Inc.
Grayhill ’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it ’s easy to find one that meets your requirements. [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Configuration: Normally Open (NO); Normally Closed (NC)
from Shenzhen Shengyu Electronics Technology Limited
PUSH BUTTON 600VAC 10A 30MM T-K [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Max Current Rating: 10
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Terminal Type: Screw Terminals
from Radwell International
SWITCH, PUSHBUTTON, ILLUMINATED, SPDT, 3A, 250V, GREEN, PRODUCT RANGE ,CONTACT CONFIGURATION SPDT, SWITCH OPERATION ON-(ON), CONTACT CURRENT MAX 3A, CONTACT VOLTAGE AC NOM 250V, ILLUMINATION COLOR GREEN, CONTACT VOLTAGE DC NOM 30V, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
from Acme Chip Technology Co., Limited
SWITCH PUSHBUTTON SPDT 3A 120V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max Current Rating: 3
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Min. Actuating Force: 2.5
from Grayhill, Inc.
Grayhill ’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it ’s easy to find one that meets your requirements. [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); 3PDT, 4PDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Configuration: Normally Open (NO); Normally Closed (NC)
from Shenzhen Shengyu Electronics Technology Limited
SWITCH PUSH SPDT 0.25A 125V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max Current Rating: 0.2500
from Radwell International
PUSHBUTTON, CYLINDRICAL BODY, IP66, LIGHTED, ROUND BUTTON, PROJECTING MODEL, WHITE, MOMENTARY OPERATION, LED, 5 VDC, SPDT, SOLDER TERMINAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max DC Voltage Rating: 5
- Switch Function: Momentary Contact
from Acme Chip Technology Co., Limited
SWITCH PUSH SPDT 0.4VA 20V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max AC Voltage Rating: 20
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Min. Actuating Force: 2.5
from Shenzhen Shengyu Electronics Technology Limited
Switches - Pushbutton Switches [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max Current Rating: 5
from Radwell International
PUSHBUTTON, CYLINDRICAL BODY, IP40, LIGHTED, ROUND BUTTON, PROJECTING MODEL, WHITE, MOMENTARY OPERATION, LED, 5 VDC, SPDT, SOLDER TERMINAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max DC Voltage Rating: 5
- Switch Function: Momentary Contact
from Acme Chip Technology Co., Limited
SWITCH PUSHBUTTON SPDT 1A 120V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max Current Rating: 1
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Min. Actuating Force: 1.1
from Shenzhen Shengyu Electronics Technology Limited
SWITCH PUSHBUTTON SPDT MOM [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Flush Pushbutton
- Max Current Rating: 10
from Radwell International
PUSHBUTTON SWITCH, MANUAL, PB SERIES, 1 SPDT CIRCUITS, ROUND COLLAR TYPE, BLACK BUTTON COLOR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
from Acme Chip Technology Co., Limited
SWITCH PUSHBUTTON SPDT 1A 120V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max Current Rating: 1
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Min. Actuating Force: 1.1
from Shenzhen Shengyu Electronics Technology Limited
SWITCH PUSHBUTTON SPDT MOM [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Flush Pushbutton
- Max Current Rating: 10
from Radwell International
PUSH BUTTON, OTB SERIES, MOMENTARY ACTION, 20-30 VAC/DC, SPDT ELECTROMECHANICAL RELAY OUTPUT, POLYCARBONATE UPPER HOUSING, 2 M (6.5 FT) CABLE, BLACK COVER, (34040). FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max AC Voltage Rating: 30
- Switch Function: Momentary Contact
from Acme Chip Technology Co., Limited
SWITCH PUSHBUTTON SPDT 1A 120V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max Current Rating: 1
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Min. Actuating Force: 1.1
from Shenzhen Shengyu Electronics Technology Limited
SWITCH PUSHBUTTON SPDT MOM [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Flush Pushbutton
- Max Current Rating: 10
from Radwell International
PUSHBUTTON, CYLINDRICAL BODY, IP40, LIGHTED, RECTANGULAR BUTTON, 2-WAY GUARD, YELLOW, MOMENTARY OPERATION, LED, 12 VAC/DC, SPDT, SOLDER TERMINAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max AC Voltage Rating: 12
- Switch Function: Momentary Contact
from Acme Chip Technology Co., Limited
SWITCH PUSH SPDT 0.4VA 20V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max AC Voltage Rating: 20
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Min. Actuating Force: 1.1
from Shenzhen Shengyu Electronics Technology Limited
SWITCH PUSHBUTTON SPDT ALT ACTIO [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Max Current Rating: 10
- Actuator Specifications: Flush Pushbutton
- Max DC Voltage Rating: 12
from Radwell International
PUSHBUTTON, CYLINDRICAL BODY, IP40, LIGHTED, ROUND BUTTON, PROJECTING MODEL, GREEN, MOMENTARY OPERATION, LED, 5 VDC, SPDT, SOLDER TERMINAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Max DC Voltage Rating: 5
- Switch Function: Momentary Contact
from Acme Chip Technology Co., Limited
SWITCH PUSH SPDT 0.4VA 20V [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Max AC Voltage Rating: 20
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Actuator Specifications: Raised (Plunger Style) Pushbutton
- Min. Actuating Force: 1.1