Flush Pushbutton Pushbutton Switches
from TE Connectivity
Body Features. Actuator Color : Red. Actuator Force : 50 - 400 G [1.77 - 14.12 OZ ]. Actuator Material : Thermoplastic. Actuator Profile : Flush. Bushing Style : Threaded. Bushing Thread Size : 10-48. Case Material... [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from RS Components, Ltd.
Schneider Electric ZA2BS844 [See More]
- Actuator Specifications: Flush Pushbutton
- Features: DustProof; RoHS; Weather resistant or waterproof
- Pushbutton Material: Thermoplastic / Plastic
from DigiKey
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Snap-In [See More]
- Actuator Specifications: Flush Pushbutton; Square, Button, Flush
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from Altech Corp.
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Flush Momentary. Metal Operator [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
- Switch Function: Momentary Contact
- Max Current Rating: 10
from Allen-Bradley / Rockwell Automation
800F Push Button - Plastic, Flush, Black, No Legend, Special Pack (Qty. 50) [See More]
- Actuator Specifications: Flush Pushbutton
from NKK Switches
Size/Specifications. Features. Standard. 3A @ 125V AC. 3A @ 250V AC. 0.4VA @ 28V AC/DC. Panel seal, illuminated. 16mm diameter threaded bushing. Solder lug/quick connect terminals. Includes 2 o-rings. Operating temperature –25 °C ~ +50 °C [See More]
- Actuator Specifications: Flush Pushbutton; Round, Button, Flush
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact; On-Mom
- Max Current Rating: 0.4000
from TE Connectivity
Body Features. Actuator Force : 255 G [9 OZ ]. Actuator Orientation : Top. Actuator Profile : Flush. Bushing Style : Threaded. Case Material : PBT. Product Orientation : Vertical. Configuration Features. Configuration... [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Switch Function: Momentary Contact
- Min. Actuating Force: 0.6
from RS Components, Ltd.
Actuator, push, white, flush [See More]
- Actuator Specifications: Flush Pushbutton
- Pushbutton Material: Thermoplastic / Plastic
- Switch Function: Momentary Contact
- Features: DustProof; RoHS; Weather resistant or waterproof
from DigiKey
Pushbutton Switch SPDT Standard Panel Mount, Snap-In [See More]
- Actuator Specifications: Flush Pushbutton; Square, Button, Flush
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Terminal Type: Solder Terminals
from Altech Corp.
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. [See More]
- Actuator Specifications: Flush Pushbutton
- Max AC Voltage Rating: 12
- Switch Function: Momentary Contact
- Max DC Voltage Rating: 12
from Allen-Bradley / Rockwell Automation
800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Green, No Contacts [See More]
- Actuator Specifications: Flush Pushbutton
from NKK Switches
Size/Specifications. Features. Standard. 3A @ 125V AC. 3A @ 250V AC. 0.4VA @ 28V AC/DC. Panel seal, illuminated. 16mm diameter threaded bushing. Solder lug/quick connect terminals. Includes 2 o-rings. Operating temperature –25 °C ~ +50 °C [See More]
- Actuator Specifications: Flush Pushbutton; Round, Button, Flush
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact; On-Mom
- Max Current Rating: 0.4000
from TE Connectivity
Body Features. Actuator Force : 255 G [9 OZ ]. Actuator Orientation : Top. Actuator Profile : Flush. Bushing Style : Threaded. Case Material : PBT. Product Orientation : Vertical. Configuration Features. Configuration... [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Switch Function: Momentary Contact
- Min. Actuating Force: 0.6
from RS Components, Ltd.
Actuator, push, yellow, flush [See More]
- Actuator Specifications: Flush Pushbutton
- Pushbutton Material: Thermoplastic / Plastic
- Switch Function: Momentary Contact
- Features: DustProof; RoHS; Weather resistant or waterproof
from DigiKey
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front [See More]
- Actuator Specifications: Flush Pushbutton; Round, Button, Flush
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Max Current Rating: 3
from Altech Corp.
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Flush Mount with Bulb Holder. [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
- Switch Function: Momentary Contact
- Max Current Rating: 10
from Allen-Bradley / Rockwell Automation
800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Green, 1 N.O - 1 N.C., Stab Terminals [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Closed (NC)
from NKK Switches
Size/Specifications. Features. Standard. 3A @ 125V AC. 3A @ 250V AC. 0.4VA @ 28V AC/DC. Panel seal, illuminated. 16mm diameter threaded bushing. Solder lug/quick connect terminals. Includes 2 o-rings. Operating temperature –25 °C ~ +50 °C [See More]
- Actuator Specifications: Flush Pushbutton; Round, Button, Flush
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact; On-Mom
- Max Current Rating: 0.4000
from TE Connectivity
Body Features. Actuator Force : 255 G [9 OZ ]. Actuator Orientation : Top. Actuator Profile : Flush. Bushing Style : Threaded. Case Material : PBT. Product Orientation : Vertical. Configuration Features. Configuration... [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Switch Function: Momentary Contact
- Min. Actuating Force: 0.6
from RS Components, Ltd.
Actuator, push, (empty), flush [See More]
- Actuator Specifications: Flush Pushbutton
- Pushbutton Material: Thermoplastic / Plastic
- Switch Function: Momentary Contact
- Features: DustProof; RoHS; Weather resistant or waterproof
from DigiKey
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front [See More]
- Actuator Specifications: Flush Pushbutton; Round, Button, Flush
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from Altech Corp.
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm. UL Recognized [See More]
- Actuator Specifications: Flush Pushbutton
- Pushbutton Material: Thermoplastic / Plastic
- Switch Function: Maintained Contact
- Features: Has CE Certification; Has CSA Certification
from Allen-Bradley / Rockwell Automation
800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Green, 1 N.C., Stab Terminals [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Closed (NC)
from NKK Switches
Size/Specifications. Features. Standard. 3A @ 125V AC. 3A @ 250V AC. 0.4VA @ 28V AC/DC. Panel seal, illuminated. 16mm diameter threaded bushing. Solder lug/quick connect terminals. Includes 2 o-rings. Operating temperature –25 °C ~ +50 °C [See More]
- Actuator Specifications: Flush Pushbutton; Round, Button, Flush
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact; On-Mom
- Max Current Rating: 0.4000
from TE Connectivity
Body Features. Actuator Force : 255 G [9 OZ ]. Actuator Orientation : Top. Actuator Profile : Flush. Bushing Style : Threaded. Case Material : PBT. Product Orientation : Vertical. Configuration Features. Configuration... [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Switch Function: Momentary Contact
- Min. Actuating Force: 0.6
from RS Components, Ltd.
Actuator, push, red, flush '0' [See More]
- Actuator Specifications: Flush Pushbutton
- Pushbutton Material: Thermoplastic / Plastic
- Switch Function: Momentary Contact
- Features: DustProof; RoHS; Weather resistant or waterproof
from DigiKey
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front [See More]
- Actuator Specifications: Flush Pushbutton; Round, Button, Flush
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from Altech Corp.
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. [See More]
- Actuator Specifications: Flush Pushbutton
- Base Material: Metallic
- Switch Function: Momentary Contact
- Pushbutton Material: Thermoplastic / Plastic
from Allen-Bradley / Rockwell Automation
800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Black, No Contacts [See More]
- Actuator Specifications: Flush Pushbutton
from NKK Switches
Size/Specifications. Features. Standard. 3A @ 125V AC. 3A @ 250V AC. 0.4VA @ 28V AC/DC. Panel seal, illuminated. 16mm diameter threaded bushing. Solder lug/quick connect terminals. Includes 2 o-rings. Operating temperature –25 °C ~ +50 °C [See More]
- Actuator Specifications: Flush Pushbutton; Round, Button, Flush
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact; On-Mom
- Max Current Rating: 0.4000
from TE Connectivity
Body Features. Actuator Force : 255 G [9 OZ ]. Actuator Orientation : Top. Actuator Profile : Flush. Bushing Style : Threaded. Case Material : PBT. Product Orientation : Vertical. Configuration Features. Configuration... [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Switch Function: Momentary Contact
- Min. Actuating Force: 0.6
from RS Components, Ltd.
Actuator, push, black, flush '0' [See More]
- Actuator Specifications: Flush Pushbutton
- Pushbutton Material: Thermoplastic / Plastic
- Switch Function: Momentary Contact
- Features: DustProof; RoHS; Weather resistant or waterproof
from DigiKey
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front [See More]
- Actuator Specifications: Flush Pushbutton; Round, Button, Flush
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from Altech Corp.
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Twin Touch without Markings. Metal... [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
- Switch Function: Alternate Contact (Push-Push); Twin Touch
- Max Current Rating: 10
from Allen-Bradley / Rockwell Automation
800MB Momentary Contact Push Button Units, Non-Illuminated, Black Bezel, Flush Head, Green, 1 N.O. - 1 N.C., Stab Terminals [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO); Normally Closed (NC)
from NKK Switches
Size/Specifications. Features. Standard. 3A @ 125V AC. 3A @ 250V AC. 0.4VA @ 28V AC/DC. Panel seal, illuminated. 16mm diameter threaded bushing. Solder lug/quick connect terminals. Includes 2 o-rings. Operating temperature –25 °C ~ +50 °C [See More]
- Actuator Specifications: Flush Pushbutton; Round, Button, Flush
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact; On-Mom
- Max Current Rating: 0.4000
from TE Connectivity
Body Features. Actuator Force : 255 G [9 OZ ]. Actuator Orientation : Top. Actuator Profile : Flush. Bushing Style : Threaded. Case Material : PBT. Product Orientation : Vertical. Configuration Features. Configuration... [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Switch Function: Momentary Contact
- Min. Actuating Force: 0.6
from RS Components, Ltd.
Actuator, stay-put, green, flush [See More]
- Actuator Specifications: Flush Pushbutton
- Pushbutton Material: Thermoplastic / Plastic
- Switch Function: Maintained Contact
- Features: DustProof; RoHS; Weather resistant or waterproof
from DigiKey
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front [See More]
- Actuator Specifications: Flush Pushbutton; Round, Button, Flush
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from Altech Corp.
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Twin Touch with I/O Markings. Metal... [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
- Switch Function: Alternate Contact (Push-Push); Twin Touch
- Max Current Rating: 10
from Allen-Bradley / Rockwell Automation
800MB Momentary Contact Push Button Units, Non-Illuminated, Black Bezel, Flush Head, Green, 1 N.O. - 1 N.C., Large Screw Termination [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO); Normally Closed (NC)
from NKK Switches
Size/Specifications. Features. Standard. 3A @ 125V AC. 3A @ 250V AC. 0.4VA @ 28V AC/DC. Panel seal, illuminated. 16mm diameter threaded bushing. Solder lug/quick connect terminals. Includes 2 o-rings. Operating temperature –25 °C ~ +50 °C [See More]
- Actuator Specifications: Flush Pushbutton; Round, Button, Flush
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact; On-Mom
- Max Current Rating: 0.4000
from TE Connectivity
Body Features. Actuator Force : 255 G [9 OZ ]. Actuator Orientation : Top. Actuator Profile : Flush. Bushing Style : Threaded. Case Material : PBT. Product Orientation : Vertical. Configuration Features. Configuration... [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Switch Function: Momentary Contact
- Min. Actuating Force: 0.6
from RS Components, Ltd.
Actuator, stay-put, (empty) [See More]
- Actuator Specifications: Flush Pushbutton
- Pushbutton Material: Thermoplastic / Plastic
- Switch Function: Maintained Contact
- Features: DustProof; RoHS; Weather resistant or waterproof
from DigiKey
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front [See More]
- Actuator Specifications: Flush Pushbutton; Round, Button, Flush
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from Altech Corp.
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all... [See More]
- Actuator Specifications: Flush Pushbutton
- Max AC Voltage Rating: 24
- Switch Function: Momentary Contact
- Max DC Voltage Rating: 24
from NKK Switches
Size/Specifications. Features. Standard. 3A @ 125V AC. 3A @ 250V AC. 0.4VA @ 28V AC/DC. Panel seal, illuminated. 16mm diameter threaded bushing. Solder lug/quick connect terminals. Includes 2 o-rings. Operating temperature –25 °C ~ +50 °C [See More]
- Actuator Specifications: Flush Pushbutton; Round, Button, Flush
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact; On-Mom
- Max Current Rating: 0.4000
from TE Connectivity
Body Features. Actuator Force : 255 G [9 OZ ]. Actuator Orientation : Top. Actuator Profile : Flush. Bushing Style : Threaded. Case Material : PBT. Product Orientation : Vertical. Configuration Features. Configuration... [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Switch Function: Momentary Contact
- Min. Actuating Force: 0.6
from RS Components, Ltd.
Illuminated PB, flush, red '0' [See More]
- Actuator Specifications: Flush Pushbutton
- Pushbutton Material: Thermoplastic / Plastic
- Switch Function: Momentary Contact
- Features: DustProof; RoHS; Weather resistant or waterproof
from DigiKey
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front [See More]
- Actuator Specifications: Flush Pushbutton; Round, Button, Flush
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from Altech Corp.
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides water tight integrity and all... [See More]
- Actuator Specifications: Flush Pushbutton
- Pushbutton Material: Metallic
- Switch Function: Momentary Contact
- Features: Has CE Certification; Has CSA Certification
from NKK Switches
Size/Specifications. Features. Standard. 3A @ 125V AC. 3A @ 250V AC. 0.4VA @ 28V AC/DC. Panel seal, illuminated. 16mm diameter threaded bushing. Solder lug/quick connect terminals. Includes 2 o-rings. Operating temperature –25 °C ~ +50 °C [See More]
- Actuator Specifications: Flush Pushbutton; Round, Button, Flush
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact; On-Mom
- Max Current Rating: 0.4000
from TE Connectivity
Body Features. Actuator Force : 255 G [9 OZ ]. Actuator Orientation : Top. Actuator Profile : Flush. Bushing Style : Threaded. Case Material : PBT. Product Orientation : Vertical. Configuration Features. Configuration... [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Switch Function: Momentary Contact
- Min. Actuating Force: 0.6
from RS Components, Ltd.
Illuminated PB, flush, green '1' [See More]
- Actuator Specifications: Flush Pushbutton
- Pushbutton Material: Thermoplastic / Plastic
- Switch Function: Momentary Contact
- Features: DustProof; RoHS; Weather resistant or waterproof
from DigiKey
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front [See More]
- Actuator Specifications: Flush Pushbutton; Round, Button, Flush
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from Altech Corp.
Flush Momentary with mounting bracket [See More]
- Actuator Specifications: Flush Pushbutton
- Switch Function: Momentary Contact
from NKK Switches
Size/Specifications. Features. Standard. 3A @ 125V AC. 3A @ 250V AC. 0.4VA @ 28V AC/DC. Panel seal, illuminated. 16mm diameter threaded bushing. Solder lug/quick connect terminals. Includes 2 o-rings. Operating temperature –25 °C ~ +50 °C [See More]
- Actuator Specifications: Flush Pushbutton; Round, Button, Flush
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact; On-Mom
- Max Current Rating: 0.4000
from TE Connectivity
Body Features. Actuator Force : 255 G [9 OZ ]. Actuator Orientation : Top. Actuator Profile : Flush. Bushing Style : Threaded. Case Material : PBT. Product Orientation : Vertical. Configuration Features. Configuration... [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Switch Function: Momentary Contact
- Min. Actuating Force: 0.6
from RS Components, Ltd.
Illuminated PB, flush, white '1' [See More]
- Actuator Specifications: Flush Pushbutton
- Pushbutton Material: Thermoplastic / Plastic
- Switch Function: Momentary Contact
- Features: DustProof; RoHS; Weather resistant or waterproof
from DigiKey
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front [See More]
- Actuator Specifications: Flush Pushbutton; Round, Button, Flush
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from Altech Corp.
Flush Momentary with mounting bracket [See More]
- Actuator Specifications: Flush Pushbutton
- Switch Function: Momentary Contact
from NKK Switches
Size/Specifications. Features. Standard. 3A @ 125V AC. 3A @ 250V AC. 0.4VA @ 28V AC/DC. Panel seal, illuminated. 16mm diameter threaded bushing. Solder lug/quick connect terminals. Includes 2 o-rings. Operating temperature –25 °C ~ +50 °C [See More]
- Actuator Specifications: Flush Pushbutton; Round, Button, Flush
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact; On-Mom
- Max Current Rating: 0.4000
from TE Connectivity
Body Features. Actuator Force : 255 G [9 OZ ]. Actuator Orientation : Top. Actuator Profile : Flush. Bushing Style : Threaded. Case Material : PBT. Product Orientation : Vertical. Configuration Features. Configuration... [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Switch Function: Momentary Contact
- Min. Actuating Force: 0.6
from RS Components, Ltd.
Illuminated PB, raised, white [See More]
- Actuator Specifications: Flush Pushbutton; Raised (Plunger Style) Pushbutton
- Pushbutton Material: Thermoplastic / Plastic
- Switch Function: Maintained Contact
- Features: DustProof; RoHS; Weather resistant or waterproof
from DigiKey
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front [See More]
- Actuator Specifications: Flush Pushbutton; Round, Button, Flush
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from Altech Corp.
Flush Momentary with mounting bracket [See More]
- Actuator Specifications: Flush Pushbutton
- Switch Function: Momentary Contact
from NKK Switches
Size/Specifications. Features. Standard. 3A @ 125V AC. 3A @ 250V AC. 0.4VA @ 28V AC/DC. Panel seal, illuminated. 16mm diameter threaded bushing. Solder lug/quick connect terminals. Includes 2 o-rings. Operating temperature –25 °C ~ +50 °C [See More]
- Actuator Specifications: Flush Pushbutton; Round, Button, Flush
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact; On-Mom
- Max Current Rating: 0.4000
from TE Connectivity
Body Features. Actuator Force : 255 G [9 OZ ]. Actuator Orientation : Top. Actuator Profile : Flush. Bushing Style : Threaded. Case Material : PBT. Product Orientation : Vertical. Configuration Features. Configuration... [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Switch Function: Momentary Contact
- Min. Actuating Force: 0.6
from RS Components, Ltd.
Illuminated PB, raised, green [See More]
- Actuator Specifications: Flush Pushbutton; Raised (Plunger Style) Pushbutton
- Pushbutton Material: Thermoplastic / Plastic
- Switch Function: Maintained Contact
- Features: DustProof; RoHS; Weather resistant or waterproof
from DigiKey
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front [See More]
- Actuator Specifications: Flush Pushbutton; Round, Button, Flush
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from Altech Corp.
Flush Momentary with mounting bracket [See More]
- Actuator Specifications: Flush Pushbutton
- Switch Function: Momentary Contact
from NKK Switches
Size/Specifications. Features. Standard. 3A @ 125V AC. 3A @ 250V AC. 0.4VA @ 28V AC/DC. Panel seal, illuminated. 16mm diameter threaded bushing. Solder lug/quick connect terminals. Includes 2 o-rings. Operating temperature –25 °C ~ +50 °C [See More]
- Actuator Specifications: Flush Pushbutton; Round, Button, Flush
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact; On-Mom
- Max Current Rating: 3
from TE Connectivity
Body Features. Actuator Force : 255 G [9 OZ ]. Actuator Orientation : Top. Actuator Profile : Flush. Bushing Style : Threaded. Case Material : PBT. Product Orientation : Vertical. Configuration Features. Configuration... [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Switch Function: Momentary Contact
- Min. Actuating Force: 0.6
from RS Components, Ltd.
Illuminated PB, raised, yellow [See More]
- Actuator Specifications: Flush Pushbutton; Raised (Plunger Style) Pushbutton
- Pushbutton Material: Thermoplastic / Plastic
- Switch Function: Maintained Contact
- Features: DustProof; RoHS; Weather resistant or waterproof
from DigiKey
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front [See More]
- Actuator Specifications: Flush Pushbutton; Round, Button, Flush
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from Altech Corp.
Flush Momentary with mounting bracket [See More]
- Actuator Specifications: Flush Pushbutton
- Switch Function: Momentary Contact
from NKK Switches
Size/Specifications. Features. Standard. 3A @ 125V AC. 3A @ 250V AC. 0.4VA @ 28V AC/DC. Panel seal, illuminated. 16mm diameter threaded bushing. Solder lug/quick connect terminals. Includes 2 o-rings. Operating temperature –25 °C ~ +50 °C [See More]
- Actuator Specifications: Flush Pushbutton; Round, Button, Flush
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact; On-Mom
- Max Current Rating: 3
from TE Connectivity
Body Features. Actuator Force : 255 G [9 OZ ]. Actuator Orientation : Top. Actuator Profile : Flush. Bushing Style : Threaded. Case Material : PBT. Product Orientation : Vertical. Configuration Features. Configuration... [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Switch Function: Momentary Contact
- Min. Actuating Force: 0.6
from RS Components, Ltd.
Illuminated PB, raised, blue [See More]
- Actuator Specifications: Flush Pushbutton; Raised (Plunger Style) Pushbutton
- Pushbutton Material: Thermoplastic / Plastic
- Switch Function: Maintained Contact
- Features: DustProof; RoHS; Weather resistant or waterproof
from DigiKey
Pushbutton Switch SPST-NO Keyswitch Through Hole [See More]
- Actuator Specifications: Flush Pushbutton; Round, Button, Flush
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from Altech Corp.
Flush Momentary with mounting bracket [See More]
- Actuator Specifications: Flush Pushbutton
- Switch Function: Momentary Contact
from NKK Switches
Size/Specifications. Features. Standard. 3A @ 125V AC. 3A @ 250V AC. 0.4VA @ 28V AC/DC. Panel seal, illuminated. 16mm diameter threaded bushing. Solder lug/quick connect terminals. Includes 2 o-rings. Operating temperature –25 °C ~ +50 °C [See More]
- Actuator Specifications: Flush Pushbutton; Round, Button, Flush
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact; On-Mom
- Max Current Rating: 3
from Hi-Tech Controls, Inc.
3.15"(W) x 2.95"(H) x 2.24"(D). Button: One, Color: Red, Momentary - Flush. Contact: One: - NC (Normally Closed). One: Spacers [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Closed (NC)
- Switch Function: Maintained Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from OMEGA Engineering, Inc.
Omega's rugged OMPBD7 pilot devices offer maximum flexibility and a wide choice for all applications. This 22 mm line is aesthetically appealing and modularly designed to make assembly and interchangeability easy. The OMPBD7 Push Button operators are available in two different body styles to meet... [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
- Switch Function: Momentary Contact
- Max Current Rating: 10
from WorldWide Electric Corporation
Heavy duty rated NEMA A600 contacts. Bifurcate movable contacts. Octagonal mounting nuts. Boots not required for NEMA 4. Heavy duty plastic buttons resist oils and corrosion. Meets type 1, 3, 4, 12, 13 and automotive standards (oil and dust tight). Building block construction of contact blocks make... [See More]
- Actuator Specifications: Flush Pushbutton
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
- Terminal Type: Quick Connect/Blade (optional feature); Straight PC Pins (optional feature)
from Eaton Corporation
FLUSH 25 MM DIA TYPE. 22.5 MM SIZE. 2NO CONTACT CONFIGURATION. MOMENTARY OPERATION TYPE. 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING. UL 508, CSA, CE, MTTA APPROVAL. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. GLASS FILLED NYLON BODY MATERIAL. LAMP INCLUDED. BAYONET BASE T3-1/4 INCANDESCENT LAMP... [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact; MOMENTARY
- Max Current Rating: 2.5 to 10
from RAFI GmbH & Co. KG
The LUMOTAST 25 is extremely compact, with a surface area of 25 mm x 25 mm, yet it provides a significantly larger actuating surface. In addition to pushbuttons and signal lamps, the series also includes selector and keylock switches as well as an emergency stop. The elements can be front-mounted... [See More]
- Actuator Specifications: Flush Pushbutton; Raised (Plunger Style) Pushbutton
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Max. Actuating Force: 1.3
from C&K Components
Features/Benefits. 4.5 x 4.5 mm footprint. 0.55 mm thickness. High number of cycles. Symbol line identification. Typical Applications. MP3 accessories. Bluetooth headset. Remote controls. Garage door opener [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from CARLO GAVAZZI Automation Components
Mushroom push button switches are mechanical switches that are pushed down to open or to close the electric contacts. They are mostly used to start/stop electric circuits or devices like lamps, motors, etc. They should be ordered in parts (operator + holder + contact block) and installed in an... [See More]
- Actuator Specifications: Flush Pushbutton; Raised (Plunger Style) Pushbutton
- Configuration: Normally Open (NO); Normally Closed (NC)
- Switch Function: Maintained Contact; Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST); Double Pole, Single Throw (DPST)
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 22mm Mtg. dia. [See More]
- Actuator Specifications: Flush Pushbutton; Raised (Plunger Style) Pushbutton (optional feature); Touch Metal Everswitch Piezo
- Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
- Switching Mechanism: Single Pole, Single Throw (SPST); Solid State; 24V 200mA
from Utmel Electronic Limited
Pushbutton,Non-Illuminated,Flush Operator,Black,Momentary,30mm,10A,500V [See More]
- Actuator Specifications: Flush Pushbutton
- Max AC Voltage Rating: 500
- Max Current Rating: 10
- Switch Dimensions: 30.5mm (Round)
from M.H. Rhodes/Cramer Company
The MarkTime ® 42E02 and 42E20 fan/light switches now UL rated for use with fluorescent lighting with electrical loads of up to 200VA-120VAC and continue to offer dual switch functionality with three fan delay settings!. Ideal to reduce excess moisture in industrial/commercial and residential... [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Solid State; Dual Outputs
- Switch Function: Alternate Contact (Push-Push)
- Max Current Rating: 4.4
from Progressive Automations
Push button rocker switch has a slick design, made out of stainless steel with built-in LED. This rocker switch is great to be used in a low light environment as the switch is lit up at all times. This is an ON-ON rocker switch that will control one or multiple linear actuators at the same time. [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Double Pole, Double Throw (DPDT)
- Switch Function: Maintained Contact
- Max Current Rating: 10
from Radwell International
LEGEND PLATE, CLOSE, RED INSERT, FOR FLUSH PUSH BUTTONS, PLASTIC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Specifications: Flush Pushbutton
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Compact pushbutton switch complying to IP65. AC and DC electrical ratings. Single-pole and double-pole configurations. Lighted and non-lighted versions available. Maintained-action and momentary options. Snap-in mounting [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST) (optional feature); Double Pole, Single Throw (DPST) (optional feature)
- Switch Function: Maintained Contact (optional feature); Momentary Contact (optional feature)
- Max Current Rating: 20
from Grayhill, Inc.
Grayhill ’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it ’s easy to find one that meets your requirements. [See More]
- Actuator Specifications: Flush Pushbutton; Raised (Plunger Style) Pushbutton
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Double Throw (SPDT)
from ITW Switches USA
LOW COST SEALED PUSHBUTTON SWITCH. The Series 47 is a uniquely designed sealed miniature pushbutton switch. The silicone button and body can be panel mounted and terminated with a standard connector or mounted in a P.C. board. The switches come in two levels of sealing: a panel sealed only version... [See More]
- Actuator Specifications: Flush Pushbutton
- Min. Actuating Force: 2.2
- Switch Function: Momentary Contact
- Max Current Rating: 0.0200
from Shenzhen Shengyu Electronics Technology Limited
RUGGED METAL PUSHBUTTON [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Double Pole, Single Throw (DPST); DPST-NO/NC
- Switch Function: Momentary Contact
- Max Current Rating: 1
from Hubbell Electrical Products
FLUSH TYPE. 1NO CONTACT CONFIGURATION. MOMENTARY OPERATION TYPE. ALUMINUM ENCLOSURE MATERIAL. 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING. UL, CSA APPROVAL. CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Max Current Rating: 2.5 to 10
from Interface Displays & Controls
Interface designs and manufactures a variety of switches and switch components for control systems. Our design engineers consider size, configuration, termination, materials, and reliability as special criteria. Components are tested to both commercial and military requirements. [See More]
- Actuator Specifications: Flush Pushbutton
- Switch Dimensions: .14" x .375"
- Maximum Initial Contact Resistance: 500
- Terminal Type: Wire Leads
from Acme Chip Technology Co., Limited
SWITCH PUSH SPST-NO 0.4VA 20V [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST); SPST-NO
- Switch Function: Momentary Contact
- Max AC Voltage Rating: 20
from Hi-Tech Controls, Inc.
3.15"(W) x 2.95"(H) x 2.24"(D). Button: One, Color: Green, Momentary - Flush. Contact: One: NO (Normally Open). One: Spacers [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO)
- Switch Function: Maintained Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
- Terminal Type: Quick Connect/Blade (optional feature); Straight PC Pins (optional feature)
from Eaton Corporation
FLUSH 25 MM DIA TYPE. 22.5 MM SIZE. RED COLOR. MOMENTARY OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. GLASS FILLED NYLON BODY MATERIAL. CHROME PLATED BRASS BEZEL MATERIAL. NO LEGEND. E22 MODEL [See More]
- Actuator Specifications: Flush Pushbutton
- Base Material: Thermoplastic / Plastic
- Switch Function: Momentary Contact; MOMENTARY
- Features: Illuminated Switch
from RAFI GmbH & Co. KG
LUMOTAST 75 illuminated pushbuttons and signal lamps have been in use for decades. They are the most successful mono-switches in RAFI history. The wide range of collar shapes in classic design and the established terminal and legending concept make the LUMOTAST 75 series one of your most reliable... [See More]
- Actuator Specifications: Flush Pushbutton; Raised (Plunger Style) Pushbutton
- Configuration: Normally Open (NO); Normally Closed (NC)
- Switch Function: Maintained Contact (optional feature); Momentary Contact (optional feature)
- Min. Actuating Force: 0.7
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Point Illuminated, Alum or STS Housing, 22mm Mtg. dia. [See More]
- Actuator Specifications: Flush Pushbutton; Touch Metal Everswitch Piezo
- Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
- Switching Mechanism: Single Pole, Single Throw (SPST); Solid State; 24V 200mA
from Progressive Automations
Push button rocker switch has a slick design, made out of stainless steel with built-in LED. This rocker switch is great to be used in a low light environment as the switch is lit up at all times. This is an ON-ON rocker switch that will control one or multiple linear actuators at the same time. [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Double Pole, Double Throw (DPDT)
- Switch Function: Momentary Contact
- Max Current Rating: 10
from Radwell International
PUSHBUTTON STATION, HARMONY XALD SERIES, COVER :DARK GREY (RAL 7016), 10 AMP SHORT CIRCUIT PROTECTION, 600 V INSULATION VOLTAGE, BASE: LIGHT GREY (RAL 7035), GREEN/RED FLUSH PUSHBUTTONS, POLYCARBONATE MATERIAL, -40 TO 70 DEGREE C, IP66/67/69/69K/IK03. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Specifications: Flush Pushbutton
- Max Current Rating: 10
from ITW Switches USA
ELECTRO-MECHANICAL MINIATURE SEALED PUSHBUTTON SWITCHES. This rugged multi-option sealed pushbutton series offers the utmost in choices for amounting style, colors, terminations, bezels, lighting and momentary or alternate-action switching. The Series 48 offers all these options in one compact... [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from Shenzhen Shengyu Electronics Technology Limited
SWITCH PUSH SPST-NO 0.15A 24V [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST); SPST-NO
- Switch Function: Momentary Contact
- Max Current Rating: 0.1500
from Hubbell Electrical Products
FLUSH TYPE. 1NC CONTACT CONFIGURATION. MOMENTARY OPERATION TYPE. ALUMINUM ENCLOSURE MATERIAL. 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING. UL, CSA APPROVAL. CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Closed (NC)
- Switch Function: Momentary Contact
- Max Current Rating: 2.5 to 10
from Acme Chip Technology Co., Limited
SWITCH PUSH SPST-NO 100MA 42V [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST); SPST-NO
- Switch Function: Momentary Contact
- Max Current Rating: 0.1000
from Hi-Tech Controls, Inc.
4.92"(W) x 3.15"(H) x 2.24"(D). Button: One, Color: Red, Momentary - Flush. Contact: One: - NC (Normally Closed). One: Spacers [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Closed (NC)
- Switch Function: Maintained Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
- Terminal Type: Quick Connect/Blade (optional feature); Straight PC Pins (optional feature)
from Eaton Corporation
FLUSH 25 MM DIA TYPE. 22.5 MM SIZE. RED COLOR. MOMENTARY OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. GLASS FILLED NYLON BODY MATERIAL. GLASS FILLED BLACK NYLON BEZEL MATERIAL. NO LEGEND. E22 MODEL [See More]
- Actuator Specifications: Flush Pushbutton
- Base Material: Thermoplastic / Plastic
- Switch Function: Momentary Contact; MOMENTARY
- Features: Illuminated Switch
from RAFI GmbH & Co. KG
Our LUMOTAST FK illuminated pushbuttons are extremely compact. Featuring RAFI Click fastening technology, they can be front-mounted in seconds. Simply insert the pushbutton into the front panel, actuate once, and you ’re done! The terminal is reverse-polarity secure using a male quick... [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Max. Actuating Force: 1.3
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Point Illuminated, Alum or STS Housing, 28.5mm Mtg. dia. [See More]
- Actuator Specifications: Flush Pushbutton; Touch Metal Everswitch Piezo
- Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
- Switching Mechanism: Single Pole, Single Throw (SPST); Solid State; 24V 200mA
from Progressive Automations
The RC-22 is a push button switch that comes housed in a plastic enclosure. It allows for simple, momentary control of a linear actuator. Please be aware it may require a relay for actuator control. [See More]
- Actuator Specifications: Flush Pushbutton
- Max Current Rating: 3
- Switch Function: Momentary Contact
- Max DC Voltage Rating: 12
from Radwell International
CONTROL STATION, DARK GREY, 1 GREEN FLUSH PUSHBUTTON, 22 MM DIAMETER, SPRING RETURN, 1 NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Specifications: Flush Pushbutton
from ITW Switches USA
PANEL SEALED METAL PUSHBUTTON SWITCHES. Built on the proven series 48 platform these rugged switches come in stainless steel housings, electro-mechanical with either momentary or maintained action and lighted or unlighted versions. The variety of options in this compact package size make the 48M... [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO)
- Switch Function: Maintained Contact (optional feature); Momentary Contact (optional feature)
- Switching Mechanism: Single Pole, Single Throw (SPST)
from Shenzhen Shengyu Electronics Technology Limited
SWITCH PUSH SPST-NO 0.2A 24V [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST); SPST-NO
- Switch Function: Momentary Contact
- Max Current Rating: 0.2000
from Hubbell Electrical Products
FLUSH TYPE. 1NC CONTACT CONFIGURATION. MOMENTARY OPERATION TYPE. ALUMINUM ENCLOSURE MATERIAL. 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING. UL, CSA APPROVAL. CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Closed (NC)
- Switch Function: Momentary Contact
- Max Current Rating: 2.5 to 10
from Acme Chip Technology Co., Limited
SWITCH PUSH DPST-NO 10A 120V [See More]
- Actuator Specifications: Flush Pushbutton
- Max Current Rating: 10
- Switching Mechanism: Double Pole, Single Throw (DPST); DPST-NO
- Max AC Voltage Rating: 120
from Hi-Tech Controls, Inc.
4.92"(W) x 3.15"(H) x 2.24"(D). Button: One, Color: Green, Momentary - Flush. Contact: One: NO (Normally Open). One: Spacers [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO)
- Switch Function: Maintained Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
- Terminal Type: Quick Connect/Blade (optional feature); Straight PC Pins (optional feature)
from Eaton Corporation
FLUSH 25 MM DIA TYPE. 22.5 MM SIZE. 1NO CONTACT CONFIGURATION. MOMENTARY OPERATION TYPE. 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING. UL 508, CSA, CE, MTTA APPROVAL. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. GLASS FILLED NYLON BODY MATERIAL. GLASS FILLED BLACK NYLON BEZEL MATERIAL. BLACK... [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact; MOMENTARY
- Max Current Rating: 2.5 to 10
from RAFI GmbH & Co. KG
The RAFI key switch series with mounting hole diameters of 22 and 30 mm is perfect for simple integration in your application. This is ensured thanks to the low overall height and mounting depth as well as the RAMO EDGE mounting bracket and the Plug & Play M12 terminal. RAMO AT A GLANCE. [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO)
- Switch Function: Mono-switch
- Max Current Rating: 0.1000
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Point Illuminated, Alum or STS Housing, 16mm Mtg. dia. [See More]
- Actuator Specifications: Flush Pushbutton; Touch Metal Everswitch Piezo
- Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
- Switching Mechanism: Single Pole, Single Throw (SPST); Solid State; 24V 200mA
from Radwell International
PUSHBUTTON, FLUSH, BLUE, ILLUMINATED, W/ LIGHT UNIT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Specifications: Flush Pushbutton
from ITW Switches USA
MINIATURE SEALED ESD RESISTANT PUSHBUTTON SWITCHES. This switch series is rugged, panel sealed, available with round or square bezels and LED lighted or non-lighted. Bushing mount or snap-in mounting available. Series 49 switches are ideal for demanding applications in harsh environments where... [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from Shenzhen Shengyu Electronics Technology Limited
SWITCH PUSH SPST-NO 0.2A 24V [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST); SPST-NO
- Switch Function: Momentary Contact
- Max Current Rating: 0.2000
from Hubbell Electrical Products
RECTANGULAR FLUSH TYPE. 1NO-1NC UNIVERSAL CONTACT CONFIGURATION. MOMENTARY OPERATION TYPE. ALUMINUM ENCLOSURE MATERIAL. 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING. UL, CSA APPROVAL. CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS... [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO); Normally Closed (NC)
- Switch Function: Momentary Contact
- Max Current Rating: 2.5 to 10
from Acme Chip Technology Co., Limited
SWITCH PUSH SPST-NO 10A 120V [See More]
- Actuator Specifications: Flush Pushbutton
- Max Current Rating: 10
- Switching Mechanism: Single Pole, Single Throw (SPST); SPST-NO
- Max AC Voltage Rating: 120
from Hi-Tech Controls, Inc.
6.89"(W) x 3.14"(H) x 2.24"(D). Buttons: Two Green, Momentary - Flush. One Red, Momentary - Flush. Contacts: Two: NO (Normally Open). One: NC (Normally Closed). Three: Spacers [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO); Normally Closed (NC)
- Switch Function: Maintained Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
- Terminal Type: Quick Connect/Blade (optional feature); Straight PC Pins (optional feature)
from Eaton Corporation
FLUSH, HAND LATCH, PADLOCKABLE DOWN POSITION TYPE. 30.5 MM SIZE. RED COLOR. MOMENTARY/MAINTAINED OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 10250T MODEL [See More]
- Actuator Specifications: Flush Pushbutton
- Base Material: Metallic
- Switch Function: Alternate Contact (Push-Push); MOMENTARY/MAINTAINED
from RAFI GmbH & Co. KG
The RAFIX 22 FS+ control component series is distinguished by its diversity and modularity. That results in almost unlimited combination and individualization options. Different actuating and indicator elements ensure ideal operation of your machine or device. A modern and variable design concept... [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO); Normally Closed (NC)
- Switch Function: Maintained Contact; Momentary Contact
- Max Current Rating: 4
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 1A, Ring Illuminated, Alum or STS Housing, 22mm Mtg. dia. [See More]
- Actuator Specifications: Flush Pushbutton; Touch Metal Everswitch Piezo
- Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
- Switching Mechanism: Single Pole, Single Throw (SPST); Solid State; 24V 1 A
from Radwell International
PUSH BUTTON, 16 MM, UNASSEMBLED, STAB TYPE TERMINATION - MAINTAINED PUSH BUTTON, FLUSH HEAD - SQUARE, BLUE, INCANDESCENT - 12V AC/DC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Specifications: Flush Pushbutton
- Switch Function: Maintained Contact
from ITW Switches USA
FULLY SEALED PUSHBUTTON SWITCHES WITH WIRE LEADS. This fully sealed switch series is SPST-DB for a variety of circuit requirements. The double break mechanism also provides reliable switching of DC loads. This rugged switch is ideal for harsh environments. KEY FEATURES: • Fully sealed to IP67. [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from Shenzhen Shengyu Electronics Technology Limited
SWITCH PUSH SPDT 0.4VA 20V [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Max AC Voltage Rating: 20
from Acme Chip Technology Co., Limited
SWITCH PUSH SPST-NO 10A 120V [See More]
- Actuator Specifications: Flush Pushbutton
- Max Current Rating: 10
- Switching Mechanism: Single Pole, Single Throw (SPST); SPST-NO
- Max AC Voltage Rating: 120
from Hi-Tech Controls, Inc.
4.92"(W) x 3.14"(H) x 2.24"(D). Buttons: One Green, Momentary - Flush. One Red, Momentary - Flush. Contacts: One: NO (Normally Open). One: NC (Normally Closed). Two: Spacers [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO); Normally Closed (NC)
- Switch Function: Maintained Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
- Terminal Type: Quick Connect/Blade (optional feature); Straight PC Pins (optional feature)
from Eaton Corporation
FLUSH 25 MM DIA TYPE. 22.5 MM SIZE. BLACK COLOR. MOMENTARY OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. GLASS FILLED NYLON BODY MATERIAL. CHROME PLATED BRASS BEZEL MATERIAL. E22 MODEL [See More]
- Actuator Specifications: Flush Pushbutton
- Base Material: Thermoplastic / Plastic
- Switch Function: Momentary Contact; MOMENTARY
from RAFI GmbH & Co. KG
LUMOTAST 16 pushbuttons are compact and function with characteristic reliability due to high-quality gold/silver contacts. LUMOTAST 16 can be used in many industries. The threaded ring enables the assembly of elements in a 16.2 mm mounting hole within seconds. MODELS. The built-in tactile switch... [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO)
- Switch Function: Mono-switch
- Max Current Rating: 0.1000
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 1A, Ring Illuminated, Alum or STS Housing, 27mm Mtg. dia. [See More]
- Actuator Specifications: Flush Pushbutton; Touch Metal Everswitch Piezo
- Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
- Switching Mechanism: Single Pole, Single Throw (SPST); Solid State; 24V 1 A
from Radwell International
PUSH BUTTON, 16 MM, ASSEMBLED, STAB TYPE TERMINATION - MAINTAINED PUSH BUTTON, FLUSH HEAD - SQUARE, GREEN, INCANDESCENT - 24V AC/DC , COMPLETELY ASSEMBLED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Specifications: Flush Pushbutton
- Switch Function: Maintained Contact
from ITW Switches USA
PANEL SEALED PUSHBUTTON SWITCHES WITH SERIES 16 & 26 SNAP SWITCHES. These rugged panel sealed pushbuttons employ the workhorse basic switches for high (or low) current applications. Connections are made with solder terminals at the rear of the switch. The pushbuttons are available with square or... [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Double Throw (SPDT)
from Shenzhen Shengyu Electronics Technology Limited
SWITCH PUSHBUTTON SPDT 1A 120V [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Max Current Rating: 1
from Acme Chip Technology Co., Limited
SWITCH PUSH DPST-NO 10A 120V [See More]
- Actuator Specifications: Flush Pushbutton
- Max Current Rating: 10
- Switching Mechanism: Double Pole, Single Throw (DPST); DPST-NO
- Max AC Voltage Rating: 120
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
- Terminal Type: Quick Connect/Blade (optional feature); Straight PC Pins (optional feature)
from Eaton Corporation
FLUSH 25 MM DIA TYPE. 22.5 MM SIZE. BLACK COLOR. MOMENTARY OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. GLASS FILLED NYLON BODY MATERIAL. GLASS FILLED BLACK NYLON BEZEL MATERIAL. E22 MODEL [See More]
- Actuator Specifications: Flush Pushbutton
- Base Material: Thermoplastic / Plastic
- Switch Function: Momentary Contact; MOMENTARY
from RAFI GmbH & Co. KG
There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As design alternative for... [See More]
- Actuator Specifications: Flush Pushbutton; Raised (Plunger Style) Pushbutton; Recessed Pushbutton
- Configuration: Normally Open (NO); Normally Closed (NC)
- Switch Function: Maintained Contact; Momentary Contact
- Max Current Rating: 6
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 1A, Ring Illuminated, Alum or STS Housing, 19mm Mtg. dia. [See More]
- Actuator Specifications: Flush Pushbutton; Touch Metal Everswitch Piezo
- Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
- Switching Mechanism: Single Pole, Single Throw (SPST); Solid State; 24V 1 A
from Radwell International
SUBSTITUTE FOR SCHNEIDER ELECTRIC XB4BA21, PUSHBUTTON, INCLUDES CAP/ ACTUATOR/ BEZEL/ LATCHING DEVICE, 22.5MM, SPRING RETURN, FLUSH, BLACK, 1 N/O CONTACT BLOCK, FULL PRODUCT REPLACEMENT REQUIRED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Specifications: Flush Pushbutton
from ITW Switches USA
MINIATURE VANDAL RESISTANT SEALED PUSHBUTTON SWITCHES. This rugged miniature, momentary action, sealed switch series is ideal for a variety of applications in harsh environments where durability is key. It is panel sealed to IP67 and designed to be impact resistant. KEY FEATURES: • Panel sealed... [See More]
- Actuator Specifications: Flush Pushbutton
- Min. Actuating Force: 0.7
- Switch Function: Momentary Contact
- Max Current Rating: 0.4000
from Shenzhen Shengyu Electronics Technology Limited
SWITCH PUSHBUTTON DPDT 1A 120V [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Double Pole, Double Throw (DPDT); DPDT
- Switch Function: Momentary Contact
- Max Current Rating: 1
from Acme Chip Technology Co., Limited
SWITCH PUSH SPST-NO 10A 120V [See More]
- Actuator Specifications: Flush Pushbutton
- Max Current Rating: 10
- Switching Mechanism: Single Pole, Single Throw (SPST); SPST-NO
- Max AC Voltage Rating: 120
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
- Terminal Type: Quick Connect/Blade
from Eaton Corporation
FLUSH 25 MM DIA TYPE. 22.5 MM SIZE. BLUE COLOR. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. GLASS FILLED NYLON BODY MATERIAL. GLASS FILLED BLACK NYLON BEZEL MATERIAL. WITH MECHANICAL PUSH ROD. E22 MODEL [See More]
- Actuator Specifications: Flush Pushbutton
- Base Material: Thermoplastic / Plastic
from RAFI GmbH & Co. KG
Dust, dirt, lubricants, moisture, heat, and freezing temperatures: special solutions are required for tough conditions. RAFIX 22 FSR meets the challenges. We specifically developed this series for your applications in the field. Adverse conditions reveal how far actuators and switching elements can... [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO); Normally Closed (NC)
- Switch Function: Momentary Contact
- Max Current Rating: 4
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 19mm Mtg. dia. [See More]
- Actuator Specifications: Flush Pushbutton; Raised (Plunger Style) Pushbutton (optional feature); Touch Metal Everswitch Piezo
- Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
- Switching Mechanism: Single Pole, Single Throw (SPST); Solid State; 24V 200mA
from Radwell International
PUSHBUTTON, FULL PRODUCT REPLACEMENT, INCLUDES CAP/ ACTUATOR/ BEZEL/ LATCHING DEVICE, 22.5MM, SPRING RETURN, FLUSH, GREEN, 1 N/O CONTACT BLOCK. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Specifications: Flush Pushbutton
from ITW Switches USA
The 57M series has a rugged zinc alloy housing with velour chrome or mirror black plating. These Electro-mechanical switches are available with either maintained or momentary action and feature Gold plated contacts or solder terminals. It is ideal for a multitude of applications. [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO)
- Switch Function: Maintained Contact (optional feature); Momentary Contact (optional feature)
- Switching Mechanism: Single Pole, Single Throw (SPST)
from Shenzhen Shengyu Electronics Technology Limited
PUSH BUTTON 600VAC 10A 30MM T-K [See More]
- Actuator Specifications: Flush Pushbutton
- Max Current Rating: 10
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Terminal Type: Screw Terminals
from Acme Chip Technology Co., Limited
SWITCH PUSH DPST-NO 10A 120V [See More]
- Actuator Specifications: Flush Pushbutton
- Max Current Rating: 10
- Switching Mechanism: Double Pole, Single Throw (DPST); DPST-NO
- Max AC Voltage Rating: 120
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
- Terminal Type: Quick Connect/Blade
from RAFI GmbH & Co. KG
The classic control component series RAFIX 22 QR is predominantly used in mechanical and system engineering as well as automotive manufacturing. The actuating elements are available in two collar shapes. These are the classic round shape or our special RAFI “square-round ” design. This... [See More]
- Actuator Specifications: Flush Pushbutton; Raised (Plunger Style) Pushbutton; Recessed Pushbutton
- Configuration: Normally Open (NO); Normally Closed (NC)
- Switch Function: Maintained Contact; Momentary Contact
- Max. Actuating Force: 1.1
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 16mm Mtg. dia. [See More]
- Actuator Specifications: Flush Pushbutton; Raised (Plunger Style) Pushbutton; Touch Metal Everswitch Piezo
- Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
- Switching Mechanism: Single Pole, Single Throw (SPST); Solid State; 24V 200mA
from Radwell International
PUSHBUTTON, FULL PRODUCT REPLACEMENT, INCLUDES CAP/ ACTUATOR/ BEZEL/ LATCHING DEVICE, 22.5MM, SPRING RETURN, 1N/C, FLUSH, RED, 1 N/C CONTACT BLOCK. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Specifications: Flush Pushbutton
from ITW Switches USA
The 57M series has a rugged zinc alloy housing with velour chrome or mirror black plating. These Solid-State switches are available with either maintained or momentary action and feature Gold plated contacts or solder terminals. It is ideal for a multitude of applications. [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO)
- Switch Function: Maintained Contact (optional feature); Momentary Contact (optional feature)
- Switching Mechanism: Single Pole, Single Throw (SPST); Solid State
from Shenzhen Shengyu Electronics Technology Limited
SWITCH PUSHBUTTON SPDT MOM [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Max Current Rating: 10
from Acme Chip Technology Co., Limited
SWITCH PUSH SPST-NO 10A 120V [See More]
- Actuator Specifications: Flush Pushbutton
- Max Current Rating: 10
- Switching Mechanism: Single Pole, Single Throw (SPST); SPST-NO
- Max AC Voltage Rating: 120
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
- Terminal Type: Quick Connect/Blade (optional feature); Straight PC Pins (optional feature)
from RAFI GmbH & Co. KG
RAFIX 30 FS+ control components are not only real eye-catchers. They ’ll also impress you with the proven advantages of FS technology. With the two switching element models “Quick Connect ” (QC) flat terminal and printed circuit board assembly (PCB), you can achieve very flat... [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO); Normally Closed (NC)
- Switch Function: Maintained Contact; Momentary Contact
- Max Current Rating: 4
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 16mm Mtg. dia. [See More]
- Actuator Specifications: Flush Pushbutton; Touch Metal Everswitch Piezo
- Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
- Switching Mechanism: Single Pole, Single Throw (SPST); Solid State; 24V 200mA
from Radwell International
SUBSTITUTE FOR SCHNEIDER ELECTRIC XB4BA51, PUSHBUTTON, INCLUDES CAP/ ACTUATOR/ BEZEL/ LATCHING DEVICE, 22.5MM, SPRING RETURN, FLUSH, YELLOW, 1 N/O CONTACT BLOCK, FULL PRODUCT REPLACEMENT REQUIRED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Specifications: Flush Pushbutton
from ITW Switches USA
Built on the proven series 48 platform these rugged switches come in stainless steel or aluminum housings, electro-mechanical with either momentary or maintained action and lighted or unlighted versions. The variety of options in this compact package size make the 58M ideal for many applications. [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO)
- Switch Function: Maintained Contact (optional feature); Momentary Contact (optional feature)
- Switching Mechanism: Single Pole, Single Throw (SPST)
from Shenzhen Shengyu Electronics Technology Limited
SWITCH PUSHBUTTON SPDT MOM [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Max Current Rating: 10
from Acme Chip Technology Co., Limited
SWITCH PUSH DPST-NC 10A 120V [See More]
- Actuator Specifications: Flush Pushbutton
- Max Current Rating: 10
- Switching Mechanism: Double Pole, Single Throw (DPST); DPST-NC
- Max AC Voltage Rating: 120
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
- Terminal Type: Quick Connect/Blade
from Radwell International
SUBSTITUTE FOR SCHNEIDER ELECTRIC XB4BL73415, PUSHBUTTON, INCLUDES CAP/ ACTUATOR/ BEZEL/ LATCHING DEVICE & CONTACT BLOCK, 22.5MM, SPRING RETURN, MULTIPLE HEAD (1 FLUSH BLACK/ 1 PROJECTING RED), 1NO/1NC CONTACT BLOCK, FULL PRODUCT REPLACEMENT REQUIRED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Specifications: Flush Pushbutton
from ITW Switches USA
Built on the proven series 48 platform these rugged switches come in stainless steel or aluminum housings, solid state with either momentary or maintained action and lighted or unlighted versions. The variety of options in this compact package size make the 58M ideal for many applications. [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO)
- Switch Function: Maintained Contact (optional feature); Momentary Contact (optional feature)
- Switching Mechanism: Single Pole, Single Throw (SPST); Solid State
from Shenzhen Shengyu Electronics Technology Limited
SWITCH PUSHBUTTON SPDT MOM [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Max Current Rating: 10
from Acme Chip Technology Co., Limited
SWITCH PUSH SPST-NO 10A 120V [See More]
- Actuator Specifications: Flush Pushbutton
- Max Current Rating: 10
- Switching Mechanism: Single Pole, Single Throw (SPST); SPST-NO
- Max AC Voltage Rating: 120
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
- Terminal Type: Quick Connect/Blade
from Radwell International
SUBSTITUTE FOR SCHNEIDER ELECTRIC XB4BW31B5, PUSHBUTTON, FULL PRODUCT REPLACEMENT, INCLUDES CAP/ ACTUATOR/ BEZEL/ LATCHING DEVICE & CONTACT BLOCK, 22.5MM, SPRING RETURN, ILLUMINATED, FLUSH PUSH, 24V, 50/60 HZ, WHITE, 1NO/1NC CONTACT BLOCK. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Specifications: Flush Pushbutton
from ITW Switches USA
MINIATURE PANEL SEALED PUSHBUTTON MADE OF ZINC ALLOY. This rugged panel sealed pushbutton is made of a special high creep strength non-spark zinc alloy suitable for use in mining or other potentially explosive atmospheres where dust and moisture are problematic. KEY FEATURES: • Panel sealed to... [See More]
- Actuator Specifications: Flush Pushbutton
- Min. Actuating Force: 0.7
- Switch Function: Momentary Contact
- Max Current Rating: 0.4000
from Shenzhen Shengyu Electronics Technology Limited
SWITCH PUSHBUTTON SPDT ALT ACTIO [See More]
- Actuator Specifications: Flush Pushbutton
- Max Current Rating: 10
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Max DC Voltage Rating: 12
from Acme Chip Technology Co., Limited
SWITCH PUSH SPST-NO 10A 120V [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST); SPST-NO
- Switch Function: Momentary Contact
- Max Current Rating: 10
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
- Terminal Type: Quick Connect/Blade
from Radwell International
PUSHBUTTON, FULL PRODUCT REPLACEMENT, INCLUDES CAP/ ACTUATOR/ BEZEL/ LATCHING DEVICE & CONTACT BLOCK, 22.5MM, SPRING RETURN, ILLUMINATED, FLUSH PUSH, 230 (50HZ) 220..240 (60HZ), 50/60 HZ, GREEN, 1NO/1NC CONTACT BLOCK. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Specifications: Flush Pushbutton
from ITW Switches USA
10 AMP VANDAL RESISTANT PUSHBUTTON SWITCHES. This rugged panel sealed switch is designed to withstand impacts of significant force. Using Series 16 and 26 Butterfly ® snap action switches loads of up to 10.1 amps can be switched. The low profile makes it difficult to pry the switch from its... [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Double Throw (SPDT)
- Switch Function: Momentary Contact
- Min. Actuating Force: 0.6
from Shenzhen Shengyu Electronics Technology Limited
SWITCH PUSHBUTTON SPDT ALT ACTIO [See More]
- Actuator Specifications: Flush Pushbutton
- Max Current Rating: 10
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Max DC Voltage Rating: 12
from Acme Chip Technology Co., Limited
SWITCH PUSH DPST-NO/NC 10A 120V [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Double Pole, Single Throw (DPST); DPST-NO/NC
- Switch Function: Momentary Contact
- Max Current Rating: 10
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
- Terminal Type: Quick Connect/Blade
from Radwell International
SUBSTITUTE FOR SCHNEIDER ELECTRIC XB4BW3365, PUSHBUTTON, INCLUDES CAP/ ACTUATOR/ BEZEL/ LATCHING DEVICE & CONTACT BLOCK, 22.5MM, SPRING RETURN, ILLUMINATED, FLUSH PUSH, = 250, 50/60 HZ, GREEN, 1NO/1NC CONTACT BLOCK, FULL PRODUCT REPLACEMENT REQUIRED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Specifications: Flush Pushbutton
from ITW Switches USA
PANEL SEALED PUSHBUTTON SWITCH. The Series 76-97 is robust. The switch body and button are made from hardwearing plastic and produced in front mounting style. The 76-97 series is available as momentary or maintained action. In addition the buttons have a brightly colored switch indicator which gives... [See More]
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO); Normally Closed (NC)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Double Throw (SPDT)
from Shenzhen Shengyu Electronics Technology Limited
SWITCH PUSHBUTTON SPDT ALT ACTIO [See More]
- Actuator Specifications: Flush Pushbutton
- Max Current Rating: 10
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Max DC Voltage Rating: 12
from Acme Chip Technology Co., Limited
SWITCH PUSH SPST-NO 10A 120V [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST); SPST-NO
- Switch Function: Momentary Contact
- Max Current Rating: 10
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
- Terminal Type: Quick Connect/Blade
from Radwell International
SUBSTITUTE FOR SCHNEIDER ELECTRIC XB4-BW33M5, PUSHBUTTON, INCLUDES CAP/ ACTUATOR/ BEZEL/ LATCHING DEVICE & CONTACT BLOCK, 22.5MM, SPRING RETURN, ILLUMINATED, FLUSH PUSH, 230-240V, 50/60 HZ, GREEN, 1NO/1NC CONTACT BLOCK, FULL PRODUCT REPLACEMENT REQUIRED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Specifications: Flush Pushbutton
from Shenzhen Shengyu Electronics Technology Limited
SWITCH PB ANTI-VANDAL 5A/OUTPUT [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Single Pole, Double Throw (SPDT); SPDT
- Switch Function: Momentary Contact
- Max Current Rating: 5
from Acme Chip Technology Co., Limited
SWITCH PUSH DPST-NO 10A 120V [See More]
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: Double Pole, Single Throw (DPST); DPST-NO
- Switch Function: Momentary Contact
- Max Current Rating: 10