Recessed Pushbutton Pushbutton Switches
from Altech Corp.
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm. UL Recognized. Includes... [See More]
- Actuator Specifications: Recessed Pushbutton
- Max AC Voltage Rating: 230
- Switch Function: Maintained Contact
- Features: Has CE Certification; Has CSA Certification; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O)
from Altech Corp.
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm. UL Recognized [See More]
- Actuator Specifications: Recessed Pushbutton
- Max AC Voltage Rating: 12
- Switch Function: Maintained Contact
- Max DC Voltage Rating: 12
from Altech Corp.
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Metal Operator. CSA, CE, and VDE... [See More]
- Actuator Specifications: Recessed Pushbutton
- Base Material: Metallic
- Switch Function: Momentary Contact
- Pushbutton Material: Thermoplastic / Plastic
from Altech Corp.
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Recessed Momentary. Metal Operator [See More]
- Actuator Specifications: Recessed Pushbutton
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
- Switch Function: Momentary Contact
- Max Current Rating: 10
from Altech Corp.
Recessed momentary with mounting bracket [See More]
- Actuator Specifications: Recessed Pushbutton
- Switch Function: Momentary Contact
from Altech Corp.
Recessed momentary with mounting bracket [See More]
- Actuator Specifications: Recessed Pushbutton
- Switch Function: Momentary Contact
from Altech Corp.
Recessed momentary with mounting bracket [See More]
- Actuator Specifications: Recessed Pushbutton
- Switch Function: Momentary Contact
from Altech Corp.
Recessed momentary with mounting bracket [See More]
- Actuator Specifications: Recessed Pushbutton
- Switch Function: Momentary Contact
from Radwell International
RECESSED PUSH BUTTON, 30MM SIZE, MOMENTARY 1NO CONTACT, BLACK BUTTON CAP, 600V RATING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Specifications: Recessed Pushbutton
- Switch Function: Momentary Contact
from Grayhill, Inc.
Grayhill ’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it ’s easy to find one that meets your requirements. [See More]
- Actuator Specifications: Recessed Pushbutton
- Configuration: Normally Open (NO); Normally Closed (NC)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST); Double Pole, Single Throw (DPST); SPST With LED
from C&K Components
Features/Benefits. Vertical and right angle. Thru-hole and SMT models. Multiple caps and legends. Several LED colors and bi-color options. Typical Applications. Consumer electronics. Server/storage. Medical devices. Test/Measurement/Instrumentation. Audio/Video. Computers/Peripherals. Security [See More]
- Actuator Specifications: Recessed Pushbutton
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Single Pole, Single Throw (SPST)
from RAFI GmbH & Co. KG
There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As design alternative for... [See More]
- Actuator Specifications: Flush Pushbutton; Raised (Plunger Style) Pushbutton; Recessed Pushbutton
- Configuration: Normally Open (NO); Normally Closed (NC)
- Switch Function: Maintained Contact; Momentary Contact
- Max Current Rating: 6
from elobau U.S., Inc.
It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering. protection class. connector fitted: IP 67. switch chamber: IP 67. button top: IP 64 [See More]
- Actuator Specifications: Recessed Pushbutton
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Switching Mechanism: Double Pole, Double Throw (DPDT)
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 22mm Mtg. dia. [See More]
- Actuator Specifications: Raised (Plunger Style) Pushbutton (optional feature); Recessed Pushbutton; Touch Metal Everswitch Piezo
- Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
- Switching Mechanism: Single Pole, Single Throw (SPST); Solid State; 24V 200mA
from Radwell International
PUSHBUTTON, ILLUMINATED, P9, 22 MM MOUNTING, ROUND, RECESSED, WHITE, 600VAV/300VDC MAX, 10 AMPS, IP66. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Specifications: Recessed Pushbutton
- Max Current Rating: 10
from RAFI GmbH & Co. KG
The RAFIX 22 FS+ control component series is distinguished by its diversity and modularity. That results in almost unlimited combination and individualization options. Different actuating and indicator elements ensure ideal operation of your machine or device. A modern and variable design concept... [See More]
- Actuator Specifications: Flush Pushbutton; Raised (Plunger Style) Pushbutton; Recessed Pushbutton
- Configuration: Normally Open (NO); Normally Closed (NC)
- Switch Function: Maintained Contact; Momentary Contact
- Max Current Rating: 4
from elobau U.S., Inc.
Emergency-stop-push-button with a operation savety collar. [See More]
- Actuator Specifications: Recessed Pushbutton
- Base Material: Thermoplastic / Plastic
- Switch Function: Momentary Contact
- Pushbutton Material: Thermoplastic / Plastic
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Point Illuminated, Alum or STS Housing, 22mm Mtg. dia. [See More]
- Actuator Specifications: Recessed Pushbutton; Touch Metal Everswitch Piezo
- Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
- Switching Mechanism: Single Pole, Single Throw (SPST); Solid State; 24V 200mA
from Radwell International
ILLUMINATED PUSH-BUTTON CONTROL HEAD, RECESSED DESIGN, YELLOW. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Specifications: Recessed Pushbutton
from RAFI GmbH & Co. KG
The classic control component series RAFIX 22 QR is predominantly used in mechanical and system engineering as well as automotive manufacturing. The actuating elements are available in two collar shapes. These are the classic round shape or our special RAFI “square-round ” design. This... [See More]
- Actuator Specifications: Flush Pushbutton; Raised (Plunger Style) Pushbutton; Recessed Pushbutton
- Configuration: Normally Open (NO); Normally Closed (NC)
- Switch Function: Maintained Contact; Momentary Contact
- Max. Actuating Force: 1.1
from elobau U.S., Inc.
Illuminated colours and other actuator colours on request. [See More]
- Actuator Specifications: Recessed Pushbutton
- Configuration: Normally Open (NO)
- Switch Function: Momentary Contact
- Max Current Rating: 0.3000
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 1A, Ring Illuminated, Alum or STS Housing, 22mm Mtg. dia. [See More]
- Actuator Specifications: Recessed Pushbutton; Touch Metal Everswitch Piezo
- Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
- Switching Mechanism: Single Pole, Single Throw (SPST); Solid State; 24V 1 A
from Radwell International
DISCONTINUED BY MANUFACTURER, MOUNTING RING OCTAGONAL FOR RECESSED PUSHBUTTON, 30 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Specifications: Recessed Pushbutton
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 1A, Ring Illuminated, Alum or STS Housing, 27mm Mtg. dia. [See More]
- Actuator Specifications: Recessed Pushbutton; Touch Metal Everswitch Piezo
- Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
- Switching Mechanism: Single Pole, Single Throw (SPST); Solid State; 24V 1 A
from Radwell International
DISCONTINUED BY MANUFACTURER, PUSHBUTTON, RECESSED, RED, MOMENTARY OPERATOR, 1 NO CONTACT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Specifications: Recessed Pushbutton
- Switch Function: Momentary Contact
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 19mm Mtg. dia. [See More]
- Actuator Specifications: Raised (Plunger Style) Pushbutton (optional feature); Recessed Pushbutton; Touch Metal Everswitch Piezo
- Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
- Switching Mechanism: Single Pole, Single Throw (SPST); Solid State; 24V 200mA
from Radwell International
PUSH BUTTON, SPRING RETURN, RECESSED, BLACK,. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Specifications: Recessed Pushbutton
from Barantech, Inc.
Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 16mm Mtg. dia. [See More]
- Actuator Specifications: Raised (Plunger Style) Pushbutton; Recessed Pushbutton; Touch Metal Everswitch Piezo
- Configuration: Normally Open (NO); Normally Closed (NC) (optional feature)
- Switch Function: Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure
- Switching Mechanism: Single Pole, Single Throw (SPST); Solid State; 24V 200mA
from Radwell International
PUSH BUTTON, SPRING RETURN, RECESSED, BLACK, 1 NC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Specifications: Recessed Pushbutton
from Radwell International
PUSH BUTTON, SPRING RETURN, RECESSED, GREEN, 1 CO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Specifications: Recessed Pushbutton
from Radwell International
PUSH BUTTON, SPRING RETURN, RECESSED, GREEN, 1 NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuator Specifications: Recessed Pushbutton