Pilot Light Pushbutton Switches

71 Results
ComEx flex Illuminated Button -- comexflex ex i illuminated button 1
from BARTEC

The ComExflex illuminated button is used in almost all hazardous (potentially explosive) areas where machine functions are activated by pressing a button and the corresponding functional status is to be indicated visually. ComExflex is flexible and in addition to a large number of illuminated button... [See More]

  • Features: Illuminated Switch; Pilot Light
  • Base Material: Thermoplastic / Plastic
  • Max Power Rating: 0.0013
  • Operating Temp: -55 to 85
Emergency Stop Push Buttons -- 1760149 [51-252.026 from EAO Switch Corporation]
from RS Components, Ltd.

Switch Stop switch Switch Stop with twis [See More]

  • Features: DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof
  • Switching Mechanism: 1 NO/1 NC
  • Configuration: Normally Open (NO); Normally Closed (NC)
22mm Twin Touch Metal Operators -- 2ATL5LB F3F4-012
from Altech Corp.

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Twin Touch witout Markings. [See More]

  • Features: Has CE Certification; Has CSA Certification; Illuminated Switch; Pilot Light; Wiping Contacts
  • Switch Function: Alternate Contact (Push-Push); Twin Touch
  • Actuator Specifications: Flush Pushbutton
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
ComEx flex Illuminated Button Ex i -- comexflex ex i illuminated button
from BARTEC

The ComExflex illuminated button is used in almost all hazardous (potentially explosive) areas where machine functions are activated by pressing a button and the corresponding functional status is to be indicated visually. ComExflex is flexible and in addition to a large number of illuminated button... [See More]

  • Features: Illuminated Switch; Pilot Light
  • Operating Temp: -55 to 85
  • Base Material: Thermoplastic / Plastic
Emergency Stop Push Buttons -- 2100793 [61-6451.4277 from EAO Switch Corporation]
from RS Components, Ltd.

EAO 61-6451.4277 [See More]

  • Features: DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof
  • Switching Mechanism: 1nc/1no
  • Configuration: Normally Open (NO); Normally Closed (NC)
ComEx Global Ex i illuminated push button module -- comex global ex i illuminated push button module
from BARTEC

The ComEx Ex i illuminated push button module is used in almost all hazardous (potentially explosive) areas where machine functions are to be activated at the push of a button. and the corresponding functional status is to be indicated visually. The ComEx Ex i illuminated push button module is... [See More]

  • Features: Illuminated Switch; Pilot Light
  • Operating Temp: -55 to 85
  • Base Material: Thermoplastic / Plastic
Emergency Stop Push Buttons -- 5133593 [56-131.20.300.24.01.000, 56-1400/117 from EAO Switch Corporation]
from RS Components, Ltd.

SOS red engraved lit pushbutton switch [See More]

  • Features: DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof
  • Switch Function: Momentary Contact
  • Actuator Specifications: Button
  • Switching Mechanism: Single Pole, Single Throw (SPST); Single pole single throw (spst)
ComEx Global illuminated push button module -- comex global illuminated push button module
from BARTEC

The ComEx illuminated push button module is used in almost all hazardous (potentially explosive) areas where machine functions are activated by pressing a button and the corresponding status is to be indicated visually. The ComEx illuminated push button module is flexible and available in different... [See More]

  • Features: Illuminated Switch; Pilot Light
  • Operating Temp: -55 to 85
  • Base Material: Thermoplastic / Plastic
Push Button Heads -- 1697034 [45-2231.11E0.000 from EAO Switch Corporation]
from RS Components, Ltd.

EAO 45-2231.11E0.000 Push Button Switch [See More]

  • Features: DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof
  • Terminal Type: Screw Terminals; Screw
  • Switch Function: Momentary Contact
  • Pushbutton Material: Thermoplastic / Plastic
ComEx Illuminated button -- comex illuminated button
from BARTEC

The ComEx illuminated button signals command statuses by illuminating or extinguishing a light signal. It is suitable for use in almost all potentially explosive areas in which the functional status of machinery needs to be visibly displayed. The illuminated buttons are executed according to the... [See More]

  • Features: Illuminated Switch; Pilot Light
  • Base Material: Thermoplastic / Plastic
  • Max Power Rating: 6.70E-4
  • Operating Temp: -55 to 85
Push Button Heads -- 1697036 [45-2231.11H0.000 from EAO Switch Corporation]
from RS Components, Ltd.

EAO 45-2231.11H0.000 Push Button Switch [See More]

  • Features: DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof
  • Terminal Type: Screw Terminals; Screw
  • Switch Function: Momentary Contact
  • Pushbutton Material: Thermoplastic / Plastic
Push Button Heads -- 1697037 [45-2231.11J0.000 from EAO Switch Corporation]
from RS Components, Ltd.

EAO 45-2231.11J0.000 Push Button Switch [See More]

  • Features: DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof
  • Terminal Type: Screw Terminals; Screw
  • Switch Function: Momentary Contact
  • Pushbutton Material: Thermoplastic / Plastic
Push Button Heads -- 1853654 [ZB4FW333 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric ZB4FW333 [See More]

  • Features: DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof
  • Terminal Type: Screw Terminals; Screw
  • Actuator Specifications: Flush Pushbutton
  • Pushbutton Material: Metallic
Push Button Heads -- 1853658 [ZB4FV013 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric ZB4FV013 [See More]

  • Features: DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof
  • Terminal Type: Screw Terminals; Screw
  • Actuator Specifications: Flush Pushbutton
Push Button Heads -- 1853659 [ZB4FV033 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric ZB4FV033 [See More]

  • Features: DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof
  • Terminal Type: Screw Terminals; Screw
  • Actuator Specifications: Flush Pushbutton
Push Button Heads -- 1853660 [ZB4FW313 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric ZB4FW313 [See More]

  • Features: DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof
  • Terminal Type: Screw Terminals; Screw
  • Actuator Specifications: Flush Pushbutton
  • Pushbutton Material: Metallic
Push Button Heads -- 1853666 [ZB4FW363 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric ZB4FW363 [See More]

  • Features: DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof
  • Terminal Type: Screw Terminals; Screw
  • Actuator Specifications: Flush Pushbutton
Push Button Heads -- 6906816 [84-1091.7+84-7205.800A+84-8511.8640 from EAO Switch Corporation]
from RS Components, Ltd.

Switch Red/Green Halo Illum series 84 [See More]

  • Features: DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof
  • Switch Function: Momentary Contact
  • Actuator Specifications: Flush Pushbutton; Button
  • Switching Mechanism: Single Pole, Single Throw (SPST); Single pole single throw (spst)
Push Button Heads -- 6906819 [84-1091.7+84-7205.800A + 84-8511.5620 from EAO Switch Corporation]
from RS Components, Ltd.

Switch Green Halo Illuminated series 84 [See More]

  • Features: DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof
  • Switch Function: Momentary Contact
  • Actuator Specifications: Flush Pushbutton; Button
  • Switching Mechanism: Single Pole, Single Throw (SPST); Single pole single throw (spst)
Push Button Switches -- 101458 [09-430049.10238 from EAO Switch Corporation]
from RS Components, Ltd.

EAO 09-430049.10238 [See More]

  • Features: Illuminated Switch; Pilot Light; RoHS
Push Button Switches -- 101474 [09-400009.1S0007 from EAO Switch Corporation]
from RS Components, Ltd.

EAO 09-400009.1S0007 [See More]

  • Features: Illuminated Switch; Pilot Light; RoHS
Push Button Switches -- 101482 [09-400005.10027 from EAO Switch Corporation]
from RS Components, Ltd.

EAO 09-400005.10027 [See More]

  • Features: Illuminated Switch; Pilot Light; RoHS
Push Button Switches -- 101484 [09-400005.13305 from EAO Switch Corporation]
from RS Components, Ltd.

EAO 09-400005.13305 [See More]

  • Features: Illuminated Switch; Pilot Light; RoHS
Push Button Switches -- 101495 [09-400005.11656 from EAO Switch Corporation]
from RS Components, Ltd.

EAO 09-400005.11656 [See More]

  • Features: Illuminated Switch; Pilot Light; RoHS
Push Button Switches -- 102407 [82-665G.2114 from EAO Switch Corporation]
from RS Components, Ltd.

EAO 82-665G.2114 Push Button Switch [See More]

  • Features: Illuminated Switch; Pilot Light; RoHS
  • Switching Mechanism: 1 CO
  • Switch Function: Momentary Contact
Push Button Switches -- 102442 [82-665C.2114 from EAO Switch Corporation]
from RS Components, Ltd.

EAO 82-665C.2114 Push Button Switch [See More]

  • Features: Illuminated Switch; Pilot Light; RoHS
  • Switching Mechanism: 1 CO
  • Switch Function: Momentary Contact
Push Button Switches -- 1039059 [1661.0101 from Precision Sales & Equipment, Inc.]
from RS Components, Ltd.

Marquardt 1661.0101 Push Button Switch [See More]

  • Features: Illuminated Switch; Pilot Light; RoHS
  • Switching Mechanism: Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
  • Switch Function: Momentary Contact
  • Terminal Type: Tab
Push Button Switches -- 1113766
from RS Components, Ltd.

RS PRO MPB19-A0F11E-324-JQ [See More]

  • Features: DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof
  • Switching Mechanism: Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
  • Actuator Specifications: Flat
  • Terminal Type: Solder Terminals; Solder pin
Push Button Switches -- 1113767
from RS Components, Ltd.

RS PRO MPB19-A0F10E-324-JQ [See More]

  • Features: DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof
  • Switch Function: Momentary Contact
  • Actuator Specifications: Flat
  • Switching Mechanism: Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Push Button Switches -- 1113768
from RS Components, Ltd.

RS PRO MPB19-A0F20E-324-JQ [See More]

  • Features: DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof
  • Switch Function: Momentary Contact
  • Actuator Specifications: Flat
  • Switching Mechanism: Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Push Button Switches -- 1113769
from RS Components, Ltd.

RS PRO MPB19-A0F10E-524-JQ [See More]

  • Features: DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof
  • Switch Function: Momentary Contact
  • Actuator Specifications: Flat
  • Switching Mechanism: Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Push Button Rocker Switch - Latching -- RC-05
from Progressive Automations

Push button rocker switch has a slick design, made out of stainless steel with built-in LED. This rocker switch is great to be used in a low light environment as the switch is lit up at all times. This is an ON-ON rocker switch that will control one or multiple linear actuators at the same time. [See More]

  • Features: Has CE Certification; Illuminated Switch; Pilot Light
  • Switch Function: Maintained Contact
  • Actuator Specifications: Flush Pushbutton
  • Switching Mechanism: Double Pole, Double Throw (DPDT)
Illuminated Emergency Stop -- L22DN10
from BACO Controls, Inc.

22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]

  • Features: Is UL listed; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O); Pilot Light
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Actuator Specifications: Raised (Plunger Style) Pushbutton
  • Switching Mechanism: Single Pole, Single Throw (SPST)
Pushbutton Switches
from Schneider Electric

Schneider Electric industrial automation and control products and solutions cover the breadth of the industrial, infrastructure and building sectors -- from programmable relays to motion controllers and interface modules, for applications from simple machines to complex process systems. [See More]

  • Features: Illuminated Switch; Pilot Light
  • Max AC Voltage Rating: 24 to 240
  • Actuator Specifications: Raised (Plunger Style) Pushbutton
  • Max DC Voltage Rating: 24
Explosionproof Pushbutton Switch and Pilot Light Control Station -- ACSEW050903
from Appleton Electric

UL 1203, CSA C22.2 APPROVAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, IP66, CLASS II, DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE. 10 AMPERE CURRENT RATING. EXPLOSIONPROOF, DUST IGNITIONPROOF. BUTTON OPERATOR TYPE. 6 V... [See More]

  • Features: Has CSA Certification; Is UL listed; Pilot Light
  • Max AC Voltage Rating: 600
  • Max Current Rating: 10
Micro Push Button Switch With Thread M12 -- 145MT00B0
from elobau U.S., Inc.

Long service life due to magnetic actuation principle. Different actuator colours and symbols to suit many applications. Wear resistant reed contact for low switching current. 2.5 mm stroke depth. High international protection class IP67 for harsh conditions. Optional LED illumination [See More]

  • Features: DustProof; Pilot Light; Weather resistant or waterproof
  • Switch Function: Momentary Contact
  • Actuator Specifications: Raised (Plunger Style) Pushbutton
  • Configuration: Normally Open (NO)
Push Button Rocker Switch - Non-Latching -- RC-07
from Progressive Automations

Push button rocker switch has a slick design, made out of stainless steel with built-in LED. This rocker switch is great to be used in a low light environment as the switch is lit up at all times. This is an ON-ON rocker switch that will control one or multiple linear actuators at the same time. [See More]

  • Features: Has CE Certification; Illuminated Switch; Pilot Light
  • Switch Function: Momentary Contact
  • Actuator Specifications: Flush Pushbutton
  • Switching Mechanism: Double Pole, Double Throw (DPDT)
Illuminated Mushroom Head Switch -- L22DM10
from BACO Controls, Inc.

22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]

  • Features: Is UL listed; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O); Pilot Light
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Actuator Specifications: Raised (Plunger Style) Pushbutton
  • Switching Mechanism: Single Pole, Single Throw (SPST)
Explosionproof Pushbutton Switch and Pilot Light Control Station -- ED2S175U1
from Appleton Electric

DEAD END TYPE. UNIVERSAL CONTACT CONFIGURATION. 3/4 INCH HUB SIZE. DIE CAST ALUMINUM ENCLOSURE MATERIAL. UL, CSA APPROVAL. 120/240 VAC, 12/24 VDC VOLTAGE RATING. CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12 ENCLOSURE. START LEGEND. CORROSION RESISTANT. [See More]

  • Features: Has CSA Certification; Is UL listed; Pilot Light
  • Max DC Voltage Rating: 12 to 24
  • Max AC Voltage Rating: 120 to 240
Push Button Switch With Deutsch Connector -- 145101AE
from elobau U.S., Inc.

It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering. protection class connector fitted: IP 20 switch chamber: IP 67 button top: IP 64 [See More]

  • Features: DustProof; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); Pilot Light; Weather resistant or waterproof
  • Switch Function: Momentary Contact
  • Actuator Specifications: Raised (Plunger Style) Pushbutton
  • Configuration: Normally Open (NO)
Illuminated Push-Buttons -- L21AH10
from BACO Controls, Inc.

22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]

  • Features: Is UL listed; Illuminated Switch; Pilot Light
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Actuator Specifications: Flush Pushbutton
  • Switching Mechanism: Single Pole, Single Throw (SPST)
Explosionproof Pushbutton Switch and Pilot Light Control Station -- ED2S175U2
from Appleton Electric

DEAD END TYPE. UNIVERSAL CONTACT CONFIGURATION. 3/4 INCH HUB SIZE. DIE CAST ALUMINUM ENCLOSURE MATERIAL. UL, CSA APPROVAL. 120/240 VAC, 12/24 VDC VOLTAGE RATING. CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12 ENCLOSURE. START-STOP LEGEND. CORROSION... [See More]

  • Features: Has CSA Certification; Is UL listed; Pilot Light
  • Max DC Voltage Rating: 12 to 24
  • Max AC Voltage Rating: 120 to 240
Push Button Switch With Super-Seal Connector -- 145105AB
from elobau U.S., Inc.

It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering. protection class connector fitted: IP 20 switch chamber: IP 67 button top: IP 64 [See More]

  • Features: DustProof; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); Pilot Light; Weather resistant or waterproof
  • Switch Function: Momentary Contact
  • Actuator Specifications: Raised (Plunger Style) Pushbutton
  • Configuration: Normally Closed (NC)
Illuminated Push-Buttons -- L21AK10
from BACO Controls, Inc.

22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]

  • Features: Is UL listed; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O); Pilot Light
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Actuator Specifications: Raised (Plunger Style) Pushbutton
  • Switching Mechanism: Single Pole, Single Throw (SPST)
Explosionproof Pushbutton Switch and Pilot Light Control Station -- EFD1234
from Appleton Electric

DEAD END TYPE. 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION. (1) 1/2 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]

  • Features: Pilot Light
  • Max AC Voltage Rating: 600
  • Max Current Rating: 10
Illuminated Push-Buttons -- L21AL10
from BACO Controls, Inc.

22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]

  • Features: Is UL listed; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O); Pilot Light
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Actuator Specifications: Raised (Plunger Style) Pushbutton
  • Switching Mechanism: Single Pole, Single Throw (SPST)
Explosionproof Pushbutton Switch and Pilot Light Control Station -- EFD1471
from Appleton Electric

DEAD END TYPE. 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION. (1) 1/2 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]

  • Features: Pilot Light
  • Max AC Voltage Rating: 600
  • Max Current Rating: 10
Illuminated Push-Buttons -- L21CH10
from BACO Controls, Inc.

22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]

  • Features: Is UL listed; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O); Pilot Light
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Actuator Specifications: Flush Pushbutton
  • Switching Mechanism: Single Pole, Single Throw (SPST)
Explosionproof Pushbutton Switch and Pilot Light Control Station -- EFD1473
from Appleton Electric

DEAD END TYPE. 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION. (1) 1/2 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]

  • Features: Pilot Light
  • Max AC Voltage Rating: 600
  • Max Current Rating: 10
Illuminated Push-Buttons -- L21CK10
from BACO Controls, Inc.

22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]

  • Features: Is UL listed; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O); Pilot Light
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Actuator Specifications: Raised (Plunger Style) Pushbutton
  • Switching Mechanism: Single Pole, Single Throw (SPST)
Explosionproof Pushbutton Switch and Pilot Light Control Station -- EFD1868
from Appleton Electric

DEAD END TYPE. 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION. (1) 1/2 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]

  • Features: Pilot Light
  • Max AC Voltage Rating: 600
  • Max Current Rating: 10
Illuminated Push-Buttons -- L22AP10
from BACO Controls, Inc.

22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]

  • Features: Is UL listed; Illuminated Switch; Pilot Light
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Actuator Specifications: Flush Pushbutton
  • Switching Mechanism: Single Pole, Single Throw (SPST)
Explosionproof Pushbutton Switch and Pilot Light Control Station -- EFD210J1U2
from Appleton Electric

DEAD END TYPE. 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION. (1) 1 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE. 10... [See More]

  • Features: Pilot Light
  • Max AC Voltage Rating: 600
  • Max Current Rating: 10
Illuminated Push-Buttons -- L23AH10
from BACO Controls, Inc.

22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]

  • Features: Is UL listed; Illuminated Switch; Pilot Light
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Actuator Specifications: Flush Pushbutton
  • Switching Mechanism: Single Pole, Single Throw (SPST)
Explosionproof Pushbutton Switch and Pilot Light Control Station -- EFD210J2U2
from Appleton Electric

DEAD END TYPE. 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION. (1) 1 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE. 10... [See More]

  • Features: Pilot Light
  • Max AC Voltage Rating: 600
  • Max Current Rating: 10
Illuminated Push-Buttons -- L23CH10
from BACO Controls, Inc.

22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]

  • Features: Is UL listed; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O); Pilot Light
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Actuator Specifications: Flush Pushbutton
  • Switching Mechanism: Single Pole, Single Throw (SPST)
Explosionproof Pushbutton Switch and Pilot Light Control Station -- EFDB110J1U1
from Appleton Electric

DEAD END TYPE. 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION. (1) 1 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE. 10... [See More]

  • Features: Pilot Light
  • Max AC Voltage Rating: 600
  • Max Current Rating: 10
Illuminated Push-Buttons -- L61QH21
from BACO Controls, Inc.

22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]

  • Features: Is UL listed; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O); Pilot Light
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Actuator Specifications: Flush Pushbutton
  • Switching Mechanism: Single Pole, Single Throw (SPST)
Explosionproof Pushbutton Switch and Pilot Light Control Station -- EFDB110J1U2
from Appleton Electric

DEAD END TYPE. 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION. (1) 1 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE. 10... [See More]

  • Features: Pilot Light
  • Max AC Voltage Rating: 600
  • Max Current Rating: 10
Illuminated Push-Buttons -- L62QN21
from BACO Controls, Inc.

22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]

  • Features: Is UL listed; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O); Pilot Light
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Actuator Specifications: Raised (Plunger Style) Pushbutton
  • Switching Mechanism: Single Pole, Single Throw (SPST)
Explosionproof Pushbutton Switch and Pilot Light Control Station -- EFDCL10-J1DU2
from Appleton Electric

FEED THROUGH TYPE. 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION. (2) 1 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G... [See More]

  • Features: Pilot Light
  • Max AC Voltage Rating: 600
  • Max Current Rating: 10
Illuminated Push-Buttons -- T11AH10
from BACO Controls, Inc.

22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]

  • Features: Is UL listed; Illuminated Switch; Pilot Light
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Actuator Specifications: Flush Pushbutton
  • Switching Mechanism: Single Pole, Single Throw (SPST)
Explosionproof Pushbutton Switch and Pilot Light Control Station -- EFDCL10-J1U2
from Appleton Electric

FEED THROUGH TYPE. 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION. (2) 1 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE. [See More]

  • Features: Pilot Light
  • Max AC Voltage Rating: 600
  • Max Current Rating: 10
Illuminated Push-Buttons -- T11AK10
from BACO Controls, Inc.

22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]

  • Features: Is UL listed; Illuminated Switch; Pilot Light
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Actuator Specifications: Raised (Plunger Style) Pushbutton
  • Switching Mechanism: Single Pole, Single Throw (SPST)
Explosionproof Pushbutton Switch and Pilot Light Control Station -- EFDCL10-J2U1
from Appleton Electric

FEED THROUGH TYPE. 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION. (2) 1 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE. [See More]

  • Features: Pilot Light
  • Max AC Voltage Rating: 600
  • Max Current Rating: 10
Illuminated Push-Buttons -- T11AM10
from BACO Controls, Inc.

22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]

  • Features: Is UL listed; Illuminated Switch; Pilot Light
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Actuator Specifications: Raised (Plunger Style) Pushbutton
  • Switching Mechanism: Single Pole, Single Throw (SPST)
Explosionproof Pushbutton Switch and Pilot Light Control Station -- EFDCT10J1U2
from Appleton Electric

FEED THROUGH TYPE. 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION. (2) 1 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE. [See More]

  • Features: Pilot Light
  • Max AC Voltage Rating: 600
  • Max Current Rating: 10
Illuminated Push-Buttons -- T11CK10
from BACO Controls, Inc.

22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]

  • Features: Is UL listed; Illuminated Switch; Pilot Light
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Actuator Specifications: Raised (Plunger Style) Pushbutton
  • Switching Mechanism: Single Pole, Single Throw (SPST)
Explosionproof Pushbutton Switch and Pilot Light Control Station -- EFDCT10J2U2
from Appleton Electric

FEED THROUGH TYPE. 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION. (2) 1 INCH HUB SIZE. ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE. [See More]

  • Features: Pilot Light
  • Max AC Voltage Rating: 600
  • Max Current Rating: 10
Illuminated Push-Buttons -- T12AP10
from BACO Controls, Inc.

22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]

  • Features: Is UL listed; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O); Pilot Light
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Actuator Specifications: Flush Pushbutton
  • Switching Mechanism: Single Pole, Single Throw (SPST)
Explosionproof Pushbutton Switch and Pilot Light Control Station -- N1D75-J1U1
from Appleton Electric

DEAD END TYPE. 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION. (1) 1/2 INCH OR (1) 3/4 INCH HUB SIZE. GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL. 600 VAC VOLTAGE RATING. CLASS I GROUP C D, CLASS II, NEMA 3/4X/12 ENCLOSURE. 10 AMPERE CURRENT RATING. EXPLOSION PROOF, RAIN TIGHT, WATER... [See More]

  • Features: Pilot Light
  • Max AC Voltage Rating: 600
  • Max Current Rating: 10