Aspheric Camera Lenses and Video Lenses
from Panavision, Inc.
These lenses feature high contrast and resolution, low lateral color, negligible veiling glare, low ghosting and distortion, and consistent image quality throughout focus and zoom. Designed and manufactured by Panavision ® with digital in mind. Digital cinematography lenses have to compensate... [See More]
- Specialty / Application: Aspheric
- Range: 9.5 to 112
- Type: Variable; Fixed
- Type: Zoom
from Clinton Electronics Corporation
5.0 ~ 50mm, F1.3, Auto Iris [See More]
- Specialty / Application: Aspheric; WideAngle
- Range: 3.6 to 18
- Iris Control: Manual Iris Control
- Minimum: 7.87
from Panavision, Inc.
Low Ratio Primo Zooms. 15-40mm Primo Zoom -- PZW. Introduced in 2013, this set of Primo zooms incorporates the latest optical and mechanical design and fabrication techniques, such as aspheric surfaces and linear bearings. These three zooms cover a full range of focal lengths – with some... [See More]
- Specialty / Application: Aspheric
- Range: 15 to 40
- Type: Variable
- Type: Zoom
from Clinton Electronics Corporation
2.9 ~ 8mm, F0.95, Manual Iris [See More]
- Specialty / Application: Aspheric; WideAngle
- Range: 2.9 to 8
- Iris Control: Manual Iris Control
- Minimum: 7.7
from Clinton Electronics Corporation
2.9 ~ 8mm, F0.95, Auto Iris, Day / Night [See More]
- Specialty / Application: Aspheric; WideAngle
- Range: 2.9 to 8
- Iris Control: Manual Iris Control; Automatic DC Drive
- Minimum: 7.7
from Clinton Electronics Corporation
2.8 ~ 8mm, F0.95, Auto Iris [See More]
- Specialty / Application: Aspheric; WideAngle
- Range: 2.8 to 8
- Iris Control: Manual Iris Control; Automatic DC Drive
- Minimum: 7.51
from Clinton Electronics Corporation
15.0 ~ 50mm, F1.5, Auto Iris, Day / Night [See More]
- Specialty / Application: Aspheric
- Range: 15 to 50
- Iris Control: Manual Iris Control; Automatic DC Drive
- Minimum: 8.56 to 14.07