Included Filters Camera Lenses and Video Lenses
from Universe Kogaku (America) Inc.
Universe Kogaku America adds to its existing line of Quartz lenses, a new 12mm lens for imaging applications in the non-visible light spectrum. Available from stock, in the US, in a wide range of focal lengths, these lenses are well suited to forensic, industrial, scientific and other imaging... [See More]
- Iris Control: Manual Iris Control
- Range: 12.08
- Type: Variable
- Aperture (F): 2.8
from Universe Kogaku (America) Inc.
Universe's CCD lens assemblies are ideal for your board and miniature camera applications. Standard lens assemblies are available in 2/3"-1/4" formats and a wide range of focal lengths. A sampling of stock focal lengths is included below. We also have pinhole CCD lenses for wide angle viewing. Our... [See More]
- Iris Control: Without Iris Control
- Range: 12
- Type: Fixed
- Aperture (F): 6.5
from Universe Kogaku (America) Inc.
Features: Four Element all quartz optics. All aluminum mechanical parts and barrel with rubber grip ring. Removable C-Mount adapter reveals a universal T-Mount. Transmission from 200 to over 1000nm. 35mm Film Format coverage in T configuration. 18mm imager coverage in C-mount configuration. 55mm x... [See More]
- Iris Control: Without Iris Control
- Range: 50
- Type: Fixed
- Aperture (F): 3.5