Fixed Focal Length Camera Lenses and Video Lenses

114 Results
12.0mm 1 Megapixel Fixed Iris F1.8 1/3" CS Mount Lens -- 5005-SF-49
from SFCable.com

12.0mm 1 Megapixel Fixed Iris F1.8 1/3" CS Mount Lens [See More]

  • Type: Fixed
  • Range: 12
  • Iris Control: Without Iris Control
  • Aperture (F): 1.8
2/3" Video Lens
from JENOPTIK Optical Systems, Inc.

This 10-element optical design produces sharp, high contrast images to the edge of the field. Focal Length: 2.16 mm. Iris Range: F/3.3 - F/16. Field Of View: 185 Degrees. Image Size: 6.8 mm dia. Iris: Manual. Focus: Manual. Back Focal Length: 11.4 mm. Mount: C-Mount [See More]

  • Type: Fixed
  • Range: 2.16
  • Iris Control: Manual Iris Control
  • Aperture (F): 3.3 to 16
MeVis-CF
from Qioptiq

Superior Optical Performance Packaged in a Compact and Robust Housing. With the new MeVis-CF series, Qioptiq introduces a new line of lenses to serve applications requiring the best possible imaging quality from a compact, robust lens package. The optical performance is equal to the renowned MeVis-C... [See More]

  • Type: Fixed
  • Aperture (F): 1.6 to 4
  • Range: 25
  • Range: 150-∞ (8734), 260-∞ (8734), 370-∞ (8734), 670-∞ (8734)
1/1.8 Inch 8MP Industrial Camera Lens -- SMI-TELE-DF12-01
from Smartmore Corporation Limited

A line scan camera is a special kind of camera that images phtots in the form of line scanning. The camera projects takes the images line by line to generate a full photo. Therefore, a line camera needs to have a fixed part in the action, either the camera or the product needs to be fixed in a... [See More]

  • Type: Fixed
  • Lens Mount: C-Mount
  • Iris Control: Manual Iris Control
  • Optical Format: 1/1.8"
1.5MM F/2.7 CCD Lens -- VP611
from Universe Kogaku (America) Inc.

Universe's CCD lens assemblies are ideal for your board and miniature camera applications. Standard lens assemblies are available in 2/3"-1/4" formats and a wide range of focal lengths. A sampling of stock focal lengths is included below. We also have pinhole CCD lenses for wide angle viewing. Our... [See More]

  • Type: Fixed
  • Range: 1.5
  • Iris Control: Without Iris Control
  • Aperture (F): 2.7
Automotive Camera Lens -- ACL-M12-1.38(2MP)
from Foctek Photonics, Inc.

We provide customers with high quality automotive camera lens, such as front view lens, rear view lens, side view lens, far view lens etc. We can design, develop and manufacture the automotive camera lens according to customer's specification. [See More]

  • Type: Fixed
  • Range: 1.38
  • Iris Control: Without Iris Control
  • Aperture (F): 2.1
Lens for Camera -- 11480085 [HF12.5HA-1B from FUJIFILM USA, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, CAMERA LENS, 1:1.4/12.5MM, 2/3INCH, W/ C-MOUNT, 12.5MM F/1.4 FIXED FOCAL LENS WITH C-MOUNT AND LOCKING IRIS / FOCUS FOR 2/3-INCH CCD, INDUSTRIAL AND MACHINE VISION. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Fixed
  • Lens Mount: C-Mount
Anamorphic Motion Picture Camera Lenses -- T Series
from Panavision, Inc.

T Series Anamorphic Lenses. The T Series lenses build on Panavision ’s long tradition of designing and developing high-quality anamorphic lenses for motion picture. They combine new optical layouts with mechanical advances from the G series, but have a larger sweet spot and focus closer than... [See More]

  • Type: Variable; Fixed
  • Range: 28 to 425
  • Iris Control: Automatic DC Drive
  • Type: Zoom
16.0mm 1 Megapixel Fixed Iris F1.8 1/3" Board Lens -- 5005-SF-58
from SFCable.com

16.0mm 1 Megapixel Fixed Iris F1.8 1/3" Board Lens [See More]

  • Type: Fixed
  • Range: 16
  • Iris Control: Without Iris Control
  • Aperture (F): 1.8
35mm SLR Fisheye Lens (22mm image)
from JENOPTIK Optical Systems, Inc.

This spherical fish-eye lens captures a 185-degree field of view in a 22 mm diameter circular image. The lens has very low f-Theta distortion and is used for full sky astrophotography, remote sensing and hemispherical imaging instruments. The lens is equipped with an adjustable (manual) iris and... [See More]

  • Type: Fixed
  • Range: 7.45
  • Iris Control: Manual Iris Control
  • Aperture (F): 2.8
Rogonar
from Qioptiq

The Rogonar forms a solid basis for the “first steps ” in the amateur ’s home lab. This lens is already a standard feature of many low-price enlarging units. With 3 single elements, it has a relatively simple optical design. But when used for a smaller scale range of about 2x to 8x... [See More]

  • Type: Fixed
  • Aperture (F): 2.8
  • Range: 38
  • Type: Zoom
2/3 5MP Vibration Camera Lens -- SMI-TELE-DF25-03
from Smartmore Corporation Limited

- Fixed aperture value optional;. - Anti-vibration ring design,the lens structure is more stable;. - Low image shift at vibration situation;. - Suitable for multiple vibration environments. [See More]

  • Type: Fixed
  • Lens Mount: C-Mount
  • Iris Control: Manual Iris Control
  • Optical Format: 2/3"
10MM F/1.4 CCTV Lens -- 1014-C
from Universe Kogaku (America) Inc.

Universe offers a full line of C and Cs style CCTV lenses available from stock. All formats, including hard to find 1" optics are here. We only handle premium all-glass lenses, many of our own design and manufacture. We carry many specialty lenses as well, including right angle, pinhole and motor or... [See More]

  • Type: Fixed
  • Range: 10
  • Iris Control: Without Iris Control
  • Aperture (F): 1.4
Automotive Camera Lens -- ACL-M12-1.6(MP)-2
from Foctek Photonics, Inc.

We provide customers with high quality automotive camera lens, such as front view lens, rear view lens, side view lens, far view lens etc. We can design, develop and manufacture the automotive camera lens according to customer's specification. [See More]

  • Type: Fixed
  • Range: 1.6
  • Iris Control: Without Iris Control
  • Aperture (F): 2.5
Lens for Camera -- 123812509 [59-873 from Edmund Optics Inc.]
from Radwell International

LENS, FIXED FOCAL LENGTH, C SERIES, 50 MM, 6-ELEMENT, C-MOUNTING. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Fixed
  • Lens Mount: C-Mount
Anamorphic Prime Motion Picture Lenses -- C Series
from Panavision, Inc.

C Series Anamorphic Prime Lenses. The Panavision ® C Series Anamorphic Primes have been the go-to choice since 1968 for artists needing a compact and lightweight anamorphic lens. The distinctive optical quality and small size of the C Series appeals to cinematographers striving for the visual... [See More]

  • Type: Fixed
  • Minimum: 762 to 2134
  • Range: 30 to 180
  • Specialty / Application: Closeup
16.0mm 1 Megapixel Fixed Iris F1.8 1/3" CS Mount Lens -- 5005-SF-50
from SFCable.com

16.0mm 1 Megapixel Fixed Iris F1.8 1/3" CS Mount Lens [See More]

  • Type: Fixed
  • Range: 16
  • Iris Control: Without Iris Control
  • Aperture (F): 1.8
Digital SLR Fisheye Lens
from JENOPTIK Optical Systems, Inc.

Price: $4,495. Focal Length: 4.88 mm. Lens Construction: 6 groups / 10 elements. Maximum Aperture: f/5.2. Angle of View: 185 degrees. Image Diameter: 14.9 mm. f-Theta Distortion: <6%. Mount: F/Mount or EOS Mount. Dimensions (D x L): 82.87 mm x 101 mm. Recommended Cameras: See below [See More]

  • Type: Fixed
  • Range: 4.88
  • Iris Control: Manual Iris Control
  • Aperture (F): 5.2
4K Line Scan Lens -- SMI-LEL-4k-01
from Smartmore Corporation Limited

A line scan camera is a special kind of camera that images phtots in the form of line scanning. The camera projects takes the images line by line to generate a full photo. Therefore, a line camera needs to have a fixed part in the action, either the camera or the product needs to be fixed in a... [See More]

  • Type: Fixed
  • Type: Zoom
  • Iris Control: Manual Iris Control
  • Magnification: 0.0150 to 0.0500
10MM F/2.4 High Resolution Lens -- M-10
from Universe Kogaku (America) Inc.

Designed for the most demanding applications, Universe's line of hi-resolution lenses are the best choice for machine vision, instrumentation, inspection, and other critical systems including space flight applications. They feature 6 -7 glass elements for great MTF, fixed irises to maintain vision... [See More]

  • Type: Fixed
  • Range: 10
  • Iris Control: Without Iris Control
  • Aperture (F): 2.4
Automotive Camera Lens -- ACL-M12-2.1(MP)
from Foctek Photonics, Inc.

We provide customers with high quality automotive camera lens, such as front view lens, rear view lens, side view lens, far view lens etc. We can design, develop and manufacture the automotive camera lens according to customer's specification. [See More]

  • Type: Fixed
  • Range: 2.1
  • Iris Control: Without Iris Control
  • Aperture (F): 2.1
Lens for Camera -- 126623391 [HF25HA-1S from FUJIFILM USA, Inc.]
from Radwell International

FIXED-FOCAL LENS, 1:1.4/25 MM, 6 MM FOCAL LENGTH, W/ C-MOUNT, MANUAL FOCUS, LOCKING KNOBS FOR IRIS & FOCUS, 3 POS EACH, REPLACES HF25HA-1B. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Fixed
  • Lens Mount: C-Mount
Anamorphic Prime Motion Picture Lenses -- E Series
from Panavision, Inc.

E Series Anamorphic Prime Lenses. Introduced in the 1980s, the Panavision ® E Series Anamorphic Primes remain the first choice of anamorphic lenses for many cinematographers. Building on the success of the C Series, the E Series offers improved optical quality over their predecessors, with more... [See More]

  • Type: Fixed
  • Specialty / Application: Closeup
  • Range: 28 to 180
  • Width / Diameter: 95.3 to 175
2.0mm 2 Megapixel Fixed Iris F2.0 2/3" Board Lens -- 5005-SF-60
from SFCable.com

2.0mm 2 Megapixel Fixed Iris F2.0 2/3" Board Lens [See More]

  • Type: Fixed
  • Range: 2
  • Iris Control: Without Iris Control
  • Aperture (F): 2
Hyperspectral Lens
from JENOPTIK Optical Systems, Inc.

The CoastalOpt ® Hyperspectral was designed to operate over the full sensitivity range of Indigo Systems newly introduced VisGaAs sensor and will allow single capture images consisting of visible and NIR features. The C-mount adjustable aperture lens includes a 25.5mm thread mount for filters... [See More]

  • Type: Fixed
  • Range: 25
  • Iris Control: Manual Iris Control
  • Aperture (F): 2
8k7μ Line Scan Lens -- SMI-LEL-8K-01
from Smartmore Corporation Limited

A line scan camera is a special kind of camera that images phtots in the form of line scanning. The camera projects takes the images line by line to generate a full photo. Therefore, a line camera needs to have a fixed part in the action, either the camera or the product needs to be fixed in a... [See More]

  • Type: Fixed
  • Type: Zoom
  • Iris Control: Manual Iris Control
  • Magnification: 0.1500 to 0.2500
11.2MM F/4.5 Lens -- DYC-11
from Universe Kogaku (America) Inc.

Universe image and bar-code scanning and optical character reading lenses are your best choice for short track length applications using both conventional and line scan sensors. Used in both stationary and hand held scanner applications, they offer flat field performance. The lenses are also suited... [See More]

  • Type: Fixed
  • Range: 11.2
  • Iris Control: Without Iris Control
  • Aperture (F): 4.5
Automotive Camera Lens -- ACL-M12-3.2(MP)
from Foctek Photonics, Inc.

We provide customers with high quality automotive camera lens, such as front view lens, rear view lens, side view lens, far view lens etc. We can design, develop and manufacture the automotive camera lens according to customer's specification. [See More]

  • Type: Fixed
  • Range: 3.2
  • Iris Control: Without Iris Control
  • Aperture (F): 2.5
Lens for Camera -- 128996632 [58-001 from Edmund Optics Inc.]
from Radwell International

CAMERA LENS, ULTRA-COMPACT, TECHSPEC, C SERIES, FIXED FOCAL LENGTH / 12 MM/F1.8, 27.9 MM MAX LENGTH, 2/3 INCH SENSOR FORMAT, 32.00 MM OD, 2-NORMAL / 2-RECESSED FIXING KNOBS, C-MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Fixed
  • Lens Mount: C-Mount
Anamorphic Prime Motion Picture Lenses -- G Series
from Panavision, Inc.

G Series Anamorphic Prime Lenses. Introduced in 2007, G Series lenses are a successful marriage of the compact convenience of the C Series and the optical innovations of the Primo ® AL series. The standout optical features of the G Series lenses include high contrast, high resolution images,... [See More]

  • Type: Variable; Fixed
  • Type: Zoom
  • Range: 35 to 100
  • Specialty / Application: Closeup
2.0mm 2 Megapixel Fixed Iris F2.0 2/3" CS Mount Lens -- 5005-SF-43
from SFCable.com

2.0mm 2 Megapixel Fixed Iris F2.0 2/3" CS Mount Lens [See More]

  • Type: Fixed
  • Range: 2
  • Iris Control: Without Iris Control
  • Aperture (F): 2
UV-VIS 105mm SLR Lens
from JENOPTIK Optical Systems, Inc.

JENOPTIK's CoastalOpt ® 105mm UV-VIS SLR Lens is a alternate to the Nikon 105/4.5 UV Nikkor lens. The lens has color corrected performance in the range from 250nm - 650nm. Crisp images covering this entire bandwidth can be captured without focus adjustment or compensation. Price: $4,495. [See More]

  • Type: Fixed
  • Range: 105
  • Iris Control: Manual Iris Control
  • Aperture (F): 4.5
12.5MM F/2.8 High Resolution Lens -- TP-12.5
from Universe Kogaku (America) Inc.

Designed for the most demanding applications, Universe's line of hi-resolution lenses are the best choice for machine vision, instrumentation, inspection, and other critical systems including space flight applications. They feature 6 -7 glass elements for great MTF, fixed irises to maintain vision... [See More]

  • Type: Fixed
  • Range: 12.5
  • Iris Control: Without Iris Control
  • Aperture (F): 2.8
FA and Machine Vision Manual Lens -- FA-M12(5MP)-23F21
from Foctek Photonics, Inc.

FOCtek provides customers with Optical Lens Assemblies, Custom-made Lens. Standard Lens Assemblies include, Mega Pixels CCTV Lenses, 5MP Road Monitoring Lens, 5 MP Machine Vision Lenses, Automotive Vision Lenses. Our products are widely used in precision instruments, medical equipment, automation... [See More]

  • Type: Fixed
  • Range: 12
  • Iris Control: Manual Iris Control
  • Aperture (F): 2.1
Lens for Camera -- 128996721 [67-709 from Edmund Optics Inc.]
from Radwell International

CAMERA LENS, ULTRA-COMPACT, TECHSPEC, C SERIES, FIXED FOCAL LENGTH / 6 MM/F1.4, 48.90 MM LENGTH, 36.0 MM OD, 1/1.8 INCH MAX SENSOR FORMAT, C-MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Fixed
  • Lens Mount: C-Mount
Digital Motion Picture Lenses -- Primo Digital® Series
from Panavision, Inc.

These lenses feature high contrast and resolution, low lateral color, negligible veiling glare, low ghosting and distortion, and consistent image quality throughout focus and zoom. Designed and manufactured by Panavision ® with digital in mind. Digital cinematography lenses have to compensate... [See More]

  • Type: Variable; Fixed
  • Type: Zoom
  • Range: 9.5 to 112
  • Specialty / Application: Aspheric
2.3mm 2 Megapixel Fixed Iris F2.0 1/2" Board Lens -- 5005-SF-59
from SFCable.com

2.3mm 2 Megapixel Fixed Iris F2.0 1/2" Board Lens [See More]

  • Type: Fixed
  • Range: 2.3
  • Iris Control: Without Iris Control
  • Aperture (F): 2
UV-VIS-IR 60mm Apo Macro
from JENOPTIK Optical Systems, Inc.

UV-VIS-IR Lens. High performance lens for Forensics, Law Enforcement, Science, and Fine Art. Superb focus correction from UV thru IR (310 nm - 1100 nm). Perfect lens for use with SLR or DSLR cameras with UV or IR sensitivity. Includes aftermarket cameras with modified sensor filters or stock cameras... [See More]

  • Type: Fixed
  • Range: 60
  • Iris Control: Manual Iris Control
  • Aperture (F): 4 to 4.5
12MM F/4.0 Lens -- TS-12
from Universe Kogaku (America) Inc.

Universe image and bar-code scanning and optical character reading lenses are your best choice for short track length applications using both conventional and line scan sensors. Used in both stationary and hand held scanner applications, they offer flat field performance. The lenses are also suited... [See More]

  • Type: Fixed
  • Range: 12
  • Iris Control: Without Iris Control
  • Aperture (F): 4
FA and Machine Vision Manual Lens -- FA-M25(10MP)-1F21
from Foctek Photonics, Inc.

FOCtek provides customers with Optical Lens Assemblies, Custom-made Lens. Standard Lens Assemblies include, Mega Pixels CCTV Lenses, 5MP Road Monitoring Lens, 5 MP Machine Vision Lenses, Automotive Vision Lenses. Our products are widely used in precision instruments, medical equipment, automation... [See More]

  • Type: Fixed
  • Range: 25
  • Iris Control: Manual Iris Control
  • Aperture (F): 2.1
Lens for Camera -- 131273162 [86571 from Cognex Corporation]
from Radwell International

EDMUND OPTICS 16MM, HP SERIES 1.1" FIXED FOCAL LENGTH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Fixed
Large Format Motion Picture Lenses -- Primo 70 Series
from Panavision, Inc.

Intrinsic characteristics. • Flat field. • Natural sharpness. • Minimal chromatic aberration. • Minimal breathing. • Excellent field illumination. • Close focus performance. • Consistent color temperature. • Tunable focus characteristics. Artistic traits. [See More]

  • Type: Variable; Fixed
  • Type: Zoom
  • Range: 14 to 400
  • Lens Mount: Panavision 70 Mount Systems
2.3mm 2 Megapixel Fixed Iris F2.0 1/2" CS Mount Lens -- 5005-SF-44
from SFCable.com

2.3mm 2 Megapixel Fixed Iris F2.0 1/2" CS Mount Lens [See More]

  • Type: Fixed
  • Range: 2.3
  • Iris Control: Without Iris Control
  • Aperture (F): 2
13MM F/2.8 CCD Lens -- VL-1328
from Universe Kogaku (America) Inc.

Universe's CCD lens assemblies are ideal for your board and miniature camera applications. Standard lens assemblies are available in 2/3"-1/4" formats and a wide range of focal lengths. A sampling of stock focal lengths is included below. We also have pinhole CCD lenses for wide angle viewing. Our... [See More]

  • Type: Fixed
  • Range: 13
  • Iris Control: Without Iris Control
  • Aperture (F): 2.8
ITS Manual Lens, 12 MP -- C-M16(12MP)-1F14
from Foctek Photonics, Inc.

FOCtek provides customers with Optical Lens Assemblies, Custom-made Lens. Standard Lens Assemblies include, Mega Pixels CCTV Lenses, 5MP Road Monitoring Lens, 5 MP Machine Vision Lenses, Automotive Vision Lenses. Our products are widely used in precision instruments, medical equipment, automation... [See More]

  • Type: Fixed
  • Range: 16
  • Iris Control: Manual Iris Control
  • Aperture (F): 1.6
Lens for Camera -- 15711235 [LFC-06F from Cognex Corporation]
from Radwell International

VISION LENS, 6MM MEGAPIXEL, 1/2" FIXED FOCAL LENGTH, C-MOUNT TYPE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Fixed
  • Lens Mount: C-Mount
Large Format Motion Picture Lenses -- Sphero 65 Lenses
from Panavision, Inc.

Intrinsic characteristics. • Moderate focus roll-off with subtle aberrations. • Less susceptible to flare and glare. • Rounded out-of-focus properties. • Updated with modern mechanics. Artistic traits. • Blended layers of contrast. • Pleasing flesh tones. • Natural... [See More]

  • Type: Fixed
  • Lens Mount: PV 65 Mount
  • Range: 24 to 300
  • Width / Diameter: 114 to 122
3.6mm 1 Megapixel Fixed Iris F1.8 1/3" CS Mount Lens -- 5005-SF-45
from SFCable.com

3.6mm 1 Megapixel Fixed Iris F1.8 1/3" CS Mount Lens [See More]

  • Type: Fixed
  • Range: 3.6
  • Iris Control: Without Iris Control
  • Aperture (F): 1.8
2.0MM F/2.0 CCD Lens -- VL-2020
from Universe Kogaku (America) Inc.

Universe's CCD lens assemblies are ideal for your board and miniature camera applications. Standard lens assemblies are available in 2/3"-1/4" formats and a wide range of focal lengths. A sampling of stock focal lengths is included below. We also have pinhole CCD lenses for wide angle viewing. Our... [See More]

  • Type: Fixed
  • Range: 2
  • Iris Control: Without Iris Control
  • Aperture (F): 2
ITS Manual Lens, 12 MP -- C-M20(12MP)-1F14
from Foctek Photonics, Inc.

FOCtek provides customers with Optical Lens Assemblies, Custom-made Lens. Standard Lens Assemblies include, Mega Pixels CCTV Lenses, 5MP Road Monitoring Lens, 5 MP Machine Vision Lenses, Automotive Vision Lenses. Our products are widely used in precision instruments, medical equipment, automation... [See More]

  • Type: Fixed
  • Range: 20
  • Iris Control: Manual Iris Control
  • Aperture (F): 1.6
Lens for Camera -- 167142927 [HF16A-2 from FUJIFILM USA, Inc.]
from Radwell International

LENS FOR CAMERA, 1:14 / 16 FIXED FOCAL , WITH C-MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Fixed
  • Lens Mount: C-Mount
Large Format Motion Picture Lenses -- Super Panavision 70 Lenses
from Panavision, Inc.

Intrinsic characteristics. • True vintage optics. • Low contrast. • Deliver more radiant flaring characteristics. Artistic traits. • Uniquely contoured bokeh. • Glamorous, softer “vintage ” look with a gentle focus roll off. • Smooth texture. • Distinct... [See More]

  • Type: Fixed
  • Lens Mount: Panavision 70 Mount Systems
  • Range: 28 to 300
  • Width / Diameter: 70 to 138
4.2mm 1 Megapixel Fixed Iris F1.8 1/3" CS Mount Lens -- 5005-SF-46
from SFCable.com

4.2mm 1 Megapixel Fixed Iris F1.8 1/3" CS Mount Lens [See More]

  • Type: Fixed
  • Range: 4.2
  • Iris Control: Without Iris Control
  • Aperture (F): 1.8
20MM F/2.8 CCD Lens -- C0019-D039
from Universe Kogaku (America) Inc.

Designed for the most demanding applications, Universe's line of hi-resolution lenses are the best choice for machine vision, instrumentation, inspection, and other critical systems including space flight applications. They feature 6 -7 glass elements for great MTF, fixed irises to maintain vision... [See More]

  • Type: Fixed
  • Range: 20
  • Iris Control: Without Iris Control
  • Aperture (F): 2.8
ITS Manual Lens, 12 MP -- C-M25(12MP)-1F14
from Foctek Photonics, Inc.

FOCtek provides customers with Optical Lens Assemblies, Custom-made Lens. Standard Lens Assemblies include, Mega Pixels CCTV Lenses, 5MP Road Monitoring Lens, 5 MP Machine Vision Lenses, Automotive Vision Lenses. Our products are widely used in precision instruments, medical equipment, automation... [See More]

  • Type: Fixed
  • Range: 25
  • Iris Control: Manual Iris Control
  • Aperture (F): 1.4
Lens for Camera -- 17665959 [HF25HA-1B from FUJIFILM USA, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, FIXED-FOCAL LENS, 1:1.4/25 MM, 6 MM FOCAL LENGTH, W/ C-MOUNT, MANUAL FOCUS, LOCKING KNOBS FOR IRIS & FOCUS/3 POS EACH, REPLACED BY HF25HA-1S. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Fixed
  • Lens Mount: C-Mount
Large Format Motion Picture Lenses -- System 65 Lenses
from Panavision, Inc.

Intrinsic characteristics. • Modern coatings make the lenses less susceptible to flare and glare. • Organic focus roll off. • Fitted with modern mechanics. Artistic traits. • The established “classic ” 65mm look. • Rounded bokeh. • Pleasing flesh tones. [See More]

  • Type: Variable; Fixed
  • Type: Zoom
  • Range: 24 to 840
  • Lens Mount: PV 65 Mount
6.0mm 1 Megapixel Fixed Iris F1.8 1/3" CS Mount Lens -- 5005-SF-47
from SFCable.com

6.0mm 1 Megapixel Fixed Iris F1.8 1/3" CS Mount Lens [See More]

  • Type: Fixed
  • Range: 6
  • Iris Control: Without Iris Control
  • Aperture (F): 1.8
24MM F/2.8 Camera Lens -- 24SLR
from Universe Kogaku (America) Inc.

Universe Kogaku has a complete line of off-the-shelf, manual photographic lenses with various focal lengths, which are an economical alternative for large format CCD imaging applications and line scan cameras. The new lens assemblies meet demands for special applications which need CCD sensors... [See More]

  • Type: Fixed
  • Range: 24
  • Iris Control: Manual Iris Control
  • Aperture (F): 2.8
ITS Manual Lens, 5 MP -- C-M12(5MP)-23F14-2
from Foctek Photonics, Inc.

FOCtek provides customers with Optical Lens Assemblies, Custom-made Lens. Standard Lens Assemblies include, Mega Pixels CCTV Lenses, 5MP Road Monitoring Lens, 5 MP Machine Vision Lenses, Automotive Vision Lenses. Our products are widely used in precision instruments, medical equipment, automation... [See More]

  • Type: Fixed
  • Range: 12
  • Iris Control: Manual Iris Control
  • Aperture (F): 1.4
Lens for Camera -- 186223203 [59870 from Edmund Optics Inc.]
from Radwell International

LENS, 16MM FOCAL LENGTH, C-MOUNT, FIXED FOCAL LENGTH LENS, M25.5X0.50, FEMALE THREAD. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Fixed
  • Lens Mount: C-Mount
Large Format Motion Picture Lenses -- Ultra Panavision 70 Lenses
from Panavision, Inc.

Intrinsic characteristics. • Ultra wide 2.76:1 aspect ratio. • Anamorphic artifacts. • Flares. • Vertical defocus. • Elliptical bokeh. • Organic focus roll off. • Intrinsic edge-layering depth cues. • Updated with modern mechanics. Artistic traits. •... [See More]

  • Type: Fixed
  • Lens Mount: PV 65 Mount
  • Range: 35 to 400
  • Width / Diameter: 114 to 136
8.0mm 1 Megapixel Fixed Iris F1.8 1/3" CS Mount Lens -- 5005-SF-48
from SFCable.com

8.0mm 1 Megapixel Fixed Iris F1.8 1/3" CS Mount Lens [See More]

  • Type: Fixed
  • Range: 8
  • Iris Control: Without Iris Control
  • Aperture (F): 1.8
25mm F/0.95 CCD Lens -- EL1025IR
from Universe Kogaku (America) Inc.

Universe Kogaku America adds to its existing line of C-mount lenses, 2 new 25mm lenses for imaging applications in the Infra-red light spectrum. Available in format coverage of up to16mm with a brightness ratio of 0.95, these lenses provide a cost effective solution for low light imaging and other... [See More]

  • Type: Fixed
  • Range: 25.18
  • Iris Control: Without Iris Control
  • Aperture (F): 0.9500
ITS Manual Lens, 5 MP -- C-M16(5MP)-23F14-2
from Foctek Photonics, Inc.

FOCtek provides customers with Optical Lens Assemblies, Custom-made Lens. Standard Lens Assemblies include, Mega Pixels CCTV Lenses, 5MP Road Monitoring Lens, 5 MP Machine Vision Lenses, Automotive Vision Lenses. Our products are widely used in precision instruments, medical equipment, automation... [See More]

  • Type: Fixed
  • Range: 16
  • Iris Control: Manual Iris Control
  • Aperture (F): 1.4
Lens for Camera -- 200141360 [86900 from Edmund Optics Inc.]
from Radwell International

COMPACT FIXED FOCAL LENGTH LENS, 4.5 MM, C MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Fixed
Panavision® Spherical Motion Picture Zoom Lenses -- Legacy Prime Series
from Panavision, Inc.

Panavision ® carries a wide range of quality optics that will meet the creative and budgetary demands of any project. All of these lenses were designed or re-engineered to Panavision specifications and offer superior mechanical and optical performance as well as expanded, easy to read focus and... [See More]

  • Type: Fixed
  • Specialty / Application: Closeup; WideAngle; Fisheye, Distortion
  • Range: 14 to 180
  • Width / Diameter: 94.5 to 143
25MM F/1.6 Compact CCTV Lens -- 2516-C
from Universe Kogaku (America) Inc.

Universe offers a full line of C and Cs style CCTV lenses available from stock. All formats, including hard to find 1" optics are here. We only handle premium all-glass lenses, many of our own design and manufacture. We carry many specialty lenses as well, including right angle, pinhole and motor or... [See More]

  • Type: Fixed
  • Range: 25
  • Iris Control: Without Iris Control
  • Aperture (F): 1.6
ITS Manual Lens, 5 MP -- C-M25(5MP)-23F14-2
from Foctek Photonics, Inc.

FOCtek provides customers with Optical Lens Assemblies, Custom-made Lens. Standard Lens Assemblies include, Mega Pixels CCTV Lenses, 5MP Road Monitoring Lens, 5 MP Machine Vision Lenses, Automotive Vision Lenses. Our products are widely used in precision instruments, medical equipment, automation... [See More]

  • Type: Fixed
  • Range: 25
  • Iris Control: Manual Iris Control
  • Aperture (F): 1.4
Lens for Camera -- 205540376 [85-367 from Edmund Optics Inc.]
from Radwell International

FIXED FOCAL LENGTH LENS, F/8 CI SERIES, 35 MM FOCAL LENGTH, 41 MM LENGTH, 26.5 MM DIAMETER, M30.5 X 0.50 FILTER THREAD, 7 ELEMENTS, M25.5 X 0.5 MALE FRONT THREAD, 21.27 MM ENTRANCE PUPIL POSITION, 22.42 OBJECT SPACE PRINCIPAL PLANE, C -MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Fixed
Primo® Anamorphic Prime Motion Picture Lenses -- AL Series
from Panavision, Inc.

The Panavision ® Primo Anamorphic Prime lenses bring the superior imaging characteristics of Primo spherical prime lenses to the anamorphic format. Like their spherical counterparts, the Primo Anamorphic Primes deliver high contrast and resolution, even field illumination, and negligible veiling... [See More]

  • Type: Fixed
  • Minimum: 762
  • Range: 35 to 100
  • Specialty / Application: Closeup
27MM F/4.0 Lens -- VE270
from Universe Kogaku (America) Inc.

Universe Medical Imaging Lens assemblies include a standard offering of the most desired relay, 3 CCD relay, mounted and bare achromatic lenses. You will find the most popular combinations of F/no., focal length and back focal length available off-the-shelf, designed for use with today's... [See More]

  • Type: Fixed
  • Range: 27
  • Iris Control: Without Iris Control
  • Aperture (F): 4
ITS Manual Lens, 8 MP -- C-M12(8MP)-S1F14
from Foctek Photonics, Inc.

FOCtek provides customers with Optical Lens Assemblies, Custom-made Lens. Standard Lens Assemblies include, Mega Pixels CCTV Lenses, 5MP Road Monitoring Lens, 5 MP Machine Vision Lenses, Automotive Vision Lenses. Our products are widely used in precision instruments, medical equipment, automation... [See More]

  • Type: Fixed
  • Range: 12
  • Iris Control: Manual Iris Control
  • Aperture (F): 1.4
Lens for Camera -- 225121032 [C125-0418-5M from Basler Vision Technologies]
from Radwell International

LENS / CAMERA, FOCAL LENGTH 4MM, SENSOR SIZE <1/2 INCH, FIXED FOCAL LENGTH / 4 MM, F-STOP SETTINGS FROM F1.8 - F22, RESOLUTION / 5 MEGAPIXELS, C-MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Fixed
  • Lens Mount: C-Mount
Specialty and Macro Motion Picture Lenses -- Special Purpose Fisheye, Low-angle Prism, and Mesmerizer Lenses
from Panavision, Inc.

Macro Lenses SM Series. These lenses matched the Primo ® Primes for color and performance. The focal lengths in this series of lenses ranges from 50mm to 200mm with maximum apertures ranging from T1.4 for the 50mm lens to T4 for the 200mm lens. Close focus distances range from 9 inches to 27... [See More]

  • Type: Fixed
  • Specialty / Application: Closeup; Fisheye, Macro, Flare, Slant Focus, Portrait
  • Range: 14 to 200
28MM F/3.6 Lens -- TS-28
from Universe Kogaku (America) Inc.

Universe image and bar-code scanning and optical character reading lenses are your best choice for short track length applications using both conventional and line scan sensors. Used in both stationary and hand held scanner applications, they offer flat field performance. The lenses are also suited... [See More]

  • Type: Fixed
  • Range: 28
  • Iris Control: Without Iris Control
  • Aperture (F): 3.6
ITS Manual Lens, 8 MP -- C-M35(8MP)-S1F14
from Foctek Photonics, Inc.

FOCtek provides customers with Optical Lens Assemblies, Custom-made Lens. Standard Lens Assemblies include, Mega Pixels CCTV Lenses, 5MP Road Monitoring Lens, 5 MP Machine Vision Lenses, Automotive Vision Lenses. Our products are widely used in precision instruments, medical equipment, automation... [See More]

  • Type: Fixed
  • Range: 35
  • Iris Control: Manual Iris Control
  • Aperture (F): 1.4
Lens for Camera -- 23143959 [LEC-63778 from Cognex Corporation]
from Radwell International

VISION LENS, 12 MM, 5 MP, F1.8-18, C MOUNT, FIXED FOCUS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Fixed
Spherical Motion Picture Lenses -- Panavision® Primo® V Series
from Panavision, Inc.

After 60 years of setting industry standards for film optics and cameras, Panavision has stepped forward to set the standard for lenses specifically designed for digital cameras. Built on the same glass element as Panavision's Primo Primes, the Primo V lenses bring the classic qualities of the... [See More]

  • Type: Fixed
  • Minimum: 610
  • Range: 14.5 to 100
  • Lens Mount: PL or Panavision 35 Mounting System
29MM F/3.0 High Resolution Lens -- TOP-29
from Universe Kogaku (America) Inc.

Designed for the most demanding applications, Universe's line of hi-resolution lenses are the best choice for machine vision, instrumentation, inspection, and other critical systems including space flight applications. They feature 6 -7 glass elements for great MTF, fixed irises to maintain vision... [See More]

  • Type: Fixed
  • Range: 29
  • Iris Control: Without Iris Control
  • Aperture (F): 3
ITS Manual Lens, 8 MP -- C-M8(8MP)-S1F14
from Foctek Photonics, Inc.

FOCtek provides customers with Optical Lens Assemblies, Custom-made Lens. Standard Lens Assemblies include, Mega Pixels CCTV Lenses, 5MP Road Monitoring Lens, 5 MP Machine Vision Lenses, Automotive Vision Lenses. Our products are widely used in precision instruments, medical equipment, automation... [See More]

  • Type: Fixed
  • Range: 8
  • Iris Control: Manual Iris Control
  • Aperture (F): 1.4
Lens for Camera -- 36246201 [WV-LA4R5C3B from Panasonic]
from Radwell International

DISCONTINUED BY MANUFACTURER, AUTO IRIS LENS, 4.5MM, CS-MOUNT, FIXED FOCAL LENS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Fixed
Spherical Motion Picture Lenses -- Primo Prime Series
from Panavision, Inc.

Panavision ’s Academy Award winning series of Primo Prime lenses combine high contrast and resolution, even field illumination, and negligible veiling glare, ghosting, and distortion. Primo lenses intercut seamlessly with other lenses in the Primo line, and are designed for use with film and... [See More]

  • Type: Fixed
  • Width / Diameter: 113 to 116
  • Range: 10 to 150
  • Length: 105 to 193
3.2MM F/4.5 Pinhole Lens -- PTS-3.2M12
from Universe Kogaku (America) Inc.

Universe's CCD lens assemblies are ideal for your board and miniature camera applications. Standard lens assemblies are available in 2/3"-1/4" formats and a wide range of focal lengths. A sampling of stock focal lengths is included below. We also have pinhole CCD lenses for wide angle viewing. Our... [See More]

  • Type: Fixed
  • Range: 3.2
  • Iris Control: Without Iris Control
  • Aperture (F): 4.5
Megapixel Fish Eye Lens -- M12-1.13IR(8MP)-F
from Foctek Photonics, Inc.

FOCtek provides customers with Optical Lens Assemblies, Custom-made Lens. Standard Lens Assemblies include, Mega Pixels CCTV Lenses, 5MP Road Monitoring Lens, 5 MP Machine Vision Lenses, Automotive Vision Lenses. Our products are widely used in precision instruments, medical equipment, automation... [See More]

  • Type: Fixed
  • Range: 1.13
  • Iris Control: Without Iris Control
  • Aperture (F): 2
Lens for Camera -- 37899448 [DF6HA-1B from FUJIFILM USA, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, VISION LENS, FIXED 6 MM FOCAL LENGTH, F1.2-F16, C-MOUNT, MANUAL FOCUS, MANUAL IRIS, M27 X 0.5 FILTER THREAD, LOCKING KNOBS FOR IRIS/FOCUS, SUPPORTS UP TO 1.5 MP RESOLUTION, REPLACED BY DF6HA-1S. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Fixed
  • Lens Mount: C-Mount
Spherical Motion Pictures Lenses -- PVintage Series
from Panavision, Inc.

Based on the award winning Panavision Ultra Speed Prime lenses, the PVintage Series delivers superior mechanical performance while retaining their characteristically smooth organic imagery. And we didn ’t just make these “look like ” vintage glass; the PVintage series uses true... [See More]

  • Type: Fixed
  • Width / Diameter: 113
  • Range: 14 to 100
30MM F/4.0 Lens -- CCV-30
from Universe Kogaku (America) Inc.

Universe Medical Imaging Lens assemblies include a standard offering of the most desired relay, 3 CCD relay, mounted and bare achromatic lenses. You will find the most popular combinations of F/no., focal length and back focal length available off-the-shelf, designed for use with today's... [See More]

  • Type: Fixed
  • Range: 30
  • Iris Control: Without Iris Control
  • Aperture (F): 4
Megapixel Fish Eye Lens -- M12-1.1IR(10MP)-F
from Foctek Photonics, Inc.

FOCtek provides customers with Optical Lens Assemblies, Custom-made Lens. Standard Lens Assemblies include, Mega Pixels CCTV Lenses, 5MP Road Monitoring Lens, 5 MP Machine Vision Lenses, Automotive Vision Lenses. Our products are widely used in precision instruments, medical equipment, automation... [See More]

  • Type: Fixed
  • Range: 1.1
  • Iris Control: Without Iris Control
  • Aperture (F): 2.2
Lens for Camera -- 37944547
from Radwell International

FIXED FOCAL LENS, 16 MM FOCAL LENGTH, 2/3 IMAGER SIZE, 1.4-16 APERTURE RANGE, 11.85 MM BACK FOCUS (IN AIR), M25.5 P=0.5 FILTER SIZE MANUAL W/ LOCK. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Fixed
34MM F/4.0 Lens -- CCV-34
from Universe Kogaku (America) Inc.

Universe Medical Imaging Lens assemblies include a standard offering of the most desired relay, 3 CCD relay, mounted and bare achromatic lenses. You will find the most popular combinations of F/no., focal length and back focal length available off-the-shelf, designed for use with today's... [See More]

  • Type: Fixed
  • Range: 34
  • Iris Control: Without Iris Control
  • Aperture (F): 4
Megapixel Fish Eye Lens -- M12-1.55IR(12MP)-F
from Foctek Photonics, Inc.

FOCtek provides customers with Optical Lens Assemblies, Custom-made Lens. Standard Lens Assemblies include, Mega Pixels CCTV Lenses, 5MP Road Monitoring Lens, 5 MP Machine Vision Lenses, Automotive Vision Lenses. Our products are widely used in precision instruments, medical equipment, automation... [See More]

  • Type: Fixed
  • Range: 1.55
  • Iris Control: Without Iris Control
  • Aperture (F): 2
Lens for Camera -- 39596860 [LM12-06-01 from Cognex Corporation]
from Radwell International

FIXED APERTURE LENS, S-MOUNT, M12, 6 MM F/2, IN-SIGHT 2000 & 7000 SERIES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Fixed
35MM F/2.8 CCD Lens -- MC350
from Universe Kogaku (America) Inc.

Universe Kogaku America adds to its existing line of C-mount lenses, 2 new 25mm lenses for imaging applications in the Infra-red light spectrum. Available in format coverage of up to16mm with a brightness ratio of 0.95, these lenses provide a cost effective solution for low light imaging and other... [See More]

  • Type: Fixed
  • Range: 35
  • Iris Control: Without Iris Control
  • Aperture (F): 2.8
Megapixel Fish Eye Lens -- M12-1.6IR(5MP)-F
from Foctek Photonics, Inc.

FOCtek provides customers with Optical Lens Assemblies, Custom-made Lens. Standard Lens Assemblies include, Mega Pixels CCTV Lenses, 5MP Road Monitoring Lens, 5 MP Machine Vision Lenses, Automotive Vision Lenses. Our products are widely used in precision instruments, medical equipment, automation... [See More]

  • Type: Fixed
  • Range: 1.6
  • Iris Control: Without Iris Control
  • Aperture (F): 2
Lens for Camera -- 39596869 [LM12-12-01 from Cognex Corporation]
from Radwell International

LENS, IN-SIGHT 2000 SERIES, S-MOUNT, M12, 12MM F/1.9 (FIXED APERTURE). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Fixed
50MM F/2.8 CCD Lens -- C5028M12
from Universe Kogaku (America) Inc.

Universe's CCD lens assemblies are ideal for your board and miniature camera applications. Standard lens assemblies are available in 2/3"-1/4" formats and a wide range of focal lengths. A sampling of stock focal lengths is included below. We also have pinhole CCD lenses for wide angle viewing. Our... [See More]

  • Type: Fixed
  • Range: 50
  • Iris Control: Without Iris Control
  • Aperture (F): 2.8
Megapixel Fish Eye Lens -- M12-1.7IR(8MP)-F
from Foctek Photonics, Inc.

FOCtek provides customers with Optical Lens Assemblies, Custom-made Lens. Standard Lens Assemblies include, Mega Pixels CCTV Lenses, 5MP Road Monitoring Lens, 5 MP Machine Vision Lenses, Automotive Vision Lenses. Our products are widely used in precision instruments, medical equipment, automation... [See More]

  • Type: Fixed
  • Range: 1.7
  • Iris Control: Without Iris Control
  • Aperture (F): 2
Lens for Camera -- 39596873 [LM12-16-01 from Cognex Corporation]
from Radwell International

LENS, S-MOUNT M12 16MM F/2.5 (FIXED APERTURE). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Fixed
50mm F/3.5 UV Quartz Lens -- UV5035B
from Universe Kogaku (America) Inc.

Features: Four Element all quartz optics. All aluminum mechanical parts and barrel with rubber grip ring. Removable C-Mount adapter reveals a universal T-Mount. Transmission from 200 to over 1000nm. 35mm Film Format coverage in T configuration. 18mm imager coverage in C-mount configuration. 55mm x... [See More]

  • Type: Fixed
  • Range: 50
  • Iris Control: Without Iris Control
  • Aperture (F): 3.5
Megapixel Fish Eye Lens -- M12-1.85IR(12MP)-F
from Foctek Photonics, Inc.

FOCtek provides customers with Optical Lens Assemblies, Custom-made Lens. Standard Lens Assemblies include, Mega Pixels CCTV Lenses, 5MP Road Monitoring Lens, 5 MP Machine Vision Lenses, Automotive Vision Lenses. Our products are widely used in precision instruments, medical equipment, automation... [See More]

  • Type: Fixed
  • Range: 1.85
  • Iris Control: Without Iris Control
  • Aperture (F): 2
Lens for Camera -- 41451649 [HF16HA-1 from FUJIFILM USA, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, LENS FOR CAMERA, 1:1.4/16MM FIXED FOCAL, W/C-MOUNT, ANTI-VIBRATION & SHOCK FEATURE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Fixed
  • Lens Mount: C-Mount
8.5MM F/4.5 Lens -- CR-8.5
from Universe Kogaku (America) Inc.

Universe image and bar-code scanning and optical character reading lenses are your best choice for short track length applications using both conventional and line scan sensors. Used in both stationary and hand held scanner applications, they offer flat field performance. The lenses are also suited... [See More]

  • Type: Fixed
  • Range: 8.5
  • Iris Control: Without Iris Control
  • Aperture (F): 4.5
Megapixel Fish Eye Lens -- M12-1.8IR(3MP)-F
from Foctek Photonics, Inc.

FOCtek provides customers with Optical Lens Assemblies, Custom-made Lens. Standard Lens Assemblies include, Mega Pixels CCTV Lenses, 5MP Road Monitoring Lens, 5 MP Machine Vision Lenses, Automotive Vision Lenses. Our products are widely used in precision instruments, medical equipment, automation... [See More]

  • Type: Fixed
  • Range: 1.8
  • Iris Control: Without Iris Control
  • Aperture (F): 2.8
Lens for Camera -- 42035317 [HF35A-2 from FUJIFILM USA, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, CAMERA LENS, FIXED FOCUS INDUSTRIAL LENS, 35 MM, 1:1.7 RATIO, 2/3 INCH, C MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Fixed
8MM F/2.0 CCD Lens -- VH820
from Universe Kogaku (America) Inc.

Universe's CCD lens assemblies are ideal for your board and miniature camera applications. Standard lens assemblies are available in 2/3"-1/4" formats and a wide range of focal lengths. A sampling of stock focal lengths is included below. We also have pinhole CCD lenses for wide angle viewing. Our... [See More]

  • Type: Fixed
  • Range: 8
  • Iris Control: Without Iris Control
  • Aperture (F): 2
Megapixel Fish Eye Lens -- M12-2.0IR(5MP)-F
from Foctek Photonics, Inc.

FOCtek provides customers with Optical Lens Assemblies, Custom-made Lens. Standard Lens Assemblies include, Mega Pixels CCTV Lenses, 5MP Road Monitoring Lens, 5 MP Machine Vision Lenses, Automotive Vision Lenses. Our products are widely used in precision instruments, medical equipment, automation... [See More]

  • Type: Fixed
  • Range: 25.5
  • Iris Control: Without Iris Control
  • Aperture (F): 2
Lens for Camera -- 4419977 [6GF9001-1BF01 from Siemens Analytical Products]
from Radwell International

MINI-LENS 16 MM, 1: 1.4 PENTAX C60636KP WITH FIXED FOCAL DISTANCE, APERTURE AND FOCUS ADJUSTABLE D=29.5 MM, L=37.2 MM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Fixed
CCTV Lens Group -- VX580
from Universe Kogaku (America) Inc.

High Resolution Lenses with Focus Lock. Universe Kogaku America adds to its existing line of High Resolution lenses with a series of cctv lenses with locking focus, available in focal lengths from 8mm to 50 mm. These lenses are used for machine vision and are designed and constructed for rugged... [See More]

  • Type: Fixed
  • Aperture (F): 1.4
  • Range: 8
  • Lens Mount: C-Mount
Megapixel Fixed-Iris Scanning Lens -- M12-3IR(2MP)
from Foctek Photonics, Inc.

FOCtek provides customers with Optical Lens Assemblies, Custom-made Lens. Standard Lens Assemblies include, Mega Pixels CCTV Lenses, 5MP Road Monitoring Lens, 5 MP Machine Vision Lenses, Automotive Vision Lenses. Our products are widely used in precision instruments, medical equipment, automation... [See More]

  • Type: Fixed
  • Range: 3
  • Iris Control: Without Iris Control
  • Aperture (F): 2.1
Lens for Camera -- 4629670 [HF35HA-1B from FUJIFILM USA, Inc.]
from Radwell International

LENS, FIXED FOCAL, 35 MM, FOR 0.75 INCH CCD, 1.5 MEGAPIXEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Fixed
Medical Lens Group -- CCV-27
from Universe Kogaku (America) Inc.

Relay lens;. Universe Medical Imaging Lens assemblies include a standard offering of the most desired relay, 3 CCD relay, mounted and bare achromatic lenses. You will find the most popular combinations of F/no., focal length and back focal length available off-the-shelf, designed for use with... [See More]

  • Type: Fixed
  • Aperture (F): 4.5
  • Range: 27
  • Width / Diameter: 12
Megapixel Fixed-Iris Scanning Lens -- M12-4.2IR(2MP)
from Foctek Photonics, Inc.

FOCtek provides customers with Optical Lens Assemblies, Custom-made Lens. Standard Lens Assemblies include, Mega Pixels CCTV Lenses, 5MP Road Monitoring Lens, 5 MP Machine Vision Lenses, Automotive Vision Lenses. Our products are widely used in precision instruments, medical equipment, automation... [See More]

  • Type: Fixed
  • Range: 4.2
  • Iris Control: Without Iris Control
  • Aperture (F): 1.8
Lens for Camera -- 46601482 [LEC-CFF25-F11 from Cognex Corporation]
from Radwell International

EDMUND OPTICS 25MM 2/3" FIXED FOCAL LENGTH/ FIXED APERTURE (F/11) LENS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Fixed