500X Electrical Test Probes
from DigiKey
"50:1, 500:1 Voltage Probe, Differential 120MHz 78.740"" (2000.00mm) Black and Red Oscilloscope Probe Test Lead 1M Input Resistance CAT III 1000V" [See More]
- Attenuation Factor: 500X
- Input Resistance: 1
- Bandwidth: 120
- Input Capacitance: 2.5
from DigiKey
"50:1, 500:1 Voltage Probe, Differential 80MHz 236.220"" (6000.00mm) Black and Red Oscilloscope Probe Test Lead 1M Input Resistance CAT I 2000V, CAT III 1500V" [See More]
- Attenuation Factor: 500X
- Input Resistance: 1
- Bandwidth: 80
- Input Capacitance: 2.5
from DigiKey
"50:1, 500:1 Voltage Probe, Differential 120MHz 88.583"" (2250.00mm) Black and Red Oscilloscope Probe Test Lead 10M Input Resistance CAT I 2000V, CAT III 1500V" [See More]
- Attenuation Factor: 500X
- Input Resistance: 10
- Bandwidth: 120
- Input Capacitance: 2.5
from DigiKey
"50:1, 500:1 Voltage Probe, Differential 200MHz 6.693"" (170.00mm) Black and Red Oscilloscope Probe Test Lead 10M Input Resistance CAT II 1000V, CAT III 600V" [See More]
- Attenuation Factor: 500X
- Input Resistance: 10
- Bandwidth: 200
- Input Capacitance: 2
from DigiKey
"50:1, 500:1 Voltage Probe, Differential 80MHz 267.716"" (6800.00mm) Black and Red Oscilloscope Probe Test Lead 10M Input Resistance CAT III 1000V" [See More]
- Attenuation Factor: 500X
- Input Resistance: 10
- Bandwidth: 80
- Input Capacitance: 2.5
from DigiKey
"50:1, 500:1 Voltage Probe, Differential 120MHz 88.583"" (2250.00mm) Black and Red Oscilloscope Probe Test Lead 10M Input Resistance CAT III 1000V" [See More]
- Attenuation Factor: 500X
- Input Resistance: 10
- Bandwidth: 120
- Input Capacitance: 2.5
from DigiKey
"50:1, 500:1 Voltage Probe, Differential 120MHz 267.716"" (6800.00mm) Black and Red Oscilloscope Probe Test Lead 10M Input Resistance CAT III 1000V" [See More]
- Attenuation Factor: 500X
- Input Resistance: 10
- Bandwidth: 120
- Input Capacitance: 2.5
from EA Elektro-Automatik Inc.
A high voltage differential probe is used for measuring the voltage difference between two test points where neither test point is at ground. High voltage differential probes from Tektronix can be used for signals up to 6000 V. This type of high voltage probe is the best choice for making non-ground... [See More]
- Attenuation Factor: 500X; 50X / 500X
- Bandwidth: 50
- Probe Type: Differential; High Voltage
- Voltage Rating: 130 to 1300