High Voltage Electrical Test Probes
from EA Elektro-Automatik Inc.
A high voltage differential probe is used for measuring the voltage difference between two test points where neither test point is at ground. High voltage differential probes from Tektronix can be used for signals up to 6000 V. This type of high voltage probe is the best choice for making non-ground... [See More]
- Probe Type: Differential; High Voltage
- Bandwidth: 50
- Attenuation Factor: 500X; 50X / 500X
- Voltage Rating: 130 to 1300
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
· Differential measurement. · CMRR. · Floating measurement. · High Resistance Isolation [See More]
- Probe Type: Voltage; High Voltage
- Bandwidth: 100
- Probe Technology: Active
- Voltage Rating: 150 to 14000
from Hoyt Electrical Instrument Works, Inc.
PD-20 PD-20S and PD-28 are high voltage probes. They measure both AC and DC voltages with your multimeter. They consist of 2 kinds of contact tips, a test clip for the ground , a set of test leads for multimeter and a high qualify enclosure. They enclosure has very good insulation properties. They... [See More]
- Probe Type: High Voltage
- Attenuation Factor: 1000:1
- Probe Technology: Passive
- Probe Configuration: AlligatorClip; Extended - Fine Tip
from EA Elektro-Automatik Inc.
A high voltage single-ended probe is typically used for measuring ground referenced signals up to 40 kV. However, some single-ended probes are designed for with isolated or floating inputs for measurements that are not ground referenced. Users should select probes with a low input capacitance... [See More]
- Probe Type: Voltage; High Voltage
- Voltage Rating: 1000 to 2500
- Bandwidth: 500
- Input Resistance: 40 to ?
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
• Working voltage: DC: 10KV AC(rms): 7KV Vpp:20KV(pluse). • Input impedance: 100M Ω. • Bandwidth: 50MHz. • Input capacitance: 3.0PF. • Pure copper probe is highly durable. • BNC connector is highly versatile [See More]
- Probe Type: Voltage; High Voltage
- Bandwidth: 50
- Probe Technology: Passive
- Voltage Rating: 0.0 to 10000