Steam Pressure Regulators
from Shanghai Thinktank Process Management Co., Ltd
Description. The model ZZVP pressure regulating valve is a nitrogen sealing device is composed of the control valve, actuator, pressure spring, pilot, pulse pipe, and other parts. It is mainly used for maintaining the pressure of the gas (generally nitrogen) at the top of the vessel constant so as... [See More]
- Media: Steam; Gas
from Shanghai Thinktank Process Management Co., Ltd
Description. The ZZY series self-operated pressure regulator is a kind of gas, air, or water regulator that does not need outside power but takes advantage of the power from medium to act and adjust by itself. The most notable feature of this series regulator is that it can be used in the working... [See More]
- Media: Steam; Gas
from Shanghai Thinktank Process Management Co., Ltd
Description. ZZWP Series Self-operated temperature regulators use the principle of thermal expansion of liquid and incompressible liquid to achieve automatic adjustment without an auxiliary actuator. The expansion of the liquid in the temperature sensor is uniform. The self-operated temperature... [See More]
- Media: Steam
from Watts
Series N256 Bronze Feed Water Pressure Regulators are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water pressure in the system at all times. It also provides make-up water to the system in the event of system leaks. [See More]
- Media: Water; Steam
- Port Size: 0.75
from Radwell International
PRESSURE REGULATING VALVE, 3/4 INCH NPT, AIR, STEAM, MAX PRESSURE 300 PSIG, REDUCING PRESSURE 50 ~ 140 PSIG. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Steam
from Armstrong International
The GP-2000R is a high-performance externally piloted throttling back-pressure valve for large capacity applications. Typical applications would include systems using flash steam for low-pressure heating or processes. The GP-2000R valve will function to maintain a constant upstream pressure. This... [See More]
- Media: Steam
- Controlled Pressure Range: 3.00 to 200.00
- Maximum Pressure: 200.00
- Port Size: 0.50 to 6.00
from Watson McDaniel Company
The HD or D Regulator with the “A ” Air Pilot is used for reducing steam pressure on steam mains and process equipment. The “A ” Air Pilot can also be used in conjunction with the PTR and PTL Pneumatic Controller for controlling temperature in process applications. The... [See More]
- Media: Air; Steam
- Controlled Pressure Range: 3.00 to 200.00
- Maximum Pressure: 300.00
- Port Size: 0.50
from Equilibar, LLC.
Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer automation. Is... [See More]
- Media: Air; Breathable; Compressed Air; Water; Steam; Hot Water; Cold Water ; Ground Water; Hydraulic; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Controlled Pressure Range: 0.00 to 14.74
- Maximum Pressure: 0.00 to 14.74
- Port Size: 0.25 to 4.00
from Watts
Series T156B Bronze Feed Water Pressure Regulators with Separate Strainer are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water pressure in the system at all times. It also provides make-up water to the system in the... [See More]
- Media: Water; Steam
- Port Size: 0.50
from Equilibar, LLC.
Precision Back Pressure Regulator for Hygienic Service. For gas, liquid and mixed phase processes. Wide Range of working Pressures and Flows. Rugged 316 stainless steel Bar Stock Design with no Welded Fittings. Hygienic: No Crevices, <32Ra Finish. 3 Piece Low Dead Volume Design. Ports are the... [See More]
- Media: Air; Breathable; Compressed Air; Water; Steam; Hot Water; Cold Water ; Ground Water; Hydraulic; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Controlled Pressure Range: 0.00 to 150.00
- Maximum Pressure: 0.00 to 150.00
- Port Size: 0.50
from Watts
Series B1156F Bronze High Capacity Feed Water Pressure Regulators are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water pressure in the system at all times. It also provides make-up water to the system in the event... [See More]
- Media: Water; Steam
- Port Size: 0.50
from Equilibar, LLC.
Precision Back Pressure Regulator. For gas & mixed phase processes. Rugged Bar Stock Design. Available in ¼ inch through 1 inch sizes. SS316 standard with Hastelloy C optional. Diaphragms available in PTFE, Hastelloy, SS316, and polyimide. The GS series is specifically designed for a... [See More]
- Media: Air; Breathable; Compressed Air; Water; Steam; Hot Water; Cold Water ; Ground Water; Hydraulic; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Controlled Pressure Range: 0.00 to 2500.00
- Maximum Pressure: 0.00 to 2500.00
- Port Size: 0.12 to 1.00
from Watts
Series 127SS Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in the main line and large capacity process services. They feature a bronze body with NPT threaded inlet and outlet connections, single seat, and diaphragm. [See More]
- Media: Water; Steam
- Port Size: 1.50 to 3.00
from Equilibar, LLC.
Equilibar's Research Series back pressure regulator offer precision performance for high pressure applications up to 5000 psig. These regulators provide stable inlet pressure across widely varying flow rates, for liquid, gas, and mixed phase fluids. We can provide diaphragms of Stainless Steel 316,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Steam; Hot Water; Cold Water ; Ground Water; Hydraulic; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Controlled Pressure Range: 0.00 to 10000.00
- Maximum Pressure: 0.00 to 10000.00
- Port Size: 0.12
from Watts
Series 252A Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced pressure changes. It consists of a bronze... [See More]
- Media: Water; Steam
- Port Size: 0.50 to 0.75
from Equilibar, LLC.
New Beta HT Series Extends Temperature to 450C. Equilibar has just made its HT Series back pressure regulators available for beta release to select customers. These regulators utilize a graphite seal for temperatures to 450C and pressures to 5000 psig. The Grafoil GTA seal is nuclear grade purity... [See More]
- Media: Air; Breathable; Compressed Air; Water; Steam; Hot Water; Cold Water ; Ground Water; Hydraulic; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Controlled Pressure Range: 0.00 to 5000.00
- Maximum Pressure: 0.00 to 5000.00
- Port Size: 0.12
from Watts
Series F127SS Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in main line and large capacity process services. They feature a cast iron body with flanged inlet and outlet connections, single seat, and diaphragm. Series... [See More]
- Media: Water; Steam
- Port Size: 3.00 to 4.00
from Equilibar, LLC.
Standard Pressure Range: 0.02 (.5 ” WC) to 1500 psig. Ultra Low to Zero flow performance. Standard Cv from 1E-11 to 0.01. Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available. NPT, VCR/VCO type and Valco (low dead volume) ends available. Wide Variety of Diaphragms Including... [See More]
- Media: Air; Breathable; Compressed Air; Water; Steam; Hot Water; Cold Water ; Ground Water; Hydraulic; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Controlled Pressure Range: 0.00 to 3000.00
- Maximum Pressure: 0.00 to 3000.00
- Port Size: 0.12
from Watts
Series 1450F Dual Controls (Regulator and Relief Valve) are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water pressure in the system at all times. It also provides make-up water to the system in the event of system... [See More]
- Media: Water; Steam
- Port Size: 0.50
from Equilibar, LLC.
Precision Back Pressure Regulator. For liquid, gas & mixed phase processes. SS316 Rugged Bar Stock Design. Unique Chatter Suppression Feature in liquid only applications. High Precision and sensitivity. PTFE, stainless steel, and Hastelloy diaphragms available. The NL series back pressure... [See More]
- Media: Air; Breathable; Compressed Air; Water; Steam; Hot Water; Cold Water ; Ground Water; Hydraulic; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Controlled Pressure Range: 0.00 to 500.00
- Maximum Pressure: 0.00 to 500.00
- Port Size: 1.00 to 4.00
from Watts
Series 1156F High Capacity Feed Water Pressure Regulators are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water pressure in the system at all times. It also provides make-up water to the system in the event of system... [See More]
- Media: Water; Steam
- Port Size: 0.50
from Watts
Series 152A Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced pressure changes. It consists of an iron... [See More]
- Media: Water; Steam
- Port Size: 0.50 to 2.00
from Watts
Series 152SS Stainless Steel Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced pressure changes. It... [See More]
- Media: Water; Steam
- Port Size: 0.50 to 1.00