Change Over Regulators Pressure Regulators
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ CS-2200 Series is a complete high purity changeover system which includes a line regulator for specialty, corrosive, and pyrophoric gases. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Provides continuous low gas flow from two pressure sources. Ideal for... [See More]
- Regulator Type: Change Over
- Controlled Pressure Range: 0.00 to 150.00
- Maximum Pressure: 3500.00
- Port Size: 0.25
from Linde North America, Inc.
Linde's Series 2400 Automatic Changeover Regulator Systems provide a reliable uninterrupted supply of gas to a gas pipeline system in an industrial installation. The Changeover System consists of a manifold control and two supply bank headers, one service and one reserve supply, to provide an... [See More]
- Regulator Type: Change Over
- Controlled Pressure Range: 30.00 to 125.00
- Maximum Pressure: 30.00 to 125.00
- Port Size: 0.50
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ ACS3200 Series is a compact, lightweight high purity, high flow changeover system for specialty, corrosive, and pyrophoric gases. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Provides continuous low flow of gas from two pressure sources. Ideal for use in... [See More]
- Regulator Type: Change Over
- Controlled Pressure Range: 160.00 to 200.00
- Maximum Pressure: 3000.00
- Port Size: 0.50
from Linde North America, Inc.
Linde's 2500 series are designed to regulate and monitor vaporized gas from cryogenic cylinders. The system automatically changes over when the primary cylinder bank is depleted. Simply rotate the control lever to reset the unit. [See More]
- Regulator Type: Change Over
- Controlled Pressure Range: 40.00 to 180.00
- Maximum Pressure: 40.00 to 180.00
- Port Size: 0.50
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ CR441800 Series is a compact high pressure changeover system for general purpose and industrial gases. Provides continuous low gas flow from two pressure sources. Ideal for use in analyzer carrier gas and laser resonator gas applications. [See More]
- Regulator Type: Change Over
- Controlled Pressure Range: 475.00 to 2025.00
- Maximum Pressure: 6000.00
- Port Size: 0.25