Cartridge / Manifold Valves Pressure Regulators
from ADMET, Inc.
Ideal for hydraulic presses and materials testing, electronically operated [See More]
- Maximum Pressure: 10000.00
- Port Size: 0.38
- Controlled Pressure Range: 75.00 to 10000.00
- Regulator Type: Load Valve
from HydraForce, Inc.
A screw-in, cartridge-style, fixed orifice, pressure compensated, hydraulic flow regulating valve (restrictive type) for operation up to 345 bar (5000 psi). [See More]
- Maximum Pressure: 5000.00
- Regulator Type: Differential
- Media: Hydraulic
from Continental Hydraulics
P03 MSV-PDR*. PRESSURE REDUCING / RELIEVING VALVE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-05). Max Pressure 5000 PSI (350 bar). Max Flow Rate 20 gpm (75 l/min). Description. The P03MSV-PDR valve is a modular three-way spool type direct operated pressure reducing / relieving valve. It is... [See More]
- Maximum Pressure: 5000.00
- Media: Hydraulic
- Controlled Pressure Range: 285.00 to 430.00
- Regulator Type: Pressure Reducing
from HydraForce, Inc.
A screw-in, cartridge-style, adjustable, pressure-compensated, restrictive-type hydraulic flow regulating valve. [See More]
- Maximum Pressure: 5000.00
- Regulator Type: Pressure Reducing
- Media: Hydraulic
from Continental Hydraulics
PowerFlow ™ D03. MODULAR STACK VALVES. Check, Flow Control & Pressure Control Relief Valves. Sizes NFPA D03, CETOP 3 & NG6. Pressures up to 5000 PSI. High Flow Option. Description. Modular stack valves are designed to install between the valve and its mounting surface. This will... [See More]
- Maximum Pressure: 3000.00 to 5000.00
- Regulator Type: Pressure Reducing (optional feature)
- Media: Hydraulic
from HydraForce, Inc.
A screw-in, cartridge-style, multi-function valve which includes a fixed-compensated, priority-type flow regulator and an adjustable pressure relief valve in one cartridge. [See More]
- Maximum Pressure: 3000.00
- Regulator Type: Pressure Reducing
- Media: Hydraulic
from Continental Hydraulics
PowerFlow ™ D05. MODULAR STACK VALVES. Check, Flow Control & Pressure Control Relief Valves. Sizes NFPA D05, CETOP 5 & NG 10. Pressures up to 3000 PSI. High Flow Option. Description. Modular stack valves are designed to install between the valve and its mounting surface. This will... [See More]
- Maximum Pressure: 3000.00
- Regulator Type: Pressure Reducing (optional feature)
- Media: Hydraulic
from HydraForce, Inc.
A screw-in, cartridge-style, spring biased, pressure reducing logic element. [See More]
- Maximum Pressure: 3500.00
- Media: Hydraulic
- Controlled Pressure Range: ? to 5000.00
- Regulator Type: Pressure Reducing
from Continental Hydraulics
PowerFlow ™ D08. MODULAR STACK VALVES. Check, Flow Control, Cross Port Relief, Pressure Reducing/Relieving, Counterbalance Valves & Pressure Compensator. Sizes NFPA D08, CETOP 8 & NG25. Pressures up to 3000 PSI. High Flow Option. Description. Modular stack valves are designed to... [See More]
- Maximum Pressure: 3000.00
- Regulator Type: Pressure Reducing (optional feature)
- Media: Hydraulic
from HydraForce, Inc.
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic pressure reducing/relieving valve with internal pilot and internal spring chamber drain, designed to act as a pressure-regulating device for secondary circuits. It is intended for use in stable. input flow circuits. [See More]
- Maximum Pressure: 3500.00
- Port Size: 0.25 to 0.50
- Controlled Pressure Range: 50.00 to 3500.00
- Media: Hydraulic
from HydraForce, Inc.
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic pressure reducing/relieving valve, with internal pilot and internal spring-chamber drain. It is designed to act as a pressure regulating valve for secondary circuits. Internal damping makes this valve particularly suitable for use in... [See More]
- Maximum Pressure: 3500.00
- Port Size: 0.25 to 0.38
- Controlled Pressure Range: 100.00 to 3200.00
- Media: Hydraulic