Two Stage Regulators Pressure Regulators

8 Results
Two Stage High Purity Regulator -- F7220 Series
from Linde North America, Inc.

The F7220 Series two stage, high purity regulators are designed for corrosive analytical and process applications requiring precise, stable, delivery pressure control. The two stage design yields a delivery pressure change of less than 0.04/100 psi inlet change. Convoluted stainless steel diaphragms... [See More]

  • Regulator Type: Duel Stage
  • Media: Gas
  • Port Size: 0.25
Dual Stage Pressure Reducing Regulator -- Regulus 4
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ Regulus 4 dual stage pressure reducing regulator is extremely sensitive (mbar range) for gas purity up to 5.0 and offers integrated relief valve. Ideal use for non-corrosive gases including oxygen and product testing applications. [See More]

  • Regulator Type: Pressure Reducing; Duel Stage
  • Controlled Pressure Range: 0.07 to 58.00
  • Maximum Pressure: 290.00
  • Port Size: 0.75
Two Stage Proportional Valves -- DPZO-A* -1,-2,-3
from Atos North America

DPZO-A are two stage proportional valves without position transducer, which provide both directional and non compensated flow control according to the electronic reference signal. They operate in association with electronic drivers, which supply the proportional valves with correct current signal to... [See More]

  • Regulator Type: Duel Stage
  • Port Size: 0.39 to 1.26
  • Maximum Pressure: 5076.32
  • Media: Hydraulic
CartReg® - Miniature In-Line Pre-Set Regulator
from Protect-Air-by Tri-matic AG

The CartReg pre-set miniature regulator is installed in the compressed air supply line. It is designed to meet OSHA (Occupational Safety & Health Administration, USA) and other safety agency requirements for 2 bar/30 psig maximum pressure for pneumatic air guns. The CartReg can easily be... [See More]

  • Regulator Type: Duel Stage
  • Controlled Pressure Range: 29.01 to 87.02
  • Maximum Pressure: 174.05
  • Port Size: 0.25
Low Flow High Purity Two-Stage Cylinder Regulator -- SG2 Series Regulator
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM SG2 Series is a compact, lightweight, high purity two-stage cylinder regulator for specialty, flammable and industrial gas flows of less than 4 SCFM / 112 SLPM. Sensitive, extra long-life metal diaphragm ensures gas purity and integrity. User-friendly model number enables the specifier to... [See More]

  • Regulator Type: Pressure Reducing; Duel Stage
  • Controlled Pressure Range: 14.50 to 249.46
  • Maximum Pressure: 4496.17
  • Port Size: 0.25
SaveAir® In-Line Pre-Set Regulator
from Protect-Air-by Tri-matic AG

The SaveAir ® regulator is an independent membrane regulator that can be installed in every compressed air system. It supplies a constant, exact outlet pressure regardless of the input pressure. The pressure is factory-set and cannot be changed. SaveAir prevents “dynamic pressure waste... [See More]

  • Regulator Type: Duel Stage
  • Controlled Pressure Range: 14.50 to 116.03
  • Maximum Pressure: 261.07
  • Port Size: 0.25
TESCOM™ 54-3500 Series Two Stage Backpressure Regulator -- 54-3500 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

54-3500 two-stage hydraulic backpressure regulator reduces the controlled inlet pressure in 2 steps. The integrated second stage is self loading and adjusts itself to 50% of the inlet pressure, regardless if the unit is spring, air or dome loaded. This reduction of differential pressure per stage... [See More]

  • Regulator Type: Change Over; Duel Stage
  • Controlled Pressure Range: 10000.00
  • Maximum Pressure: 10000.00
  • Port Size: 0.25 to 0.38
ToolReg® In-Line Pre-Set Regulator with Secondary Relief
from Protect-Air-by Tri-matic AG

The ToolReg regulator is an independent piston regulator that can be mounted on any pneumatic tool or installed in every compressed air system. It supplies a constant, exact outlet pressure regardless of the input pressure. The pressure is factory-set and cannot be changed. The ToolReg prevents... [See More]

  • Regulator Type: Duel Stage
  • Controlled Pressure Range: 29.01 to 116.03
  • Maximum Pressure: 362.59
  • Port Size: 0.25 to 0.38