Carbon Steel Ball Transfer Units (BTU)

53 Results
Ball Transfer Units -- 3314649 [7120 from Alwayse Engineering Limited]
from RS Components, Ltd.

Press fit heavy duty BTU,25.4mm ball dia [See More]

  • Ball Material: Carbon Steel; Steel
  • Ball Size: 1.00
  • Maximum Load: 297.68
  • Mounting: Press fit
Ball Transfer Units -- 3314661 [7125 from Alwayse Engineering Limited]
from RS Components, Ltd.

Inverted flangefixing HD BTU,25.4mm ball [See More]

  • Ball Material: Carbon Steel; Steel
  • Ball Size: 1.00
  • Maximum Load: 705.60
  • Mounting: Inverted flange
Ball Transfer Units -- 3315743 [7106 from Alwayse Engineering Limited]
from RS Components, Ltd.

Bolt fitting heavy duty BTU,12.7mm ball [See More]

  • Ball Material: Carbon Steel; Steel
  • Ball Size: 0.50
  • Maximum Load: 77.17
  • Mounting: Stud / Bolt Mount; Bolt
Ball Transfer Units -- 3315759 [7128 from Alwayse Engineering Limited]
from RS Components, Ltd.

Bolt fitting heavy duty BTU,25.4mm ball [See More]

  • Ball Material: Carbon Steel; Steel
  • Ball Size: 1.00
  • Maximum Load: 297.68
  • Mounting: Stud / Bolt Mount; Bolt
Ball Transfer Units -- 3315771 [7101 from Alwayse Engineering Limited]
from RS Components, Ltd.

Press fit heavy duty BTU,12.7mm ball dia [See More]

  • Ball Material: Carbon Steel; Steel
  • Ball Size: 0.50
  • Maximum Load: 77.17
  • Mounting: Press fit
Ball Transfer Units -- 3315800 [7151 from Alwayse Engineering Limited]
from RS Components, Ltd.

Flange fixing HD BTU,38.1mm ball dia [See More]

  • Ball Material: Carbon Steel; Steel
  • Ball Size: 1.50
  • Maximum Load: 2205.00
  • Mounting: 4-hole flange
Ball Transfer Units -- 3315816 [7152 from Alwayse Engineering Limited]
from RS Components, Ltd.

Inverted flangefixing HD BTU,38.1mm ball [See More]

  • Ball Material: Carbon Steel; Steel
  • Ball Size: 1.50
  • Maximum Load: 2205.00
  • Mounting: Inverted flange
Ball Transfer Units -- 3315822 [7105 from Alwayse Engineering Limited]
from RS Components, Ltd.

Internal spring loaded BTU,12.7mm ball [See More]

  • Ball Material: Carbon Steel; Steel
  • Ball Size: 0.50
  • Maximum Load: 55.12
  • Mounting: Spring loaded
Ball Transfer Units -- 687584 [300613 from Alwayse Engineering Limited]
from RS Components, Ltd.

Mild steel flange fitting BTU,19mm ball [See More]

  • Ball Material: Carbon Steel; Steel
  • Ball Size: 0.75
  • Maximum Load: 55.12
  • Mounting: 3-hole flange
Ball Transfer Units -- 687590 [100813 from Alwayse Engineering Limited]
from RS Components, Ltd.

Mild steel flange fitting BTU,25mm ball [See More]

  • Ball Material: Carbon Steel; Steel
  • Ball Size: 0.98
  • Maximum Load: 121.28
  • Mounting: 3-hole flange
Ball Transfer Units -- 687607 [102213 from Alwayse Engineering Limited]
from RS Components, Ltd.

Mild steel flange fitting BTU,32mm ball [See More]

  • Ball Material: Carbon Steel; Steel
  • Ball Size: 1.26
  • Maximum Load: 275.62
  • Mounting: 3-hole flange
Ball Transfer Units -- 687613 [201113 from Alwayse Engineering Limited]
from RS Components, Ltd.

Mild steel flange fitting BTU,40mm ball [See More]

  • Ball Material: Carbon Steel; Steel
  • Ball Size: 1.57
  • Maximum Load: 308.70
  • Mounting: 3-hole flange
Ball Transfer Units -- 687657 [20051342 from Alwayse Engineering Limited]
from RS Components, Ltd.

Mild steel bolt fitting BTU,40mm ball [See More]

  • Ball Material: Carbon Steel; Steel
  • Ball Size: 1.56
  • Maximum Load: 308.70
  • Mounting: Stud / Bolt Mount; Stud
BT CF 2H 1DIA 75 CS/CS
from Ashland Conveyor Products

Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]

  • Ball Material: Carbon Steel
  • Mounting: Countersunk
  • Maximum Load: 75.00
Air Cargo Medium Duty Ball Transfer Units -- MV-MW-MX Series
from Omnitrack Corp.

Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI... [See More]

  • Ball Material: Carbon Steel; Stainless Steel (optional feature)
  • Ball Size: 1.19 to 1.75
  • Maximum Load: 1323.00
  • Barrel Diameter: 1.77 to 2.50
Downward Ball Rollers - Flange Type (Round/Square) -- BRDRF-40
from NBK America LLC

These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. The body, main ball, and sub-balls are made of steel. These rollers have excellent durability. [See More]

  • Ball Material: Carbon Steel; S45C Electroless Nickel Plating
  • Weight: 0.229
  • Maximum Load: 202.32
  • Features: Sealed Ball
Ball Transfer, BC Type Made in Korea / Made in China
from BNB INT. Co., Ltd.

Trays are pressed or cut for production. Balls and bodies can be manufactured with stainless steel and plastic. BC Press Machining Type. (Made in Korea). Press Machining Type. Made in Korea for high quality. Trays are pressed or cut for production. BC Press Machining Type. (Made in China). Press... [See More]

  • Ball Material: Carbon Steel; POM, SUS440, SUJ2
  • Ball Size: 0.62 to 1.50
  • Maximum Load: 28.66 to 441.00
  • Barrel Diameter: 1.89 to 3.39
Drop-In Ball Transfers -- MBT-1CS
from Hudson Bearings, Inc.

Integral flange at top allows unit to be dropped into a. 1-3/8 " diameter hole. • 1 " Main ball rotates on 1/8 " support balls. • Ball support cup is machined from solid steel and is hardened and plated for longevity. • Plated steel cover. • Units available... [See More]

  • Ball Material: Carbon Steel
  • Mounting: Press / Drop In
  • Maximum Load: 200.00
BT DI .63DIA 33 CS/CS
from Ashland Conveyor Products

Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]

  • Ball Material: Carbon Steel
  • Mounting: Press / Drop In
  • Maximum Load: 33.00
Cased Spring Loaded -- LM Series
from Omnitrack Corp.

Load balancing spring loaded unit with integral molded nylon seal. Internal coil spring deflects for biased loads or to compensate for surface irregularities. Carbon chrome balls & zinc plated pressings. Encased spring loaded [See More]

  • Ball Material: Carbon Steel
  • Ball Size: 1.00
  • Maximum Load: 45.00
  • Barrel Diameter: 1.71
Downward Ball Rollers - Flange Type (Round/Square) -- BRDSF-40
from NBK America LLC

These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. The body, main ball, and sub-balls are made of steel. These rollers have excellent durability. [See More]

  • Ball Material: Carbon Steel; S45C Electroless Nickel Plating
  • Weight: 0.212
  • Maximum Load: 202.32
  • Features: Sealed Ball
Ball Transfer, BU Type
from BNB INT. Co., Ltd.

Low-load/widespread press machining type. Most common products and cheap products are imported from China. [See More]

  • Ball Material: Carbon Steel
  • Ball Size: 0.62 to 1.00
  • Maximum Load: 7.72 to 44.10
  • Barrel Diameter: 1.77 to 2.22
Drop-In Ball Transfers -- MBT-5/8CS
from Hudson Bearings, Inc.

Integral flange at top allows unit to be dropped into a. 1 " diameter hole. • 5/8 " Main ball rotates on 3/32 " support balls. • Ball support cup is machined from solid steel and is hardened and plated for longevity. • Plated steel cover. • Units available with... [See More]

  • Ball Material: Carbon Steel
  • Mounting: Press / Drop In
  • Maximum Load: 33.00
BT DI 1.19DIA 500 CS/CS
from Ashland Conveyor Products

Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]

  • Ball Material: Carbon Steel
  • Mounting: Press / Drop In
  • Maximum Load: 500.00
External Spring Loaded -- 94 Series
from Omnitrack Corp.

Omnitrack 94 series spring loaded ball transfer units are pre-stressed for omnidirectional & accurate positioning. As these units are from our ‘heavy duty ’ range they offer the lowest coefficient of friction & smoothest performance available. When incorporating Omnitrack 94... [See More]

  • Ball Material: Carbon Steel; Stainless Steel (optional feature)
  • Ball Size: 0.50 to 2.00
  • Maximum Load: 15.00 to 3370.00
  • Barrel Diameter: 0.81 to 4.00
Downward Ball Rollers - Flange Type -- BRDB-24
from NBK America LLC

These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. The body, main ball, and sub-balls are made of steel. These rollers have excellent durability. When these ball rollers are... [See More]

  • Ball Material: Carbon Steel; S45C Electroless Nickel Plating
  • Weight: 0.254
  • Maximum Load: 202.32
  • Features: Sealed Ball
Flange Mounted Ball Transfers -- BT-1-1/2CS
from Hudson Bearings, Inc.

The BT 1.5 ball transfer is a heavy duty, flange mounted bearing, capable of supporting as many as 250 pounds (per unit ). The BT 1.5 features a 1 and 1/2 inch ball bearing resting on 90 individual support bearings and is ideal for most industrial transfer applications. BT 1.5 flange mounted... [See More]

  • Ball Material: Carbon Steel
  • Mounting: Flange Mount
  • Maximum Load: 250.00
BT DI 1DIA 200 CS/CS
from Ashland Conveyor Products

Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]

  • Ball Material: Carbon Steel
  • Mounting: Press / Drop In
  • Maximum Load: 200.00
Flange Mounted Spring Loaded -- 97 Series
from Omnitrack Corp.

Omnitrack 97 series spring loaded ball transfer units are pre-stressed for omnidirectional & accurate positioning. As these units are from our ‘heavy duty ’ range they offer the lowest coefficient of friction & smoothest performance available. When incorporating Omnitrack 97... [See More]

  • Ball Material: Carbon Steel; Stainless Steel (optional feature)
  • Ball Size: 0.50 to 2.00
  • Maximum Load: 26.00 to 2200.00
  • Barrel Diameter: 1.00 to 4.72
Downward Ball Rollers - Tap Hole Type -- BRDT-24
from NBK America LLC

These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. The body, main ball, and sub-balls are made of steel. These rollers have excellent durability. Because they are fixed using... [See More]

  • Ball Material: Carbon Steel; S45C Electroless Nickel Plating
  • Weight: 0.172
  • Maximum Load: 202.32
  • Features: Sealed Ball
Flange Mounted Ball Transfers -- BT-1CS
from Hudson Bearings, Inc.

The BT 1 flange-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 75 pounds (per unit ). The BT 1 features a 1 inch ball bearing resting on 80 individual support bearings and is ideal for most industrial transfer applications.BT 1 ball transfers can also be... [See More]

  • Ball Material: Carbon Steel
  • Mounting: Flange Mount
  • Maximum Load: 75.00
BT F 2H 1DIA 75 CS/CS
from Ashland Conveyor Products

Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]

  • Ball Material: Carbon Steel
  • Mounting: Flange Mount
  • Maximum Load: 75.00
Flange Socket Spring Loaded -- 96 Series
from Omnitrack Corp.

Omnitrack 96 series spring loaded ball transfer units are pre-stressed for omnidirectional & accurate positioning. As these units are from our ‘heavy duty ’ range they offer the lowest coefficient of friction & smoothest performance available. When incorporating Omnitrack 96... [See More]

  • Ball Material: Carbon Steel; Stainless Steel (optional feature)
  • Ball Size: 0.50 to 2.00
  • Maximum Load: 26.00 to 2200.00
  • Barrel Diameter: 1.00 to 4.72
Flange Mounted Ball Transfers -- LPBT-1CS
from Hudson Bearings, Inc.

Designed to be recessed into the surface of the application in a 1-3/4 " hole. • 1 " Main ball rotates on (80) 1/8 " support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • Units available in plated... [See More]

  • Ball Material: Carbon Steel
  • Mounting: Flange Mount
  • Maximum Load: 75.00
BT F 4H 1.5DIA 250 CS/CS
from Ashland Conveyor Products

Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]

  • Ball Material: Carbon Steel
  • Mounting: Flange Mount
  • Maximum Load: 250.00
Housed Spring Loaded -- 95 Series
from Omnitrack Corp.

Omnitrack 95 series spring loaded ball transfer units are pre-stressed for omnidirectional & accurate positioning. As these units are from our ‘heavy duty ’ range they offer the lowest coefficient of friction & smoothest performance available. When incorporating Omnitrack 95... [See More]

  • Ball Material: Carbon Steel; Stainless Steel (optional feature)
  • Ball Size: 0.50 to 2.00
  • Maximum Load: 50.00 to 2200.00
  • Barrel Diameter: 1.00 to 4.72
Flying Saucer Ball Transfers -- FSBT-1-1/2CS
from Hudson Bearings, Inc.

Can be recessed into the surface of the application forming a smooth, multi-directional rolling surface. • Precision-formed steel housing. • Integral mounting holes for ease of installation. • Units available with carbon steel balls or stainless steel balls to provide corrosion... [See More]

  • Ball Material: Carbon Steel
  • Mounting: Disk Mount
BT F 4H 1.5DIA 250 CS/CSC
from Ashland Conveyor Products

Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]

  • Ball Material: Carbon Steel
  • Mounting: Flange Mount
  • Maximum Load: 250.00
Housed Spring Loaded -- MM Series
from Omnitrack Corp.

Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI... [See More]

  • Ball Material: Carbon Steel; Stainless Steel (optional feature)
  • Ball Size: 0.88 to 1.75
  • Maximum Load: 154.00 to 507.00
  • Barrel Diameter: 1.53 to 2.62
Pipe Mounted Ball Transfers -- PBT-1-1/2CS
from Hudson Bearings, Inc.

Allows positioning on a 2 " pipe pedestal in front of shears or press breaks. • 1-1/2 " Main ball rotates on (90) 3/16 " support balls. • Ball transfer unit is welded to a standard carbon steel. 2 " pipe coupling. • Ball support cup is hardened and plated. [See More]

  • Ball Material: Carbon Steel
  • Mounting: Pipe Mount
  • Maximum Load: 250.00
BT LPCS 2H .63DIA 20 CS/CS
from Ashland Conveyor Products

Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]

  • Ball Material: Carbon Steel
  • Mounting: Countersunk
  • Maximum Load: 20.00
O Ring Medium Duty Ball Transfer Units -- MO Series
from Omnitrack Corp.

Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI... [See More]

  • Ball Material: Carbon Steel; Stainless Steel (optional feature)
  • Ball Size: 0.62 to 1.75
  • Maximum Load: 1323.00
  • Barrel Diameter: 0.94 to 2.44
Stud Mounted Ball Transfers -- SBT-1-1/2CS
from Hudson Bearings, Inc.

The SBT 1.5 stud-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 250 pounds (per unit ). The SBT 1.5 features a 1 and 1/2 inch ball bearing resting on 90 individual support bearings and is ideal for most industrial transfer applications. SBT 1.5 ball... [See More]

  • Ball Material: Carbon Steel
  • Mounting: Stud / Bolt Mount
  • Maximum Load: 250.00
BT LPCS 2H 1DIA 75 CS/CS
from Ashland Conveyor Products

Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]

  • Ball Material: Carbon Steel
  • Mounting: Countersunk
  • Maximum Load: 75.00
Pop-Up Ball Transfer Unit -- PB25
from Omnitrack Corp.

Pneumatic ball transfers, rails, stops & linear rollers. Pneumatic Ball units allow air driven positioning of the omnidirectional ball transfers & may be individually arranged for a flexible, modular conveying plane, Having an option to add the PS25 Positioning Stops that are also... [See More]

  • Ball Material: Carbon Steel
  • Barrel Diameter: 1.56
  • Maximum Load: 55.12
  • Weight: 0.375
Stud Mounted Ball Transfers -- SBT-1CS
from Hudson Bearings, Inc.

The SBT 1 and DSBT 1 stud mounted ball transfers are heavy duty, stud mounted bearings, capable of supporting as many as 75 pounds (per unit ). Both the SBT 1 and DSBT 1 feature a 1 inch ball bearing resting on 80 individual support bearings. The stud mounting is available with various thread sizes,... [See More]

  • Ball Material: Carbon Steel
  • Mounting: Stud / Bolt Mount
  • Maximum Load: 75.00
BT S 1/4-20 .63DIA 33 CS/CS
from Ashland Conveyor Products

Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]

  • Ball Material: Carbon Steel
  • Mounting: Stud / Bolt Mount
  • Maximum Load: 33.00
Tolerance Ring Housed Spring Loaded -- MN Series
from Omnitrack Corp.

Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI... [See More]

  • Ball Material: Carbon Steel; Stainless Steel (optional feature)
  • Ball Size: 0.50 to 1.18
  • Maximum Load: 88.00 to 739.00
  • Barrel Diameter: 0.94 to 1.97
Stud Mounted Ball Transfers -- SMBT-1CS
from Hudson Bearings, Inc.

The SMBT 1 stud-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 33 pounds (per unit ). The SMBT 1 features a 1 inch ball bearing resting on 1/8 inch individual support bearings, making it ideal for most industrial transfer applications. SMBT 1 ball... [See More]

  • Ball Material: Carbon Steel
  • Mounting: Stud / Bolt Mount
  • Maximum Load: 200.00
BT S 1/4-20 1DIA 75 CS/CS
from Ashland Conveyor Products

Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]

  • Ball Material: Carbon Steel
  • Mounting: Stud / Bolt Mount
  • Maximum Load: 75.00
Stud Mounted Ball Transfers -- SMBT-5/8CS
from Hudson Bearings, Inc.

The SMBT 5/8 stud-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 33 pounds (per unit). The SMBT 5/8 features one 5/8 of an inch ball bearing resting on 3/32 inch individual support bearings, making it ideal for most industrial transfer applications. SMBT... [See More]

  • Ball Material: Carbon Steel
  • Mounting: Stud / Bolt Mount
  • Maximum Load: 33.00
BT S 3/8-16 1.5DIA 250 CS/CS
from Ashland Conveyor Products

Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]

  • Ball Material: Carbon Steel
  • Mounting: Stud / Bolt Mount
  • Maximum Load: 250.00
BT S 3/8-16 1.5DIA 250 CS/CSC
from Ashland Conveyor Products

Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]

  • Ball Material: Carbon Steel
  • Mounting: Stud / Bolt Mount
  • Maximum Load: 250.00