Stainless Steel Ball Transfer Units (BTU)

26 Results
Drop-In Ball Transfers -- MBT-1CS/SS
from Hudson Bearings, Inc.

Integral flange at top allows unit to be dropped into a. 1-3/8 " diameter hole. • 1 " Main ball rotates on 1/8 " support balls. • Ball support cup is machined from solid steel and is hardened and plated for longevity. • Plated steel cover. • Units available... [See More]

  • Ball Material: Stainless Steel
  • Mounting: Press / Drop In
  • Maximum Load: 200.00
BT CF 2H 1DIA 75 SS/CS
from Ashland Conveyor Products

Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]

  • Ball Material: Stainless Steel
  • Mounting: Countersunk
  • Maximum Load: 75.00
Ball Roller Units - Press Fit Type -- BRAPS-200-N
from NBK America LLC

This unit product combines BRUPS (Press fit type ) with an aluminum frame. The ball rollers can be aligned simply by attaching the frame. The bodies of the ball rollers are pressed in the frame, so the height can be reduced. BRAPS-S uses BRUPS-S ball rollers, which are all stainless... [See More]

  • Ball Material: Stainless Steel; SUS304
  • Weight: 1.248
  • Maximum Load: 15.51
Drop-In Ball Transfers -- MBT-5/8CS/SS
from Hudson Bearings, Inc.

Integral flange at top allows unit to be dropped into a. 1 " diameter hole. • 5/8 " Main ball rotates on 3/32 " support balls. • Ball support cup is machined from solid steel and is hardened and plated for longevity. • Plated steel cover. • Units available with... [See More]

  • Ball Material: Stainless Steel
  • Mounting: Press / Drop In
  • Maximum Load: 33.00
BT DI 1.19DIA 500 SS/CS
from Ashland Conveyor Products

Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]

  • Ball Material: Stainless Steel
  • Mounting: Press / Drop In
  • Maximum Load: 500.00
Ball Roller Units - Press Fit Type -- BRAPS-200-S
from NBK America LLC

This unit product combines BRUPS (Press fit type ) with an aluminum frame. The ball rollers can be aligned simply by attaching the frame. The bodies of the ball rollers are pressed in the frame, so the height can be reduced. BRAPS-S uses BRUPS-S ball rollers, which are all stainless... [See More]

  • Ball Material: Stainless Steel; SUS304
  • Weight: 1.362
  • Maximum Load: 77.11
Flange Mounted Ball Transfers -- BT-1-1/2CS/SS
from Hudson Bearings, Inc.

The BT 1.5 ball transfer is a heavy duty, flange mounted bearing, capable of supporting as many as 250 pounds (per unit ). The BT 1.5 features a 1 and 1/2 inch ball bearing resting on 90 individual support bearings and is ideal for most industrial transfer applications. BT 1.5 flange mounted... [See More]

  • Ball Material: Stainless Steel
  • Mounting: Flange Mount
  • Maximum Load: 250.00
BT F 2H 1DIA 75 SS/CS
from Ashland Conveyor Products

Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]

  • Ball Material: Stainless Steel
  • Mounting: Flange Mount
  • Maximum Load: 75.00
Ball Rollers - Cap Screw Type -- BRUCS-10-N
from NBK America LLC

These are cap screw type ball rollers with stainless steel bodies for upward applications. Install and remove by using BRW Specialty Wrench. Because a wrench spacer is not required, they can be attached in proximity. [See More]

  • Ball Material: Stainless Steel; SUS304
  • Weight: 0.053
  • Maximum Load: 7.64
Flange Mounted Ball Transfers -- BT-1CS/SS
from Hudson Bearings, Inc.

The BT 1 flange-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 75 pounds (per unit ). The BT 1 features a 1 inch ball bearing resting on 80 individual support bearings and is ideal for most industrial transfer applications.BT 1 ball transfers can also be... [See More]

  • Ball Material: Stainless Steel
  • Mounting: Flange Mount
  • Maximum Load: 75.00
BT F 4H 1.5DIA 250 SS/CS
from Ashland Conveyor Products

Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]

  • Ball Material: Stainless Steel
  • Mounting: Flange Mount
  • Maximum Load: 250.00
Ball Rollers - Cap Screw Type -- BRUCS-10-S
from NBK America LLC

These are cap screw type ball rollers with stainless steel bodies for upward applications. Install and remove by using BRW Specialty Wrench. Because a wrench spacer is not required, they can be attached in proximity. [See More]

  • Ball Material: Stainless Steel; SUS304
  • Weight: 0.057
  • Maximum Load: 12.36
Flange Mounted Ball Transfers -- LPBT-1CS/SS
from Hudson Bearings, Inc.

Designed to be recessed into the surface of the application in a 1-3/4 " hole. • 1 " Main ball rotates on (80) 1/8 " support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • Units available in plated... [See More]

  • Ball Material: Stainless Steel
  • Mounting: Flange Mount
  • Maximum Load: 75.00
BT F 4H 1.5DIA 250 SS/SSC
from Ashland Conveyor Products

Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]

  • Ball Material: Stainless Steel
  • Mounting: Flange Mount
  • Maximum Load: 250.00
Ball Rollers - Press Fit Type -- BRUPS-11-N
from NBK America LLC

Press fit type ball rollers for upward applications. Because the body section is inserted, BRUPS can reduce the height. Recommended dimensional allowance of attachment hole is H7. You can select from the following main body and main ball combinations :stainless steel and polyacetal. BRUPS has... [See More]

  • Ball Material: Stainless Steel; SUS304
  • Weight: 0.011
  • Maximum Load: 6.07
  • Features: Drain/Exit Hole
Flying Saucer Ball Transfers -- FSBT-1-1/2CS/SS
from Hudson Bearings, Inc.

Can be recessed into the surface of the application forming a smooth, multi-directional rolling surface. • Precision-formed steel housing. • Integral mounting holes for ease of installation. • Units available with carbon steel balls or stainless steel balls to provide corrosion... [See More]

  • Ball Material: Stainless Steel
  • Mounting: Disk Mount
BT LPCS 2H 1DIA 75 SS/CS
from Ashland Conveyor Products

Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]

  • Ball Material: Stainless Steel
  • Mounting: Countersunk
  • Maximum Load: 75.00
Ball Rollers - Press Fit Type -- BRUPS-11-S
from NBK America LLC

Press fit type ball rollers for upward applications. Because the body section is inserted, BRUPS can reduce the height. Recommended dimensional allowance of attachment hole is H7. You can select from the following main body and main ball combinations :stainless steel and polyacetal. BRUPS has... [See More]

  • Ball Material: Stainless Steel; SUS304
  • Weight: 0.012
  • Maximum Load: 9.22
  • Features: Drain/Exit Hole
Pipe Mounted Ball Transfers -- PBT-1-1/2CS/SS
from Hudson Bearings, Inc.

Allows positioning on a 2 " pipe pedestal in front of shears or press breaks. • 1-1/2 " Main ball rotates on (90) 3/16 " support balls. • Ball transfer unit is welded to a standard carbon steel. 2 " pipe coupling. • Ball support cup is hardened and plated. [See More]

  • Ball Material: Stainless Steel
  • Mounting: Pipe Mount
  • Maximum Load: 250.00
BT S 1/4-20 1DIA 75 SS/SS
from Ashland Conveyor Products

Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]

  • Ball Material: Stainless Steel
  • Mounting: Stud / Bolt Mount
  • Maximum Load: 75.00
Ball Rollers - Round Type -- BRURS-22-N
from NBK America LLC

These are round type ball rollers with stainless steel bodies for upward applications. Because of their half-circle shape, there are no angled portions. This shape makes it less likely for workpiece to be damaged, even when it is in contact with the ball roller body. [See More]

  • Ball Material: Stainless Steel; SUS304
  • Weight: 0.044
  • Maximum Load: 7.64
Stud Mounted Ball Transfers -- SBT-1-1/2CS/SS
from Hudson Bearings, Inc.

The SBT 1.5 stud-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 250 pounds (per unit ). The SBT 1.5 features a 1 and 1/2 inch ball bearing resting on 90 individual support bearings and is ideal for most industrial transfer applications. SBT 1.5 ball... [See More]

  • Ball Material: Stainless Steel
  • Mounting: Stud / Bolt Mount
  • Maximum Load: 250.00
Ball Rollers - Round Type -- BRURS-22-S
from NBK America LLC

These are round type ball rollers with stainless steel bodies for upward applications. Because of their half-circle shape, there are no angled portions. This shape makes it less likely for workpiece to be damaged, even when it is in contact with the ball roller body. [See More]

  • Ball Material: Stainless Steel; SUS304
  • Weight: 0.049
  • Maximum Load: 12.36
Stud Mounted Ball Transfers -- SBT-1CS/SS
from Hudson Bearings, Inc.

The SBT 1 and DSBT 1 stud mounted ball transfers are heavy duty, stud mounted bearings, capable of supporting as many as 75 pounds (per unit ). Both the SBT 1 and DSBT 1 feature a 1 inch ball bearing resting on 80 individual support bearings. The stud mounting is available with various thread sizes,... [See More]

  • Ball Material: Stainless Steel
  • Mounting: Stud / Bolt Mount
  • Maximum Load: 75.00
Stud Mounted Ball Transfers -- SMBT-1CS/SS
from Hudson Bearings, Inc.

The SMBT 1 stud-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 33 pounds (per unit ). The SMBT 1 features a 1 inch ball bearing resting on 1/8 inch individual support bearings, making it ideal for most industrial transfer applications. SMBT 1 ball... [See More]

  • Ball Material: Stainless Steel
  • Mounting: Stud / Bolt Mount
  • Maximum Load: 200.00
Stud Mounted Ball Transfers -- SMBT-5/8CS/SS
from Hudson Bearings, Inc.

The SMBT 5/8 stud-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 33 pounds (per unit). The SMBT 5/8 features one 5/8 of an inch ball bearing resting on 3/32 inch individual support bearings, making it ideal for most industrial transfer applications. SMBT... [See More]

  • Ball Material: Stainless Steel
  • Mounting: Stud / Bolt Mount
  • Maximum Load: 33.00