Flange Mount Ball Transfer Units (BTU)
from Links-Japan, LLC
It is a flange mounting type of Planeveyor. Compared to bolt-mounted type products, there are plenty of line-ups compatible with heavy-duty work pieces. Planeveyor adopted the original spherical surface (PAT.P) demonstrates its ability as the work weight is heavier. [See More]
- Mounting: Flange Mount
- Weight: 0.578
- Maximum Load: 264.36
- Ball Material: SUJ2
from Links-Japan, LLC
It is a flange mounting type of Planeveyor. Compared to bolt-mounted type products, there are plenty of line-ups compatible with heavy-duty work pieces. Planeveyor adopted the original spherical surface (PAT.P) demonstrates its ability as the work weight is heavier. [See More]
- Mounting: Flange Mount
- Weight: 1.071
- Maximum Load: 352.49
- Ball Material: SUJ2
from Links-Japan, LLC
It is a flange mounting type of Planeveyor. Compared to bolt-mounted type products, there are plenty of line-ups compatible with heavy-duty work pieces. Planeveyor adopted the original spherical surface (PAT.P) demonstrates its ability as the work weight is heavier. [See More]
- Mounting: Flange Mount
- Weight: 1.907
- Maximum Load: 572.79
- Ball Material: SUJ2
from Links-Japan, LLC
It is a flange mounting type of Planeveyor. Compared to bolt-mounted type products, there are plenty of line-ups compatible with heavy-duty work pieces. Planeveyor adopted the original spherical surface (PAT.P) demonstrates its ability as the work weight is heavier. [See More]
- Mounting: Flange Mount
- Weight: 3.638
- Maximum Load: 881.22
- Ball Material: SUJ3
from Links-Japan, LLC
It is a flange mounting type of Planeveyor. Compared to bolt-mounted type products, there are plenty of line-ups compatible with heavy-duty work pieces. Planeveyor adopted the original spherical surface (PAT.P) demonstrates its ability as the work weight is heavier. [See More]
- Mounting: Flange Mount
- Weight: 0.245
- Maximum Load: 110.15
- Ball Material: SUJ2
from Links-Japan, LLC
It is a flange mounting type of Planeveyor. Compared to bolt-mounted type products, there are plenty of line-ups compatible with heavy-duty work pieces. Planeveyor adopted the original spherical surface (PAT.P) demonstrates its ability as the work weight is heavier. [See More]
- Mounting: Flange Mount
- Weight: 12.103
- Maximum Load: 1982.74
- Ball Material: SUJ3
from Links-Japan, LLC
It is a spring cushion type Planeveyor of a flange mounting type. The intenal spring of Planeveyor does not change the load, but the load changes the spring ’s cushion and takes part of the weight, and it is easily and quickly mounted and positioned for jigs, mold exchange. Free motion control... [See More]
- Mounting: Flange Mount
- Ball Material: SUJ2
- Weight: 2.072
- Features: Spring Supported
from Omnitrack Corp.
Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI... [See More]
- Mounting: Flange Mount
- Ball Size: 0.50 to 1.75
- Maximum Load: 1323.00
- Barrel Diameter: 0.94 to 2.44
from Hudson Bearings, Inc.
The BT 1.5 ball transfer is a heavy duty, flange mounted bearing, capable of supporting as many as 250 pounds (per unit ). The BT 1.5 features a 1 and 1/2 inch ball bearing resting on 90 individual support bearings and is ideal for most industrial transfer applications. BT 1.5 flange mounted... [See More]
- Mounting: Flange Mount
- Ball Material: Nylon - Polyamide
- Maximum Load: 125.00
from Ashland Conveyor Products
Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]
- Mounting: Flange Mount
- Maximum Load: 35.00
from SKF/Global
SKF Ball Transfer Flange units our ideal for air cargo applications. Light duty, low profile dirt exit hole, no seals, offer dirt exit holes. Offered in 2 and 3 mounting hole varations. Upon instalation the units allow for 360 degree movement to provide optimal versatility. Availble ball sizes... [See More]
- Mounting: Flange Mount
- Ball Size: 0.62 to 2.00
- Maximum Load: 8.00 to 749.00
- Barrel Diameter: 1.63 to 4.75
from BNB INT. Co., Ltd.
Made of aluminum and stainless steel for light weight and corrosion resistance. Balls, bodies, caps, and other components are customizable. [See More]
- Mounting: Flange Mount
- Ball Size: 0.75 to 1.50
- Maximum Load: 55.12 to 882.00
- Barrel Diameter: 2.64 to 3.74
from Reid Supply
Ball Transfer [See More]
- Mounting: Flange Mount; Press / Drop In; Press Fit w/Flange
- Ball Size: 1.00
- Maximum Load: 220.00
from Omnitrack Corp.
Omnitrack 92 series heavy duty ball units incorporate integral bottom flange, ideal when base or surface mount fitting is required. 9200 incorporates 2 hole circular flange & 9210 features elliptical 2 hole fixing. All other models incorporate square flanges. Alternative fixing centers or sizes... [See More]
- Mounting: Flange Mount
- Ball Size: 0.50 to 4.00
- Maximum Load: 18000.00
- Barrel Diameter: 0.94 to 8.97
from Hudson Bearings, Inc.
The BT 1 flange-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 75 pounds (per unit ). The BT 1 features a 1 inch ball bearing resting on 80 individual support bearings and is ideal for most industrial transfer applications.BT 1 ball transfers can also be... [See More]
- Mounting: Flange Mount
- Ball Material: Nylon - Polyamide
- Maximum Load: 35.00
from Ashland Conveyor Products
Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]
- Mounting: Flange Mount
- Ball Material: Carbon Steel
- Maximum Load: 75.00
from BNB INT. Co., Ltd.
Made of aluminum and stainless steel for light weight and corrosion resistance. Balls, bodies, caps, and other components are customizable. [See More]
- Mounting: Flange Mount
- Ball Size: 0.75 to 1.00
- Maximum Load: 165.38 to 441.00
- Barrel Diameter: 2.36 to 2.76
from Reid Supply
Ball Transfer [See More]
- Mounting: Flange Mount; Press / Drop In; Press Fit w/Flange
- Ball Size: 0.87
- Maximum Load: 397.00
from Omnitrack Corp.
High profile, surface mounted units with fixing flange. Pressed steel construction with either 2 or 4 fixing points. LF26 units incorporate 2 slots rather than holes to accommodate varying fixing centers. (2.203" - 2.375"). LF units feature debris drain hole. Models LF25 & LF38 omit felt seal. [See More]
- Mounting: Flange Mount
- Ball Size: 1.00 to 1.50
- Maximum Load: 125.00 to 250.00
- Barrel Diameter: 1.66 to 2.62
from Hudson Bearings, Inc.
Designed to be recessed into the surface of the application in a 1-3/4 " hole. • 1 " Main ball rotates on (80) 1/8 " support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • Units available in plated... [See More]
- Mounting: Flange Mount
- Ball Material: Carbon Steel
- Maximum Load: 75.00
from Ashland Conveyor Products
Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]
- Mounting: Flange Mount
- Maximum Load: 125.00
from BNB INT. Co., Ltd.
Trays are pressed or cut for production. Balls and bodies can be manufactured with stainless steel and plastic. BC Press Machining Type. (Made in Korea). Press Machining Type. Made in Korea for high quality. Trays are pressed or cut for production. BC Press Machining Type. (Made in China). Press... [See More]
- Mounting: Flange Mount
- Ball Size: 0.62 to 1.50
- Maximum Load: 28.66 to 441.00
- Barrel Diameter: 1.89 to 3.39
from Reid Supply
Ball Transfer [See More]
- Mounting: Flange Mount; Standard Flange Mount
- Ball Size: 1.00
- Maximum Load: 300.00
from Omnitrack Corp.
Omnitrack 97 series spring loaded ball transfer units are pre-stressed for omnidirectional & accurate positioning. As these units are from our ‘heavy duty ’ range they offer the lowest coefficient of friction & smoothest performance available. When incorporating Omnitrack 97... [See More]
- Mounting: Flange Mount
- Ball Size: 0.50 to 2.00
- Maximum Load: 26.00 to 2200.00
- Barrel Diameter: 1.00 to 4.72
from Ashland Conveyor Products
Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]
- Mounting: Flange Mount
- Ball Material: Carbon Steel
- Maximum Load: 250.00
from BNB INT. Co., Ltd.
Injection-molded plastic body products are light and cheap. Suitable for a clean environment. Balls, bodies, caps, and other components are customizable. [See More]
- Mounting: Flange Mount
- Ball Size: 0.75 to 1.00
- Maximum Load: 55.12 to 154.35
- Barrel Diameter: 2.83 to 3.39
from Reid Supply
Ball Transfer [See More]
- Mounting: Flange Mount; Countersunk Flange Mount
- Ball Size: 1.50
- Maximum Load: 2204.00
from Omnitrack Corp.
Omnitrack 93 series heavy duty ball units incorporate integral bottom flange, ideal when base or surface mount fitting is required. 9300 incorporates 2 hole circular flange & 9310 features elliptical 2 hole fixing. All other models incorporate square flanges. Alternative fixing centers or sizes... [See More]
- Mounting: Flange Mount
- Ball Size: 0.50 to 3.00
- Maximum Load: 10000.00
- Barrel Diameter: 0.94 to 6.30
from Ashland Conveyor Products
Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]
- Mounting: Flange Mount
- Ball Material: Carbon Steel
- Maximum Load: 250.00
from BNB INT. Co., Ltd.
Flange type for easy installation. Suitable design for high load. Balls, bodies, caps, and other components are customizable. [See More]
- Mounting: Flange Mount
- Ball Size: 0.38 to 2.00
- Maximum Load: 77.17 to 1102.50
- Barrel Diameter: 1.77 to 5.51
from Reid Supply
Ball Transfer [See More]
- Mounting: Flange Mount; Countersunk Flange Mount
- Ball Size: 1.00
- Maximum Load: 55.00
from Omnitrack Corp.
Omnitrack 96 series spring loaded ball transfer units are pre-stressed for omnidirectional & accurate positioning. As these units are from our ‘heavy duty ’ range they offer the lowest coefficient of friction & smoothest performance available. When incorporating Omnitrack 96... [See More]
- Mounting: Flange Mount
- Ball Size: 0.50 to 2.00
- Maximum Load: 26.00 to 2200.00
- Barrel Diameter: 1.00 to 4.72
from BNB INT. Co., Ltd.
Downward-specific product. Suitable design for high-load environment. Balls, bodies, caps, and other components are customizable to the working temperature. [See More]
- Mounting: Flange Mount
- Ball Size: 0.75 to 1.00
- Maximum Load: 165.38 to 441.00
- Barrel Diameter: 2.56 to 2.76
from Reid Supply
Ball Transfer [See More]
- Mounting: Flange Mount; Press / Drop In; Press Fit w/Flange
- Ball Size: 0.59
- Maximum Load: 132.00
from Omnitrack Corp.
Pressed steel ‘Saturn ’ units are easily secured or riveted using integral fixing holes & are ideal for many light duty, low profile conveying applications. Models feature single drain hole & felt seal except LD16. LD32-SS & LD32/3-SS omit felt seal, other variants feature 7... [See More]
- Mounting: Flange Mount
- Ball Size: 0.62 to 1.25
- Maximum Load: 44.00 to 275.00
- Barrel Diameter: 0.94 to 1.80
from BNB INT. Co., Ltd.
Insert installation type space saver. Insert/flange type for easy installation. Balls, bodies, caps, and other components are customizable. [See More]
- Mounting: Flange Mount
- Ball Size: 0.50 to 1.19
- Maximum Load: 77.17 to 771.75
- Barrel Diameter: 1.46 to 2.83
from Omnitrack Corp.
Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI... [See More]
- Mounting: Flange Mount
- Ball Size: 0.50 to 1.75
- Maximum Load: 1323.00
- Barrel Diameter: 0.94 to 2.44
from BNB INT. Co., Ltd.
Design with a slanted rotational axis for high load. Lighter and more solid structure than existing products that are suitable for turntable wheels [See More]
- Mounting: Flange Mount
- Barrel Diameter: 2.46 to 6.89
- Maximum Load: 275.62 to 5512.50
- Weight: 2.095 to 50.715
from BNB INT. Co., Ltd.
Low-load/widespread press machining type. Most common products and cheap products are imported from China. [See More]
- Mounting: Flange Mount
- Ball Size: 0.62 to 1.00
- Maximum Load: 7.72 to 44.10
- Barrel Diameter: 1.77 to 2.22