Stud / Bolt Mount Ball Transfer Units (BTU)

36 Results
Planeveyor Cutting bolt type -- PV10B
from Links-Japan, LLC

It is a bolt mounting type Planeveyor. Inside of Planeveyor, there is the main ball of high precision and around it there are many small balls to wrap it. Alll cutting types adopt original spherical surface (PAT.P). It is possible to maintain smooth and stable rotation performance regardless of... [See More]

  • Mounting: Stud / Bolt Mount
  • Weight: 0.040
  • Maximum Load: 22.03
  • Ball Material: SUJ2
Ball Transfer Units -- 2006363 [15011318 from Alwayse Engineering Limited]
from RS Components, Ltd.

ALWAYSE 25.4MM BOLT FIXING UNIT. 18MM L [See More]

  • Mounting: Stud / Bolt Mount; Stud
  • Ball Size: 1.00
  • Maximum Load: 220.50
Planeveyor Cutting bolt type -- PV120B
from Links-Japan, LLC

It is a bolt mounting type Planeveyor. Inside of Planeveyor, there is the main ball of high precision and around it there are many small balls to wrap it. Alll cutting types adopt original spherical surface (PAT.P). It is possible to maintain smooth and stable rotation performance regardless of... [See More]

  • Mounting: Stud / Bolt Mount
  • Weight: 0.639
  • Maximum Load: 264.36
  • Ball Material: SUJ2
Ball Transfer Units -- 2006386 [11MI-16-13 from Alwayse Engineering Limited]
from RS Components, Ltd.

ALWAYSE 11MI-16-13 Ball Transfer Unit [See More]

  • Mounting: Stud / Bolt Mount; Stud
  • Ball Size: 0.62
  • Maximum Load: 154.35
Planeveyor Cutting bolt type -- PV16B
from Links-Japan, LLC

It is a bolt mounting type Planeveyor. Inside of Planeveyor, there is the main ball of high precision and around it there are many small balls to wrap it. Alll cutting types adopt original spherical surface (PAT.P). It is possible to maintain smooth and stable rotation performance regardless of... [See More]

  • Mounting: Stud / Bolt Mount
  • Weight: 0.071
  • Maximum Load: 35.29
  • Ball Material: SUJ2
Ball Transfer Units -- 2006389 [10031428 from Alwayse Engineering Limited]
from RS Components, Ltd.

ALWAYSE 25.4MM THREAD FIXING UNIT WITH W [See More]

  • Mounting: Stud / Bolt Mount; Stud
  • Ball Size: 1.00
  • Maximum Load: 55.12
Planeveyor Cutting bolt type -- PV20B
from Links-Japan, LLC

It is a bolt mounting type Planeveyor. Inside of Planeveyor, there is the main ball of high precision and around it there are many small balls to wrap it. Alll cutting types adopt original spherical surface (PAT.P). It is possible to maintain smooth and stable rotation performance regardless of... [See More]

  • Mounting: Stud / Bolt Mount
  • Weight: 0.117
  • Maximum Load: 44.06
  • Ball Material: SUJ2
Ball Transfer Units -- 3315743 [7106 from Alwayse Engineering Limited]
from RS Components, Ltd.

Bolt fitting heavy duty BTU,12.7mm ball [See More]

  • Mounting: Stud / Bolt Mount; Bolt
  • Ball Size: 0.50
  • Maximum Load: 77.17
  • Ball Material: Carbon Steel; Steel
Planeveyor Cutting bolt type -- PV20B-3×4C
from Links-Japan, LLC

It is a bolt mounting type Planeveyor. Inside of Planeveyor, there is the main ball of high precision and around it there are many small balls to wrap it. Alll cutting types adopt original spherical surface (PAT.P). It is possible to maintain smooth and stable rotation performance regardless of... [See More]

  • Mounting: Stud / Bolt Mount
  • Weight: 0.112
  • Maximum Load: 44.06
  • Ball Material: SUJ2
Ball Transfer Units -- 3315759 [7128 from Alwayse Engineering Limited]
from RS Components, Ltd.

Bolt fitting heavy duty BTU,25.4mm ball [See More]

  • Mounting: Stud / Bolt Mount; Bolt
  • Ball Size: 1.00
  • Maximum Load: 297.68
  • Ball Material: Carbon Steel; Steel
Planeveyor Cutting bolt type -- PV50B
from Links-Japan, LLC

It is a bolt mounting type Planeveyor. Inside of Planeveyor, there is the main ball of high precision and around it there are many small balls to wrap it. Alll cutting types adopt original spherical surface (PAT.P). It is possible to maintain smooth and stable rotation performance regardless of... [See More]

  • Mounting: Stud / Bolt Mount
  • Weight: 0.240
  • Maximum Load: 110.15
  • Ball Material: SUJ2
Ball Transfer Units -- 687657 [20051342 from Alwayse Engineering Limited]
from RS Components, Ltd.

Mild steel bolt fitting BTU,40mm ball [See More]

  • Mounting: Stud / Bolt Mount; Stud
  • Ball Size: 1.56
  • Maximum Load: 308.70
  • Ball Material: Carbon Steel; Steel
Ball Transfer Units -- 687679 [051923 from Alwayse Engineering Limited]
from RS Components, Ltd.

ALWAYSE 051923 Ball Transfer Unit [See More]

  • Mounting: Stud / Bolt Mount; Stud
  • Ball Size: 0.50
  • Maximum Load: 55.12
  • Ball Material: Carbon Steel; Steel
Ball Transfer Units -- 687685 [301923 from Alwayse Engineering Limited]
from RS Components, Ltd.

ALWAYSE 301923 Ball Transfer Unit [See More]

  • Mounting: Stud / Bolt Mount; Stud
  • Ball Size: 0.75
  • Maximum Load: 110.25
  • Ball Material: Carbon Steel; Steel
Bolt Fitting Medium Duty Ball Transfer Units -- MSP Series
from Omnitrack Corp.

Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI... [See More]

  • Mounting: Stud / Bolt Mount
  • Ball Size: 0.31 to 1.75
  • Maximum Load: 1323.00
  • Barrel Diameter: 0.71 to 2.44
Ball Transfers - Hevi-Load -- SKF-7110 [SKF-7110 from SKF/North America]
from Reid Supply

Ball Transfer [See More]

  • Mounting: Stud / Bolt Mount; Threaded Stud
  • Ball Size: 0.50
  • Maximum Load: 75.00
Ball Transfer, BP Bolt Type
from BNB INT. Co., Ltd.

Bolt-integrated, suitable for a clean environment. Balls, bodies, caps, and other components are customizable. [See More]

  • Mounting: Stud / Bolt Mount
  • Ball Size: 0.25 to 1.00
  • Maximum Load: 0.44 to 11.03
  • Barrel Diameter: 0.47 to 1.52
Bolt Fixing Ball Transfer Units -- BT 3001 Series
from SKF/Global

SKF Ball Transfers Bolt fixing units offer adjustable height, drilled hole fixing, optional extras, additional nuts, alternative thread sizes, and dirt exit hole. Bolt fixing units are ideal for transfer table at critical assembly line operations. The 4004 unit can be dismantled for cleaning. The... [See More]

  • Mounting: Stud / Bolt Mount
  • Ball Size: 0.75 to 2.00
  • Maximum Load: 22.00 to 749.00
  • Barrel Diameter: 1.26 to 3.50
BT S 1/4-20 .63DIA 17 NYL/CS
from Ashland Conveyor Products

Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]

  • Mounting: Stud / Bolt Mount
  • Maximum Load: 17.00
Stud Mounted Ball Transfers -- NSBT-1-1/2CS
from Hudson Bearings, Inc.

The SBT 1.5 stud-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 250 pounds (per unit ). The SBT 1.5 features a 1 and 1/2 inch ball bearing resting on 90 individual support bearings and is ideal for most industrial transfer applications. SBT 1.5 ball... [See More]

  • Mounting: Stud / Bolt Mount
  • Ball Material: Nylon - Polyamide
  • Maximum Load: 125.00
External Spring Loaded -- 94 Series
from Omnitrack Corp.

Omnitrack 94 series spring loaded ball transfer units are pre-stressed for omnidirectional & accurate positioning. As these units are from our ‘heavy duty ’ range they offer the lowest coefficient of friction & smoothest performance available. When incorporating Omnitrack 94... [See More]

  • Mounting: Stud / Bolt Mount
  • Ball Size: 0.50 to 2.00
  • Maximum Load: 15.00 to 3370.00
  • Barrel Diameter: 0.81 to 4.00
Ball Transfer, BS Bolt Type
from BNB INT. Co., Ltd.

Easy installation (application), suitable design for high load. Bolt is removable. (Except for 04B 05B 06B 07B 08B 12B 16B 20B). Balls, bodies, caps, and other components are customizable. [See More]

  • Mounting: Stud / Bolt Mount
  • Ball Size: 0.25 to 2.00
  • Maximum Load: 22.05 to 661.50
  • Barrel Diameter: 0.47 to 2.36
BT S 1/4-20 .63DIA 33 CS/CS
from Ashland Conveyor Products

Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]

  • Mounting: Stud / Bolt Mount
  • Ball Material: Carbon Steel
  • Maximum Load: 33.00
Stud Mounted Ball Transfers -- NSBT-1CS
from Hudson Bearings, Inc.

The SBT 1 and DSBT 1 stud mounted ball transfers are heavy duty, stud mounted bearings, capable of supporting as many as 75 pounds (per unit ). Both the SBT 1 and DSBT 1 feature a 1 inch ball bearing resting on 80 individual support bearings. The stud mounting is available with various thread sizes,... [See More]

  • Mounting: Stud / Bolt Mount
  • Ball Material: Nylon - Polyamide
  • Maximum Load: 35.00
Internal Thread Fixing Medium Duty Ball Transfer Units -- MI Series
from Omnitrack Corp.

Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI... [See More]

  • Mounting: Stud / Bolt Mount
  • Ball Size: 0.50 to 1.75
  • Maximum Load: 1323.00
  • Barrel Diameter: 0.87 to 2.44
Ball Transfer, BSB Bolt Type
from BNB INT. Co., Ltd.

Hexagonal bolt type for easy installation. Bolt-integrated, suitable design for high load. Balls, bodies, caps, and other components are customizable. [See More]

  • Mounting: Stud / Bolt Mount
  • Ball Size: 0.16 to 1.00
  • Maximum Load: 26.46 to 441.00
  • Barrel Diameter: 0.31 to 1.38
BT S 1/4-20 1DIA 35 NYL/CS
from Ashland Conveyor Products

Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]

  • Mounting: Stud / Bolt Mount
  • Maximum Load: 35.00
Stud Mounted Ball Transfers -- NSMBT-1CS
from Hudson Bearings, Inc.

The SMBT 1 stud-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 33 pounds (per unit ). The SMBT 1 features a 1 inch ball bearing resting on 1/8 inch individual support bearings, making it ideal for most industrial transfer applications. SMBT 1 ball... [See More]

  • Mounting: Stud / Bolt Mount
  • Ball Material: Nylon - Polyamide
  • Maximum Load: 100.00
Threaded Stud Heavy Duty Ball Transfer Units -- 91 Series
from Omnitrack Corp.

Omnitrack 91 series heavy duty ball units incorporate integral precision machined threaded stud fitting, other thread types & sizes available upon request. Lowest coefficient of friction & smoothest performance available. Material upgrade options are shown below – order by adding the... [See More]

  • Mounting: Stud / Bolt Mount
  • Ball Size: 0.50 to 3.00
  • Maximum Load: 10000.00
  • Barrel Diameter: 0.79 to 6.30
Ball Transfer, BSP Bolt Type
from BNB INT. Co., Ltd.

Easy installation (application), suitable design for high load. Balls, bodies, caps, and other components are customizable. [See More]

  • Mounting: Stud / Bolt Mount
  • Ball Size: 0.25 to 1.00
  • Maximum Load: 7.72 to 573.30
  • Barrel Diameter: 0.47 to 1.65
BT S 1/4-20 1DIA 75 CS/CS
from Ashland Conveyor Products

Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]

  • Mounting: Stud / Bolt Mount
  • Ball Material: Carbon Steel
  • Maximum Load: 75.00
Stud Mounted Ball Transfers -- NSMBT-5/8CS
from Hudson Bearings, Inc.

The SMBT 5/8 stud-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 33 pounds (per unit). The SMBT 5/8 features one 5/8 of an inch ball bearing resting on 3/32 inch individual support bearings, making it ideal for most industrial transfer applications. SMBT... [See More]

  • Mounting: Stud / Bolt Mount
  • Ball Material: Nylon - Polyamide
  • Maximum Load: 17.00
BT S 3/8-16 1.5DIA 250 CS/CS
from Ashland Conveyor Products

Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]

  • Mounting: Stud / Bolt Mount
  • Ball Material: Carbon Steel
  • Maximum Load: 250.00
BT S 3/8-16 1.5DIA 250 CS/CSC
from Ashland Conveyor Products

Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]

  • Mounting: Stud / Bolt Mount
  • Ball Material: Carbon Steel
  • Maximum Load: 250.00
BT S 5/16-18 1DIA 100 NYL/CS
from Ashland Conveyor Products

Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]

  • Mounting: Stud / Bolt Mount
  • Maximum Load: 100.00
BT S 5/16-18 1DIA 200 CS/CS
from Ashland Conveyor Products

Individual ball transfers may be used to create your own table, flow rail, or other material handing device. For products with fragile surfaces the nylon ball type is recommended [See More]

  • Mounting: Stud / Bolt Mount
  • Ball Material: Carbon Steel
  • Maximum Load: 200.00