Drain/Exit Hole Ball Transfer Units (BTU)

16 Results
Ball Rollers - Insert Type -- BRUIN-13-N
from NBK America LLC

Insert type ball rollers for upward facing applications. Because the body section is inserted, the height can be reduced. Use an adhesive to secure these rollers. Products made of polyacetal and PEEK are available as standard. BRUIP-P is intended for applications that require cleaning, heat... [See More]

  • Features: Drain/Exit Hole
  • Weight: 0.004
  • Maximum Load: 1.57
  • Ball Material: Polyacetal/White
Air Cargo Medium Duty Ball Transfer Units -- MV-MW-MX Series
from Omnitrack Corp.

Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI... [See More]

  • Features: Drain/Exit Hole
  • Ball Size: 1.19 to 1.75
  • Maximum Load: 1323.00
  • Barrel Diameter: 1.77 to 2.50
Ball Rollers - Insert Type -- BRUIP-11-P
from NBK America LLC

Insert type ball rollers for upward facing applications. Because the body section is inserted, the height can be reduced. Use an adhesive to secure these rollers. Products made of polyacetal and PEEK are available as standard. BRUIP-P is intended for applications that require cleaning, heat... [See More]

  • Features: Drain/Exit Hole
  • Weight: 0.002
  • Maximum Load: 1.35
  • Ball Material: PEEK/Light brown
Flange Mounted Heavy Duty Ball Transfer Units -- 92 Series
from Omnitrack Corp.

Omnitrack 92 series heavy duty ball units incorporate integral bottom flange, ideal when base or surface mount fitting is required. 9200 incorporates 2 hole circular flange & 9210 features elliptical 2 hole fixing. All other models incorporate square flanges. Alternative fixing centers or sizes... [See More]

  • Features: Drain/Exit Hole
  • Ball Size: 0.50 to 4.00
  • Maximum Load: 18000.00
  • Barrel Diameter: 0.94 to 8.97
Ball Rollers - Press Fit Type -- BRUPN-10-N
from NBK America LLC

Press fit type ball rollers for upward applications. Because the body section is inserted, BRUPS can reduce the height. Recommended dimensional allowance of attachment hole is H7. You can select from the following body and main ball combinations :stainless steel and polyacetal. BRUPS has a... [See More]

  • Features: Drain/Exit Hole
  • Weight: 0.009
  • Maximum Load: 2.47
  • Ball Material: Polyacetal/White
Flange Mounted Light Duty Ball Transfer Units -- LF Series
from Omnitrack Corp.

High profile, surface mounted units with fixing flange. Pressed steel construction with either 2 or 4 fixing points. LF26 units incorporate 2 slots rather than holes to accommodate varying fixing centers. (2.203" - 2.375"). LF units feature debris drain hole. Models LF25 & LF38 omit felt seal. [See More]

  • Features: Drain/Exit Hole
  • Ball Size: 1.00 to 1.50
  • Maximum Load: 125.00 to 250.00
  • Barrel Diameter: 1.66 to 2.62
Ball Rollers - Press Fit Type -- BRUPS-11-N
from NBK America LLC

Press fit type ball rollers for upward applications. Because the body section is inserted, BRUPS can reduce the height. Recommended dimensional allowance of attachment hole is H7. You can select from the following main body and main ball combinations :stainless steel and polyacetal. BRUPS has... [See More]

  • Features: Drain/Exit Hole
  • Weight: 0.011
  • Maximum Load: 6.07
  • Ball Material: Stainless Steel; SUS304
Flange Socket Heavy Duty Ball Transfer Units -- 93 Series
from Omnitrack Corp.

Omnitrack 93 series heavy duty ball units incorporate integral bottom flange, ideal when base or surface mount fitting is required. 9300 incorporates 2 hole circular flange & 9310 features elliptical 2 hole fixing. All other models incorporate square flanges. Alternative fixing centers or sizes... [See More]

  • Features: Drain/Exit Hole
  • Ball Size: 0.50 to 3.00
  • Maximum Load: 10000.00
  • Barrel Diameter: 0.94 to 6.30
Ball Rollers - Press Fit Type -- BRUPS-11-S
from NBK America LLC

Press fit type ball rollers for upward applications. Because the body section is inserted, BRUPS can reduce the height. Recommended dimensional allowance of attachment hole is H7. You can select from the following main body and main ball combinations :stainless steel and polyacetal. BRUPS has... [See More]

  • Features: Drain/Exit Hole
  • Weight: 0.012
  • Maximum Load: 9.22
  • Ball Material: Stainless Steel; SUS304
O Ring Medium Duty Ball Transfer Units -- MO Series
from Omnitrack Corp.

Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI... [See More]

  • Features: Drain/Exit Hole
  • Ball Size: 0.62 to 1.75
  • Maximum Load: 1323.00
  • Barrel Diameter: 0.94 to 2.44
Plain Fit Heavy Duty Ball Transfer Units -- 90 Series
from Omnitrack Corp.

Omnitrack 90 series heavy duty ball units from our high-precision series offer lowest coefficient of friction & smoothest performance. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9031 ‘SS ’ for all stainless... [See More]

  • Features: Drain/Exit Hole
  • Ball Size: 0.50 to 4.00
  • Maximum Load: 18000.00
  • Barrel Diameter: 0.79 to 8.97
Plain Fitting Medium Duty Ball Transfer Units -- MG Series
from Omnitrack Corp.

Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI... [See More]

  • Features: Drain/Exit Hole
  • Ball Size: 0.31 to 3.50
  • Maximum Load: 7716.00
  • Barrel Diameter: 0.71 to 5.71
Push Fit Medium Duty Ball Transfer Units -- M Series
from Omnitrack Corp.

Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI... [See More]

  • Features: Drain/Exit Hole
  • Ball Size: 0.50 to 2.38
  • Maximum Load: 3307.00
  • Barrel Diameter: 0.87 to 3.94
Saturn Type Light Duty Ball Transfer Units -- LD Series
from Omnitrack Corp.

Pressed steel ‘Saturn ’ units are easily secured or riveted using integral fixing holes & are ideal for many light duty, low profile conveying applications. Models feature single drain hole & felt seal except LD16. LD32-SS & LD32/3-SS omit felt seal, other variants feature 7... [See More]

  • Features: Drain/Exit Hole
  • Ball Size: 0.62 to 1.25
  • Maximum Load: 44.00 to 275.00
  • Barrel Diameter: 0.94 to 1.80
Tolerance Ring Heavy Duty Ball Transfer Units -- 98 Series
from Omnitrack Corp.

Omnitrack 98 series heavy duty ball units from our precision machined series & offer lowest coefficient of friction with the smoothest performance. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9820 ‘SS ’ for all... [See More]

  • Features: Drain/Exit Hole
  • Ball Size: 0.50 to 2.00
  • Maximum Load: 5000.00
  • Barrel Diameter: 0.87 to 3.94
Tolerance Ring Housed Spring Loaded -- MN Series
from Omnitrack Corp.

Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI... [See More]

  • Features: Drain/Exit Hole; Spring Supported
  • Ball Size: 0.50 to 1.18
  • Maximum Load: 88.00 to 739.00
  • Barrel Diameter: 0.94 to 1.97