Collimating Illuminators

4 Results
Collimated Tube Backlight -- MB-CBL-41
from Metaphase Technologies, Inc.

Offered in multiple color options, Metaphase Technologies Spot Lights and Collimator are ideal for producing high contrast silhouettes. The collimator is easily attached or removed by simply sliding over the spot light. Each spot light includes a 24V power supply and built-in driver. They boast... [See More]

  • Illumination Type: Backlight
  • Active Area Length: 1.5
  • Light Source: Light Emitting Diode
  • Lifetime: 75000
Backlights -- FTIBL16307
from Fiberoptics Technology, Inc.

FTI manufactures several standard products for machine vision lighting with the following features: • Intense, uniform output, created by a proprietary process to insure consistency and optimal performance from part to part. • A standard bundle length of 36" (914mm) is suitable for most... [See More]

  • Illumination Type: Backlight
  • Illuminator Features: Collimating; Fiber Optic
  • Active Area Length: 2
LED Light Module Or Source For Medical Endoscope & Endcoscopy -- MSLM1023
from Shenzhen Lixuan Technology Co., Ltd.

LED Light module for medical endoscope & endcoscopy. Applications: Endoscope light source. Wavelength: 5700 K (Day Light White). Key features: Ra >90, PWM control, LED up to 50000 hours. Advantage: Fiber Optic, high brightness, long life and high stability Model number: MSLM1023 - White LED... [See More]

  • Illumination Type: Spot
  • Active Area Length: 0.1969
  • Light Source: Light Emitting Diode
  • Active Area Width: 0.1969
Gen4 Ultimate Line Light
from Metaphase Technologies, Inc.

Expert Mechanical Design: Metaphase Technologies to Release the Gen4 Ultimate Line Light. Metaphase Technologies proudly releases its newest generation of comprehensive LED Line Lights for integration into vision systems utilizing line scan cameras. Gen4 ULTIMATE Line Light systems have been... [See More]

  • Illumination Type: Line
  • Active Area Length: 10 to 236
  • Light Source: Light Emitting Diode
  • Wavelength: 365 to 850