Strobe Illuminators

80 Results
Audible Audible Phone Horn Plus Strobe Light -- AP120-S
from TelephoneStuff.com

Horn Plus Strobe Light. - 120 Volt AC. - 15 Candella power flashing strobe light. - 98 decible (DB). - REN 0.0 B rugged ABS plastic construction. - Standard AC outlet plug. - Prewired, grounded. - Horn activated by telephone ringing current. - Ready to install. Horn capable of producing 6 different... [See More]

  • Illuminator Features: Strobe
High Power Compact Diffuse Front Light -- MB-CFL2.5X1.25
from Metaphase Technologies, Inc.

High Power Compact Diffused Front Lights: Our High Power Compact Diffused Front Lights are available in high power MetaBright ™ series: Features & Benefits: Built-in constant current driver. Built-in strobe. 10X Power boosting. 8k lumens (Strobe Mode). 800 lumens (DC Mode). 8 High power... [See More]

  • Illumination Type: Backlight
  • Lifetime: 75000
  • Light Source: Light Emitting Diode
  • Wavelength: 365 to 850
AR-100x100-HO
from Image Labs International

For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]

  • Light Source: Light Emitting Diode; Lamp
  • Wavelength: 880
  • Lifetime: 50000
  • Voltage: 24
Beacon
from Unilux, Inc.

The Beacon now allows paper machine operators to see formation activity across the entire paper machine. The Beacon's powerful beam illuminates areas up to 5 meters away, so for the first time you can see formation activity across the entire wire, study dewatering process, nozzle sprays and felt and... [See More]

  • Illumination Type: Spot
  • Voltage: 90 to 250
  • Light Source: Lamp
  • Illuminator Features: Strobe
SpecBright™ LED Area Lights
from ProPhotonix, Ltd.

ProPhotonix SpecBright ™ LED Area lights are uniquely uniform while maintaining a very high level of brightness not possible with conventional through-hole or surface mount LED based illuminators. This is achieved by placing up to 100 chip-on-board LEDs, effectively Lambertian point sources,... [See More]

  • Illumination Type: Area
  • Active Area Length: 1.77
  • Light Source: Light Emitting Diode
  • Wavelength: 470 to 740
Audible Phone Strobe Light -- AP120-SO
from TelephoneStuff.com

Strobe light flashes when telephone rings. - 120 volt AC. - 15 candella power flashing strobe light. - REN 0.0 B rugged ABS plastic construction. - Standard AC outlet plug. - Prewired, grounded. - Ready to install. - Replaced by Wheelock UTA-WH-VPS [See More]

  • Illuminator Features: Strobe
MetaBright™ High Power Line Light 1 inch -- MB-LL050
from Metaphase Technologies, Inc.

High Power Line Light 1". The MetaBright ™ line light produces extremely high brightness and uniform line across the 1" aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features: High Uniformity both laterally and longitudinally. High Intensity,... [See More]

  • Illumination Type: Line
  • Active Area Length: 1
  • Light Source: Light Emitting Diode
  • Active Area Width: 0.7500
AR-50x200-HO
from Image Labs International

For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]

  • Light Source: Light Emitting Diode; Lamp
  • Wavelength: 636
  • Lifetime: 50000
  • Voltage: 24
Big Shot
from Unilux, Inc.

The BIG SHOT family of strobes allows thrill ride operators to consistently capture sharp photos to generate revenue at the concession stand. All models focus on the target with powerful illumination, fired with extremely reliable timing. Multiple, single-shot studio strobes converted to high speed... [See More]

  • Illumination Type: Spot
  • Illuminator Features: Strobe
  • Light Source: Lamp
SpecBright™ LED Line Lights
from ProPhotonix, Ltd.

ProPhotonix SpecBright ™ LED Line lights are uniquely uniform while maintaining a very high level of brightness not possible with conventional through-hole or surface mount LED based illuminators. This is achieved by placing up to 100 chip-on-board LEDs closely spaced in a 98-mm (3.88-in) line... [See More]

  • Illumination Type: Line
  • Wavelength: 470 to 740
  • Light Source: Light Emitting Diode
  • Color Temperature: 6700
Ceeco Blue Strobe Light -- 331-120B
from TelephoneStuff.com

Blue strobe light option. Features: - 120VAC. - 300 candle-power (not available separately). - Strobe Light Only [See More]

  • Illuminator Features: Strobe
MetaBright™ High Power Line Light 10 inch -- MB-LL306
from Metaphase Technologies, Inc.

This MetaBright ™ line light produces extremely high brightness and uniform line across the 10" aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features: High Uniformity both laterally and longitudinally. High Intensity, over 1 million Lux. Lens... [See More]

  • Illumination Type: Line
  • Active Area Length: 10
  • Light Source: Light Emitting Diode
  • Active Area Width: 0.7500
BL-50x200-HO
from Image Labs International

For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]

  • Illumination Type: Backlight
  • Lifetime: 50000
  • Light Source: Light Emitting Diode; Lamp
  • Wavelength: 636
Cadet
from Unilux, Inc.

When size matters, the Cadet from Unilux has the capability for wide-web converting and labeling inspection. The Cadet combines the focusing capability of the Lith-O-Light (LOL) 40 and the power of the HD 851, making it ideal for slitters with tandem rewinds located two to three feet from the light... [See More]

  • Illumination Type: Spot
  • Illuminator Features: Strobe
  • Light Source: Lamp
GAI-Tronics 120 V ac LED Strobe -- 530-001
from TelephoneStuff.com

120 V ac LED Strobe; NEMA 3R weatherproof rating, approximately 10 year life. Features: - Lamp Type: LED, 100000 HR. - Color: Blue. - Mounting Type: Wall, Flat Surface. - Power: 120V AC at 60Hz, 0.41A. - UL/cUL listed [See More]

  • Light Source: Light Emitting Diode
  • Illuminator Features: Strobe
MetaBright™ High Power Line Light 100 inch -- MB-LL2107
from Metaphase Technologies, Inc.

This MetaBright ™ line light produces extremely high brightness and uniform line across the 100 ” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features: High Uniformity both laterally and longitudinally. Reinforced Sides. Equipped with... [See More]

  • Illumination Type: Line
  • Active Area Length: 100
  • Light Source: Light Emitting Diode
  • Active Area Width: 0.7500
BL-75x75-HO
from Image Labs International

For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]

  • Illumination Type: Backlight
  • Lifetime: 10000
  • Light Source: Light Emitting Diode; Lamp
  • Wavelength: 470
Centurion 701
from Unilux, Inc.

The Centurion Surface Inspection Lighting System (701) is a second generation UNILUX product intended for heavy duty industry with the quality of its predecessor but with significant improvements that lower acquisition, maintenance and operating costs. The system is available with one or two light... [See More]

  • Illumination Type: Spot
  • Voltage: 200 to 240
  • Light Source: Lamp
  • Illuminator Features: Strobe
Guardian Telecom 120 VAC Strobe -- P151XST120A
from TelephoneStuff.com

120 VAC Strobe. Features: - Color: Amber. - Used for hazardous locations. Returns: - Due to the specialized nature of this product and manufacturer. requirements, returns will be subject to a 35% restock fee. [See More]

  • Illuminator Features: Strobe
MetaBright™ High Power Line Light 105 inch -- MB-LL2207
from Metaphase Technologies, Inc.

This MetaBright ™ line light produces extremely high brightness and uniform line across the 105 ” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features: High Uniformity both laterally and longitudinally. Reinforced Sides. Equipped with... [See More]

  • Illumination Type: Line
  • Active Area Length: 105
  • Light Source: Light Emitting Diode
  • Active Area Width: 0.7500
DF-100-1
from Image Labs International

For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]

  • Light Source: Light Emitting Diode; Lamp
  • Wavelength: 660
  • Lifetime: 50000
  • Voltage: 24
CL-60
from Unilux, Inc.

The Unilux CL-60 is an industrial surface inspection light, specifically developed for medium web and wide web inspection applications. The Unilux CL-60 uses stroboscopic lighting to "freeze action". When objects move at a high speed, the human eye cannot focus on a single image. As a result, the... [See More]

  • Illumination Type: Spot
  • Voltage: 9 to 250
  • Light Source: Lamp
  • Illuminator Features: Strobe
Guardian Telecom FireballR Strobe Warning Light -- FB2PST
from TelephoneStuff.com

Federal Signal ’s brightest and most compact strobe light, the Fireball emits a powerful "lightning bolt" flash of light. Approximately five inches tall and four inches in diameter and rated at 300 effective candlepower, the Fireball is an economical solution to a wide variety of stationary... [See More]

  • Illuminator Features: Strobe
MetaBright™ High Power Line Light 110 inch -- MB-LL2307
from Metaphase Technologies, Inc.

This MetaBright ™ line light produces extremely high brightness and uniform line across the 110 ” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features: High Uniformity both laterally and longitudinally. Reinforced Sides. Equipped with... [See More]

  • Illumination Type: Line
  • Active Area Length: 110
  • Light Source: Light Emitting Diode
  • Active Area Width: 0.7500
DLA-75
from Image Labs International

For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]

  • Illumination Type: Line
  • Lifetime: 10000
  • Light Source: Light Emitting Diode; Lamp
  • Voltage: 24
Cricket
from Unilux, Inc.

The Unilux Cricket provides quality with value as it creates extremely sharp visual images for surface inspection. Its small, rugged, lightweight design makes it easy and efficient to use. You gain ultimate flexibility with this powerful and affordable unit. [See More]

  • Illumination Type: Spot
  • Voltage: 12 to 16
  • Light Source: Lamp
  • Illuminator Features: Strobe
Guardian Telecom Hazardous Area Strobe Light -- HXM1
from TelephoneStuff.com

Class 1, Division 2 hazardous area Xenon strobe. Medium intensity, 2 million candlepower. Suitable for mounting on explosion proof and hazardous area enclosures. Requires 120 volt power. Returns: - Due to the specialized nature of this product and manufacturer. requirements, returns will be subject... [See More]

  • Illuminator Features: Strobe
MetaBright™ High Power Line Light 115 inch -- MB-LL2407
from Metaphase Technologies, Inc.

This MetaBright ™ line light produces extremely high brightness and uniform line across the 115 ” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features: High Uniformity both laterally and longitudinally. Reinforced Sides. Equipped with... [See More]

  • Illumination Type: Line
  • Active Area Length: 115
  • Light Source: Light Emitting Diode
  • Active Area Width: 0.7500
DOAL-50 V2
from Image Labs International

For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]

  • Illumination Type: Axial
  • Lifetime: 10000
  • Light Source: Light Emitting Diode; Lamp
  • Wavelength: 470
Guardian LOL-10
from Unilux, Inc.

The Guardian's intense, focused light makes it the choice for rewinder operators worldwide. The even illumination and short pulse duration allows operators to spot flaws, misprints, color variations and/or voids at full speed on webs up to 60cm (24"). By synchronizing to various signals, the... [See More]

  • Illumination Type: Spot
  • Voltage: 90 to 250
  • Light Source: Lamp
  • Illuminator Features: Strobe
Valcom ADA Compliant Strobe -- V-5580-041
from TelephoneStuff.com

ADA Compliant Strobe is a strobe light activated by contact closure suitable for ADA compliant notification. Features: - Produces 110 candela of brilliancy. - Fits into a standard 4" x 4" electrical box (included). - Can be activated by applying power, dry contact closure or 70 volt speaker voltage. [See More]

  • Illuminator Features: Strobe
MetaBright™ High Power Line Light 120 inch -- MB-LL2507
from Metaphase Technologies, Inc.

This MetaBright ™ line light produces extremely high brightness and uniform line across the 120 ” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features: High Uniformity both laterally and longitudinally. Reinforced Sides. Equipped with... [See More]

  • Illumination Type: Line
  • Active Area Length: 120
  • Light Source: Light Emitting Diode
  • Active Area Width: 0.7500
SCDI-50
from Image Labs International

For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]

  • Illumination Type: Backlight
  • Lifetime: 50000
  • Light Source: Light Emitting Diode; Lamp
  • Wavelength: 660
HD-851
from Unilux, Inc.

The Unilux HD Series Model 851 is a high power surface inspection light intended for continuous web production lines. The overall design of the powerful 851 industrial inspection light places special emphasis on minimizing and simplifying equipment maintenance. Another key feature is the durable 851... [See More]

  • Illumination Type: Spot
  • Voltage: 200 to 240
  • Light Source: Lamp
  • Illuminator Features: Strobe
Valcom ADA Compliant Strobe -- V-5580-041A
from TelephoneStuff.com

ADA compliant strobe produces 110 candela of brilliancy. Features: - Fits into a standard 2x2 electrical box (included). - Can be activated by applying power, dry contact closure or 70 volt speaker voltage. - Flash rate is designed to comply with ADA. - Power supply included [See More]

  • Illuminator Features: Strobe
MetaBright™ High Power Line Light 15 inch -- MB-LL406
from Metaphase Technologies, Inc.

This MetaBright ™ line light produces extremely high brightness and uniform line across the 15 ” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features: High Uniformity both laterally and longitudinally. High Intensity, over 1 million... [See More]

  • Illumination Type: Line
  • Active Area Length: 15
  • Light Source: Light Emitting Diode
  • Active Area Width: 0.7500
Hi-Lighter
from Unilux, Inc.

The powerful Unilux Hi-Lighter with rate control can punch through darkness or even brightly lit machine rooms to show web variations, web slippage and stock resonance on paper-making machinery. In the converting and printing industry, the Hi-Lighter is ideal for analyzing set-up and initial product... [See More]

  • Illumination Type: Spot
  • Voltage: 90 to 250
  • Light Source: Lamp
  • Illuminator Features: Strobe
Viking Weatherproof Strobe Light -- SL-1
from TelephoneStuff.com

Weatherproof Strobe Light is a 1 million candlepower blue lens weatherproof strobe light that is designed to get immediate attention for emergency phones or residences. Features: - Weatherproof design for outdoor use. - Wall mountable with screws (included). - Flying lead connections for easy... [See More]

  • Illuminator Features: Strobe
MetaBright™ High Power Line Light 2 inch -- MB-LL106
from Metaphase Technologies, Inc.

The MetaBright ™ line light produces extremely high brightness and uniform line across the 2" aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features: High Uniformity both laterally and longitudinally. High Intensity, over 1 million Lux. Lens... [See More]

  • Illumination Type: Line
  • Active Area Length: 2
  • Light Source: Light Emitting Diode
  • Active Area Width: 0.7500
Lith-O-Light 20 III
from Unilux, Inc.

The all new LOL-Style-IV combines the benefits of six different LOL-Style-III models into one. We doubled the power output making it 50% brighter than any other unit in its class. Not only does it provide the brightest light, it also provides the most even illumination of your entire web up to 1.2... [See More]

  • Illumination Type: Spot
  • Voltage: 90 to 250
  • Light Source: Lamp
  • Illuminator Features: Strobe
Wheelock 12 VDC, Wall Mount, 15/75 on Axis Strobe Candela -- RSSP-121575W-FR
from TelephoneStuff.com

Series RSSP Single & Multi-Candela Strobe Plates are designed for retrofitting existing audible notification appliances to strobe applications. Features: - Patented Universal Mounting Plate. - Low current draw to reduce power consumption and wiring costs. - Strobes produce 1 (one) flash per second... [See More]

  • Illuminator Features: Strobe
MetaBright™ High Power Line Light 20 inch -- MB-LL506
from Metaphase Technologies, Inc.

This MetaBright ™ line light produces extremely high brightness and uniform line across the 20 ” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features: High Uniformity both laterally and longitudinally. High Intensity, over 1 million... [See More]

  • Illumination Type: Line
  • Active Area Length: 20
  • Light Source: Light Emitting Diode
  • Active Area Width: 0.7500
Lith-O-Light 40
from Unilux, Inc.

The all new LOL Style IV combines the benefits of six different LOL Style III models into one. We doubled the power output making it 50% brighter than any other unit in its class. Not only does it provide the brightest light, it also provides the most even illumination of your entire web up to 1.8... [See More]

  • Illumination Type: Spot
  • Voltage: 90 to 250
  • Light Source: Lamp
  • Illuminator Features: Strobe
Wheelock 12 VDC, Wall Mounted, 15/75 on Axis Strobe Candela -- RSS-121575W-FR
from TelephoneStuff.com

Wheelock Series RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications. Features: - Patented Universal Mounting Plate. - Low current draw to reduce power consumption and wiring costs. - Strobes produce 1 (one) flash per second over the regulated voltage... [See More]

  • Illuminator Features: Strobe
MetaBright™ High Power Line Light 25 inch -- MB-LL606
from Metaphase Technologies, Inc.

This MetaBright ™ line light produces extremely high brightness and uniform line across the 25" aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features: High Uniformity both laterally and longitudinally. High Intensity, over 1 million Lux. Lens... [See More]

  • Illumination Type: Line
  • Active Area Length: 25
  • Light Source: Light Emitting Diode
  • Active Area Width: 0.7500
Lith-O-Light 5
from Unilux, Inc.

The Lith-O-Light 5 provides full web inspection for widths up to 230mm (9"). The light supplies the brightest, sharpest, most detailed inspection image of any light its size! Its small, rugged, lightweight design makes it easy and efficient to use. Battery or AC adaptor, tilt or articulated... [See More]

  • Illumination Type: Spot
  • Illuminator Features: Strobe
  • Light Source: Lamp
Wheelock 15/75CD 12V Horn and Strobe 15 (75 on Axis).. -- NS-121575W-FR
from TelephoneStuff.com

Series NS Horn Strobes & Series NH Horn Appliances are ideal. for wall mount designs that require 2 wire installation and 2. selectable dBA settings (90 & 95). Features: - Selectable Continuous Horn or Temporal (Code 3). - 2 Selectable dBA settings of 90 and 95 dBA in both tones. - Patented... [See More]

  • Illuminator Features: Strobe
MetaBright™ High Power Line Light 30 inch -- MB-LL706
from Metaphase Technologies, Inc.

This MetaBright ™ line light produces extremely high brightness and uniform line across the 30 ” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features: High Uniformity both laterally and longitudinally. High Intensity, over 1 million... [See More]

  • Illumination Type: Line
  • Active Area Length: 30
  • Light Source: Light Emitting Diode
  • Active Area Width: 0.7500
Miti-Lite
from Unilux, Inc.

The Miti-Lite illuminates the largest area of any battery operated strobe. So inspecting for surface quality, formation activity, and coating defects, or pinpointing defect origins can be done anywhere in the process or on the line. The Miti-Lite's powerful beam illuminates an area 76cm square, so... [See More]

  • Illumination Type: Spot
  • Voltage: 14.4
  • Light Source: Lamp
  • Illuminator Features: Strobe
Wheelock 15/75CD 24V Horn and Strobe 15 (75 on Axis).. -- NS-241575W-FR
from TelephoneStuff.com

Series NS Horn Strobes & Series NH Horn Appliances are ideal. for wall mount designs that require 2 wire installation and 2 selectable dBA settings (90 & 95). Features: - Selectable continuous horn or temporal (code 3). - 2 Selectable dBA settings of 90 and 95 dBA in both tones. - Patented universal... [See More]

  • Illuminator Features: Strobe
MetaBright™ High Power Line Light 35 inch -- MB-LL806
from Metaphase Technologies, Inc.

This MetaBright ™ line light produces extremely high brightness and uniform line across the 35" aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features: High Uniformity both laterally and longitudinally. High Intensity, over 1 million Lux. Lens... [See More]

  • Illumination Type: Line
  • Active Area Length: 35
  • Light Source: Light Emitting Diode
  • Active Area Width: 0.7500
Pocket Pixel
from Unilux, Inc.

Pick up the Pocket Pixel, a pocket-sized, battery-powered pulsed LED light for high-speed industrial inspection applications, including plant maintenance, printing and converting and textile manufacturing. The Pocket Pixel uses its unique reflector design to focus 30-percent-brighter light than... [See More]

  • Illumination Type: Spot
  • Illuminator Features: Strobe
  • Light Source: Lamp
Wheelock 24 VDC, Strobe Candela 15/30/75/110, 2 Wire -- HS4-24MCW-FR
from TelephoneStuff.com

Series HS4 Horn Strobe appliances are the coise for 2 wire horn strobe applications with 3 selectable dBA settings (90, 95, 99). They satisfy virtually all requirements for indoor, wall mount applications. Features: - Selectable continuous horn or temporal (code 3). - 3 Selectable dBA settings of... [See More]

  • Illuminator Features: Strobe
MetaBright™ High Power Line Light 40 inch -- MB-LL907
from Metaphase Technologies, Inc.

This MetaBright ™ line light produces extremely high brightness and uniform line across the 40 ” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features: High Uniformity both laterally and longitudinally. Equipped with reinforced side... [See More]

  • Illumination Type: Line
  • Active Area Length: 40
  • Light Source: Light Emitting Diode
  • Active Area Width: 0.7500
Pulsed Stroboscopic Inspection Light -- 10X2
from Unilux, Inc.

Energy efficient with a long lamp life. Soft light suited for inspecting labels and packing material. [See More]

  • Illumination Type: Spot
  • Active Area Width: 51
  • Light Source: Light Emitting Diode
  • Voltage: 100 to 240
Wheelock 24 VDC, Wall Mounted, 15/75 on Axis Strobe Candela -- RSS-241575W-FR
from TelephoneStuff.com

Wheelock RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications. Features: - Patented Universal Mounting Plate. - Low current draw to reduce power consumption and wiring costs. - Strobes produce 1 (one) flash per second over the regulated voltage range. [See More]

  • Illuminator Features: Strobe
MetaBright™ High Power Line Light 45 inch -- MB-LL1007
from Metaphase Technologies, Inc.

High Power Line Light 45". This MetaBright ™ line light produces extremely high brightness and uniform line across the 45 ” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features. 45 “ Line Light (Line Lights are available in... [See More]

  • Illumination Type: Line
  • Active Area Length: 45
  • Light Source: Light Emitting Diode
  • Active Area Width: 0.7500
Pulsed Stroboscopic Inspection Light -- 1X3
from Unilux, Inc.

Energy efficient with a long lamp life. Soft light suited for inspecting labels and packing material. [See More]

  • Illumination Type: Spot
  • Active Area Width: 20
  • Light Source: Light Emitting Diode
  • Voltage: 10 to 15
Wheelock 24VDC 15/30/75/110 Strobe Candela -- RSS-24MCW-FR
from TelephoneStuff.com

Wheelock Series RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications. Features: - Patented Universal Mounting Plate. - Base screws on. - Low current draw to reduce power consumption and wiring costs. - Strobes produce 1 flash per second over the... [See More]

  • Illuminator Features: Strobe
MetaBright™ High Power Line Light 5 inch -- MB-LL206
from Metaphase Technologies, Inc.

This MetaBright ™ line light produces extremely high brightness and uniform line across the 5" aperture. Our line lights can be configured for various wavelengths, cooling method and working distance. Features: High Uniformity both laterally and longitudinally. High Intensity, over 1 million... [See More]

  • Illumination Type: Line
  • Active Area Length: 5
  • Light Source: Light Emitting Diode
  • Active Area Width: 0.7500
Pulsed Stroboscopic Inspection Light -- 1XF
from Unilux, Inc.

Energy efficient with a long lamp life. Soft light suited for inspecting labels and packing material. [See More]

  • Illumination Type: Spot
  • Active Area Width: 20
  • Light Source: Light Emitting Diode
  • Voltage: 10 to 15
Wheelock 24VDC 15/30/75/110 Strobe Candela -- ZRS-MCW-FR
from TelephoneStuff.com

Wheelock Series RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications. Features: - Patented Universal Mounting Plate. - Base snaps on and off. - Low current draw to reduce power consumption and wiring costs. - Strobes produce 1 flash per second over... [See More]

  • Illuminator Features: Strobe
MetaBright™ High Power Line Light 50 inch -- MB-LL1107
from Metaphase Technologies, Inc.

High Power Line Light 50 ". This MetaBright ™ line light produces extremely high brightness and uniform line across the 50 ” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features. 50 “ Line Light (Line Lights are available in... [See More]

  • Illumination Type: Line
  • Active Area Length: 50
  • Light Source: Light Emitting Diode
  • Active Area Width: 0.7500
Pulsed Stroboscopic Inspection Light -- 1XS
from Unilux, Inc.

Energy efficient with a long lamp life. Soft light suited for inspecting labels and packing material. [See More]

  • Illumination Type: Spot
  • Active Area Width: 16
  • Light Source: Light Emitting Diode
  • Voltage: 10 to 15
Wheelock 24VDC Multicandela Horn-Strobe 15/30/75/110.. -- NS-24MCW-FR
from TelephoneStuff.com

24VDC Sounder/Strobe with selectable candela strobe. Universal Mounting Plate Fits Single Gang, Double Gang and 4" Square Boxes. Features: - Selectable Continuous Horn or Temporal (Code 3). - 2 Selectable dBA settings of 90 and 95 dBA in both tones. - Patented Universal Mounting Plate. - Wall mount. [See More]

  • Illuminator Features: Strobe
MetaBright™ High Power Line Light 55 inch -- MB-LL1207
from Metaphase Technologies, Inc.

This MetaBright ™ line light produces extremely high brightness and uniform line across the 55 ” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features: High Uniformity both laterally and longitudinally. Reinforced Sides. Equipped with... [See More]

  • Illumination Type: Line
  • Active Area Length: 55
  • Light Source: Light Emitting Diode
  • Active Area Width: 0.7500
Pulsed Stroboscopic Inspection Light -- 5X2
from Unilux, Inc.

Energy efficient with a long lamp life. Soft light suited for inspecting labels and packing material. [See More]

  • Illumination Type: Spot
  • Active Area Width: 27.6
  • Light Source: Light Emitting Diode
  • Voltage: 100 to 240
Wheelock 24VDC, Ceiling Mount, 115/177 Strobe Candela -- RSS-24MCCH-FW
from TelephoneStuff.com

Wheelock RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications. Only available in White. Features: - Patented Universal Mounting Plate. - Low current draw to reduce power consumption and wiring costs. - Strobes produce 1 (one) flash per second over the... [See More]

  • Illuminator Features: Strobe
MetaBright™ High Power Line Light 60 inch -- MB-LL1307
from Metaphase Technologies, Inc.

This MetaBright ™ line light produces extremely high brightness and uniform line across the 60 ” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features: High Uniformity both laterally and longitudinally. Reinforced Sides. Equipped with... [See More]

  • Illumination Type: Line
  • Active Area Length: 60
  • Light Source: Light Emitting Diode
  • Active Area Width: 0.7500
Scout
from Unilux, Inc.

The Unilux Scout provides quality with value as it creates extremely sharp visual images for surface inspection. Its small, rugged, lightweight design makes it easy and efficient to use. You gain ultimate flexibility with this powerful and affordable unit. [See More]

  • Illumination Type: Spot
  • Voltage: 12 to 16
  • Light Source: Lamp
  • Illuminator Features: Strobe
Wheelock 24VDC, Ceiling Mount, 15/30/75/90 Strobe Candela -- RSS-24MCC-FW
from TelephoneStuff.com

Wheelock RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications. Only available in White. Features: - Patented Universal Mounting Plate. - Low current draw to reduce power consumption and wiring costs. - Strobes produce 1 (one) flash per second over the... [See More]

  • Illuminator Features: Strobe
MetaBright™ High Power Near Axis Ring Light 3 inch -- MB-RL101
from Metaphase Technologies, Inc.

This MetaBright ™ 3" O.D. (1" I.D.) high power near axis ring light provides extreme intensity lighting for working distance of 4" and longer. Our ring lights can be configured for wavelength and other specifications. Exclusive prealignment process aims and then thermally pots each LED for the... [See More]

  • Illumination Type: Ring; Axial
  • Active Area Length: 3
  • Light Source: Light Emitting Diode
  • Lifetime: 75000
Sentry 850D
from Unilux, Inc.

The Sentry is a second generation UNILUX product designed specifically for heavy duty industry. It features the construction quality of its predecessor but with many significant improvements that lower maintenance and operating costs. Sentry is available with two light heads and is designed for... [See More]

  • Illumination Type: Spot
  • Voltage: 200 to 240
  • Light Source: Lamp
  • Illuminator Features: Strobe
Wheelock 24VDC, Round, Ceiling Mount, 115/177 Strobe.. -- RSS-24MCCHR-FW
from TelephoneStuff.com

Wheelock RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications. Only available in White. Features: - Patented Universal Mounting Plate. - Low current draw to reduce power consumption and wiring costs. - Strobes produce 1 (one) flash per second over the... [See More]

  • Illuminator Features: Strobe
MetaBright™ Long Range Strobe Lights - Narrow Beam -- MB-NLRS605
from Metaphase Technologies, Inc.

MetaBright ™ Long Range Strobe (Narrow Beam). The worlds most powerful LED strobe has a NEMA 4X Enclosure with powder coated Stainless Steel hood and is built to withstand the elements. This weather proof and compact strobe features a frequency following drive circuit which allows a selection... [See More]

  • Illumination Type: Backlight
  • Lifetime: 100000
  • Light Source: Light Emitting Diode
  • Wavelength: 455 to 880
Tracker
from Unilux, Inc.

The Unilux Tracker provides you with both an economically priced spot strobe and power you never have before. The bright illumination from .9, 1.2 and even 1.5 meters, makes this the most versatile battery powered strobe for both inspection and maintenance. The long life, quick-charge battery gives... [See More]

  • Illumination Type: Spot
  • Voltage: 12 to 16
  • Light Source: Lamp
  • Illuminator Features: Strobe
Wheelock 24VDC, Round, Ceiling Mount, 15/30/75/90 Strobe.. -- RSS-24MCCR-FW
from TelephoneStuff.com

Wheelock RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications. Only available in White. Features: - Patented Universal Mounting Plate. - Low current draw to reduce power consumption and wiring costs. - Strobes produce 1 (one) flash per second over the... [See More]

  • Illuminator Features: Strobe
MetaLight™ Line Light 2 inch -- LL104
from Metaphase Technologies, Inc.

This MetaLight ™ line light produces uniform line across the 2" aperture. Our line lights can be configured for various wavelengths and working distance. Features: High Uniformity both laterally and longitudinally. High Intensity, over 1 million Lux. Lens Options for various beam widths and... [See More]

  • Illumination Type: Line
  • Active Area Length: 2
  • Light Source: Light Emitting Diode
  • Lifetime: 75000
Wheelock 24VDC, Strobe Candela 135/185, 2 Wire -- HS4-24MCWH-FR
from TelephoneStuff.com

Series HS4 Horn Strobe appliances are the coise for 2 wire horn strobe applications with 3 selectable dBA settings (90, 95, 99). They satisfy virtually all requirements for indoor, wall mount applications. Features: - Selectable Continuous horn or temporal (code 3). - 3 Selectable dBA settings of... [See More]

  • Illuminator Features: Strobe
Metaphase LED Pattern Projector -- MB-LPP
from Metaphase Technologies, Inc.

LED Pattern projector illuminates a variety of patterns from any distance. Paired with a lens and pattern reticle, the LED pattern projector is ideal for structured light applications. The device intensity can be manually controlled or directly driven with a 0 ~ 10V intensity control. Features: Use... [See More]

  • Illumination Type: Structured Light
  • Lifetime: 60000
  • Light Source: Light Emitting Diode
  • Color Temperature: 6000