Fiber Optic Illuminators
from DigiKey
Fiber Optic Ring Light [See More]
- Illumination Type: Ring
- Illuminator Features: Fiber Optic
from DigiKey
Fiber Optic Ring Light [See More]
- Illumination Type: Ring
- Illuminator Features: Fiber Optic
from DigiKey
Fiber Optic Illuminator [See More]
- Illuminator Features: Fiber Optic
from DigiKey
Fiber Optic Illuminator, Double Gooseneck Lights [See More]
- Illuminator Features: Fiber Optic
from DigiKey
Fiber Optic Gooseneck Light [See More]
- Illuminator Features: Fiber Optic
from DigiKey
Fiber Optic Gooseneck Lights [See More]
- Illuminator Features: Fiber Optic
from DigiKey
"Fiber Optic Ring Light, 2.31"" ID" [See More]
- Illumination Type: Ring
- Illuminator Features: Fiber Optic
from DigiKey
Fiber Optic Illuminator [See More]
- Illuminator Features: Fiber Optic
from Unitron Ltd.
Unitron's illuminators for microscopes [See More]
- Illumination Type: Backlight
- Illuminator Features: Diffused; Fiber Optic
- Light Source: Lamp
- Intensity Control: 1
from Metaphase Technologies, Inc.
Ultra-bright LED Light Engine. Designed for direct fiber coupling of up to 8mm fiber bundles and features patent-pending optical and patented thermal control technology as well as a built in 24 volt LED driver in one small compact package. LED engines are typically used with optical fiber ring... [See More]
- Illumination Type: Ring (optional feature); Backlight (optional feature)
- Lifetime: 75000
- Light Source: Light Emitting Diode
- Wavelength: 365 to 880
from Gradient Lens Corporation
The compact, versatile Luxxor 24 metal-halide arc light uses only 24 watts, yet is 1.6-times brighter than a typical 150-watt halogen lamp. A mechanical iris varies light intensity without changing the daylight color. Operates from an AC power source, or, an optional, rechargeable, sealed, 12V... [See More]
- Illumination Type: Metal Halide Arc
- Lifetime: 500
- Light Source: Lamp
- Wavelength: 380 to 700
from Shenzhen Lixuan Technology Co., Ltd.
LED Light module for medical endoscope & endcoscopy. Applications: Endoscope light source. Wavelength: 5700 K (Day Light White). Key features: Ra >90, PWM control, LED up to 50000 hours. Advantage: Fiber Optic, high brightness, long life and high stability Model number: MSLM1023 - White LED... [See More]
- Illumination Type: Spot
- Active Area Length: 0.1969
- Light Source: Light Emitting Diode
- Active Area Width: 0.1969
from Ushio America, Inc.
The Leading Technology Platform for Small Optical Fiber Illumination. The Hyperion illuminator excels in demanding applications where high intensity light is required in the smallest of places. Designed with minimally invasive medical applications in mind, this product delivers cool, high-lux... [See More]
- Light Source: Laser
- Wavelength: 465 to 638
- Lifetime: 20000
- Voltage: 15
from Titan Tool Supply, Inc.
This is a high intensity cold light source using a Quartz Halogen Lamp. It is used in conjunction with all Microscopes, G & H Series Borescopes and Micro-Probes. It has to be purchased as a separate item for all Fiber Optic Ring Illuminators, FOI-1 Bifurcated Bundles, FOI-2,3,4,5 and 6 Light... [See More]
- Illumination Type: Dual Spot (optional feature); Ring (optional feature)
- Illuminator Features: Fiber Optic
from Qioptiq
Halogen cold-light technology from QIOPTIQ guarantees the highest quality and is ideal for use in science and industry, in applications such as quality assurance, endoscopy, microscopy, image processing, and more. With a comprehensive range of accessories, such as light guides and many others, CLS-H... [See More]
- Light Source: Lamp
- Color Temperature: 3100
- Lifetime: 200 to 1500
- Voltage: 100 to 240
from Fiberoptics Technology, Inc.
FTI manufactures several standard products for machine vision lighting with the following features: • Intense, uniform output, created by a proprietary process to insure consistency and optimal performance from part to part. • A standard bundle length of 36" (914mm) is suitable for most... [See More]
- Illumination Type: Backlight
- Illuminator Features: Collimating; Fiber Optic
- Active Area Length: 2
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Illuminator Features: Fiber Optic
from LJ Star
A powerful yet compact illumination system for sterile processing equipment provides up to 150 watts of adjustable illumination while allowing viewing through the same window. These unique combination units incorporate the MetaClamp ™ system with Metaglas ® safety windows. They can be used... [See More]
- Illumination Type: Spot; Fiber Optic
- Illuminator Output: 150
- Light Source: Lamp
- Illuminator Features: Fiber Optic
from Metaphase Technologies, Inc.
New! MetaPhaser LED MetaBright light engine with Super High Output are now available. Up to a 1400 % intensity improvement over 150 watt Halogen Hot Lights can now be achieved. Metaphase Technology Inc. sets a new performance benchmark with cool white LED intensities similar to a 250W Metal Halide... [See More]
- Illumination Type: Spot
- Active Area Length: 0.2362 to 0.7874
- Light Source: Light Emitting Diode
- Lifetime: 65000
from Gradient Lens Corporation
The new Luxxor 50-watt metal halide Arc lamp delivers plenty of light even in large, dark areas like diesel engine cavities, fuel tanks, or gas cylinders. It is more than 3-times brighter than a typical 150-watt halogen lamp. A mechanical iris varies light intensity without changing the daylight... [See More]
- Illumination Type: Metal Halide Arc
- Lifetime: 2500
- Light Source: Lamp
- Wavelength: 380 to 700
from Ushio America, Inc.
For decades, Ushio America, Inc. has consistently provided high quality illumination products in specialty markets world-wide. Responding to needs of customers with discerning applications, Ushio engineers have developed an exceptional LED fiber-optic illuminator in a compact size. The Midori... [See More]
- Light Source: Light Emitting Diode
- Wavelength: 430 to 700
- Lifetime: 50000
- Color Temperature: 6500
from Titan Tool Supply, Inc.
Titan Fiber Optic Ring Illuminators provide the finest illumination that money can buy for viewing, measuring or assembly under a microscope, projector or closed circuit TV systems. This Fiber Optic CIRCLE OF LIGHT OVER 360 Deg. leaves absolutely NO SHADOW Pockets such as is possible with regular... [See More]
- Illumination Type: Ring; Fiber Optic Ring Light
- Fiber Optic Length: 46
- Illuminator Features: Fiber Optic
from Qioptiq
The high performance short-arc cold light sources in the CLS-ARC series are ideal for applications in which both high light output and very long bulb life are required, for example in industrial image processing or endoscopy. The light output of the CLS-ARC can be precisely and continuously adjusted... [See More]
- Light Source: Lamp
- Color Temperature: 4200 to 5200
- Lifetime: 6000
- Voltage: 100 to 240
from Fiberoptics Technology, Inc.
FTI designs and manufactures a family of Light Sources specifically designed for fiber optic lighting. All are state-of-the-art, conforming with the latest CSA or ETL and CE certifications. Our Quartz Halogen light source models, valued for uniform output and inexpensive replacement lamp, and our... [See More]
- Illumination Type: Spot (optional feature); Ring (optional feature); Line (optional feature); Backlight (optional feature); Structured Light (optional feature)
- Lifetime: 200
- Light Source: Lamp
- Color Temperature: 3350
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Illuminator Features: Fiber Optic
from LJ Star
The Lumiglas Lumiflex is a fiber-optic-light and sight-glass combo. It allows the light source to be placed between 1-1/2 and 5 feet, or even more, away from the actual sight glass. It is UL 1598 & 844 Listed for Class I, Div 1 & 2, Groups C & D, making it suitable for use in explosive... [See More]
- Illumination Type: Spot; Fiber Optic
- Illuminator Output: 39
- Light Source: Lamp
- Illuminator Features: Fiber Optic
from Metaphase Technologies, Inc.
The Metaphase Fiber Optic LED Illuminator provides light that can matched with many different kinds of fiber optic light guidiance. The Metaphase Fiber Optic LED Illuminator includes a universal AC adapter and 25mm nose piece for easily attaching to standard MX adapters.. These can vary from liquid... [See More]
- Illumination Type: Spot
- Lifetime: 60000
- Light Source: Light Emitting Diode
- Color Temperature: 6000
from Ushio America, Inc.
For decades, Ushio America, Inc. has consistently provided high quality illumination products in specialty markets world-wide. Responding to needs of customers with discerning applications, Ushio engineers have developed an exceptional LED portable light source. The Midori ™ portable LED light... [See More]
- Light Source: Light Emitting Diode
- Wavelength: 430 to 700
- Lifetime: 35000
- Color Temperature: 5700
from Titan Tool Supply, Inc.
Titan Tool Supply's new LuxPro LED Illuminator sets the standard for the new generation of LED Fiber Optic Illuminators. Harnessing the power of the industry's highest performing high-output LED's, the LuxPro LED is as bright or brighter than traditional illuminators, making it a viable alternative... [See More]
- Illumination Type: Axial
- Lifetime: 25000
- Light Source: Light Emitting Diode
- Color Temperature: 4500
from Fiberoptics Technology, Inc.
The NEWEST fiber optic lighting offering. from FTI features a bright, reliable, compact. electronic solution for commercial and. technical lighting applications. Long life (50000) hours, no lamp to. change. Stable output throughout the usable life. Integral heat management with. temperature... [See More]
- Illumination Type: Spot
- Active Area Length: 0.7874
- Light Source: Light Emitting Diode
- Lifetime: 50000
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Illuminator Features: Diffused; Fiber Optic
from LJ Star
The Lumi-View 35 ™ fiber optic light is a powerful yet compact illumination system for sterile processing equipment providing up to 50 watts of illumination while allowing viewing through the same window. This unique combination sight/light glass incorporates the LJ Star MetaClamp ® system... [See More]
- Illumination Type: Spot; Fiber Optic
- Voltage: 120
- Light Source: Lamp
- Illuminator Output: 50
from Ushio America, Inc.
For decades, Ushio America, Inc. has consistently provided high quality illumination products in specialty markets world-wide. Responding to needs of customers with discerning applications, Ushio engineers have developed exceptional LED fiber-optic illuminators in compact sizes. The Midori ™... [See More]
- Light Source: Light Emitting Diode
- Wavelength: 365
- Lifetime: 10000
- Color Temperature: 6500
from Fiberoptics Technology, Inc.
FTI's concentrates its effort designing and manufacturing custom lines. However, FTI also manufactures standard Light Lines in a wide variety of sizes and shapes, with the following features: •Line lengths of .125" (3mm) or less up to lines 4 feet (122cm) long. • Excellent fiber packing... [See More]
- Illumination Type: Spot; Line
- Active Area Length: 2
- Light Source: Light Emitting Diode (optional feature); Laser (optional feature); Lamp (optional feature)
- Active Area Width: 0.0350
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Illumination Type: Axial
- Illuminator Features: Diffused; Fiber Optic
- Light Source: Lamp
from Ushio America, Inc.
Unsurpassed Light Intensity with LED Efficiency. The SugarCUBE ™ line of LED fiber optic illuminators provides the highest intensity light for a variety of laboratory and technical needs. Each member of the CUBE family couples an exceptionally bright LED with USHIO ’s powerful electronic... [See More]
- Light Source: Light Emitting Diode
- Color Temperature: 6500
- Lifetime: 50000
- Voltage: 100 to 240
from Fiberoptics Technology, Inc.
This product works equally well in an industrial or medical environment. Made from dependable, rugged and comfortable materials, FTI headlamp systems offer the following features: Adjustable, lightweight rigid head band with flexible (removable) or rigid (adjustable) crown support. Fixed 100mm spot... [See More]
- Illumination Type: Spot
- Active Area Length: 0.3937 to 3.94
- Light Source: Lamp
- Illuminator Features: Fiber Optic
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Illumination Type: Backlight
- Illuminator Features: Diffused; Fiber Optic
from Fiberoptics Technology, Inc.
Fiber optic ring lights provide 360 º of shadow free, on-axis, uniform, high intensity illumination. Fiber optic ring lights are used in Stereo & Video Microscopy systems, Photography, Metrology, automated inspection and placement machines. A fiber optic ring light with a quartz-halogen... [See More]
- Illumination Type: Ring
- Lifetime: 6000
- Active Area Length: 4.19
- Illuminator Features: Fiber Optic
from Image Labs International
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating... [See More]
- Illumination Type: Backlight
- Illuminator Features: Diffused; Fiber Optic
from Fiberoptics Technology, Inc.
In General, LEDs as “light engines ” have several advantages: Useful life at least 50X longer than Halide (100x longer than Halogen). They are more efficient (less power consumed per unit of output) when compared to Halogen, Halide, or Xenon. They take up less space; they weigh less,... [See More]
- Illumination Type: Spot
- Active Area Length: 0.1969
- Light Source: Light Emitting Diode
- Lifetime: 50000