Crimp Style Vials
from SKS Science Products
These LVI Vials are 12 x 32 mm large-opening glass high recovery vials with a sealed-in, limited-volume insert. The manufacturing process precisely controls the depth and position of the insert relative to the bottom of the vial. This allows more consistent sample recovery from vial to vial and... [See More]
- Connection Type: Crimp
from Restek
40% larger opening than other vials. Step profile automatically centers glass flange limited volume inserts. Preassembled caps with septa, with or without vials. Designed for Waters Alliance ® autosamplers. [See More]
- Connection Type: Crimp
- Volume: 2
- Mouth Type: Standard
- Options: Marking Spots
from Membrane Solutions
MS ® Sample vials can improve your laboratory productivity by reducing costs and saving your time. All MS ® Sample vials are tested on Waters and Agilent instruments, but are also compatible with other manufacturer ’s instruments such as PE Intergral, TriPlus AS, Shimadzu and Varian... [See More]
- Connection Type: Crimp
- Volume: 4
from SKS Science Products
These 0.1 ml plastic autosampler vials with glass inner cone combine Type 1 borosilicate glass and thermoplastic polymer outer vial shells. The glass is the only contact between your sample and the seal. The thermoplastic polymer provides not only excellent dimensional tolerance reliability for... [See More]
- Connection Type: Crimp; Snap Seal
from Restek
White graduated marking spots are a standard feature unless otherwise noted. Vials packaged in a clear-lid tray. Caps with septa packaged in a plastic bag. [See More]
- Connection Type: Crimp
- Volume: 2
- Mouth Type: Standard
- Outer Diameter: 11
from SKS Science Products
These .3 ml polypropylene high recovery vials can be used in most standard gas and liquid chromatogology autosamplers. These lightweight, economical vials are molded of natural polypropylene for reliable chemical resistance. The conical interior means no more time consuming assembly of vials and no... [See More]
- Connection Type: Crimp; Snap Seal
from Restek
Plastic vial. Choice of glass or polypropylene insert. [See More]
- Connection Type: Crimp
- Volume: 2
- Mouth Type: Standard
from Restek
White graduated marking spots are a standard feature unless otherwise noted. [See More]
- Connection Type: Crimp
- Volume: 2
- Mouth Type: Standard
- Outer Diameter: 12
from Restek
catalog #. units. 24658. 100-pk. 24659. 1000-pk. [See More]
- Connection Type: Crimp
- Volume: 4
- Mouth Type: Standard
- Options: Marking Spots
from Restek
Vial to instrument compatibility are designated in instrument reference chart. [See More]
- Connection Type: Crimp
- Volume: 6 to 20
- Mouth Type: Standard
- Outer Diameter: 22 to 23