Snap Seal Vials
from SKS Science Products
The open top natural polypropylene plastic ABC closures feature the "Super Septa ", a low extractable septa that is optimal for GC/MS. Available with either a Teflon/red rubber liner, or a Teflon/Silicone/Teflon liner. Designed for use with the clear glass high recovery vials and... [See More]
- Connection Type: Snap Seal
from Medisca Inc.
Prior to vial assembly, vials are dry-heat sterilized and stoppers are steam-sterilized. The vials/stoppers are assembled on an automated line located in a Class 100 suite. The vials are subsequently capped in a Class 100,000 environment. Lot release sterility testing conforms to requirements set... [See More]
- Connection Type: Screw; Snap Seal
- Volume: 10
from Membrane Solutions
MS ® Sample vials can improve your laboratory productivity by reducing costs and saving your time. All MS ® Sample vials are tested on Waters and Agilent instruments, but are also compatible with other manufacturer ’s instruments such as PE Intergral, TriPlus AS, Shimadzu and Varian... [See More]
- Connection Type: Snap Seal
- Volume: 2
from SKS Science Products
The clear styrene plastic vials with snap top caps will allow the natural color of your product to show through. These plastic vials could possibly be used to package samples, chemicals, solutions and more. The snap top cap provides an extra oxygen barrier to protect samples, chemicals, and more. [See More]
- Connection Type: Snap Seal
from Medisca Inc.
Prior to vial assembly, vials are dry-heat sterilized and stoppers are steam-sterilized. The vials/stoppers are assembled on an automated line located in a Class 100 suite. The vials are subsequently capped in a Class 100,000 environment. Lot release sterility testing conforms to requirements set... [See More]
- Connection Type: Screw; Snap Seal
- Volume: 2
from SKS Science Products
These 0.1 ml plastic autosampler vials with glass inner cone combine Type 1 borosilicate glass and thermoplastic polymer outer vial shells. The glass is the only contact between your sample and the seal. The thermoplastic polymer provides not only excellent dimensional tolerance reliability for... [See More]
- Connection Type: Crimp; Snap Seal
from Medisca Inc.
Prior to vial assembly, vials are dry-heat sterilized and stoppers are steam-sterilized. The vials/stoppers are assembled on an automated line located in a Class 100 suite. The vials are subsequently capped in a Class 100,000 environment. Lot release sterility testing conforms to requirements set... [See More]
- Connection Type: Screw; Snap Seal
- Volume: 30
from SKS Science Products
These .3 ml polypropylene high recovery vials can be used in most standard gas and liquid chromatogology autosamplers. These lightweight, economical vials are molded of natural polypropylene for reliable chemical resistance. The conical interior means no more time consuming assembly of vials and no... [See More]
- Connection Type: Crimp; Snap Seal
from Medisca Inc.
Prior to vial assembly, vials are dry-heat sterilized and stoppers are steam-sterilized. The vials/stoppers are assembled on an automated line located in a Class 100 suite. The vials are subsequently capped in a Class 100,000 environment. Lot release sterility testing conforms to requirements set... [See More]
- Connection Type: Screw; Snap Seal
- Volume: 5
from SKS Science Products
The SnapTwist is available in either translucent polypropylene or opaque polyethylene. This vial can be used for liquid scintillation counting, gamma counting, chromatography, storage of samples, and culturing. The SnapTwist fits nicely into the LKB or Packard Varisette counters. This vial has a... [See More]
- Connection Type: Screw; Snap Seal
from Medisca Inc.
Prior to vial assembly, vials are dry-heat sterilized and stoppers are steam-sterilized. The vials/stoppers are assembled on an automated line located in a Class 100 suite. The vials are subsequently capped in a Class 100,000 environment. Lot release sterility testing conforms to requirements set... [See More]
- Connection Type: Screw; Snap Seal
- Volume: 10
from Medisca Inc.
Prior to vial assembly, vials are dry-heat sterilized and stoppers are steam-sterilized. The vials/stoppers are assembled on an automated line located in a Class 100 suite. The vials are subsequently capped in a Class 100,000 environment. Lot release sterility testing conforms to requirements set... [See More]
- Connection Type: Screw; Snap Seal
- Volume: 5