Wide Mouth Vials

6 Results
2.0 mL Big Mouth Step Vial Kits w/Black Caps
from Restek

Caps attached to vials. [See More]

  • Mouth Type: Wide
  • Body Material: PTFE
  • Volume: 2
Display Vial -- D975 1
from Acme Vial & Glass Company, Inc.

Acme Display Vials are primarily suited for use with dry compounds, capsules, pills or tablets. The clean, simple design has great eye appeal and with the large opening it is an ideal package for an automatic filling operation. [See More]

  • Mouth Type: Wide
  • Dram: 1
  • Connection Type: Stopper Number AG1
  • Outer Diameter: 14.5 to 15
High Performance Liquid Chromatography Vials
from Shimadzu Scientific Instruments, Inc.

Vial selection for an HPLC system is an important but often overlooked step. Several characteristics of the vials and septa are critical for optimum performance in an HPLC run. Prominence vials have been thoroughly tested for compatibility with all Shimadzu autosamplers, so superior performance is... [See More]

  • Mouth Type: Wide
  • Volume: 0.2000 to 12.5
  • Connection Type: Screw
  • Body Material: Borosilicate glass
120 mL Purillex PFA Jar -- 171-01-0120-01
from Savillex

Savillex offers a range of Purillex ® jars to support a wide variety of critical life science applications from bioprocessing to tissue handling and storage. Purillex ® jars range from 60 mL up to 240 mL and are available pre-sterilized, ready-to-use. Available pre-sterilized. Wide-mouth... [See More]

  • Mouth Type: Wide
  • Volume: 120
  • Connection Type: Screw
120 mL Purillex PFA Jar, Pre-Sterilized -- 171-01-0120-01-A
from Savillex

Savillex offers a range of Purillex ® jars to support a wide variety of critical life science applications from bioprocessing to tissue handling and storage. Purillex ® jars range from 60 mL up to 240 mL and are available pre-sterilized, ready-to-use. Pre-sterilized (autoclaved), RTU. [See More]

  • Mouth Type: Wide
  • Volume: 120
  • Connection Type: Screw
60 mL Purillex PFA Jar -- 171-01-0060-01
from Savillex

Savillex offers a range of Purillex ® jars to support a wide variety of critical life science applications from bioprocessing to tissue handling and storage. Purillex ® jars range from 60 mL up to 240 mL and are available pre-sterilized, ready-to-use. Available pre-sterilized. Wide-mouth... [See More]

  • Mouth Type: Wide
  • Volume: 60
  • Connection Type: Screw