Marking Spots Vials
from diaago
CELLTREAT Freeze Cryogenic Vials (External Thread) are designed for storing biological material at temperatures as low as -196 °C, in the gas phase of liquid nitrogen. Features. Available in round bottom or self-standing options. CELLTREAT product descriptions are based on the highest... [See More]
- Connection Type: Screw
- Options: Marking Spots
- Volume: 1
from Restek
40% larger opening than other vials. Step profile automatically centers glass flange limited volume inserts. Preassembled caps with septa, with or without vials. Designed for Waters Alliance ® autosamplers. [See More]
- Mouth Type: Standard
- Volume: 2
- Connection Type: Crimp
- Options: Marking Spots
from diaago
Features. CELLTREAT Freeze Cryogenic Vials are designed for storing biological material at temperatures as low as -196 °C, in the gas phase of liquid nitrogen. Available in round bottom or self-standing options. CELLTREAT product descriptions are based on the highest graduation mark on the... [See More]
- Connection Type: Screw
- Options: Marking Spots
- Volume: 1
from Restek
White graduated marking spots are a standard feature unless otherwise noted. Vials packaged in a clear-lid tray. Caps with septa packaged in a plastic bag. [See More]
- Mouth Type: Standard
- Volume: 2
- Connection Type: Crimp
- Outer Diameter: 11
from diaago
CryoClear ™ vials feature an innovative polyethylene (PE) screw cap that is co-molded with a layer of thermoplastic elastomer (TPE). This special manufacturing process provides the leak-proof benefits required, while eliminating the risk of contamination and sample loss associated with the use... [See More]
- Connection Type: Screw
- Options: Marking Spots
from Restek
White graduated marking spots are a standard feature unless otherwise noted. [See More]
- Mouth Type: Standard
- Volume: 2
- Connection Type: Crimp
- Outer Diameter: 12
from diaago
CryoClear ™ vials from Globe Scientific feature an innovative polyethylene (PE) screw cap that is co-molded with a layer of thermoplastic elastomer (TPE). This special manufacturing process provides the leak-proof benefits required, while eliminating the risk of contamination and sample loss... [See More]
- Connection Type: Screw
- Options: Marking Spots
from Restek
Fit all 2.0 mL, 12 x 32 mm, screw-thread 8 mm/425 vial-based autosamplers. Vaporization is minimized over shorter vials. For an instrument reference chart for 2.0 mL, 8 mm Screw-Thread Vials, click here. [See More]
- Mouth Type: Standard
- Volume: 2
- Connection Type: Screw
- Outer Diameter: 12
from Restek
Fit all 2.0 mL, 12 x 32 mm, crimp-top vial based autosamplers. Shorter screw cap allows the robotic autosampler to function properly. Wider opening prevents syringe problems. Dimensions are effectively identical to the crimp-top vial. [See More]
- Mouth Type: Standard
- Volume: 2
- Connection Type: Screw
- Outer Diameter: 9
from Restek
catalog #. units. 24658. 100-pk. 24659. 1000-pk. [See More]
- Mouth Type: Standard
- Volume: 4
- Connection Type: Crimp
- Options: Marking Spots
from Restek
catalog #. color. units. 24654. Clear. 100-pk. 24655. Clear. 1000-pk. 24656. Amber. 100-pk. 24657. Amber. 1000-pk. [See More]
- Mouth Type: Standard
- Volume: 4
- Connection Type: Screw
- Options: Marking Spots
from Restek
Two sizes available. Tapered for high recovery of contents. Work with Mininert ® sampling valves. [See More]
- Mouth Type: Standard
- Volume: 1 to 3
- Connection Type: Screw
- Outer Diameter: 13 to 20