Standard Mouth Vials

82 Results
Vials -- CVV-120
from Caplugs

CVV Series vials are ideal for a wide range of packaging applications. These vials provide a unique packaging alternative that offer the end-user a reusable container. This series is packaged in sets which include both vials and caps. Pad printing available. Available in a variety of translucent and... [See More]

  • Mouth Type: Standard
  • Outer Diameter: 33.22
  • Volume: 44.36
  • Height: 70.1
Blue Glass Vials -- DR72570
from Pacific Vial Manufacturing, Inc.

Cobalt Blue Glass Vials is a great addition to your cobalt blue packaging bottles. Mainlyused for aromatherapy and essential oil industries. This product has 13mm-425 threadfinish and comes in 45mm or 26mm length. This product also comes in (2 dram sizes) 15mm-425 thread finish, 16.75mm OD and 60mm... [See More]

  • Mouth Type: Standard
  • Outer Diameter: 70
  • Connection Type: Screw
  • Finish (#/#): 7.25
15 mL Purillex ETFE Vial, Pre-Sterilized -- 271-03-015-20-G
from Savillex

Savillex offers a range of Purillex ® vials in support of process validation through stability testing programs. Vials range from 3 mL up to 15 mL and are available pre-sterilized, ready-to-use. Pre-sterilized (gamma irradiated), RTU. Suitable for process validation studies. Produced using the... [See More]

  • Mouth Type: Standard
  • Volume: 15
  • Connection Type: Screw
Cane for Cryovial Tubes -- SMT313-12
from Parco Scientific Company

For storage of up to five 1.2 or 2 mL Cryovial? é? « tubes in liquid nitrogen containers such as Dewar flasks. [See More]

  • Mouth Type: Standard
7ml Clear Styrene Vials -- 81049
from U.S. Plastic Corporation

These clear disposable vials are ideal for many uses in the lab. Their capacity is 7 ml. Vials are not graduated. [See More]

  • Mouth Type: Standard
  • Body Material: Styrene
  • Volume: 7
Patent Lip Vial (Long Style) -- L905 1/4
from Acme Vial & Glass Company, Inc.

Acme Patent Lip Vials are reminiscent of the old; medicine vials used for homeopathic products. They are particularly ideal for dry material of any type but may also be used for oils and paints. All sizes may utilize corks. A few, as shown below, may use a plastic stopper. [See More]

  • Mouth Type: Standard
  • Dram: 0.2500
  • Connection Type: Cork/Stopper 000/AG187
  • Outer Diameter: 7.05 to 7.45
Activ-Vial™ Portfolio
from CSP Technologies, Inc.

The CSP Technologies Activ-PolymerTM system is the ingenuity behind our Activ-VialTM portfolio, which is commonly used by leaders in the pharmaceutical and diagnostics industries. Our Activ-VialTM portfolio consists of one-piece, flip-top desiccated vials, and desiccated bottles across a range of... [See More]

  • Mouth Type: Standard
  • Body Material: Plastic
  • Connection Type: Screw (optional feature); Snap Seal (optional feature)
  • Liner Material: Activ-Polymer™ Absorbing and/or Desiccant Material
1.0 mL WISP 96 Style -- 8 x 40 mm Shell Vials
from Restek

Available in 3 styles. 8mm Starburst Plugs sold separately. [See More]

  • Mouth Type: Standard
  • Outer Diameter: 8
  • Volume: 1
  • Height: 40
Collection Vial w/Screw Cap on Strap, Amber -- 11116
from Qosina Corp.

Qosina is a leading supplier of Collection Vial with Screw Cap on Strap, Amber with 10 ml, 10 g, 0.33 oz.. Get fast shipping and volume discounts on Vials and Test Tubes parts. [See More]

  • Mouth Type: Standard
  • Volume: 10
  • Connection Type: Screw
  • Body Material: PS, HDPE/LDPE
Display Vials (Glass Vials) -- VCPS1545
from Pacific Vial Manufacturing, Inc.

This glass vials are designed for use with plastic stoppers. (Also referred to as plastic stoppered vials.) Used for packaging dry products, such as compounds, capsules, pills or tablets. Perfect for automatic filling operations. Available in Flat bottom. Clear. Type 1, Borosilicate, 51 Expansion... [See More]

  • Mouth Type: Standard
  • Dram: 1
  • Connection Type: Stoppered
  • Outer Diameter: 14.65
15 mL Purillex PFA Vial -- 271-01-015-20
from Savillex

Savillex offers a range of Purillex ® vials in support of process validation through stability testing programs. Vials range from 3 mL up to 15 mL and are available pre-sterilized, ready-to-use. Available pre-sterilized. Suitable for process validation studies. Produced using the same resin... [See More]

  • Mouth Type: Standard
  • Volume: 15
  • Connection Type: Screw
Capinsert for Cryovial Tubes -- SMT31213
from Parco Scientific Company

Color coded inserts fit precisely into the cap of the Cryovial? é? « for color identification. [See More]

  • Mouth Type: Standard
Clear Borosilicate Glass Threaded Vials -- 81081
from U.S. Plastic Corporation

Type I borosilicate glass vials offer excellent protection from chemical attack. They have a higher softening point that provides greater heat resistance. Sold per case to reduce carton dust and keep the vials in a pure environment. Bright blue carton color means easy identification. Great for long... [See More]

  • Mouth Type: Standard
  • Body Material: Borosilicate Glass
  • Volume: 1.85
Patent Lip Vial (Short Style) -- S900 1/8
from Acme Vial & Glass Company, Inc.

Acme Patent Lip Vials are reminiscent of the old; medicine vials used for homeopathic products. They are particularly ideal for dry material of any type but may also be used for oils and paints. All sizes may utilize corks. A few, as shown below, may use a plastic stopper. [See More]

  • Mouth Type: Standard
  • Dram: 0.1250
  • Connection Type: Cork/Stopper 000/AG187
  • Outer Diameter: 7.5
1.5 mL Versa Vials™, Polypropylene, 12 x 32 mm
from Restek

catalog #. units. 22705. 100-pk. 22706. 1000-pk. [See More]

  • Mouth Type: Standard
  • Outer Diameter: 12
  • Volume: 1.5
  • Height: 32
Collection Vial w/Screw Cap on Strap, Clear -- 11115
from Qosina Corp.

Qosina is a leading supplier of Collection Vial with Screw Cap on Strap, Clear with 10 ml, 10 g, 0.33 oz.. Get fast shipping and volume discounts on Vials and Test Tubes parts. [See More]

  • Mouth Type: Standard
  • Volume: 10
  • Connection Type: Screw
  • Body Material: PS, HDPE
EPA Glass Vials -- EA28140-1
from Pacific Vial Manufacturing, Inc.

This glass vials are used in the environmental industry. Available in Flat bottom. Clear. Type 1, Borosilicate, 33 Expansion. Also available in Amber, 51 Expansion. Various sizes and capacities available. Caps sold separately.(24-414 finish available by special order). [See More]

  • Mouth Type: Standard
  • Volume: 60
  • Connection Type: Screw
  • Outer Diameter: 27.5
15 mL Purillex PFA Vial, Pre-Sterilized -- 271-01-015-20-A
from Savillex

Savillex offers a range of Purillex ® vials in support of process validation through stability testing programs. Vials range from 3 mL up to 15 mL and are available pre-sterilized, ready-to-use. Pre-sterilized (autoclaved), RTU. Suitable for process validation studies. Produced using the same... [See More]

  • Mouth Type: Standard
  • Volume: 15
  • Connection Type: Screw
Cryostore Storage Boxes -- SMT3142100Y
from Parco Scientific Company

Color your world with a wide variety of Cryostore? ó „? ó Storage Boxes for sizes from 1.2mL to 5mL. Made of extra strong polycarbonate, these durable cryogenic storage boxes are designed to be used at temperatures between -196 °C and +121 °C and are autoclavable at 120... [See More]

  • Mouth Type: Standard
Clear Dippas Sterile Vials -- 77172
from U.S. Plastic Corporation

Dimensions: 30mm Diameter x 98 mm High [See More]

  • Mouth Type: Standard
  • Volume: 30
Perfume Sampler Vial -- PS 1/6
from Acme Vial & Glass Company, Inc.

Acme Sampler Vials are especially designed for the promotion and introduction of new fragrances. All three sizes of vials, as shown right, are resealable with various types of one piece closures. Other cosmetic beauty products may be ideally suited for packaging in these attractive and economical... [See More]

  • Mouth Type: Standard
  • Dram: 0.1667
  • Connection Type: Various Types of One Piece Closures
  • Outer Diameter: 7.55 to 7.95
2.0 mL Big Mouth Step Screw-Thread Vials
from Restek

40% larger opening than other vials. Step profile automatically centers glass flange limited volume inserts. Preassembled caps with septa, with or without vials. Designed for Waters Alliance ® autosamplers. [See More]

  • Mouth Type: Standard
  • Volume: 2
  • Connection Type: Crimp
  • Options: Marking Spots
Screw Cap for Vials; Part Numbers 29294 & 29296, 1,000/Bag -- 29295
from Qosina Corp.

Qosina is a leading supplier of Screw Cap for 29294 - 2 ml Vial and 29296 - 3ml Self Standing Vial with Polypropylene. Get fast shipping and volume discounts on Vials and Test Tubes parts. [See More]

  • Mouth Type: Standard
  • Body Material: Polypropylene
  • Connection Type: Screw
Green Glass Vials -- VG131526GB
from Pacific Vial Manufacturing, Inc.

Green Glass Vials are commonly used for aromatherapy and essential oil packaging,the green glass vials can also be used for other packaging needs.This product has 13mm-425 thread finish and comes in 45mm or 26mm length.This product also comes in (2 dram sizes) 15mm-425 thread finish, 16.75mmOD and... [See More]

  • Mouth Type: Standard
  • Dram: 0.6250
  • Connection Type: Screw
  • Outer Diameter: 14.75
3 mL Purillex PFA Vial -- 271-01-003-20
from Savillex

Savillex offers a range of Purillex ® vials in support of process validation through stability testing programs. Vials range from 3 mL up to 15 mL and are available pre-sterilized, ready-to-use. Available pre-sterilized. Suitable for process validation studies. Produced using the same resin... [See More]

  • Mouth Type: Standard
  • Volume: 3
  • Connection Type: Screw
Clear Dippas Sterile Vials -- 77173
from U.S. Plastic Corporation

Dimensions: 50mm Diameter x 76mm High [See More]

  • Mouth Type: Standard
  • Volume: 100
Screw Thread Vial (Long Style) -- L915 1
from Acme Vial & Glass Company, Inc.

Acme Screw Thread Vials with continuous thread finishes are ideal for packaging liquid or dry products. A positive seal is provided with the various screw thread closures that are available. The various sizes and capacities available are clear (flint) glass. Screw caps with various liners are... [See More]

  • Mouth Type: Standard
  • Dram: 1
  • Connection Type: Screw
  • Outer Diameter: 11.55 to 11.95
2.0 mL Crimp Vial Convenience Kits
from Restek

White graduated marking spots are a standard feature unless otherwise noted. Vials packaged in a clear-lid tray. Caps with septa packaged in a plastic bag. [See More]

  • Mouth Type: Standard
  • Volume: 2
  • Connection Type: Crimp
  • Outer Diameter: 11
Self-Standing Vial; 1,000/Bag -- 29296
from Qosina Corp.

Qosina is a leading supplier of Self Standing Vial with 3 ml, 2.51 inch Length x 0.481 inch Outer Diameter. Get fast shipping and volume discounts on Vials and Test Tubes parts. [See More]

  • Mouth Type: Standard
  • Outer Diameter: 12.22
  • Volume: 3
  • Body Material: PP
Patent Lip Glass Vials -- VCPC1235
from Pacific Vial Manufacturing, Inc.

This glass vials are designed for use with plastic stoppers. (Also referred to as plastic stoppered vials.) Used for packaging dry products, such as compounds, capsules, pills or tablets. Perfect for automatic filling operations. Available in Flat bottom. Clear. Type 1, Borosilicate, 51 Expansion... [See More]

  • Mouth Type: Standard
  • Dram: 0.5000
  • Connection Type: Stoppered
  • Outer Diameter: 11.75
3 mL Purillex PFA Vial, Pre-Sterilized -- 271-01-003-20-A
from Savillex

Savillex offers a range of Purillex ® vials in support of process validation through stability testing programs. Vials range from 3 mL up to 15 mL and are available pre-sterilized, ready-to-use. Pre-sterilized (autoclaved), RTU. Suitable for process validation studies. Produced using the same... [See More]

  • Mouth Type: Standard
  • Volume: 3
  • Connection Type: Screw
HDPE High Strength Vials -- 73206
from U.S. Plastic Corporation

The HDPE Vials are leakproof with excellent chemical resistance. Vials are heavy walled, ideal for storing mercury and other chemicals. Small quantities of liquid or solid samples can be taken out by a pipette or spatula without the hindrance of internal shoulders. [See More]

  • Mouth Type: Standard
  • Body Material: HDPE
  • Volume: 5
Screw Thread Vial (Short Style Amber) -- A910 1/2
from Acme Vial & Glass Company, Inc.

Acme Screw Thread Vials with continuous thread finishes are ideal for packaging liquid or dry products. A positive seal is provided with the various screw thread closures that are available. The various sizes and capacities available are clear (flint) glass. Screw caps with various liners are... [See More]

  • Mouth Type: Standard
  • Dram: 0.5000
  • Connection Type: Screw
  • Outer Diameter: 11.55 to 11.95
2.0 mL Crimp-Top Vial with 100 µL Insert
from Restek

Plastic vial. Choice of glass or polypropylene insert. [See More]

  • Mouth Type: Standard
  • Volume: 2
  • Connection Type: Crimp
Vial, 1,000/Bag -- 29294
from Qosina Corp.

Qosina is a leading supplier of Vial with 2 ml, 1.65 inch x .481 inch Outer Diameter. Get fast shipping and volume discounts on Vials and Test Tubes parts. [See More]

  • Mouth Type: Standard
  • Outer Diameter: 12.22
  • Volume: 2
  • Body Material: Polypropylene
Perfume Sampler Glass Vials -- VPS 1/5
from Pacific Vial Manufacturing, Inc.

Perfume Sampler Glass Vials are used in the cosmetic industry for promotion and introduction of scents and perfumes. Various sizes and capacities available. The perfume sampler glass vials have four closure options: Plain Closure (PSS), Closure with Applicator (PSS-A), Closure with Pen Clip (PSS-C)... [See More]

  • Mouth Type: Standard
  • Dram: 0.2000
  • Connection Type: Stoppered
  • Outer Diameter: 7.75
7 mL Purillex ETFE Vial, Pre-Sterilized -- 271-03-007-20-G
from Savillex

Savillex offers a range of Purillex ® vials in support of process validation through stability testing programs. Vials range from 3 mL up to 15 mL and are available pre-sterilized, ready-to-use. Pre-sterilized (gamma irradiated), RTU. Suitable for process validation studies. Produced using the... [See More]

  • Mouth Type: Standard
  • Volume: 7
  • Connection Type: Screw
LDPE Sample Vials -- 77141
from U.S. Plastic Corporation

General purpose containers with push-in friction fit hinged lids. Lightweight, wall thickness approximately 1mm. Withstands temperatures up to 176F. Sold in full cases of 100 only. [See More]

  • Mouth Type: Standard
  • Body Material: LDPE
  • Volume: 1
Shell Vial -- S930 1/4
from Acme Vial & Glass Company, Inc.

Acme Shell Vials have straight sided walls for maximum labeling space. This is our most economical line with many possible uses for this seamless, tubular vial. The standard shell vials are for use with corks, however, two sizes may use plastic stoppers. [See More]

  • Mouth Type: Standard
  • Dram: 0.2500
  • Connection Type: Cork Size 0
  • Outer Diameter: 8.55 to 8.95
2.0 mL Crimp-Top Vials
from Restek

White graduated marking spots are a standard feature unless otherwise noted. [See More]

  • Mouth Type: Standard
  • Volume: 2
  • Connection Type: Crimp
  • Outer Diameter: 12
Screw Thread Glass Vials -- VA131519
from Pacific Vial Manufacturing, Inc.

Designed for use with a screw-on cap. Used in various applications,including liquids or dry goods. Available in Flat or Round bottom.Clear, Cobalt Blue, Green and Amber, Type 1, Borosilicate, 51 and 33 Expansion Glass.Various sizes and capacities available. We have Black Polyseal Caps and Black... [See More]

  • Mouth Type: Standard
  • Dram: 0.3333
  • Connection Type: Screw
  • Outer Diameter: 14.75
7 mL Purillex PFA Vial -- 271-01-007-20
from Savillex

Savillex offers a range of Purillex ® vials in support of process validation through stability testing programs. Vials range from 3 mL up to 15 mL and are available pre-sterilized, ready-to-use. Available pre-sterilized. Suitable for process validation studies. Produced using the same resin... [See More]

  • Mouth Type: Standard
  • Volume: 7
  • Connection Type: Screw
Nalgene Sample Vials with Closure -- 81029
from U.S. Plastic Corporation

Linear low-density polyethylene vials with friction-fit, snap closures. Useful for samples, pH cups, weighing vessels and packing applications. Will not shatter like polystyrene vials. Packaged 12 per polyethylene package, sold per each vial. [See More]

  • Mouth Type: Standard
  • Volume: 5
Special Stock Vial - Amber -- A910 1/2
from Acme Vial & Glass Company, Inc.

Our perfume sample bottles, life science vials and other glass vial products are shipped worldwide. We manufacture tubular glass vials (clear and amber) in a variety of sizes and styles. We offer accessory products as well, including caps, plastic stoppers, corks, droppers, applicator rod caps and... [See More]

  • Mouth Type: Standard
  • Dram: 0.5000
  • Connection Type: Screw
  • Outer Diameter: 11.5 to 12
2.0 mL Versa Vials™, Glass, 12 x 32 mm
from Restek

Increased neck length for accommodating fluctuations in robotic arm settings. Eliminate cracked necks, breakage, and dangerous sharp edges, using soft Versa Vial PTFE/silicone plugs. Largest target area available, ideal for sampling and pipette use. Vials available with or without graduated marking... [See More]

  • Mouth Type: Standard
  • Outer Diameter: 12
  • Volume: 2
  • Height: 32
7 mL Purillex PFA Vial, Pre-Sterilized -- 271-01-007-20-A
from Savillex

Savillex offers a range of Purillex ® vials in support of process validation through stability testing programs. Vials range from 3 mL up to 15 mL and are available pre-sterilized, ready-to-use. Pre-sterilized (autoclaved), RTU. Suitable for process validation studies. Produced using the same... [See More]

  • Mouth Type: Standard
  • Volume: 7
  • Connection Type: Screw
Polystyrene Clear Vials -- 81001
from U.S. Plastic Corporation

These strong clear vials are made of polystyrene and come with tight fitting caps, which protect against moisture, dust, and dirt. They are ideal for storing and packaging a wide variety of small parts, samples, and bulk material. Smaller sizes come with easy-opening thumb taps caps. The materials... [See More]

  • Mouth Type: Standard
  • Body Material: Polystyrene
  • Dram: 3
2.0 mL, 8 mm Screw-Thread Vials
from Restek

Fit all 2.0 mL, 12 x 32 mm, screw-thread 8 mm/425 vial-based autosamplers. Vaporization is minimized over shorter vials. For an instrument reference chart for 2.0 mL, 8 mm Screw-Thread Vials, click here. [See More]

  • Mouth Type: Standard
  • Volume: 2
  • Connection Type: Screw
  • Outer Diameter: 12
Cryovial Workstation Rack -- SMT31510-4
from Parco Scientific Company

This handy autoclavable rack can hold up to 50 cryogenic vials. Thanks to an innovative universal locking system, the vials will securely lock in each well and will not turn. Each position is identified with an alphanumeric index. Rack is compact and stackable and is supported by five anti-skid... [See More]

  • Mouth Type: Standard
Squeezetops Pharmacy Vials -- 75833
from U.S. Plastic Corporation

Squeezetops Pharmacy Vials are made of FDA compliant polypropylene. They are a unique hinged-lid pop top container available in clear or UV resistant colors. Great for crafts, general use, or as a pharmacy style prescription container. Made in the USA. Outside Dimensions: 1.40" Diameter x 2.75"... [See More]

  • Mouth Type: Standard
  • Volume: 48.2
  • Connection Type: Hinged Lid
2.0 mL, 8 mm Screw-Thread Vials with 100 µL Insert
from Restek

Plastic vials. Choice of glass or polypropylene insert. [See More]

  • Mouth Type: Standard
  • Volume: 2
  • Connection Type: Screw
  • Body Material: Plastic
Squeezetops Pharmacy Vials -- 75834
from U.S. Plastic Corporation

Squeezetops Pharmacy Vials are made of FDA compliant polypropylene. They are a unique hinged-lid pop top container available in clear or UV resistant colors. Great for crafts, general use, or as a pharmacy style prescription container. Made in the USA. Outside Dimensions: 1.40" Diameter x 2.75"... [See More]

  • Mouth Type: Standard
  • Volume: 48.2
  • Connection Type: Hinged Lid
2.0 mL, 9 mm Short-Cap -- Screw-Thread Vials
from Restek

Fit all 2.0 mL, 12 x 32 mm, crimp-top vial based autosamplers. Shorter screw cap allows the robotic autosampler to function properly. Wider opening prevents syringe problems. Dimensions are effectively identical to the crimp-top vial. [See More]

  • Mouth Type: Standard
  • Volume: 2
  • Connection Type: Screw
  • Outer Diameter: 9
Squeezetops Pharmacy Vials -- 75835
from U.S. Plastic Corporation

Squeezetops Pharmacy Vials are made of FDA compliant polypropylene. They are a unique hinged-lid pop top container available in clear or UV resistant colors. Great for crafts, general use, or as a pharmacy style prescription container. Made in the USA. Outside Dimensions: 1.40" Diameter x 2.75"... [See More]

  • Mouth Type: Standard
  • Volume: 48.2
  • Connection Type: Hinged Lid
4.0 mL WISP 48 Crimp-Top Vial
from Restek

catalog #. units. 24658. 100-pk. 24659. 1000-pk. [See More]

  • Mouth Type: Standard
  • Volume: 4
  • Connection Type: Crimp
  • Options: Marking Spots
Squeezetops Pharmacy Vials -- 75836
from U.S. Plastic Corporation

Squeezetops Pharmacy Vials are made of FDA compliant polypropylene. They are a unique hinged-lid pop top container available in clear or UV resistant colors. Great for crafts, general use, or as a pharmacy style prescription container. Made in the USA. Outside Dimensions: 1.40" Diameter x 2.75"... [See More]

  • Mouth Type: Standard
  • Volume: 48.2
  • Connection Type: Hinged Lid
4.0 mL WISP 48 Screw-Thread Step Vials
from Restek

catalog #. color. units. 24654. Clear. 100-pk. 24655. Clear. 1000-pk. 24656. Amber. 100-pk. 24657. Amber. 1000-pk. [See More]

  • Mouth Type: Standard
  • Volume: 4
  • Connection Type: Screw
  • Options: Marking Spots
Squeezetops Pharmacy Vials -- 75837
from U.S. Plastic Corporation

Squeezetops Pharmacy Vials are made of FDA compliant polypropylene. They are a unique hinged-lid pop top container available in clear or UV resistant colors. Great for crafts, general use, or as a pharmacy style prescription container. Made in the USA. Outside Dimensions: 1.40" Diameter x 2.75"... [See More]

  • Mouth Type: Standard
  • Volume: 48.2
  • Connection Type: Hinged Lid
Certified Autosampler Vial Kits
from Restek

Certified Vials, 2.0 mL Screw-Thread Vials. Certificates enclosed with each kit. Vials of clear or amber borosilicate glass, with ID marking spots. Closures with pre-inserted septa. Each kit sealed for integrity. [See More]

  • Mouth Type: Standard
  • Volume: 2
  • Connection Type: Screw
  • Body Material: PTFE
Squeezetops Pharmacy Vials -- 75838
from U.S. Plastic Corporation

Squeezetops Pharmacy Vials are made of FDA compliant polypropylene. They are a unique hinged-lid pop top container available in clear or UV resistant colors. Great for crafts, general use, or as a pharmacy style prescription container. Made in the USA. Outside Dimensions: 1.40" Diameter x 2.75"... [See More]

  • Mouth Type: Standard
  • Volume: 48.2
  • Connection Type: Hinged Lid
Headspace Crimp Vials
from Restek

Vial to instrument compatibility are designated in instrument reference chart. [See More]

  • Mouth Type: Standard
  • Volume: 6 to 20
  • Connection Type: Crimp
  • Outer Diameter: 22 to 23
Squeezetops Pharmacy Vials -- 75839
from U.S. Plastic Corporation

Squeezetops Pharmacy Vials are made of FDA compliant polypropylene. They are a unique hinged-lid pop top container available in clear or UV resistant colors. Great for crafts, general use, or as a pharmacy style prescription container. Made in the USA. Outside Dimensions: 1.40" Diameter x 2.75"... [See More]

  • Mouth Type: Standard
  • Volume: 48.2
  • Connection Type: Hinged Lid
Headspace Screw-Thread Vials
from Restek

catalog #. volume. color. size. units. 23082. 20mL. Clear. 22 x 75mm. 100-pk. 23083. 20mL. Clear. 22 x 75mm. 1,000-pk. 23086. 20mL. Amber. 22 x 75mm. 100-pk. 23087. 20mL. Amber. 22 x 75mm. 1,000-pk. 23084. 10mL. Clear. 22 x 45mm. 100-pk. 23085. 10mL. Clear. 22 x 45mm. 1,000-pk. 23088. 10mL. Amber. [See More]

  • Mouth Type: Standard
  • Volume: 10 to 20
  • Connection Type: Screw
  • Outer Diameter: 22
Squeezetops Pharmacy Vials -- 75840
from U.S. Plastic Corporation

Squeezetops Pharmacy Vials are made of FDA compliant polypropylene. They are a unique hinged-lid pop top container available in clear or UV resistant colors. Great for crafts, general use, or as a pharmacy style prescription container. Made in the USA. Outside Dimensions: 1.40" Diameter x 2.75"... [See More]

  • Mouth Type: Standard
  • Volume: 48.2
  • Connection Type: Hinged Lid
Interlock Vials
from Restek

Interlock limited volume vials offer the performance and convenience of a one piece microvial for a fraction of the cost. A 300 μL insert is fused into a 12 x 32 mm clear or amber glass vial. This one piece design reduces the potential for contamination. [See More]

  • Mouth Type: Standard
  • Outer Diameter: 12
  • Connection Type: Screw (optional feature); Crimp (optional feature); Snap Ring (optional feature)
  • Height: 32
Squeezetops Pharmacy Vials -- 75841
from U.S. Plastic Corporation

Squeezetops Pharmacy Vials are made of FDA compliant polypropylene. They are a unique hinged-lid pop top container available in clear or UV resistant colors. Great for crafts, general use, or as a pharmacy style prescription container. Made in the USA. Outside Dimensions: 1.40" Diameter x 2.75"... [See More]

  • Mouth Type: Standard
  • Volume: 48.2
  • Connection Type: Hinged Lid
Micro-Vials with Screw Threads
from Restek

Two sizes available. Tapered for high recovery of contents. Work with Mininert ® sampling valves. [See More]

  • Mouth Type: Standard
  • Volume: 1 to 3
  • Connection Type: Screw
  • Outer Diameter: 13 to 20
Squeezetops Pharmacy Vials -- 75842
from U.S. Plastic Corporation

Squeezetops Pharmacy Vials are made of FDA compliant polypropylene. They are a unique hinged-lid pop top container available in clear or UV resistant colors. Great for crafts, general use, or as a pharmacy style prescription container. Made in the USA. Outside Dimensions: 1.64" Diameter x 2.75"... [See More]

  • Mouth Type: Standard
  • Volume: 70.38
  • Connection Type: Hinged Lid
Precleaned Volatile Organic Analyte (VOA) -- Sampling Vials
from Restek

Container, liner, and closure cleaned and assembled. Clear or amber. Open top caps. PTFE faced 0.125 ″ silicone septa. Each case lot numbered. [See More]

  • Mouth Type: Standard
  • Volume: 20 to 60
  • Connection Type: Screw
  • Outer Diameter: 24
Squeezetops Pharmacy Vials -- 75843
from U.S. Plastic Corporation

Squeezetops Pharmacy Vials are made of FDA compliant polypropylene. They are a unique hinged-lid pop top container available in clear or UV resistant colors. Great for crafts, general use, or as a pharmacy style prescription container. Made in the USA. Outside Dimensions: 1.64" Diameter x 2.75"... [See More]

  • Mouth Type: Standard
  • Volume: 70.38
  • Connection Type: Hinged Lid
Thomson Single Step™ Filter Vials
from Restek

Save time and reduce waste —these eco-friendly vials replace syringe filtration and eliminate the need for separate vials, caps, syringes, and filters. Remove contaminants and particulates from your HPLC samples with a just a single squeeze! [See More]

  • Mouth Type: Standard
  • Body Material: Nylon, PES or PTFE
Squeezetops Pharmacy Vials -- 75844
from U.S. Plastic Corporation

Squeezetops Pharmacy Vials are made of FDA compliant polypropylene. They are a unique hinged-lid pop top container available in clear or UV resistant colors. Great for crafts, general use, or as a pharmacy style prescription container. Made in the USA. Outside Dimensions: 1.64" Diameter x 2.75"... [See More]

  • Mouth Type: Standard
  • Volume: 70.38
  • Connection Type: Hinged Lid
Squeezetops Pharmacy Vials -- 75845
from U.S. Plastic Corporation

Squeezetops Pharmacy Vials are made of FDA compliant polypropylene. They are a unique hinged-lid pop top container available in clear or UV resistant colors. Great for crafts, general use, or as a pharmacy style prescription container. Made in the USA. Outside Dimensions: 1.64" Diameter x 2.75"... [See More]

  • Mouth Type: Standard
  • Volume: 70.38
  • Connection Type: Hinged Lid
Squeezetops Pharmacy Vials -- 75846
from U.S. Plastic Corporation

Squeezetops Pharmacy Vials are made of FDA compliant polypropylene. They are a unique hinged-lid pop top container available in clear or UV resistant colors. Great for crafts, general use, or as a pharmacy style prescription container. Made in the USA. Outside Dimensions: 1.64" Diameter x 2.75"... [See More]

  • Mouth Type: Standard
  • Volume: 70.38
  • Connection Type: Hinged Lid
Squeezetops Pharmacy Vials -- 75847
from U.S. Plastic Corporation

Squeezetops Pharmacy Vials are made of FDA compliant polypropylene. They are a unique hinged-lid pop top container available in clear or UV resistant colors. Great for crafts, general use, or as a pharmacy style prescription container. Made in the USA. Outside Dimensions: 1.64" Diameter x 2.75"... [See More]

  • Mouth Type: Standard
  • Volume: 70.38
  • Connection Type: Hinged Lid
Squeezetops Pharmacy Vials -- 75848
from U.S. Plastic Corporation

Squeezetops Pharmacy Vials are made of FDA compliant polypropylene. They are a unique hinged-lid pop top container available in clear or UV resistant colors. Great for crafts, general use, or as a pharmacy style prescription container. Made in the USA. Outside Dimensions: 1.64" Diameter x 2.75"... [See More]

  • Mouth Type: Standard
  • Volume: 70.38
  • Connection Type: Hinged Lid
Squeezetops Pharmacy Vials -- 75849
from U.S. Plastic Corporation

Squeezetops Pharmacy Vials are made of FDA compliant polypropylene. They are a unique hinged-lid pop top container available in clear or UV resistant colors. Great for crafts, general use, or as a pharmacy style prescription container. Made in the USA. Outside Dimensions: 1.64" Diameter x 2.75"... [See More]

  • Mouth Type: Standard
  • Volume: 70.38
  • Connection Type: Hinged Lid