Hydrogen Gas Generation Equipment

13 Results
LABTEK Hydrogen Generators -- FID -T NM 100 plus US
from South-Tek Systems, LLC

Hydrogen Generator Carrier Grade Ideal for all GC detectors and carrier gas applications H2 flow rate from 100 to 1000 ml/ purity 99.99996% H2 pressure up to 11 bar (160 psig)Zero Air Add-On Zero Air flow rates 1.8 or 5 Air purity <0.1 ppm [See More]

  • Generator Type: Hydrogen
  • Output Flow Rate: 0.1000
  • Purity: 100
Calibration Gas Generator -- OVG-4
from Owlstone Inc.

The OVG-4 is a compact, cost effective calibration gas system, which generates high accuracy, NIST traceable calibration gas standards. [See More]

  • Generator Type: Humidity / Water Vapor; Chlorine Dioxide; Hydrogen; H2S (Sour Gas); Nitrogen; Organic Vapor; Oxygen; Full list available from supplier.
  • Output Flow Rate: 0.0500 to 0.5000
  • Technology: Diffusion through a permeation tube allows for a controlled rate of gas generation.
  • Outlet Pressure: ? to 10
Hydrogen Reformer
from Dana Holding Corporation

Dana has perfected manufacturing, design, and testing procedures to produce compact, hydrogen reformer products for generating in-situ hydrogen fuel in small stationary and auxiliary power unit (APU) fuel-cell systems. With full thermal integration and reduced component complexity and cost, we offer... [See More]

  • Generator Type: Hydrogen
H2 Gas Generators
from Linde North America, Inc.

Eliminate high pressure hydrogen cylinders from the laboratory and generate a continuous source of ultra high purity (UHP) hydrogen gas using de-ionized water and electricity. [See More]

  • Generator Type: Hydrogen
  • Output Flow Rate: 0.5000
  • Purity: 100
Parker Balston® Gas Stations -- Model FID-1000 / FID-2500
from Restek

Single unit produces UHP zero air from house compressed air and 99.9995% pure hydrogen from deionized water. Ideal for supplying up to 5-6 FIDs. Eliminates inconvenient and dangerous gas cylinders. Silent operation, minimal operator attention required. [See More]

  • Generator Type: Hydrogen; Zero Air
  • Output Flow Rate: 0.0900 to 2.5
  • Purity: 100
  • Outlet Pressure: 40 to 125
LABTEK Hydrogen Generators -- FID -T PG 100 plus US
from South-Tek Systems, LLC

Hydrogen Generator FID Grade Ideal for all GC detectors H2 flow rate from 100 to 600 ml/min H2 purity of 99.9996% H2 pressure up to 11 bar (160 psig)Zero Air Add-On Zero Air flow rates 1.8 or 5 lpm Zero Air purity <0.1 ppm [See More]

  • Generator Type: Hydrogen; Zero Air
  • Output Flow Rate: 0.1000
  • Purity: 100
Hydrogen Generation System
from Linde North America, Inc.

Regardless of your volume and purity needs, we have a wide selection of on-site gas generators supporting the full range of process needs within the global electronics industry. You can rely on Linde's experts to deliver low-cost, reliable solutions for: Nitrogen generation. Hydrogen generation. [See More]

  • Generator Type: Hydrogen
  • Output Flow Rate: 833 to 16662
  • Purity: 100
Parker Balston® H2PEMPD Hydrogen Generators
from Restek

Proton Exchange Membrane (PEM) cell eliminates the need for liquid electrolytes. Maintenance-free palladium purifier removes oxygen to <0.01 ppm and moisture to <1.0 ppm. Produces continuous supply of 99.99999+% pure hydrogen gas. Does not require downstream gas filters. Maximum outlet... [See More]

  • Generator Type: Hydrogen
  • Purity: 100
  • Technology: Proton Exchange Membrane (PEM)
  • Outlet Pressure: 100 to 175
LABTEK Hydrogen Generators -- FID-S NM 100 Plus US
from South-Tek Systems, LLC

Hydrogen Generator Carrier Grade Ideal for all GC detectors and carrier gas applications H2 flow rate from 100 to 1000 ml/ purity of 99.99996% H2 pressure up to 11 bar (160 psig)Zero Air Add-On Zero Air flow rates 1.8 or 5 Air purity <0.1 ppm [See More]

  • Generator Type: Hydrogen; Zero Air
  • Output Flow Rate: 0.1000
  • Purity: 100
Parker Balston® PEM Hydrogen Generators
from Restek

Proton Exchange Membrane (PEM) cell eliminates the need for liquid electrolytes. Reliably generate 99.9995% pure hydrogen —for better chromatography. Eliminates high-pressure cylinders —greater convenience and improved lab safety. Compact unit, requiring only one square foot of bench... [See More]

  • Generator Type: Hydrogen
  • Purity: 100
  • Technology: Proton Exchange Membrane (PEM)
  • Output Flow Rate: 0.1000 to 0.5101
LABTEK Hydrogen Generators -- FID-S PG 100 Plus US
from South-Tek Systems, LLC

Hydrogen Generator FID Grade Ideal for all GC detectors H2 purity of 99.9996% H2 pressure up to 11 bar (160 psig)Zero Air Add-On Zero Air purity <0.1 ppm [See More]

  • Generator Type: Hydrogen; Zero Air
  • Output Flow Rate: 0.1000
  • Purity: 100
LABTEK Hydrogen Generators -- NM 100 plus US
from South-Tek Systems, LLC

Carrier Grade Purity of +99.99996% (7.0)Designed to replace helium or nitrogen as a carrier gas Economical Alternative to high-pressure gas cylinders No caustic solutions or cell maintenance Ideal for: New design, Flame ionization detector (FID), Carrier gas for GC and GC-MS, Fast GC, Collisions on... [See More]

  • Generator Type: Hydrogen
  • Output Flow Rate: 0.1000
  • Purity: 100
LABTEK Zero Air Generators -- FID -T 100 plus US
from South-Tek Systems, LLC

Hydrogen Generator Carrier Grade Ideal for all GC Generators and carrier gas application H2 flow rate from 100 to 1000 ml/ purity of 99.9996% H2 pressure up to 11 bar (160 psig)FID Grade FID Grade Zero Air Add-on Zero Air flow rates 1.8 or 5 Air purity <0.1 ppm [See More]

  • Generator Type: Hydrogen; Zero Air
  • Output Flow Rate: 0.1000
  • Purity: 100