Zero (Pure) Air Gas Generation Equipment
from Environics, Inc.
The Environics ® Series 7000 Zero Air Generator is a pure air generator system that is capable of continuous delivery of up to 20 standard liters per minute (SLPM), 30 pounds per square inch (PSI) of dry, contaminant-free air. The air is suitable for use as: a zero reference calibration gas,... [See More]
- Generator Type: Zero Air
- Output Flow Rate: 1 to 20
- Technology: Molecular Sieve
- Outlet Pressure: 30
from South-Tek Systems, LLC
Hydrogen Generator FID Grade Ideal for all GC detectors H2 flow rate from 100 to 600 ml/min H2 purity of 99.9996% H2 pressure up to 11 bar (160 psig)Zero Air Add-On Zero Air flow rates 1.8 or 5 lpm Zero Air purity <0.1 ppm [See More]
- Generator Type: Hydrogen; Zero Air
- Output Flow Rate: 0.1000
- Purity: 100
from Linde North America, Inc.
By simply connecting to a clean, dry compressed air supply, the Linde Zero Air Generator will remove hydrocarbons from the air, making it ideal for use in FID applications. [See More]
- Generator Type: Zero Air
- THC / Organics: 0.1000
- Output Flow Rate: 3.5
from Restek
Single unit produces UHP zero air from house compressed air and 99.9995% pure hydrogen from deionized water. Ideal for supplying up to 5-6 FIDs. Eliminates inconvenient and dangerous gas cylinders. Silent operation, minimal operator attention required. [See More]
- Generator Type: Hydrogen; Zero Air
- Output Flow Rate: 0.0900 to 2.5
- Purity: 100
- Outlet Pressure: 40 to 125
from South-Tek Systems, LLC
Hydrogen Generator Carrier Grade Ideal for all GC detectors and carrier gas applications H2 flow rate from 100 to 1000 ml/ purity of 99.99996% H2 pressure up to 11 bar (160 psig)Zero Air Add-On Zero Air flow rates 1.8 or 5 Air purity <0.1 ppm [See More]
- Generator Type: Hydrogen; Zero Air
- Output Flow Rate: 0.1000
- Purity: 100
from Restek
Turn in-house compressed air into ultra-pure air ( <0.1 ppm total hydrocarbons). Remove hydrocarbons to less than 0.1 ppm by catalytic oxidation. Operate at 40 to 125 psi (276-862 kPa). Typical payback is less than one year, based on cylinder costs. Install easily and take up little bench space. [See More]
- Generator Type: Zero Air
- Inlet Pressure: 40 to 125
- Output Flow Rate: 1.0000 to 30
- Inlet Temperature: ? to 78
from South-Tek Systems, LLC
Hydrogen Generator FID Grade Ideal for all GC detectors H2 purity of 99.9996% H2 pressure up to 11 bar (160 psig)Zero Air Add-On Zero Air purity <0.1 ppm [See More]
- Generator Type: Hydrogen; Zero Air
- Output Flow Rate: 0.1000
- Purity: 100
from South-Tek Systems, LLC
Produces 20 LPM of Curtain Gas (Nitrogen), 26 LPM of Source Gas (Zero Air) , and 25 LPM of Exhaust Gas (Dry Air). Designed for all Sciex brand LCMS systems [See More]
- Generator Type: Nitrogen; Zero Air; Dry Air
- Output Flow Rate: 0.0 to 26
- Purity: ? to 99.99
- Outlet Pressure: 0.0 to 116
from South-Tek Systems, LLC
Hydrogen Generator Carrier Grade Ideal for all GC Generators and carrier gas application H2 flow rate from 100 to 1000 ml/ purity of 99.9996% H2 pressure up to 11 bar (160 psig)FID Grade FID Grade Zero Air Add-on Zero Air flow rates 1.8 or 5 Air purity <0.1 ppm [See More]
- Generator Type: Hydrogen; Zero Air
- Output Flow Rate: 0.1000
- Purity: 100
from South-Tek Systems, LLC
Flow rate range from 1.5 t0 30l/min. HC & CO out: < 0.1 Ideal for: GC-FID, GC-NPD, GC-FPD, GC-PFPD, THA or TOC [See More]
- Generator Type: Zero Air
- Output Flow Rate: 1.5
from South-Tek Systems, LLC
Flow rate range from 1.5 to 30l/min. NOx, SOx, HC & CO out: < 0.1 CO2 Out: < 5ppm Ideal for: GC-FID, GC-NPD, GC-FPD, GC-PFPD, THA or TOC [See More]
- Generator Type: Zero Air
- Output Flow Rate: 1.5