Specialty / Other Gas Generation Equipment

14 Results
Computerized Ambient Monitoring System -- Series 9100
from Environics, Inc.

The Environics ® Series 9100 Computerized Ambient Monitoring Calibration System is an advanced microprocessor controlled instrument for dynamic calibration of ambient air analyzers. Features include: Output concentrations as low as 5 ppb. Ability to easily set concentration directly in ppb. Flow... [See More]

  • Generator Type: Ozone (optional feature); Custom Gas Mixture
  • Inlet Pressure: 10 to 150
  • Output Flow Rate: 0.1000 to 1000
  • Inlet Temperature: 32 to 122
Computerized Gas Dilution System -- Series 4040
from Environics, Inc.

The Environics ® Series 4040 is a computerized gas dilution system that automatically generates precise gas standards for rapid multi-point calibration of analyzers.The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for... [See More]

  • Generator Type: Custom Gas Mixture
  • Inlet Pressure: 10 to 75
  • Output Flow Rate: 0.1000 to 1000
  • Inlet Temperature: 32 to 104
Combustion Type Inert Gas System -- Smit LNG
from Alfa Laval Inc.

Alfa Laval Smit LNG/LPG is a dry inert gas generator with low pressure and low dew-point. The most complex inert gas generators are installed on LNG carriers, where very dry inert gas is required. Smit dry inert gas generators from Alfa Laval, have integrated controls and consist of four main... [See More]

  • Generator Type: Nitrogen; Dry Inert Gas
  • Outlet Pressure: 4.35 to 5.8
  • Technology: Combustion + Drying
  • Oxygen: 5000 to 10000
Gas Booster with 2-Stage Compression -- DA-4
from Harwood Engineering Company

The DA-4 gas booster is designed for 60,000 psi max service. 2 stages ensure maximum pumping efficiency at these high pressures. The low pressure (2,000 psi max) drive equipment consists of oil reservoir, electric motor and pump, pressure regulating valve, directional control valve, driving pressure... [See More]

  • Generator Type: Hydrogen (optional feature); Inert Gas
  • Features & Approvals: Integral Air or Gas Compressor
  • Outlet Pressure: 60000
Ammonia Purification System
from Linde North America, Inc.

Regardless of your volume and purity needs, we have a wide selection of on-site gas generators supporting the full range of process needs within the global electronics industry. You can rely on Linde's experts to deliver low-cost, reliable solutions for: Nitrogen generation. Hydrogen generation. [See More]

  • Generator Type: Ammonia
  • Output Flow Rate: 1000 to 5000
  • Purity: 100
Calibration Gas Generator -- OVG-4
from Owlstone Inc.

The OVG-4 is a compact, cost effective calibration gas system, which generates high accuracy, NIST traceable calibration gas standards. [See More]

  • Generator Type: Humidity / Water Vapor; Chlorine Dioxide; Hydrogen; H2S (Sour Gas); Nitrogen; Organic Vapor; Oxygen; Full list available from supplier.
  • Output Flow Rate: 0.0500 to 0.5000
  • Technology: Diffusion through a permeation tube allows for a controlled rate of gas generation.
  • Outlet Pressure: ? to 10
LABTEK Ultra Pure Nitrogen Generators -- Tri-Gas
from South-Tek Systems, LLC

Produces 20 LPM of Curtain Gas (Nitrogen), 26 LPM of Source Gas (Zero Air) , and 25 LPM of Exhaust Gas (Dry Air). Designed for all Sciex brand LCMS systems [See More]

  • Generator Type: Nitrogen; Zero Air; Dry Air
  • Output Flow Rate: 0.0 to 26
  • Purity: ? to 99.99
  • Outlet Pressure: 0.0 to 116
H2S Gas Generator -- PT301N
from Pem-Tech, Inc.

Model PT301N is a rugged and highly accurate microprocessor based Hydrogen Sulfide gas generator. The unit uses an electrochemical generating cell and latest CMOS technology that makes it a compact and versatile system. The system provides push buttons to adjust the gas concentration and for system... [See More]

  • Generator Type: H2S (Sour Gas)
  • Features & Approvals: Portable
  • Technology: Electrochemical Generating Cell
Custom Gas Generation Equipment -- TTCIG
from Titus Company (The)

The Titus Company Inert Gas Generator (TTCIG) is a customized large-scale inert gas generation unit built here in America and made to fit your application. The TTCIG produces ultra-pure nitrogen for applications as diverse as food and beverage to pharmaceutical packaging to blanketing and annealing. [See More]

  • Generator Type: Nitrogen; Inert Gas
Dew Point Generator -- PPMG101
from Roscid Technologies

Roscid Technologies dew point generator, the model PPMG101, is a precision moisture generator able to create a wide range of moisture levels. It can be used as a standalone verification unit or used in synchrony with a NIST traceable chilled mirror hygrometer (Roscid ’s DewTran) to create a... [See More]

  • Generator Type: Dew Point
  • Inlet Temperature: 41 to 104
  • Inlet Pressure: 150
  • Features & Approvals: NIST
Complex Gas Mixture Generator -- AutoBlend™
from Kin-Tek Laboratories Inc.

The AUTOBLEND ™ is a computer-controlled gas blending system designed to create flowing, adjustable concentration complex gas mixtures and test atmospheres. As a tool for chemical effects and other testing, the system introduces precisely controlled trace concentration components into a... [See More]

  • Generator Type: Organic Vapor; Calibration Gases
  • Features & Approvals: NIST; Software or Computer Interface; Calibration Source
  • Purity: 99.9
Gas Booster with 2-Stage Compression -- DA-7
from Harwood Engineering Company

The DA-7 gas booster is designed for 100,000 psi max service. The low pressure (2,000 psi max) drive equipment consists of oil reservoir, electric motor and pump, pressure regulating valve, directional control valve, driving pressure indicating gage, a differential filtering system and a hydraulic... [See More]

  • Generator Type: Hydrogen (optional feature); Inert Gas
  • Features & Approvals: Integral Air or Gas Compressor
  • Outlet Pressure: 100000
Generation-F On-Site Fluorine Generators
from Linde North America, Inc.

Fluorine is an active element required for all dry chamber cleaning processes. Our Generation-F ® on-site fluorine generators provide the lowest cost-per-clean for plasma-enhanced or thermal CVD tool dry-chamber cleaning. Fluorine is the ideal replacement for fluorine-bearing gases such as NF3,... [See More]

  • Generator Type: Flourine
  • Output Flow Rate: 1.33 to 26.67
  • Purity: 99.9
Complex Mixture Generator -- TO-14
from Kin-Tek Laboratories Inc.

The Span Lab ™ Complex Mixtures Generator is a group of up to 30 individually controlled perme- ation tube ovens. Each oven is self-regulating at a preset, fixed temperature. The carrier flow through each oven is individually controlled. Permeation tubes in these ovens emit a small, pre-... [See More]

  • Generator Type: Organic Vapor; Calibration Gases
  • Features & Approvals: Calibration Source
  • Purity: 99.9