Stirrer Hot Plates
from Hamilton Company
Hamilton MagHeat is a breakthrough in sample preparation technology. This device is designed to immerse a stir bar in a liquid, enabling it to spin rapidly for stirring or mixing solutions. The MagHeat is ideal for applications such as chemistry, biochemistry, molecular biology, and clinical... [See More]
- Heater Type: Aluminum
- Width: 7.09
- Burners: Single
- Length: 7.09
from RS Components, Ltd.
Developed especially for routine laboratory applications. Compact and light, in light blue. Heavy duty ABS plastic body, resistant to chemical aggressions. With permanent agitation speed control. Speedsafe function (if the platter load is gently eased, the motor does not accelerate), which... [See More]
- Width: 5.39
- Features: Stirrer
- Electrical Specifications: Mains
from RS Components, Ltd.
The US151 stipper is equiped with a robust stainless steel top plate that does not produce eddy currents like aluminium and so ensures a very powerful coupling and stirring action. Chemically resistant ceramic. Powerful magnets and motor give stirring speeds up to 2000rpm. The compact shape of the... [See More]
- Heater Type: Other; Stainless Steel
- Length: 5.91
- Width: 5.91
- Electrical Specifications: Mains
from RS Components, Ltd.
The US152 Hotplate Stirrer is equiped with a robuste aluminium / silicon alloy top plate for an excellent heat transmission. Robust coated aluminium. Flashing Hot warning light, mains independent. Accurate temperature control with LED indicator scale. Powerful magnets and motor give stirring speeds... [See More]
- Heater Type: Aluminum
- Length: 5.91
- Width: 5.91
- Temperature Range: 617
from Terra Universal, Inc.
Low profile design is only 3.5" (89 mm) high. Porcelain-coated stainless steel top provides excellent corrosion. resistance plus thermal shock protection. Features 49 square inches (0.032 m2)of heating surface. Die-cast aluminum case provides durability and long life. Free Shipping! [See More]
- Heater Type: Aluminum
- Width: 7
- Burners: Single
- Length: 7
from Terra Universal, Inc.
These premium aluminum-top hot plates provide precise digital control of top plate and solution temperatures in 1 ° increments. Four user-presets let you call up often-repeated procedures. A magnetic stir bar provides the vortex motion to evenly disperse chemical in solution and/or heat. All... [See More]
- Heater Type: Aluminum
- Width: 7
- Burners: Single
- Length: 7