Digital Numerical Display Hot Plates
2 Results
Dry Block Heater -- 099A HBC24
from Glas-Col, LLC
from Glas-Col, LLC
This block heater is a convenient answer to the laboratory's need for a small constant temperature heater that can accommodate a variety of different sizes. Heater opening is a standard SBS format, which allows heating of standard well plates (low or high profile). [See More]
- Display Type: Digital Numerical Display
- Burners: Single
- Heater Type: Aluminum
- Width: 5.75
Super-Nuova Digital Hot Plate -- 4100-06
from Terra Universal, Inc.
from Terra Universal, Inc.
These premium aluminum-top hot plates provide precise digital control of top plate and solution temperatures in 1 ° increments. Four user-presets let you call up often-repeated procedures. A magnetic stir bar provides the vortex motion to evenly disperse chemical in solution and/or heat. All... [See More]
- Display Type: Digital Numerical Display
- Burners: Single
- Heater Type: Aluminum
- Width: 7