Single Burner Hot Plates
from Hamilton Company
Hamilton MagHeat is a breakthrough in sample preparation technology. This device is designed to immerse a stir bar in a liquid, enabling it to spin rapidly for stirring or mixing solutions. The MagHeat is ideal for applications such as chemistry, biochemistry, molecular biology, and clinical... [See More]
- Burners: Single
- Width: 7.09
- Heater Type: Aluminum
- Length: 7.09
from inTEST Thermal Solutions
These precisely controllable temperature platforms from Sigma Systems provide an open work surface with rapid heating and cooling or holding at temperature. Also known as "hot/cold plates", they are ideal for testing or conditioning low profile items with a flat surface such as RF devices and high... [See More]
- Burners: Single
- Width: 3.75 to 28
- Heater Type: Aluminum
- Length: 3.75 to 22
from Glas-Col, LLC
This block heater is a convenient answer to the laboratory's need for a small constant temperature heater that can accommodate a variety of different sizes. Heater opening is a standard SBS format, which allows heating of standard well plates (low or high profile). [See More]
- Burners: Single
- Width: 5.75
- Heater Type: Aluminum
- Length: 4.25
from Terra Universal, Inc.
Compact unit occupies just 13.5 square inches (0.009 m2) of bench top surfac. Machined cast-aluminum top provides excellent heat transfer, 9.5 square inches (0.006 m2) of heating surface. Reaches 260 °C in just 4.5 minutes. This extremely compact unit features an infinitely adjustable,... [See More]
- Burners: Single
- Width: 3.56
- Heater Type: Aluminum
- Length: 3.56
from Trent, Inc.
TRENT Hot Plates are heavy-duty construction designed for industrial use in both production shops and laboratories. Typical applications include heating pans and vessels, dehydrating and evaporating, heat treating materials, where applicable, sealing, and many others. Each Hot Plate includes a... [See More]
- Burners: Single
- Width: 15
- Heater Type: Other; Steel
- Length: 15
from Terra Universal, Inc.
UL-listed explosion-proof for Class 1 locations, Group D atmospheres (contact Terra for a complete list of these locations/atmospheres). Provides 36.5 square inches (0.02 m2)of heating surface. Offers a temperature range from 38 °C to 220 °C. Thermostatic safety, set at 243 °C, provides... [See More]
- Burners: Single
- Width: 6.13
- Heater Type: Aluminum
- Length: 6.13
from Terra Universal, Inc.
Built-in controls. Stainless steel case is strong, noncontaminating, and resists corrosion. Standard models feature aluminum top plate to maintain uniform temperaure and low temperature control (38 °C). Top plates offer 39 square inches (0.03 m2)of heating surface. 750 watts of heating power... [See More]
- Burners: Single
- Width: 6.25
- Heater Type: Aluminum
- Length: 6.25
from Terra Universal, Inc.
Aluminum top plate outperforms other materials and provides large heating surfaces —144 or 288 square inches (0.09 m2 or 0.2 m2) —and excellent heat transfer, temperature uniformity and stability. Demand-type thermostatic control holds heating surface to ± 3 °C at 100 °C. [See More]
- Burners: Single
- Width: 12
- Heater Type: Aluminum
- Length: 12
from Terra Universal, Inc.
Low profile design is only 3.5" (89 mm) high. Porcelain-coated stainless steel top provides excellent corrosion. resistance plus thermal shock protection. Features 49 square inches (0.032 m2)of heating surface. Die-cast aluminum case provides durability and long life. Free Shipping! [See More]
- Burners: Single
- Width: 7
- Heater Type: Other; Aluminum
- Length: 7