6 Filter Wheels
2 Results
6 Position Filter Wheel Assembly for 1" Diameter Filters -- NT56-658
from Edmund Optics Inc.
from Edmund Optics Inc.
Holds Six or Twelve Filters. Accepts 1" / 25mm or 1/2" / 12.5mm Diameters. 12 Index Positions for Precise Movement. Our filter wheels offer the flexibility of using up to six (1" or 25mm) or twelve (1/2" or 12.5mm) different filters and the ability to quickly and accurately switch between them. The... [See More]
- Number of Positions: 6
- Filter Size: 1"; 1 ½"
- Number of Wheels: 1
Ascent® CFW Series Compact Filter Wheel -- CFW25-6R
from Apogee Imaging Systems
from Apogee Imaging Systems
The CFW25-6R and CFW31-8R filter wheels provide fast, compact filtering solutions for the Ascent series of imaging systems. The wheels plug directly into the front of the Ascent camera, using the integrated Ascent Peripheral Interface for power and control. A 2-inch slip fit adapter is available for... [See More]
- Number of Positions: 6
- Filter Size: 1"
- Number of Wheels: 1
- Indexing Control: Controller