Single Filter Wheels
from Santa Barbara Instrument Group
The CFW10 allows you to carry a large array of filters in one filter wheel without having to change carousels. LRGB+Clear filters for color imaging can be installed along with several narrow band filters such as H-alpha, O[III] and S[II], or a complete color plus photometric set. The CFW10 adds only... [See More]
- Number of Wheels: 1
- Features: ColorFilters
- Number of Positions: 10
from Apogee Imaging Systems
The AFW50 series of filter wheels provide large format filtering solutions for all Aspen and Alta cameras and Ascent cameras with large format CCDs, such as the A16000. The AFW50-9R filter wheel provides 9 positions for 50mm / 2" round filters. The AFW50-7S and AFW50-10S provide 7 and 10 positions... [See More]
- Number of Wheels: 1; 2 (optional feature)
- Filter Size: 1 ¼"
- Number of Positions: 17
- Indexing Control: Controller
from Edmund Optics Inc.
Holds Six or Twelve Filters. Accepts 1" / 25mm or 1/2" / 12.5mm Diameters. 12 Index Positions for Precise Movement. Our filter wheels offer the flexibility of using up to six (1" or 25mm) or twelve (1/2" or 12.5mm) different filters and the ability to quickly and accurately switch between them. The... [See More]
- Number of Wheels: 1
- Filter Size: 1"; 1 ½"
- Number of Positions: 12
from Santa Barbara Instrument Group
The CFW10 allows you to carry a large array of standard 1.25 " filters in one filter wheel without having to change carousels. LRGB+Clear filters for color imaging can be installed along with several narrow band filters such as H-alpha, O[III] and S[II], or a complete color plus photometric... [See More]
- Number of Wheels: 1
- Features: ColorFilters
- Number of Positions: 10
from Apogee Imaging Systems
The AFW50 series of filter wheels provide large format filtering solutions for all Aspen and Alta cameras and Ascent cameras with large format CCDs, such as the A16000. The AFW50-9R filter wheel provides 9 positions for 50mm / 2" round filters. The AFW50-7S and AFW50-10S provide 7 and 10 positions... [See More]
- Number of Wheels: 1; 2 (optional feature)
- Filter Size: 2"
- Number of Positions: 10
- Indexing Control: Controller
from Apogee Imaging Systems
The AFW50 series of filter wheels provide large format filtering solutions for all Aspen and Alta cameras and Ascent cameras with large format CCDs, such as the A16000. The AFW50-9R filter wheel provides 9 positions for 50mm / 2" round filters. The AFW50-7S and AFW50-10S provide 7 and 10 positions... [See More]
- Number of Wheels: 1; 2 (optional feature)
- Filter Size: 2"
- Number of Positions: 7
- Indexing Control: Controller
from Apogee Imaging Systems
The AFW50 series of filter wheels provide large format filtering solutions for all Aspen and Alta cameras and Ascent cameras with large format CCDs, such as the A16000. The AFW50-9R filter wheel provides 9 positions for 50mm / 2" round filters. The AFW50-7S and AFW50-10S provide 7 and 10 positions... [See More]
- Number of Wheels: 1; 2 (optional feature)
- Filter Size: 2"
- Number of Positions: 9
- Indexing Control: Controller
from Apogee Imaging Systems
The CFW25-6R and CFW31-8R filter wheels provide fast, compact filtering solutions for the Ascent series of imaging systems. The wheels plug directly into the front of the Ascent camera, using the integrated Ascent Peripheral Interface for power and control. A 2-inch slip fit adapter is available for... [See More]
- Number of Wheels: 1
- Filter Size: 1"
- Number of Positions: 6
- Indexing Control: Controller