8 Filter Wheels

3 Results
FW8-8300
from Santa Barbara Instrument Group

Holds eight 36mm drop in filters for un-vignetted imaging at any f/ratio with the ST-8300. Small footprint: 6.3 x 8.1 inches. Weighs only 830g (approx. 29 oz.). Thin design - allow the use of optional Nikon, Canon FD and Canon EOS lens adapters with the filter wheel. Uses the cameras ' I2C port... [See More]

  • Number of Positions: 8
Ascent® CFW Series Compact Filter Wheel -- CFW31-8R
from Apogee Imaging Systems

The CFW25-6R and CFW31-8R filter wheels provide fast, compact filtering solutions for the Ascent series of imaging systems. The wheels plug directly into the front of the Ascent camera, using the integrated Ascent Peripheral Interface for power and control. A 2-inch slip fit adapter is available for... [See More]

  • Number of Positions: 8
  • Filter Size: 1 ¼"
  • Number of Wheels: 1
  • Indexing Control: Controller
500-HF108
from Prior Scientific, Inc.

Key Features: High speed filter change, 55ms between adjacent positions for the HF110 controlled via ProScan ™ (120ms for OptiScan ™). The ability to mount on the illumination or emission side of the microscope. Large selection of adapters to fit most illuminators. Available for 25mm (10... [See More]

  • Number of Positions: 8
  • Filter Size: 1"; 1 ¼"
  • Number of Wheels: 2; Stackable
  • Indexing Control: Controller; Computer