10 Filter Wheels

3 Results
CFW10 Filter Wheel -- CFW-10
from Santa Barbara Instrument Group

The CFW10 allows you to carry a large array of filters in one filter wheel without having to change carousels. LRGB+Clear filters for color imaging can be installed along with several narrow band filters such as H-alpha, O[III] and S[II], or a complete color plus photometric set. The CFW10 adds only... [See More]

  • Number of Positions: 10
  • Features: ColorFilters
  • Number of Wheels: 1
Alta® FW50 Series Filter Wheel -- AFW50-10S
from Apogee Imaging Systems

The AFW50 series of filter wheels provide large format filtering solutions for all Aspen and Alta cameras and Ascent cameras with large format CCDs, such as the A16000. The AFW50-9R filter wheel provides 9 positions for 50mm / 2" round filters. The AFW50-7S and AFW50-10S provide 7 and 10 positions... [See More]

  • Number of Positions: 10
  • Filter Size: 2"
  • Number of Wheels: 1; 2 (optional feature)
  • Indexing Control: Controller
500-HF110
from Prior Scientific, Inc.

Key Features: High speed filter change, 55ms between adjacent positions for the HF110 controlled via ProScan ™ (120ms for OptiScan ™). The ability to mount on the illumination or emission side of the microscope. Large selection of adapters to fit most illuminators. Available for 25mm (10... [See More]

  • Number of Positions: 10
  • Filter Size: 1"; 1 ¼"
  • Number of Wheels: 2; Stackable
  • Indexing Control: Controller; Computer