Continuous Operation Laboratory Degassers
2 Results
Debubbling Membrane Contactors -- MicroModule® 0.5 x 1
from 3M Separation and Purification Sciences Division
from 3M Separation and Purification Sciences Division
MicroModule ® Contactors are our smallest degassing device. These are compact, in-line point of use degassers that use a revolutionary patented potting technology that packs a high membrane surface area into a very small footprint. This design is available with polypropylene as well as our... [See More]
- Degasser Type: Vacuum
- Flow Rate: 5 to 30
- Temperature Range: 20 to 45
- Number Channels: 1
Membrane Contactors for Degassing Low Surface Tension Fluids -- SuperPhobic® 1 x 3
from 3M Separation and Purification Sciences Division
from 3M Separation and Purification Sciences Division
SuperPhobic ® Contactors utilize a polyolefin membrane that is appropriate for degassing low surface tension fluids such as ink jet printing inks, developers, emulsions, and photographic coating solutions for papers, films and printing plates. Additionally, they are used to degas liquids... [See More]
- Degasser Type: Vacuum
- Flow Rate: 15 to 60
- Temperature Range: 25 to 40
- Number Channels: 1