Flow Degasser Laboratory Degassers
from Quantachrome Instruments
The MasterPrep is designed to provide users of the AUTOSORB, QUADRASORB ™ SI and NOVA surface area and pore size analyzer series with high-throughput sample preparation. Each of the six sample preparation ports features an independent furnace and digital temperature control allowing many... [See More]
- Degasser Type: Flow; Vacuum
- Number Channels: 6
- Temperature Range: 425
- User Interface: Analog; Digital
from Micromeritics
The VacPrep Degasser prepares samples for surface area and pore structure analysis. Like Micromeritics' FlowPrep Degasser, the VacPrep provides a simple, easy-to-use method of preparing samples using the flowing gas method. In addition, the VacPrep offers a vacuum mode which prepares samples by... [See More]
- Degasser Type: Flow; Vacuum
- Vacuum Rating: 0.0020
- Temperature Range: 20 to 400
- Flow Rate: 50
from IDEX Health & Science
Our OEM Mini Lite Degassing system offers the smallest form factor of any degassing system available. The single stage pump offers long life while reducing overall size. A more efficient Systec AF membrane has decreased internal volume while maintaining degassing efficiency and on open polypropylene... [See More]
- Degasser Type: Flow
- Number Channels: 1
- Flow Rate: 10
- Internal Channel Volume: 0.2850
from IDEX Health & Science
Our Sytec OEM MINI is a compact degassing system designed to eliminate retention shifts and increase baseline stability with liquid chromatography. The open frame format is designed to be easily integrated into virtually any existing LC pump, degassing tray, or stand-alone degassing application. [See More]
- Degasser Type: Flow
- Number Channels: 2
- Flow Rate: 10
- Internal Channel Volume: 0.4801
from IDEX Health & Science
Our OEM Mini Lite degassing system offers the smallest form factor of any degassing system available. The single stage pump offers long life while reducing overall size. A more efficient Systec AF membrane has decreased internal volume while maintaining degassing efficiency and on open polypropylene... [See More]
- Degasser Type: Flow
- Number Channels: 3
- Flow Rate: 10
- Internal Channel Volume: 0.2850
from IDEX Health & Science
Our OEM Mini Lite degassing system offers the smallest form factor of any degassing system available. The single stage pump offers long life while reducing overall size. A more efficient Systec AF membrane has decreased internal volume while maintaining degassing efficiency and on open polypropylene... [See More]
- Degasser Type: Flow
- Number Channels: 3
- Flow Rate: 10
- Internal Channel Volume: 0.2850
from IDEX Health & Science
Our Sytec OEM MINI is a compact degassing system designed to eliminate retention shifts and increase baseline stability with liquid chromatography. The open frame format is designed to be easily integrated into virtually any existing LC pump, degassing tray, or stand-alone degassing application. [See More]
- Degasser Type: Flow
- Number Channels: 4
- Flow Rate: 10
- Internal Channel Volume: 0.4801
from IDEX Health & Science
Our OEM Mini Lite degassing system offers the smallest form factor of any degassing system available. The single stage pump offers long life while reducing overall size. A more efficient Systec AF membrane has decreased internal volume while maintaining degassing efficiency and on open polypropylene... [See More]
- Degasser Type: Flow
- Number Channels: 4
- Flow Rate: 10
- Internal Channel Volume: 0.2850
from IDEX Health & Science
Our Sytec OEM MINI is a compact degassing system designed to eliminate retention shifts and increase baseline stability with liquid chromatography. The open frame format is designed to be easily integrated into virtually any existing LC pump, degassing tray, or stand-alone degassing application. [See More]
- Degasser Type: Flow
- Number Channels: 5
- Flow Rate: 10
- Internal Channel Volume: 0.9251
from IDEX Health & Science
Our Sytec OEM MINI is a compact degassing system designed to eliminate retention shifts and increase baseline stability with liquid chromatography. The open frame format is designed to be easily integrated into virtually any existing LC pump, degassing tray, or stand-alone degassing application. [See More]
- Degasser Type: Flow
- Number Channels: 5
- Flow Rate: 10
- Internal Channel Volume: 0.4801
from IDEX Health & Science
Our OEM Mini Lite degassing system offers the smallest form factor of any degassing system available. The single stage pump offers long life while reducing overall size. A more efficient Systec AF membrane has decreased internal volume while maintaining degassing efficiency and on open polypropylene... [See More]
- Degasser Type: Flow
- Number Channels: 5
- Flow Rate: 10
- Internal Channel Volume: 0.2850
from IDEX Health & Science
Our OEM Mini Lite degassing system offers the smallest form factor of any degassing system available. The single stage pump offers long life while reducing overall size. A more efficient Systec AF membrane has decreased internal volume while maintaining degassing efficiency and on open polypropylene... [See More]
- Degasser Type: Flow
- Number Channels: 6
- Flow Rate: 10
- Internal Channel Volume: 0.2850