Vacuum Degasser Laboratory Degassers

10 Results
Liquid Degasser -- AquaPrep II
from Micromeritics

Particle size measurement instruments typically employ deionized or even untreated water as a suspension medium for particle dispersion during analysis. Usually, this water contains undesirable levels of dissolved gases, most often those commonly present in the atmosphere. During analysis, these... [See More]

  • Degasser Type: Vacuum
  • Flow Rate: 83.32
Debubbling Membrane Contactors -- MicroModule® 0.5 x 1
from 3M Separation and Purification Sciences Division

MicroModule ® Contactors are our smallest degassing device. These are compact, in-line point of use degassers that use a revolutionary patented potting technology that packs a high membrane surface area into a very small footprint. This design is available with polypropylene as well as our... [See More]

  • Degasser Type: Vacuum
  • Flow Rate: 5 to 30
  • Temperature Range: 20 to 45
  • Number Channels: 1
Plate Degasser -- PD3
from Edwards Vacuum

The Edwards PD3 plate degasser is suitable for degassing photographic films and plates, prior to their use in electron microscopes. This gives the advantages of reduced pump down times and less contamination to the microscope column. [See More]

  • Degasser Type: Vacuum
  • Vacuum Rating: 0.0 to 761
  • Pumps Served: RV3 Vacuum Pump
  • Power Requirements: 220-240 V 50/60 Hz
Degassing Vacuum Control System (Bottom Mount Analytical) -- 9000-1920
from IDEX Health & Science

Our Degassing Vacuum Control System is designed for simple plug and play operation into most IDEX degassing chambers. Simply provide 24DC and the system will automatically provide vacuum to the specified vacuum level. Built in continuous head purges ensure that moisture and vapor are swept out of... [See More]

  • Degasser Type: Vacuum
  • Power Requirements: 24 VDC @ 0.75 Amp max
  • Vacuum Rating: 3627
MasterPrep™ Degasser
from Quantachrome Instruments

The MasterPrep is designed to provide users of the AUTOSORB, QUADRASORB ™ SI and NOVA surface area and pore size analyzer series with high-throughput sample preparation. Each of the six sample preparation ports features an independent furnace and digital temperature control allowing many... [See More]

  • Degasser Type: Flow; Vacuum
  • Number Channels: 6
  • Temperature Range: 425
  • User Interface: Analog; Digital
Vacuum Degassing Unit -- VacPrep™ 061
from Micromeritics

The VacPrep Degasser prepares samples for surface area and pore structure analysis. Like Micromeritics' FlowPrep Degasser, the VacPrep provides a simple, easy-to-use method of preparing samples using the flowing gas method. In addition, the VacPrep offers a vacuum mode which prepares samples by... [See More]

  • Degasser Type: Flow; Vacuum
  • Vacuum Rating: 0.0020
  • Temperature Range: 20 to 400
  • Flow Rate: 50
Membrane Contactors for Degassing Low Surface Tension Fluids -- SuperPhobic® 1 x 3
from 3M Separation and Purification Sciences Division

SuperPhobic ® Contactors utilize a polyolefin membrane that is appropriate for degassing low surface tension fluids such as ink jet printing inks, developers, emulsions, and photographic coating solutions for papers, films and printing plates. Additionally, they are used to degas liquids... [See More]

  • Degasser Type: Vacuum
  • Flow Rate: 15 to 60
  • Temperature Range: 25 to 40
  • Number Channels: 1
Degassing Vacuum Control System (Bottom Mount Preparative) -- 9000-1922
from IDEX Health & Science

Our Degassing Vacuum Control System is designed for simple plug and play operation into most IDEX degassing chambers. Simply provide 24DC and the system will automatically provide vacuum to the specified vacuum level. Built in continuous head purges ensure that moisture and vapor are swept out of... [See More]

  • Degasser Type: Vacuum
  • Power Requirements: 24 VDC @ 0.75 Amp max
XeriPrep® Degasser- Gas Sorption Sample Preparation
from Quantachrome Instruments

XeriPrep ® Degasser- Gas Sorption Sample Preparation. Flexible Sample Preparation for Surface Area and Pore Size Analysis. Introduction. Since 1988 the Autosorb ® Degasser has been the premier productivity engine for busy surface and material characterization laboratories across the globe. [See More]

  • Degasser Type: Vacuum
  • Number Channels: 6
  • Temperature Range: 450
  • User Interface: Digital
Degassing Vacuum Control System (Side Mount Analytical) -- 9000-1921
from IDEX Health & Science

Our Degassing Vacuum Control System is designed for simple plug and play operation into most IDEX degassing chambers. Simply provide 24DC and the system will automatically provide vacuum to the specified vacuum level. Built in continuous head purges ensure that moisture and vapor are swept out of... [See More]

  • Degasser Type: Vacuum
  • Power Requirements: 24 VDC @ 0.75 Amp max
  • Vacuum Rating: 3627