Analog Front Panel Laboratory Degassers
2 Results
Plate Degasser -- PD3
from Edwards Vacuum
from Edwards Vacuum
The Edwards PD3 plate degasser is suitable for degassing photographic films and plates, prior to their use in electron microscopes. This gives the advantages of reduced pump down times and less contamination to the microscope column. [See More]
- User Interface: Analog
- Pumps Served: RV3 Vacuum Pump
- Degasser Type: Vacuum
- Vacuum Rating: 0.0 to 761
MasterPrep Degasser
from Quantachrome Instruments
from Quantachrome Instruments
The MasterPrep is designed to provide users of the AUTOSORB, QUADRASORB ™ SI and NOVA surface area and pore size analyzer series with high-throughput sample preparation. Each of the six sample preparation ports features an independent furnace and digital temperature control allowing many... [See More]
- User Interface: Analog; Digital
- Temperature Range: 425
- Degasser Type: Flow; Vacuum
- Number Channels: 6