Computer Interface Laboratory Degassers

3 Results
FloVac™ Degasser & Flow Degasser
from Quantachrome Instruments

The FloVac Degasser combines two separate sample preparation techniques into a single elegant solution. This stand-alone device features six sample stations, each with individual control valves to allow the addition or removal of individual sample cells without interrupting the other samples in... [See More]

  • Degasser Type: Flow (optional feature); Vacuum (optional feature)
  • User Interface: Digital
  • Number Channels: 6
  • Remote Interface: Computer Interface
MasterPrep™ Degasser
from Quantachrome Instruments

The MasterPrep is designed to provide users of the AUTOSORB, QUADRASORB ™ SI and NOVA surface area and pore size analyzer series with high-throughput sample preparation. Each of the six sample preparation ports features an independent furnace and digital temperature control allowing many... [See More]

  • Degasser Type: Flow; Vacuum
  • Number Channels: 6
  • Temperature Range: 425
  • User Interface: Analog; Digital
XeriPrep® Degasser- Gas Sorption Sample Preparation
from Quantachrome Instruments

XeriPrep ® Degasser- Gas Sorption Sample Preparation. Flexible Sample Preparation for Surface Area and Pore Size Analysis. Introduction. Since 1988 the Autosorb ® Degasser has been the premier productivity engine for busy surface and material characterization laboratories across the globe. [See More]

  • Degasser Type: Vacuum
  • Number Channels: 6
  • Temperature Range: 450
  • User Interface: Digital