Vehicular Industrial Keyboards
from Esterline Interface Technologies
Advanced Input Systems designed this extreme ruggedized keyboard —dubbed “Grizzly ” for its survival abilities —to reliably operate in harsh situations. The durable Grizzly Xtreme withstands environmental usage hazards typical of mobile, rugged, and industrial applications. [See More]
- Applications: Commercial; Industrial; Marine; Vehicular; Security, Harsh or Low Light Environment
- Connection: Cable
- Mounting: Desktop keyboard
- Enclosure / Adapter Material: Steel
from RAFI GmbH & Co. KG
These keyboards live up to their name with a travel of at most 1 mm. They are available with both overlays and keycaps. We equip our short-travel keyboards with MICON 5, RACON 8/12, or RF 15/19 tactile switches. This ensures a distinct tactile feedback throughout the actuation process. YOUR BENEFITS... [See More]
- Applications: Commercial; Industrial; Kiosk (optional feature); Medical (optional feature); Vehicular
- Connection: Cable
- Mounting: Panel mounted; Rack drawer or rack mounted (optional feature); OEM Kit or unenclosed unit (optional feature)
- Enclosure / Adapter Material: Steel (optional feature); Plastic (optional feature)
from Esterline Interface Technologies
Advanced Input Systems' Mid-Travel (1-2mm) keyboards are designed for harsh environments. Keytops are available in plastic, rubber or metal, depending on the application, look and feel desired. Mid-Travel keyboards are typically sealed, and water-resistant. We can create any conceivable keyboard... [See More]
- Applications: Industrial; Kiosk; Vehicular; ATMs, outdoor / harsh environments
- Connection: Cable
- Mounting: Desktop keyboard (optional feature); Panel mounted
- Enclosure / Adapter Material: Steel