Meets Military / Aerospace Specifications Industrial Keyboards

3 Results
Full-Travel Keyboard
from Interface Displays & Controls

The designs for full-travel keyboard feature ergonomic layout, custom encoding with illuminated switches, legends meeting military rugged design specifications. Features. Low profile. Full-travel switches. Tactile feedback. Illuminated legends or annunciators. Host computer compatibility. Custom... [See More]

  • Applications: Military
  • Connection: Cable
  • Mounting: Panel mounted
  • Enclosure / Adapter Material: Steel
Rack Mount Keyboards -- RK121-12TB / RK121-12TBB
from General Digital Corporation

121-key Rack Mount Keyboard. Black, Powder Coated, Aluminum, NEMA 12 Keyboard Enclosure. Beige Enclosure Available. Spill/Dust Proof, Solid State, Full-travel Key Switch. PS/2 Compatible (Sun ® Type 5 [8-pin Mini-DIN] and Type 6 [USB] (Optional). 1-3/8" Trackball Pointing Device w/Three Mouse... [See More]

  • Applications: Industrial
  • Enclosure / Adapter Material: Steel
  • Mounting: Rack drawer or rack mounted
  • Total Keys: 121
Ruggedized Series Mid-Travel Keyboard -- 85 Key Design
from Esterline Interface Technologies

Advanced Input Systems' Mid-Travel (1-2mm) keyboards are designed for harsh environments. Keytops are available in plastic, rubber or metal, depending on the application, look and feel desired. Mid-Travel keyboards are typically sealed, and water-resistant. We can create any conceivable keyboard... [See More]

  • Applications: Industrial; Kiosk; Vehicular; ATMs, outdoor / harsh environments
  • Connection: Cable
  • Mounting: Desktop keyboard (optional feature); Panel mounted
  • Enclosure / Adapter Material: Steel