Pointing Button / Joystick Industrial Keyboards
from GETT North America LLC
Complete dust and waterproof keyboard. Mechanical switches for a hard and precise keystroke. Backlite function with an 8 stage dimmer. Integrated mouse button and geared up for VESA mounting. Individual modifications on demand. Have you dared to take a closer look at your keyboard? It is very... [See More]
- Additional Features: Pointing stick, joystick or pointer button; Illuminated keyboard
- Mounting: Desktop keyboard
- Applications: Industrial; Medical; Washable
- Connection: Cable
from CTI Electronics Corporation
The KIF1000 Series are full travel, industrial keyboards with 101/104 key functionality. These rugged keyboards are sealed to NEMA 12 (IP65) with a molded, replaceable polyurethane seal, and are combined with the original, full travel Industrial Mouse ™ mouse pointer. The Industrial Mouse... [See More]
- Additional Features: Pointing stick, joystick or pointer button
- Mounting: Desktop keyboard
- Applications: Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
- Connection: Cable
from Esterline Interface Technologies
Advanced Input Systems designed this extreme ruggedized keyboard —dubbed “Grizzly ” for its survival abilities —to reliably operate in harsh situations. The durable Grizzly Xtreme withstands environmental usage hazards typical of mobile, rugged, and industrial applications. [See More]
- Additional Features: Pointing stick, joystick or pointer button; FSR; Illuminated keyboard
- Mounting: Desktop keyboard
- Applications: Commercial; Industrial; Marine; Vehicular; Security, Harsh or Low Light Environment
- Connection: Cable
from Clinton Electronics Corporation
Controller for CE-PTZ10x, CE-PTZ-18x and CE-PTZ26x, Variable speed control for Pan/Tilt movement, Direct access to preset and tour recall via shortcut keys, Programming of devices, Multiple controlling protocol over RS 485 / RS 232, Auto switching (pre-programming) multiple protocols for each... [See More]
- Additional Features: Pointing stick, joystick or pointer button
- Enclosure / Adapter Material: Steel
- Applications: Communication
- Interface: Serial
from CTI Electronics Corporation
The KIO7800-BX Series are NEMA 4 (IP66) sealing illuminated keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These backlit keyboards include 12 function keys, a separate numeric keypad, and are combined with CTI's OrbitalMouse® button... [See More]
- Additional Features: Cursor controlling keypad; Pointing stick, joystick or pointer button; Orbital Mouse
- Mounting: Panel mounted; OEM Kit or unenclosed unit
- Applications: Industrial; Marine (optional feature); Medical (optional feature); Point of sales or data entry (optional feature)
- Connection: Cable
from CTI Electronics Corporation
The KIO6800 Series are NEMA 4 (IP66) sealing industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print. These miniature keyboards include an embedded numeric keypad (patent pending), and are combined with CTI's OrbitalMouse® button style mouse pointer. [See More]
- Additional Features: Cursor controlling keypad; Pointing stick, joystick or pointer button; Orbital Mouse; Illuminated keyboard (optional feature)
- Mounting: Panel mounted; OEM Kit or unenclosed unit
- Applications: Industrial; Marine (optional feature); Medical (optional feature); Military (optional feature); Point of sales or data entry (optional feature); Vehicular (optional feature)
- Connection: Cable
from CTI Electronics Corporation
The KIO7800 Series are NEMA 4 (IP66) sealing industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These rugged keyboards include 12 function keys, a separate numeric keypad, and are combined with CTI's OrbitalMouse® button style... [See More]
- Additional Features: Cursor controlling keypad; Pointing stick, joystick or pointer button; Orbital Mouse
- Mounting: Panel mounted; OEM Kit or unenclosed unit
- Applications: Industrial; Marine (optional feature); Medical (optional feature); Point of sales or data entry (optional feature)
- Connection: Cable