Panel Mount Industrial Keyboards

32 Results
Indukey TKS-105c-TB38-FP-4HE-USB, TKS 105 Key IP65 Trackball 38mm Front Panel Embedded 4RU (USB) -- XKB-I105B-E4U5U-I1
from Advantech

Indukey TKS-105c-TB38-FP-4HE-USB, TKS 105 Key IP65 Trackball 38mm Front Panel Embedded 4RU (USB). Designed for 19 “ rack (4RU). Positive tactile feedback. Key emboss frame. Integrated 38 mm trackball. Chemical, abrasion and scratch resistant frontsheet. Resistant to dirt, dust and liquid ( [See More]

  • Mounting: Panel mounted; Rack drawer or rack mounted
  • Enclosure / Adapter Material: Steel
  • Applications: Industrial
  • Total Keys: 105
Indukey TKS-105c-TOUCH-MODUL-EP-USB, TKS 105 Key IP65 TouchPad MODUL Edge Protection Design (USB) -- XKB-I105T-EA5U-I2
from Advantech

Indukey TKS-105c-TOUCH-MODUL-EP-USB, TKS 105 Key IP65 TouchPad MODUL Edge Protection Design (USB). Front panel with oil-edge-protection. Positive tactile feedback. Key emboss frame. Intergrated 38-mm trackball. Chemical, abrasion and scratch resistant frontsheet. Resistant to dirt, dust and liquid... [See More]

  • Mounting: Panel mounted
  • Enclosure / Adapter Material: Steel
  • Applications: Industrial
  • Total Keys: 105
Indukey TKS-88c-TOUCH-MODUL-USB, TKS 88 Key IP65 TouchPad MODUL (USB) -- XKB-I88T-EA5U-I1
from Advantech

Indukey TKS-88c-TOUCH-MODUL-USB, TKS 88 Key IP65 TouchPad MODUL (USB). Panel mount version with reserve side screwing studs. Positive tactile feedback. Key emboss frame. Integrated capacitive touchpad. Chemical, abrasion and scratch resistant frontsheet. Resistant to dirt, dust and liquid (IP65) [See More]

  • Mounting: Panel mounted
  • Enclosure / Adapter Material: Steel
  • Applications: Industrial
  • Total Keys: 88
Indukey TKV-105-TB38V-MODUL-USB, TKV 105 Key IP65 Trackball 38mmV MODUL Stainless steel (USB) -- XKB-I105B-ES5U-I1
from Advantech

Indukey TKV-105-TB38V-MODUL-USB, TKV 105 Key IP65 Trackball 38mmV MODUL Stainless steel (USB). Ergonomically designed keyboard with 105 keys. Integrated 38-mm-Trackball. Positive tactile feedback. Robust and durable. Resistant to dirt, dust and liquid (IP65) [See More]

  • Mounting: Panel mounted
  • Enclosure / Adapter Material: Steel
  • Applications: Industrial
  • Total Keys: 105
Indukey TKV-105-TOUCH-MODUL-USB, TKV 105 Key IP65 TouchPad MODUL Stainless steel (USB) -- XKB-I105T-ES5U-I1
from Advantech

Indukey TKV-105-TOUCH-MODUL-USB, TKV 105 Key IP65 TouchPad MODUL Stainless steel (USB). InduSteel Integrated capacitive touchpad. Positive tactile feedback. Robust and durable. Resistant to dirt, dust and liquid (IP65) [See More]

  • Mounting: Panel mounted
  • Enclosure / Adapter Material: Steel
  • Applications: Industrial
  • Total Keys: 105
NEMA 4 Illuminated OEM Keyboard with ArrowMouse™ -- KIA6800-BX Series
from CTI Electronics Corporation

The KIA6800-BX Series are NEMA 4 mini keyboards with full 101/104 key functionality, small footprint with full size keys and red or green LED backlighting with ten levels of intensity. This OEM illuminated keyboard includes the drift-free ArrowMouse ™ mouse pointer, and is compatible with all... [See More]

  • Mounting: Panel mounted
  • Connection: Cable
  • Applications: Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
  • Enclosure / Adapter Material: Steel
Ruggedized Series Mid-Travel Keyboard -- 85 Key Design
from Esterline Interface Technologies

Advanced Input Systems' Mid-Travel (1-2mm) keyboards are designed for harsh environments. Keytops are available in plastic, rubber or metal, depending on the application, look and feel desired. Mid-Travel keyboards are typically sealed, and water-resistant. We can create any conceivable keyboard... [See More]

  • Mounting: Desktop keyboard (optional feature); Panel mounted
  • Connection: Cable
  • Applications: Industrial; Kiosk; Vehicular; ATMs, outdoor / harsh environments
  • Enclosure / Adapter Material: Steel
Long-Travel Keyboards
from RAFI GmbH & Co. KG

Our input systems with a key stroke of 1 to 5 mm are optimized for rapid data input. Also available are customer-specific keyboards based on RAFI integrated PCB key switches. What ’s more, you can order tailor-made contact systems. Long-travel keyboards are the ideal solution when operators... [See More]

  • Mounting: Panel mounted; Rack drawer or rack mounted (optional feature)
  • Connection: Cable
  • Applications: Commercial; Industrial; Kiosk (optional feature); Medical (optional feature)
  • Enclosure / Adapter Material: Steel (optional feature); Plastic (optional feature)
Full-Travel Keyboard
from Interface Displays & Controls

The designs for full-travel keyboard feature ergonomic layout, custom encoding with illuminated switches, legends meeting military rugged design specifications. Features. Low profile. Full-travel switches. Tactile feedback. Illuminated legends or annunciators. Host computer compatibility. Custom... [See More]

  • Mounting: Panel mounted
  • Connection: Cable
  • Applications: Military
  • Enclosure / Adapter Material: Steel
Industeel³ - The Stainless Steel Panel Mount Keyboard With Full Layout And Touchpad -- TKV-105-TOUCH-MODUL
from GETT North America LLC

Stainless steel panel mount keyboard for frontal integration with touchpad. Full keyboard layout. Soft typing through silicone switching elements. IP65 resistant against water and dust ingress. Individual modifications on demand [See More]

  • Mounting: Panel mounted
  • Connection: Cable
  • Applications: Commercial; Industrial
  • Enclosure / Adapter Material: Steel
NEMA 4 Illuminated OEM Keyboard with OrbitalMouse® -- KIO7800-BX Series
from CTI Electronics Corporation

The KIO7800-BX Series are NEMA 4 (IP66) sealing illuminated keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These backlit keyboards include 12 function keys, a separate numeric keypad, and are combined with CTI's OrbitalMouse® button... [See More]

  • Mounting: Panel mounted; OEM Kit or unenclosed unit
  • Connection: Cable
  • Applications: Industrial; Marine (optional feature); Medical (optional feature); Point of sales or data entry (optional feature)
  • Enclosure / Adapter Material: Steel
Membrane Keyboards
from RAFI GmbH & Co. KG

Whatever you need, RAFI tailors membrane and film keyboards to your requirements – with or without tactile feedback. You benefit from excellent tactility in designs that include snap-action contacts and extremely good LED illumination. Also available are ultra-flat designs (starting at approx. [See More]

  • Mounting: Panel mounted
  • Connection: Cable
  • Applications: Commercial; Industrial; Kiosk (optional feature); Medical (optional feature)
  • Enclosure / Adapter Material: Steel (optional feature); Plastic (optional feature)
Industrial TKF Keyboard for 19" Rack Integration with 3 HU and Integrated Touchpad -- TKF-085b-TOUCH-FP
from GETT North America LLC

Very flat high keyboard for 19" rack-integration. Height of 3 rack units (RU) or 133.35 mm. Integrated capacitive touchpad. IP65 resistant against water and dust ingress. Individual modifications on demand [See More]

  • Mounting: Panel mounted
  • Connection: Cable
  • Applications: Commercial
  • Enclosure / Adapter Material: Steel
NEMA 4 Sealing OEM Industrial Keyboard -- KI8800 Series
from CTI Electronics Corporation

The KI8800 Series are ruggedized, NEMA 4 (IP66) sealing, industrial keyboards with full 101/104 key functionality in a full size design. These OEM keyboards use CTI's advanced designs for sealing and reliability, are molded of silicone rubber and have 2 mm travel with excellent tactile feel. Gold... [See More]

  • Mounting: Panel mounted
  • Connection: Cable
  • Applications: Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
  • Enclosure / Adapter Material: Steel
Tactile Keyboards
from RAFI GmbH & Co. KG

These keyboards live up to their name with a travel of at most 1 mm. They are available with both overlays and keycaps. We equip our short-travel keyboards with MICON 5, RACON 8/12, or RF 15/19 tactile switches. This ensures a distinct tactile feedback throughout the actuation process. YOUR BENEFITS... [See More]

  • Mounting: Panel mounted; Rack drawer or rack mounted (optional feature); OEM Kit or unenclosed unit (optional feature)
  • Connection: Cable
  • Applications: Commercial; Industrial; Kiosk (optional feature); Medical (optional feature); Vehicular
  • Enclosure / Adapter Material: Steel (optional feature); Plastic (optional feature)
Industrial TKF Keyboard for Front-side Integration -- TKF-085b-MODUL
from GETT North America LLC

Very flat high panel-mount keyboard for frontal integration. Robust aluminium front with key full-embossing frame. Threaded studs on the reverse side ensure an easy integration. IP65 resistant against water and dust ingress. Individual modifications on demand [See More]

  • Mounting: Panel mounted
  • Connection: Cable
  • Applications: Commercial; Industrial
  • Enclosure / Adapter Material: Steel
NEMA 4 Sealing OEM Industrial Keyboard -- KI9800 Series
from CTI Electronics Corporation

The KI9800 Series are full size, NEMA 4 (IP66) sealing keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. These rugged, OEM keyboards use CTI's advanced designs for sealing and reliability, are molded of silicone rubber and have 2 mm travel with... [See More]

  • Mounting: Panel mounted
  • Connection: Cable
  • Applications: Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
  • Enclosure / Adapter Material: Steel
Industrial TKF Keyboard with Touchpad -- TKF-085b-TOUCH-MODUL
from GETT North America LLC

Very flat high panel-mount keyboard for frontal integration. Robust aluminium front with key full-embossing frame. Integrated capacitive touchpad. IP65 resistant against water and dust ingress. Individual modifications on demand [See More]

  • Mounting: Panel mounted
  • Connection: Cable
  • Applications: Commercial; Industrial
  • Enclosure / Adapter Material: Steel
NEMA 4 Sealing OEM Keyboard with ArrowMouse™ -- KIA6800 Series
from CTI Electronics Corporation

The KIA6800 Series are NEMA 4 mini keyboards with full 101/104 key functionality in a patented, innovative, small footprint with full size keys. This OEM industrial keyboard includes the drift-free ArrowMouse ™ mouse pointer, and is compatible with all computers; without requiring any special... [See More]

  • Mounting: Panel mounted
  • Connection: Cable
  • Applications: Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
  • Enclosure / Adapter Material: Steel
Industrial TKG Panel Mount Keyboard In Silver Look with Silicone Keys and Touchpad -- TKG-083b-TOUCH-MODUL
from GETT North America LLC

Robust panel-mount keyboard for frontal integration. Integrated capacitive touchpad. IP65 resistant against dirt, dust and liquids. Soft typing through switching elements. Individual modifications on demand [See More]

  • Mounting: Panel mounted
  • Connection: Cable
  • Applications: Commercial
  • Enclosure / Adapter Material: Steel
NEMA 4 Sealing OEM Keyboard with ArrowMouse™ -- KIA9800 Series
from CTI Electronics Corporation

The KIA9800 Series are full size, NEMA 4 sealing keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. The KIA9800 Series combines CTI's rugged, industrial keyboard with its low profile, drift-free ArrowMouse ™ mouse pointer. These industrial... [See More]

  • Mounting: Panel mounted
  • Connection: Cable
  • Applications: Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
  • Enclosure / Adapter Material: Steel
Industrial TKG Panel Mount Keyboard with Silicone Keys and 38 mm Trackball -- TKG-083b-TB38-MODUL
from GETT North America LLC

Robust panel-mount keyboard for frontal integration. Integrated 38-mm trackball. IP65 resistant against dirt, dust and liquids. Soft typing through switching elements. Individual modifications on demand [See More]

  • Mounting: Panel mounted
  • Connection: Cable
  • Applications: Commercial
  • Enclosure / Adapter Material: Steel
NEMA 4 Sealing OEM Keyboard with OrbitalMouse® -- KIO6800 Series
from CTI Electronics Corporation

The KIO6800 Series are NEMA 4 (IP66) sealing industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print. These miniature keyboards include an embedded numeric keypad (patent pending), and are combined with CTI's OrbitalMouse® button style mouse pointer. [See More]

  • Mounting: Panel mounted; OEM Kit or unenclosed unit
  • Connection: Cable
  • Applications: Industrial; Marine (optional feature); Medical (optional feature); Military (optional feature); Point of sales or data entry (optional feature); Vehicular (optional feature)
  • Key / Overlay Material: Elastomer
Industrial TKG Panel Mount Keyboard with Silicone Keys and Metal Front Plate -- TKG-083b-MODUL
from GETT North America LLC

Robust panel-mount keyboard for frontal integration. Threaded studs on the reverse side ensure an easy integration. IP65 resistant against dirt, dust and liquids. Soft typing through switching elements. Individual modifications on demand [See More]

  • Mounting: Panel mounted
  • Connection: Cable
  • Applications: Commercial
  • Enclosure / Adapter Material: Steel
NEMA 4 Sealing OEM Keyboard with OrbitalMouse® -- KIO7800 Series
from CTI Electronics Corporation

The KIO7800 Series are NEMA 4 (IP66) sealing industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These rugged keyboards include 12 function keys, a separate numeric keypad, and are combined with CTI's OrbitalMouse® button style... [See More]

  • Mounting: Panel mounted; OEM Kit or unenclosed unit
  • Connection: Cable
  • Applications: Industrial; Marine (optional feature); Medical (optional feature); Point of sales or data entry (optional feature)
  • Enclosure / Adapter Material: Steel
Industrial TKS Keyboard for Front-side Integration -- TKS-104c-MODUL
from GETT North America LLC

Robust panel-mount keyboard for frontal integration. Robust polyester front foil with key embossment. Threaded studs on the reverse side ensure an easy integration. IP65 resistant against dirt, dust and liquids. Individual modifications on demand [See More]

  • Mounting: Panel mounted
  • Connection: Cable
  • Applications: Commercial
  • Enclosure / Adapter Material: Plastic
NEMA 4 Sealing OEM Miniature Keyboard -- KI6800 Series
from CTI Electronics Corporation

The KI6800 Series are rugged, NEMA 4 (IP66) sealing, industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These mini keyboards use CTI's advanced designs for sealing and reliability, are molded of silicone rubber and have 2 mm... [See More]

  • Mounting: Panel mounted
  • Connection: Cable
  • Applications: Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
  • Enclosure / Adapter Material: Steel
Industrial TKS Keyboard for Front-side Integration with Integrated Touchpad -- TKS-088c-TOUCH-MODUL
from GETT North America LLC

Robust panel-mount keyboard for frontal integration. Integrated capacitive touchpad. Robust polyester front foil with key embossment. IP65 resistant against dirt, dust and liquids. Individual modifications on demand [See More]

  • Mounting: Panel mounted
  • Connection: Cable
  • Applications: Commercial
  • Enclosure / Adapter Material: Steel
NEMA 4X Panel Mount Industrial Keyboard with Industrial Mouse™ -- KIF8900 Series
from CTI Electronics Corporation

The KIF8900 Series are rugged, NEMA 4X (IP66) sealed panel mount keyboards with full 101/104 key functionality. The KIF8900 Series combines CTI's rugged, industrial keyboard with its original, full travel Industrial Mouse mouse pointer. The Industrial Mouse ™ (industrial joystick) is the most... [See More]

  • Mounting: Panel mounted
  • Enclosure / Adapter Material: Steel
  • Applications: Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
  • Key / Overlay Material: Elastomer
Industrial TKS Keyboard with an Integrated 38-mm Trackball -- TKS-088c-TB38-MODUL
from GETT North America LLC

Robust panel-mount keyboard for frontal integration. Integrated 38-mm-trackball. Robust polyester front foil with key embossment. IP65 resistant against dirt, dust and liquids. Individual modifications on demand [See More]

  • Mounting: Panel mounted
  • Connection: Cable
  • Applications: Commercial
  • Enclosure / Adapter Material: Steel
NEMA 4X Panel Mount Industrial Keyboard with Industrial Mouse™ -- KIF9900 Series
from CTI Electronics Corporation

KIF9900 Series are full size NEMA 4X (IP66) sealed industrial keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. The KIF9900 Series combines CTI's ruggedized keyboard with its original, full travel Industrial Mouse ™ mouse pointer. The... [See More]

  • Mounting: Panel mounted
  • Enclosure / Adapter Material: Steel
  • Applications: Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
  • Key / Overlay Material: Elastomer
Stainless Steel Panel Mount Keyboard with Compact Full Layout and 25-mm Trackball, Industeel -- TKV-084-TB25V-MODUL
from GETT North America LLC

Stainless steel panel mount keyboard for frontal integration with 25-mm trackball. Compact full keyboard layout. Soft typing through switching elements. IP65 resistant against water and dust ingress. Individual modifications on demand [See More]

  • Mounting: Panel mounted
  • Connection: Cable
  • Applications: Commercial
  • Enclosure / Adapter Material: Steel