OEM Kit / Module Industrial Keyboards

5 Results
Membrane assembly
from Unicomp, Inc.

Membrane assembly [See More]

  • Mounting: OEM Kit or unenclosed unit
NEMA 12 Industrial Keyboard with 2.0" Trackball -- KIT2000 Series
from CTI Electronics Corporation

The KIT2000 Series are full travel industrial keyboards, with 101/104 key functionality. These rugged keyboards are sealed to NEMA 12 (IP54) with a molded, replaceable polyurethane seal, and are combined with our high reliability trackball mouse pointer. The 2.0 " diameter trackball has a formed... [See More]

  • Mounting: Desktop keyboard; OEM Kit or unenclosed unit
  • Connection: Cable
  • Applications: Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
  • Enclosure / Adapter Material: Steel
NEMA 4 Illuminated OEM Keyboard with OrbitalMouse® -- KIO7800-BX Series
from CTI Electronics Corporation

The KIO7800-BX Series are NEMA 4 (IP66) sealing illuminated keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These backlit keyboards include 12 function keys, a separate numeric keypad, and are combined with CTI's OrbitalMouse® button... [See More]

  • Mounting: Panel mounted; OEM Kit or unenclosed unit
  • Connection: Cable
  • Applications: Industrial; Marine (optional feature); Medical (optional feature); Point of sales or data entry (optional feature)
  • Enclosure / Adapter Material: Steel
NEMA 4 Sealing OEM Keyboard with OrbitalMouse® -- KIO6800 Series
from CTI Electronics Corporation

The KIO6800 Series are NEMA 4 (IP66) sealing industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print. These miniature keyboards include an embedded numeric keypad (patent pending), and are combined with CTI's OrbitalMouse® button style mouse pointer. [See More]

  • Mounting: Panel mounted; OEM Kit or unenclosed unit
  • Connection: Cable
  • Applications: Industrial; Marine (optional feature); Medical (optional feature); Military (optional feature); Point of sales or data entry (optional feature); Vehicular (optional feature)
  • Key / Overlay Material: Elastomer
NEMA 4 Sealing OEM Keyboard with OrbitalMouse® -- KIO7800 Series
from CTI Electronics Corporation

The KIO7800 Series are NEMA 4 (IP66) sealing industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These rugged keyboards include 12 function keys, a separate numeric keypad, and are combined with CTI's OrbitalMouse® button style... [See More]

  • Mounting: Panel mounted; OEM Kit or unenclosed unit
  • Connection: Cable
  • Applications: Industrial; Marine (optional feature); Medical (optional feature); Point of sales or data entry (optional feature)
  • Enclosure / Adapter Material: Steel