Single Ended Tubular Heaters
from Backer-Springfield
Backer Springfield's Single Ended heaters are similar in construction as our tubular heating elements. However, their termination of both lead wires at one end simplifies wiring and installation, which makes them highly convenient for defrosting applications in the refrigeration industry, as well as... [See More]
- Element Options: Single Ended
from Infinity Fluids Corp.
ULTRA CENTAX Process Heaters - Power, Form, Function and Economy. Infinity Fluids has produced and patented the first non-contact, rapid-response electric heater available. The new CENTAX heater combines power, economy and simplicity to make your most challenging applications or processes more... [See More]
- Element Options: Single Ended
- kWatts: 0.10 to 250.00
- AC Voltage Required: 120 to 480
- Length: 18
from Process Heating Company, Inc.
No tanks to drain. Easily installed the heavy-duty assemblies weld directly into storage tanks to deliver long term and economical performance. Once installed, the flexible heater elements are removable from heater tubes without the need to drain the tank or disconnect fluid lines. LO-DENSITY IS A... [See More]
- Element Options: Single Ended; Round Heating Element
- AC Voltage Required: 600
- Maximum Operating (Sheath) Temperature: 750
- kWatts: 25.00
from Chromalox
A mica core produces a thin, efficient heater. Heat from the precisely wound resistance element is quickly transferred to the working surface for fast heat-up and response. Mica provides excellent dielectric strength and heat transfer capability for long heater life. The mica core is encased in a... [See More]
- Element Options: Single Ended
- Maximum Operating (Sheath) Temperature: 800
from OMEGA Engineering, Inc.
CBH Series heaters are constructed of rugged metal sheathed tubular elements homogeneously combined with a metal sleeve that has been accurately dimensioned to provide a proper clearance and ease of inserting into standard drill hole sizes so large bolts or studs may be rapidly expanded and... [See More]
- Element Options: Single Ended
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 1600
- kWatts: 1.15 to 8.00
from Chromalox
HBT Band Heaters are a very durable and versatile means to heat small and large industrial tanks and cylinders to as much as 1200 °F (650 °C). The construction features a robust tubular heating element that is flattened on one side to maximize surface contact and heat transfer efficiency. [See More]
- Element Options: Single Ended
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 1200
- kWatts: 0.68 to 2.00
from OMEGA Engineering, Inc.
The TTUH-CO series heater is mounted through a 27/16" dia. (6 cm) opening in bottom of vessel. Heater is inserted with gasket through top of vessel or through hand hole. Mount combination terminal box and clamp over the element flange and use bolt to draw mounting clamp tightly to the tank. When... [See More]
- Element Options: Single Ended
- kWatts: 1.50 to 9.00
- AC Voltage Required: 120 to 240
- Watt Density: 40 to 98
from Chromalox
Copper Sheath. 350 - 2,400 Watts. 120 and 240 Volt. 4 - 50 W/In ². 350 °F Max. Sheath Temp. [See More]
- Element Options: Single Ended; Round Heating Element
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 350
- kWatts: 0.35 to 2.40