Round Heating Element Tubular Heaters
from Gaumer Process
Process Circulation heaters utilize the flanged or screw plug immersion heater bundle mated to a welded pressurized pipe body or as we commonly refer to in our industry, the heater vessel. The circulation heater can be mounted horizontally or vertically and piped in line with your process inlet and... [See More]
- Element Options: Round Heating Element
- kWatts: 0.00 to 5000.00
- Maximum Operating (Sheath) Temperature: 1400
- Watt Density: 2 to 90
from Backer Hotwatt Inc.
Features. Mechanically-bonded continuous fin assures excellent heat transfer and helps prevent fin vibration at high air velocities. Several standard formations and mounting bushings available. Standard fin is high temperature painted steel with steel sheath. Optional stainless steel fin with... [See More]
- Element Options: Double Ended; Round Heating Element
- AC Voltage Required: 120 to 480
- Maximum Operating (Sheath) Temperature: 900
- kWatts: 0.53 to 7.70
from Gaumer Process
An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and gases. It is designed... [See More]
- Element Options: Round Heating Element
- Sleeve (Sheath) Material: Alloy
- kWatts: 0.00 to 5000.00
from Backer Hotwatt Inc.
Features: The Backer Hotwatt Tubular Heater has built-in resistance to shock, vibration, corrosion and temperature extremes. The heater is swaged, reducing the diameter of the metal sheath and compacting the insulation. This insures rapid heat transfer and holds the coil in position for forming. [See More]
- Element Options: Double Ended; Round Heating Element
- AC Voltage Required: 240 to 600
- Maximum Operating (Sheath) Temperature: 1600
- kWatts: 0.28 to 18.89
from Backer Hotwatt Inc.
Features. The Hotwatt Tubular Sheathed Glasrope Heater is a fiberglass insulated element encased in aluminum or stainless steel tubing. The stainless steel heater is for higher temperatures or corrosive applications. Extra long leads and special terminations are available. (6" long leads are... [See More]
- Element Options: Double Ended; Round Heating Element
- kWatts: 0.12 to 0.50
- Maximum Operating (Sheath) Temperature: 550
- Length: 24 to 60
from Birk Manufacturing, Inc.
Birk's RAPT°R-heated tube lines of pliable tube heaters and rigid tube heaters are vastly customizable delivery systems. The RAPT°R ensures that any liquids or gases transported remain at the same temperature or arrive at an elevated temperature despite the thermal loss derived from flow,... [See More]
- Element Options: Round Heating Element
from Acrolab Ltd.
This style of heater can be manufactured to almost any custom shape you require. They are typically round in cross-section and can handle application temperatures of up to 1400 °F. Tubular heaters can operate in free air, inside a groove, mounting to a surface, or cast into metal. There are a... [See More]
- Element Options: Single Ended (optional feature); Double Ended (optional feature); Round Heating Element
- Sleeve (Sheath) Material: Copper (optional feature); Stainless Steel (optional feature); Steel (optional feature); Incoloy
- Maximum Operating (Sheath) Temperature: 1400
from Chromalox
INCOLOY ® Sheath. 75 - 1,200 Watts. 28,57.7 and 115 Volt. 29 - 49 W/In ². 1600 °F Max. Sheath Temp. [See More]
- Element Options: Double Ended; Round Heating Element
- AC Voltage Required: 28 to 115
- Maximum Operating (Sheath) Temperature: 1600
- kWatts: 0.07 to 1.20
from Process Heating Company, Inc.
No tanks to drain. Easily installed the heavy-duty assemblies weld directly into storage tanks to deliver long term and economical performance. Once installed, the flexible heater elements are removable from heater tubes without the need to drain the tank or disconnect fluid lines. LO-DENSITY IS A... [See More]
- Element Options: Single Ended; Round Heating Element
- AC Voltage Required: 600
- Maximum Operating (Sheath) Temperature: 750
- kWatts: 25.00
from Acrolab Ltd.
Tubular heaters are highly adaptable to most applications where electrical heating is required. They can be used in their straight form or bent into various shapes. Tubular heaters can be used in free air, clamped to a surface, placed inside a groove or cast into metal. These versatile heating... [See More]
- Element Options: Single Ended (optional feature); Double Ended (optional feature); Round Heating Element
- AC Voltage Required: 120 to 480
- Maximum Operating (Sheath) Temperature: 1400
- Sleeve (Sheath) Material: Copper (optional feature); Stainless Steel (optional feature); Steel (optional feature); Incoloy
from Chromalox
INCOLOY ® Sheath. 30 W/In ². 165 - 2,365 Watts. 120 and 240 Volt. 1600 °F Max. Sheath Temp. [See More]
- Element Options: Double Ended; Round Heating Element
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 1600
- kWatts: 0.17 to 2.37
from Chromalox
Copper Sheath. 500 - 5,475 Watts. 120, 208, 240 and 480 Volt. 53 W/In ². 350 °F Max. Sheath Temp. [See More]
- Element Options: Double Ended; Round Heating Element
- AC Voltage Required: 120 to 480
- Maximum Operating (Sheath) Temperature: 1600
- kWatts: 0.30 to 5.35
from Chromalox
INCOLOY ® Sheath. 275 - 1,450 Watts. 120, 240 and 480 Volt. 30 W/In ². 1600 °F Max. Sheath Temp. [See More]
- Element Options: Double Ended; Round Heating Element
- AC Voltage Required: 120 to 480
- Maximum Operating (Sheath) Temperature: 1600
- kWatts: 0.28 to 1.45
from Chromalox
Steel Sheath. 200 - 3,000 Watts. 120, 240 and 480 Volt. 750 °F Max. Sheath Temp [See More]
- Element Options: Double Ended; Round Heating Element
- AC Voltage Required: 120 to 480
- Maximum Operating (Sheath) Temperature: 750
- kWatts: 0.20 to 2.17
from Chromalox
Copper Sheath. 350 - 2,400 Watts. 120 and 240 Volt. 4 - 50 W/In ². 350 °F Max. Sheath Temp. [See More]
- Element Options: Single Ended; Round Heating Element
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 350
- kWatts: 0.35 to 2.40