Copper Tubular Heaters

4 Results
Finned Tubular Heating
from WATTCO

Finned tubular heating elements from WATTCO ™ are the most versatile and dependable electric heating element available today. These industrial heating solutions are among the most common heaters and are best suited for a large number of applications such as conduction, convection, and... [See More]

  • Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
  • AC Voltage Required: 120 to 600
  • Maximum Operating (Sheath) Temperature: 1200
  • kWatts: 0.50 to 7.10
Tubular Heaters
from Tempco Electric Heater Corporation

Carefully researched manufacturing methods and quality materials have made Tempco tubular heaters stand apart from other heating elements claiming similar performance. A computer-designed helical coil of 80% Nickel 20% Chromium alloy resistance wire is fusion welded to the nickel-coated steel... [See More]

  • Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel
  • AC Voltage Required: 250 to 600
  • Maximum Operating (Sheath) Temperature: 350 to 1800
  • kWatts: 0.40 to 9.72
Tubular Heater - .315" Dia. Round Cross-Section Single-End Terminal -- STRC-315
from Chromalox

Copper Sheath. 350 - 2,400 Watts. 120 and 240 Volt. 4 - 50 W/In ². 350 °F Max. Sheath Temp. [See More]

  • Sleeve (Sheath) Material: Copper
  • AC Voltage Required: 120 to 240
  • Maximum Operating (Sheath) Temperature: 350
  • kWatts: 0.35 to 2.40
Food Equipment Heater -- TTUH
from OMEGA Engineering, Inc.

The TTUH-CO series heater is mounted through a 27/16" dia. (6 cm) opening in bottom of vessel. Heater is inserted with gasket through top of vessel or through hand hole. Mount combination terminal box and clamp over the element flange and use bolt to draw mounting clamp tightly to the tank. When... [See More]

  • Sleeve (Sheath) Material: Copper
  • kWatts: 1.50 to 9.00
  • AC Voltage Required: 120 to 240
  • Watt Density: 40 to 98